120 Ohms RTD Temperature Probes

13 Results
Conax RTD Assembly
from Conax Technologies

Conax Technologies ’ wirewound platinum RTD assemblies feature a wirewound element encased in either a stainless steel or Inconel 600 sheath. The RTD ’s nickel leadwires are supported and insulated throughout the sheath with densely compacted high-purity magnesium oxide. This allows the... [See More]

  • Reference Resistance: 10 Ohms; 100 Ohms (Most Common); 120 Ohms; 200 Ohms; 1000 Ohms
  • Element Configuration: Single Element
  • Element Material: Platinum; Nickel/Nickel Alloys; Copper
  • Sensed Temperature: -328 to 1472
Electrically Isolated RTDs -- S52NA120Z120
from Minco

Minco electrically isolated RTD probes feature an electrically isolated sensing tip, enabling temperature sensing with electrically hot bearings. They also feature a sensing tip constructed of copper alloy. The copper tip is twenty times more conductive than stainless steel, providing increased... [See More]

  • Reference Resistance: 120 Ohms
  • # of Lead Wires Per Element: 3
  • Element Material: Nickel/Nickel Alloys
  • RTD Temp. Coefficient (Alpha): 0.0067
Temperature Sensors -- AS-TE
from Fluid Components Intl. (FCI)

FCI provides temperature elements mounted in thermowells for direct installation into piping and ducting on commercial and military aircraft, spacecraft, vehicles and marine applications. These elements are available as Resistance Temperature Detector (RTD) that provides a linear change in... [See More]

  • Reference Resistance: 100 Ohms (Most Common); 120 Ohms; 200 Ohms; 400 Ohms; 500 Ohms; 1000 Ohms
  • Element Configuration: More Than Two Elements
  • Element Material: Other Material (Tungsten, Gold, Silver, etc.)
  • Sensed Temperature: -50 to 800
Embedment RTDs -- S102617NA3T80B0
from Minco

Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE... [See More]

  • Reference Resistance: 120 Ohms
  • # of Lead Wires Per Element: 3
  • Element Material: Nickel/Nickel Alloys
  • RTD Temp. Coefficient (Alpha): 0.0067
Hazardous Area RTDs -- S100052NA120T305Z192FN
from Minco

Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety ” and “intrinsically safe ” devices. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Use in hazardous areas,... [See More]

  • Reference Resistance: 120 Ohms
  • # of Lead Wires Per Element: 3
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0067
Hazardous Area RTDs -- S100055NA110T344Z36FN
from Minco

Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety ” and “intrinsically safe ” devices. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Use in hazardous areas,... [See More]

  • Reference Resistance: 120 Ohms
  • # of Lead Wires Per Element: 3
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0067
Hazardous Areas -- AS7204NA750Z3A0X0X
from Minco

Hazardous area rated temperature assemblies provide fast and accurate readings of bearings, blocks, frames, other surfaces, fluids or flows. Minco ’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for quick... [See More]

  • Reference Resistance: 120 Ohms
  • # of Lead Wires Per Element: 3
  • Element Material: Nickel/Nickel Alloys
  • RTD Temp. Coefficient (Alpha): 0.0067
Single Element RTDs -- S1140NA100T219Z36
from Minco

Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For... [See More]

  • Reference Resistance: 120 Ohms
  • # of Lead Wires Per Element: 3
  • Element Material: Nickel/Nickel Alloys
  • RTD Temp. Coefficient (Alpha): 0.0067
Strip Sensing -- S3238NAYT240UA
from Minco

These models average temperatures along their length to eliminate point measurement errors. Wrap them around cylinders or adhere them to flat surfaces. Model S3238 is specially designed to sense stator temperatures in motors and generators. An alternative to the “stick ” sensors, the... [See More]

  • Reference Resistance: 120 Ohms
  • # of Lead Wires Per Element: 2
  • Element Material: Nickel/Nickel Alloys
  • RTD Temp. Coefficient (Alpha): 0.0063
Tip Sensitive RTDs -- AS5004NA110Z1A
from Minco

Tip-sensitive, spring-loaded RTD temperature assemblies provide fast and accurate readings of bearings, blocks, frames and low pressure fluids. Minco ’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for... [See More]

  • Reference Resistance: 120 Ohms
  • # of Lead Wires Per Element: 3
  • Element Material: Nickel/Nickel Alloys
  • RTD Temp. Coefficient (Alpha): 0.0067
Tip Sensitive RTDs -- S151NA120Z36A
from Minco

Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive... [See More]

  • Reference Resistance: 120 Ohms
  • # of Lead Wires Per Element: 3
  • Element Material: Nickel/Nickel Alloys
  • RTD Temp. Coefficient (Alpha): 0.0067
Tip Sensitive RTDs -- S44NA120Z80
from Minco

Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive... [See More]

  • Reference Resistance: 120 Ohms
  • # of Lead Wires Per Element: 3
  • Element Material: Nickel/Nickel Alloys
  • RTD Temp. Coefficient (Alpha): 0.0067
Tip Sensitive RTDs -- S51NA100Y12
from Minco

Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive... [See More]

  • Reference Resistance: 120 Ohms
  • # of Lead Wires Per Element: 2
  • Element Material: Nickel/Nickel Alloys
  • RTD Temp. Coefficient (Alpha): 0.0067