Flat/Ribbon RTD Temperature Probes

5 Results
RTD Probes & Assemblies -- 20009209-00
from TE Connectivity

Packaging Features. Element Package  : Stainless Steel. Product Type Features. Element Material  : Platinum. Lead Wire Style  : PTFE. Sensor Type  : Thin Film. Usage Conditions. Maximum Temperature  : 250  DEGC   [482  DEGF  ] [See More]

  • Probe Configuration: Flat/Ribbon
  • Element Material: Platinum
Precision RTD Probe -- RTD800
from Chromalox

100 Ohm Platinum RTD Sensors. 36" Teflon ® Insulated 3-Wire Leads. Standard with Subminiature MTP Series Connector [See More]

  • Probe Configuration: Flat/Ribbon
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 3
Bolt-On or Cement-On Surface RTD Sensor -- RTD-830
from OMEGA Engineering, Inc.

The RTD-830 is designed for use as a surface temperature sensor. The aluminum housing allows for fast transfer of heat to/from the sensing element. The housing contains a clearance hole for a #4 mouting screw so the sensor can be bolted or cemented into place. If bolt mounted, a small amount of... [See More]

  • Probe Configuration: Flexible Probe; Flat/Ribbon
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 3
Surface Mount RTD Series -- SRTD
from Chromalox

Surface Mount (SA1). Response Time in Milliseconds. Rated to 500oF (260oC) Long Term. 36" Teflon ® Insulated 3-Wire Leads (SRTD) [See More]

  • Probe Configuration: Flat/Ribbon
  • Sensitive Length: 0.3125 to 1.5
  • Diameter or Width Range: 1
Easy-To-Use Surface RTD 3-Pack -- SA1-RTD-B
from OMEGA Engineering, Inc.

The SA1-RTD is a surface temperature sensor that can be applied to most clean, dry surfaces. Just peel off the release sheet on the bottom of the sensor and the silicone adhesive bonds the sensor to the surface, no cements or epoxies to mix, apply and cure. The thin design of the SA1-RTD minimizes... [See More]

  • Probe Configuration: Flexible Probe; Flat/Ribbon
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 3