Available as an Assembly RTD Temperature Probes
from Pyromation
The RTD version of an armor adjustable immersion sensor has a bayonet cap on the flexible armor and allows for immersion for the entire specified 'B' dimension. This assembly is used in a variety of applications (with a bayonet adapter) where ease of installation and quick disconnect is preferred. A... [See More]
- Probe Features: Available as an Assembly; Spring Loaded
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature)
from Conax Technologies
Designed for immersion in corrosive fluids, this thermocouple or RTD assembly features a PTFE-coated sheath for increased corrosion protection. Leadwires are mechanically protected by a stainless steel braid (T4). The assembly is normally terminated with a Conax Technologies PJ male plug. Protective... [See More]
- Probe Features: Available as an Assembly
- Sensor Termination Type: Plug or Quick Connect
- Probe Configuration: Straight Probe
from Pyromation
General purpose CIP sanitary connected RTD temperature sensors are used in food, dairy, beverage, pharmaceutical, and chemical processing applications where sensor corrosion and product contamination are critical factors. The sanitary caps listed are those most commonly used in such processes. [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Conax Technologies
Conax Technologies ’ wirewound platinum RTD assemblies feature a wirewound element encased in either a stainless steel or Inconel 600 sheath. The RTD ’s nickel leadwires are supported and insulated throughout the sheath with densely compacted high-purity magnesium oxide. This allows the... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 10 Ohms; 100 Ohms (Most Common); 120 Ohms; 200 Ohms; 1000 Ohms
- Element Material: Platinum; Nickel/Nickel Alloys; Copper
- Element Configuration: Single Element
from Pyromation
Fixed-Sheath RTD Assemblies with General-Purpose Connection Heads are provided with head mounting fittings that are welded or brazed to the. sheath for direct immersion into a process. To order an assembly with an optional 4 to 20 mA transmitter, select the assembly below and the transmitter from... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Conax Technologies
This exclusive Conax Technologies design provides a practically unbreakable connection between the leadwire and the probe lead. * Standard leadwires are 24 AWG stranded silver-plated copper insulated wire. * Leadwires are joined in the adaptor housing, secured by a special strain harness for... [See More]
- Probe Features: Available as an Assembly
- Probe Configuration: Straight Probe
- Element Material: Copper
- Diameter or Width Range: 0.3750 to 0.5000
from Pyromation
Spring-Loaded RTD/Thermowell Assemblies with General-Purpose Connection Heads are designed for use with various thermowell types. Complete assemblies can be ordered by selecting the RTD assembly, the thermowell, and a temperature transmitter. Resistance temperature detectors (RTDs), also known as... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Conax Technologies
This modification of the T3 termination provides a stainless steel overbraid for maximum flexibility and abrasion resistance. The overbraid is embedded in the potting compound to ensure mechanical strength. * Standard leadwires are 24 AWG stranded silver-plated copper insulated wire. * All probes... [See More]
- Probe Features: Available as an Assembly
- Probe Configuration: Straight Probe
- Element Material: Copper
- Diameter or Width Range: 0.3750 to 0.5000
from Pyromation
The RTDs described below are those most commonly used, in the plastic process industry. These as sem blies can be used in many general applications where a 1/8" NPT fitting is preferred by utilizing either a compression fitting or a bayonet adapter. These assemblies are supplied standard using 316... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature)
from Conax Technologies
Trimmable RTDs provide versatility, accuracy and ease of use in one rugged unit, with a 4-wire lead configuration that provides measurements of the highest precision. The trimmable RTD ’s easy, cut-to-fit feature allows the user to alter the length of the RTD sheath to fit into various... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 4
from Pyromation
The hand pyrometer thermocouple probes listed below are suitable for use in many process and laboratory applications for "spot checking" temperatures of a variety of products and air flows. The probes are designed for use with Pyromation's and other manufacturers' handheld pyrometers. All probes are... [See More]
- Probe Features: Available as an Assembly
- Probe Configuration: Straight Probe
- Element Configuration: Single Element
- Process Connection: None or Hand held
from Conax Technologies
Conax Technologies Main Steamline thermocouples and RTD ’s offer the stability and ruggedness required in these piping locations. Made from MI cable using the highest quality materials, our sensors are designed to meet the challenge. [See More]
- Probe Features: Available as an Assembly
from Pyromation
Explosion-Proof, Fixed-Element RTDs are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on connection... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Conax Technologies
CBT 100 Series sensor-terminal head assemblies are available in all thermocouple calibrations and in RTD assemblies with 100, 200, 500 and 1000 ohm platinum, 10 ohm copper or 120 ohm nickel elements. Assemblies are available with stainless steel sheaths, a W8 mounting fitting and explosion-proof... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common); 200 Ohms; 500 Ohms; 1000 Ohms
- Element Material: Platinum
- Probe Configuration: Straight Probe
from Pyromation
Explosion-Proof RTD Assemblies with Thermowells are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on... [See More]
- Probe Features: Available as an Assembly; Spring Loaded (optional feature)
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Conax Technologies
CBT 200 and CBT 300 assemblies are NEC-compliant replacement probes for use with UL and CSA-approved terminal heads in hazardous locations. CBT 200 provides a W8 fitting for attachment to the terminal head and to the vessel. CBT 300 provides a W7 fitting for attachment to the terminal head. A... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common); 200 Ohms; 500 Ohms; 1000 Ohms
- Element Material: Platinum
- Probe Configuration: Straight Probe
from Pyromation
Explosion-Proof, Spring-Loaded RTDs are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on connection... [See More]
- Probe Features: Available as an Assembly; Spring Loaded (optional feature)
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Conax Technologies
CBT 200 and CBT 300 assemblies are NEC-compliant replacement probes for use with UL and CSA-approved terminal heads in hazardous locations. CBT 200 provides a W8 fitting for attachment to the terminal head and to the vessel. CBT 300 provides a W7 fitting for attachment to the terminal head. A... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common); 200 Ohms; 500 Ohms; 1000 Ohms
- Element Material: Platinum
- Probe Configuration: Straight Probe
from Pyromation
Explosion-proof (XP) thermocouples and RTDs are designed for use in hazardous locations in refineries, storage facilities and gas processing plants. These sensors are built to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2; 3; 4
from Conax Technologies
CT 600 Series sensor-terminal head assemblies are available in all thermocouple calibrations and in RTD assemblies with 100, 200, 500 and 1000 ohm platinum, 10 ohm copper or 120 ohm nickel elements. Assemblies are available with stainless steel or Inconel sheaths, a spring loaded mounting fitting... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common); 200 Ohms; 500 Ohms; 1000 Ohms
- Element Material: Platinum
- Probe Configuration: Straight Probe
from Pyromation
The melt-bolt RTD sensor illustrated below is used on extruders and injection molding machines to directly measure the melt temperature of plastic as it moves down the extruder barrel. This sensor is made of 300 series stainless steel and is constructed using a 100 Ω platinum element with a... [See More]
- Probe Features: Available as an Assembly; Tip Sensitive
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2
from Conax Technologies
Conax Technologies B-Series heads are compact, lightweight terminal heads that provide convenient hook-up of customer extension wire. The cap and body are nickel-plated to resist corrosion. The ceramic terminal block contains zinc-plated brass terminal posts that accept up to 14 AWG wire. [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 200 Ohms (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Gefran
4...20mA Transmitter. Amplified output signal. Temperature limits: - 200 ... + 600 ° C. Tolerance: UNI 7937, IEC 751 standards: ± 0.15 ° C a 0 ° C for class A (1/2 DIN). ± 0.30 ° C a 0 ° C for class B (1 DIN). ± 0.10 ° C a 0 ° C for 1/3 DIN class. [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature)
from Vaisala
For Demanding Temperature Measurements. Vaisala Temperature Probe TMP1 is designed for demanding temperature measurements in industrial applications such as pharmaceutical industry and calibration laboratories, where accuracy and robustness are essential. The TMP1 is part of the Indigo family and... [See More]
- Probe Features: Available as an Assembly; Tip Sensitive
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Element Configuration: Single Element
from NOSHOK, Inc.
The NOSHOK Series 800 temperature transmitter provides an unbeatable level of performance at an economical price. Using the proven reliability and stability of 100 ohm platinum resistance technology, this transmitter offers a broad array of choices for the OEM and user alike. A rigorous test and... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature)
from PMC Engineering LLC
NPT2 1/8 ” NPT Air Temperature sensor is designed to withstand the most demanding of environments. They are available in either a brass or stainless steel body with an innovative heat insulating PEEK ISOTIP ™. The high temperature non-metallic tip helps prevent heat soak from the... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 1000 Ohms
- Element Material: Platinum
- # of Lead Wires Per Element: 2
from Durex Industries
The use of Resistance Temperature Detectors (RTD ’s) in the plastics industry is increasing due to their accuracy, stability, and advantages in control circuitry. Durex manufactures a complete line of RTD assemblies in all configurations used for plastics processing equipment. These assemblies... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from OMEGA Engineering, Inc.
The 3-A Approved OMEGA ® PRS-S-NB9W and PRS-H-NB9W Series RTD Sensors are designed for use in Sanitary or Hygienic Clean-in-Place applications in the Food, Dairy, Beverage and BioPharmaceutical industries. These sensors are manufactured with 316L stainless steel housings that meet the... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 4
from Acrolab Ltd.
Explosion Proof Fixed Element RTD's are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on connection head... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2; 3; 4
from Isotech North America
The Rosemount 162CE is a long-stem standard platinum resistance thermometer with excellent stability, low self-heating error and immersion characteristics that meet or exceed the acceptance criteria required by the most demanding standards laboratories. The 162CE offers versatility not found with... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 25.5
- Element Material: Platinum
- # of Lead Wires Per Element: 4
from KROHNE Messtechnik
Heavy duty sensor with extension tube and reduced thermowell. The OPTITEMP TRA/TCA-TS54 is a threaded bar stock temperature assembly. Bar stock thermowells are used in the event of advanced requirements on the mechanical load capacity of the thermowell when the strength of multipart, welded... [See More]
- Probe Features: Available as an Assembly; Spring Loaded
- Sensed Temperature: -40 to 1112
- # of Lead Wires Per Element: 3 (optional feature); 4 (optional feature)
- Probe Configuration: Straight Probe
from AMETEK Sensors, Test & Calibration
The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Gefran
Temperature Limits: -200 ... +600 ° C. Tolerance: UNI 7937, IEC 751 standards: ± 0.15 ° C a 0 ° C for class A (1/2 DIN). ± 0.30 ° C a 0 ° C for class B (1 DIN). ± 0.10 ° C a 0 ° C for 1/3 DIN class. Compact mineral insulated (MgO) resistance... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Vaisala
For demanding temperature controlled environments. Ideal for temperature-controlled chambers, cryogenic applications, incubators, LN2 tanks, blood/tissue banks and temperature chambers, the TMP115 temperature probe uses a platinum RTD temperature sensor for superior measurement stability. The... [See More]
- Probe Features: Available as an Assembly; Tip Sensitive
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Element Configuration: Single Element
from NOSHOK, Inc.
The NOSHOK 850 Temperature Switch measures and displays temperature and has one or two switching outputs as well as an optional analog output. The temperature set points, reset points, switching functions and the measuring range of the optional analog output are simple to adjust via two buttons. All... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2
from PMC Engineering LLC
NTC2 Series sensors are designed to measure the temperature of all types of air and gas in demanding motorsport and automotive applications. Air Temperature Sensor NTC2 PT1000 Series. PEEK ISOTIP. Range -20 °F to +300 °F. PT1000 or NTC Thermistor. IP67. Miniature Size [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 1000 Ohms
- Element Material: Platinum
- # of Lead Wires Per Element: 2
from Durex Industries
Durex manufactures a line of multi-purpose hand held temperature probes for foodservice, industrial process, and laboratory applications. Temperaure Probe features include handles of stainless steel, Teflon, or plastic and coil cord leadwires that can be constructed to withstand ambient temperatures... [See More]
- Probe Features: Available as an Assembly; Spring Loaded (optional feature)
- Reference Resistance: 100 Ohms (Most Common); 120 Ohms (optional feature); 1000 Ohms (optional feature); 604 Ohms
- Element Material: Platinum; Nickel/Nickel Alloys (optional feature)
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from OMEGA Engineering, Inc.
These RTD sensors are used extensively in plastic processing for measuring mold and equipment temperatures, and other applications where easy installation and removal are required. These sensors are installed using a spring loaded bayonet cap, mating adapters are also available (see BTA-1 through 6... [See More]
- Probe Features: Available as an Assembly; Spring Loaded
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Acrolab Ltd.
Explosion Proof RTD Assemblies with Thermowells are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependant on... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2; 3; 4
from Isotech North America
In designing this new collection of Semi-Standard Platinum Resistance Thermometers, both the customers' needs and the equipment used were taken into consideration. Semi-standard PRTs are typically made in stainless steel sheaths which are 6mm in diameter, and have an Ro value of 100 Ω and an... [See More]
- Probe Features: Available as an Assembly; Cuttable
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 4
from AMETEK Sensors, Test & Calibration
The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Gefran
Transmitter 4...20mA. Amplified output signal. Temperature limits: - 40 ... + 300 ° C. Tolerance: UNI 7937, IEC 751 standards: ± 0.15 ° C a 0 ° C for class A (1/2 DIN). ± 0.30 ° C a 0 ° C for class B (1 DIN). ± 0.10 ° C a 0 ° C for 1/3 DIN class. [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature)
from NOSHOK, Inc.
General purpose RTD probe with PVC or PTFE lead wires, Adjustable and welded fittings available, Ideal for OEM applications, PVC or PTFE jacketed lead wires are available, A variety of fitting sizes and probe diameters are available, RTD PT100 O standard, others available, 2, 3 or 4-wire circuit... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from PMC Engineering LLC
NPT1 Series of sensors are designed to measure the temperatures of all types of liquid in demanding motorsport and automotive applications. The sensing element can be either a PT1000 or an NTC Thermistor. Typical Applications Include: Coolant - Brakes - Water - Fuel - Oil. Liquid Temperature Sensor... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 1000 Ohms
- Element Material: Platinum
- # of Lead Wires Per Element: 2
from Durex Industries
RTDs) are designed for dependable temperature measurement of the plastic melt stream within extruders and injection molding equipment. Standard assemblies are supplied with mineral insulated sensing elements for extended pressure and temperature performance. For options at the probe tip there are... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from OMEGA Engineering, Inc.
The RTD-830 is designed for use as a surface temperature sensor. The aluminum housing allows for fast transfer of heat to/from the sensing element. The housing contains a clearance hole for a #4 mouting screw so the sensor can be bolted or cemented into place. If bolt mounted, a small amount of... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Acrolab Ltd.
Explosion Proof Spring-Loaded RTD's are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependant on connection head... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2; 3; 4
from Isotech North America
Wide variety of temperature ranges to choose from (-196 °C to 670 °C). High accuracy. Stainless steel shaft. Probe can be customized. [See More]
- Probe Features: Available as an Assembly; Cuttable
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 4
from AMETEK Sensors, Test & Calibration
The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Gefran
Temperature limits: - 40 ... + 300 ° C. Tolerance: UNI 7937, IEC 751 standards: ± 0.15 ° C at 0 ° C for class A (1/2 DIN). ± 0.30 ° C at 0 ° C for class B (1 DIN). ± 0.10 ° C at 0 ° C for 1/3 DIN class. Ceramic insulation of sensor, PT100 at 0 °... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from NOSHOK, Inc.
Standard head-type RTD assembly,A variety of head types are available, Transmitter available, fits standard heads, Probe welded to fitting or spring loaded, Probe can be replaced in some models without possibility for leakage, Process fitting 1/2" NPT standard, others available, RTD PT100 O... [See More]
- Probe Features: Available as an Assembly; Spring Loaded (optional feature)
- Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2; 3 (optional feature); 4 (optional feature)
from PMC Engineering LLC
NTC1 Series of fluid temperature sensors are designed to withstand the most demanding of environments. They are available in a wide selection of materials, sensing elements ( PT1000 or NTC) and a range of metric threads (See separately the NPT1 for a 1/8" NPT threaded version). Fluid Temperature... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 1000 Ohms
- Element Material: Platinum
- # of Lead Wires Per Element: 2
from Durex Industries
Resistance Temperature Detectors (RTDs) are increasingly becoming the sensor of choice for temperature measurement applications due to the accuracy and long term stability that platinum elements offer. These devices are very linear over a wide temperature range. Due to advances in technology,... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 1000 Ohms (optional feature); 604 Ohms
- Element Material: Platinum; Nickel/Nickel Alloys (optional feature)
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from OMEGA Engineering, Inc.
1/8" NPT SS fitting for installation into any standard pipe opening. Dual sensors standard for critical applications. [See More]
- Probe Features: Available as an Assembly
- RTD Temp. Coefficient (Alpha): 0.0039
- # of Lead Wires Per Element: 2
- Element Configuration: Double Element
from Acrolab Ltd.
Penetration style RTD's are designed to be used to measure internal temperature of dough, fish, meat, poultry and other food products. They can also be used to measure temperatures of other soft materials such as plastic or rubber. All meterials used in the construction of Acrolab's penetration... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Probe Configuration: Straight Probe
from Isotech North America
This is the first new thermometer, after the introduction of ITS-90, to be specifically designed to give optimum performance up to the aluminum point. Its construction permits the four internal platinum lead wires to expand and contract in the same manner as those of silver-point thermometers. The... [See More]
- Probe Features: Available as an Assembly; Cuttable
- Reference Resistance: 100 Ohms (Most Common); 25.5
- Element Material: Platinum
- # of Lead Wires Per Element: 4
from AMETEK Sensors, Test & Calibration
The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from PMC Engineering LLC
The KMS Series of miniature oil contamination & temperature sensors are designed to detect the presence of ferrous material in oil systems. In particular, the sensor can be used to monitor gearbox and transmission oil for signs of gear wear. The sensor contains a powerful magnet which attracts... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 1000 Ohms
- Element Material: Platinum
- # of Lead Wires Per Element: 2
from Durex Industries
Resistance Temperature Detectors (RTDs) with thermowells are typically used in pressurized or harsh industrial process applications that require the benefits of RTD temperature measurement but require additional protection from the working environment. The thermowells are manufactured from drilled... [See More]
- Probe Features: Available as an Assembly; Spring Loaded (optional feature)
- Reference Resistance: 100 Ohms (Most Common); 120 Ohms (optional feature); 1000 Ohms (optional feature); 604 Ohms
- Element Material: Platinum; Nickel/Nickel Alloys (optional feature)
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from OMEGA Engineering, Inc.
The SA1-RTD is a surface temperature sensor that can be applied to most clean, dry surfaces. Just peel off the release sheet on the bottom of the sensor and the silicone adhesive bonds the sensor to the surface, no cements or epoxies to mix, apply and cure. The thin design of the SA1-RTD minimizes... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Acrolab Ltd.
Acrolab Ltd is a thermal engineering solutions company and this year marks our 70th year as a custom solutions provider for various industrial manufacturers from high-end consumer and defense electronics to plastics, rubber, and composite processors in all areas of manufacturing. Acrolab ’s... [See More]
- Probe Features: Available as an Assembly
- Diameter or Width Range: 0.2500
- Probe Configuration: Straight Probe
- Sensitive Length: 1 to 10
from AMETEK Sensors, Test & Calibration
The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from PMC Engineering LLC
The TS100 series is a precision temperature transmitter which compliments the broad range of well proven ATM series pressure transmitters. It incorporates a PT100 measuring element and offers either the four wire un-amplified output or conventional configurations of either 4-20mA or 0-5/10 VDC. [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: -65 to 300
from Durex Industries
Assemblies with sanitary connections are commonly used in the food and dairy industries. These fittings are welded to the stainless steel sheath and polished to meet 3-A Sanitary Council Standards. The highly polished finish prevents the growth of bacteria or other corrosive accumulation that might... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from OMEGA Engineering, Inc.
These RTD sensors are used extensively in plastic processing for measuring mold and equipment temperatures, and other applications where easy installation and removel are required. These sensors are installed using a spring loaded bayonet cap (BT Style) or compression fittings (CF Style). Mating... [See More]
- Probe Features: Available as an Assembly; Spring Loaded
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Acrolab Ltd.
Clean in place (CIP) style sanitary connected RTD's are used in the bevarage, chemical, provide excellent washdown protection. Reduced tips are offered for faster responce time. sanitary caps in the industry and all meet 3-A Sanitary Standard 74-. The sheaths are dairy, food and pharmaceutical... [See More]
- Probe Features: Available as an Assembly
- Diameter or Width Range: 1.5 to 3
- Probe Configuration: Straight Probe
- Sensitive Length: 4 to 6.5
from AMETEK Sensors, Test & Calibration
The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Durex Industries
Durex resistance temperature detectors can be supplied with block surface mount, spade type surface mount or adhesive patch mounting hardware. Fiberglass, Mica/Fiberglass, Teflon or PVC leadwires with various braiding or armor cable shielding options are available. [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from OMEGA Engineering, Inc.
These RTD sensors are used extensively in plastic processing equipment and other rugged environments. These sensors are typically installed using the supplied 1/8NPT brass compression fitting, other fittings are available. Standard configurations are based on the most popular lengths, with straight... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from AMETEK Sensors, Test & Calibration
The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Durex Industries
Resistance Temperature Detectors are available with Teflon coated sheaths for applications that require contact temperature measurement in corrosive or chemical environments. The Teflon coating can be applied directly to the sheath of the resistance temperature detector, providing protection while... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from OMEGA Engineering, Inc.
These 100 ohm Class B Platinum sensors are available in 2 different mounting styles, the SA2C model for curved surfaces and the SA2F model for flat surfaces. The integral RTD sensor is bonded onto a self adhesive aluminum foil strip, which provides for a fast response to changing surface... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 4
from AMETEK Sensors, Test & Calibration
The 1800 series is a serie of thermocouple and resistance thermometer assemblies classified for installation on ships for surveillance of engines, bearings, cooling systems, cargo etc. These marine type sensors are specially designed with high resistance against vibration according to IEC 68-2-6. [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from OMEGA Engineering, Inc.
This rugged design offers a variety of protection heads with 1/2" NPT mounting threads and 304 SS sheath. The RTD probe length dimension includes a 1/2" thread allowance for use with thermowells or for direct immersion into the process. Available in 1/2, 3/16, or 1/8 inch diameter probes. Stamdard... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from OMEGA Engineering, Inc.
RTD Single Sensor. This RTD plug sensor is ideal for pressure vessel applications, pressurized containers and applications requiring a temperature sensor with an NPT mounting fitting. The single element design has a 1/4" diameter, 304 stainless steel probe that extends 1/2" from a 1/4"NPT mounting... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from OMEGA Engineering, Inc.
The SA1-RTD surface-mount RTD temperature sensor mounts on flat or curved surfaces and provides Class A accuracy (See IEC 751 Class A/B Standard Tolerances Table, below) for critical temperature monitoring applications. Based on a 2 x 2 x 0.8 mm thin-film platinum RTD and supplied with bare 3-wire... [See More]
- Probe Features: Available as an Assembly
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3; 4