Splash Proof or Watertight RTD Temperature Probes
from Pyromation
The Water-Tight CIP RTD Assembly houses an optional integral Series 450 Temperature Transmitter (no connection head is required) that is ideal for monitoring temperature in small areas such as tanks and pipes. The water-tight construction meets the NEMA 6P requirements. Assemblies are supplied with... [See More]
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 4 (optional feature)
- Reference Resistance: 100 Ohms (Most Common)
- RTD Temp. Coefficient (Alpha): 0.0039
from ABB Measurement & Analytics
The non-invasive temperature sensor includes a transmitter based on TTH300. Integrated new algorithms enable the high precise temperature calculation. Output via 4 to 20 mA and HART protocol. Accuracy and response time are in the range of temperature measurements with thermowell. Learn more by... [See More]
- Element Material: Platinum
- Probe Configuration: Penetration (Needle) Probe
- Reference Resistance: 100 Ohms (Most Common)
- Process Connection: Other (Special)
from Pyromation
These RTD Assemblies house an optional Series 450 Temperature Transmitter (no connection head is required) that is ideal for monitoring temperature in small areas such as tanks and pipes. The water-tight construction meets the NEMA 6, IP67 Protection Rating requirements. Standard units include a... [See More]
- Element Material: Platinum
- # of Lead Wires Per Element: 2
- Reference Resistance: 100 Ohms (Most Common)
- RTD Temp. Coefficient (Alpha): 0.0039
from ABB Measurement & Analytics
SensyTemp TSP300 series sensors allow for measuring inset replacement during operation. With their short response time and high vibration resistance these devices meet the most demanding process requirements. TSP311 without thermowell. – Insertion in an existing thermowell. TSP321 with welded... [See More]
- Element Material: Platinum
- Sensed Temperature: 2012
- Reference Resistance: 100 Ohms (Most Common)
- Probe Configuration: Penetration (Needle) Probe
from ABB Measurement & Analytics
With Energy Harvester, the autonomous TSP300-W wireless temperature sensor based on WirelessHART technology, features a multitude of new functions and enhanced diagnostic information. Unique driver-independent configuration of the sensor via push buttons and LCD display. TSP311-W without thermowell. [See More]
- Element Material: Platinum
- Sensed Temperature: -321 to 2192
- Reference Resistance: 100 Ohms (Most Common)
- Process Connection: Braze, Weld or Solder
from Siemens Process Instrumentation
SITRANS TS500 are temperature sensors for a wide range of measurement applications - from simple to complex, e.g. for harsh environments. The modular design of the system with a protective tube made of tubular or solid material, an extension, a connection head, an optional transmitter or a display... [See More]
- Element Material: Platinum
- Sensed Temperature: -321 to 2012
- Reference Resistance: 100 Ohms (Most Common)
- Application Options: Explosion Proof; Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
from OMEGA Engineering, Inc.
This rugged design offers a variety of protection heads with 1/2" NPT mounting threads and 304 SS sheath. The RTD probe length dimension includes a 1/2" thread allowance for use with thermowells or for direct immersion into the process. Available in 1/2, 3/16, or 1/8 inch diameter probes. Stamdard... [See More]
- Element Material: Platinum
- # of Lead Wires Per Element: 3
- Reference Resistance: 100 Ohms (Most Common)
- Probe Configuration: Straight Probe
from TEGAM, Inc.
Ideal for measuring temperatures in liquids, gases, and soft materials. This probe has 1.5 ft coil cord that can be extended to 5 ft. Technical Specifications. Range: -50 °C to +500 °C. Time constant 10 second. Accuracy: ±(0.3 °C + 0.5%). 1/8 ″ diameter stainless steel... [See More]
- Reference Resistance: 100 Ohms (Most Common)
- Sensed Temperature: -58 to 932
- Element Configuration: Single Element
- Probe Configuration: Penetration (Needle) Probe
from SWAN Analytical USA, INC.
The UNIDIP immersion assembly can be used for pH-, ORP-, temperature-, conductivity-, and oxygen sensors. Depending on the model, the UNIDIP immersion assembly is designed for three sensors with a shaft diameter of 12 mm (Swansensors pH, ORP, temperature, conductivity) or for one OXYSAFE oxygen... [See More]
- Element Configuration: Single Element
- Probe Configuration: Penetration (Needle) Probe
- Sensed Temperature: 32 to 212
- Diameter or Width Range: 0.4724
from Isotech North America
The Rosemount 162CE is a long-stem standard platinum resistance thermometer with excellent stability, low self-heating error and immersion characteristics that meet or exceed the acceptance criteria required by the most demanding standards laboratories. The 162CE offers versatility not found with... [See More]
- Element Material: Platinum
- # of Lead Wires Per Element: 4
- Reference Resistance: 25.5
- Element Configuration: Single Element
from OMEGA Engineering, Inc.
This rugged design offers a variety of protection heads with 1/2" NPT mounting threads and 304 SS sheath. The length dimension includes a 1/2" thread allowance for use with thermowells or for direct immersion into the process. The standard probe uses a Style 2 (3-wire) lead configuration, but other... [See More]
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3; 4 (optional feature)
- Reference Resistance: 100 Ohms (Most Common)
- Probe Configuration: Straight Probe
from SWAN Analytical USA, INC.
Maintenance-free reference electrode in mechanically and chemically inert plastic case (IP 68) with excellent life time. Integrated temperature sensor. Ag/AgCl-reference system protected against poisoning. [See More]
- Element Configuration: Single Element
- Probe Configuration: Penetration (Needle) Probe
- Sensed Temperature: 32 to 212
- Diameter or Width Range: 0.4724
from OMEGA Engineering, Inc.
This Precision RTD probe, specialized for laboratory and industrial environments, features a 316 stainless steel tube housing ideal for air, gas and liquid immersion applications. The flanged style design has a stainless steel bracket welded onto the probe, providing an easy means for mounting and... [See More]
- Element Material: Platinum
- # of Lead Wires Per Element: 2
- Reference Resistance: 100 Ohms (Most Common)
- RTD Temp. Coefficient (Alpha): 0.0039
from SWAN Analytical USA, INC.
Precision temperature sensor Pt1000, PG 13.5, screw plug for SWAN transmitters. [See More]
- Element Configuration: Single Element
- Probe Configuration: Penetration (Needle) Probe
- Sensed Temperature: 32 to 212
- Diameter or Width Range: 0.4724
from OMEGA Engineering, Inc.
This immersion sensor has a closed ended stainless steel tube, 1/8NPT mounting fitting, 100 Ohm Class A DIN platinum element with PFA insulated & jacketed leads and miniature connector. Its rugged design is ideally suited for fluid measurements and pressurized systems where the sensor must mount... [See More]
- Element Material: Platinum
- # of Lead Wires Per Element: 3
- Reference Resistance: 100 Ohms (Most Common)
- RTD Temp. Coefficient (Alpha): 0.0039
from SWAN Analytical USA, INC.
The UNIDIP immersion assembly can be used for pH-, ORP-, temperature-, conductivity-, and oxygen sensors. Depending on the model, the UNIDIP immersion assembly is designed for three sensors with a shaft diameter of 12 mm (Swansensors pH, ORP, temperature, conductivity) or for one OXYSAFE oxygen... [See More]
- Element Configuration: Single Element
- Probe Configuration: Penetration (Needle) Probe
- Sensed Temperature: 32 to 122
- Diameter or Width Range: 0.4724
from OMEGA Engineering, Inc.
OMEGAs VIPs (Veterinary Implantation Probes) are designed for continuous monitoring of animal rectal temperatures. Unique construction makes them flexible enough that they do not cause undue animal discomfort while inserted, yet they are rigid enough for proper insertion to prevent the animal from... [See More]
- Element Material: Platinum
- # of Lead Wires Per Element: 2
- Reference Resistance: 100 Ohms (Most Common)
- Element Configuration: Single Element