Explosion Proof RTD Temperature Probes
from United Electric Controls Company
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]
- Element Material: Platinum
- # of Lead Wires Per Element: 3
- Reference Resistance: 100 Ohms (Most Common)
- Sensed Temperature: -50 to 1450
from Pyromation
Explosion-Proof, Fixed-Element RTDs are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on connection... [See More]
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
- Reference Resistance: 100 Ohms (Most Common)
- RTD Temp. Coefficient (Alpha): 0.0039
from ABB Measurement & Analytics
The non-invasive temperature sensor includes a transmitter based on TTH300. Integrated new algorithms enable the high precise temperature calculation. Output via 4 to 20 mA and HART protocol. Accuracy and response time are in the range of temperature measurements with thermowell. Learn more by... [See More]
- Element Material: Platinum
- Probe Configuration: Penetration (Needle) Probe
- Reference Resistance: 100 Ohms (Most Common)
- Process Connection: Other (Special)
from United Electric Controls Company
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]
- Element Material: Platinum
- # of Lead Wires Per Element: 3
- Reference Resistance: 100 Ohms (Most Common)
- Sensed Temperature: -50 to 1450
from Pyromation
Explosion-Proof RTD Assemblies with Thermowells are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on... [See More]
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
- Reference Resistance: 100 Ohms (Most Common)
- RTD Temp. Coefficient (Alpha): 0.0039
from ABB Measurement & Analytics
SensyTemp TSP411 series sensors allow for measuring inset replacement during operation. With their short response time and high vibration resistance these devices meet the most demanding process requirements. This product can be combined with the TSW400 solid drilled thermowell to provide a complete... [See More]
- Element Material: Platinum
- Probe Configuration: Penetration (Needle) Probe
- Reference Resistance: 100 Ohms (Most Common)
- Application Options: Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
from Pyromation
Explosion-Proof, Spring-Loaded RTDs are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on connection... [See More]
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
- Reference Resistance: 100 Ohms (Most Common)
- RTD Temp. Coefficient (Alpha): 0.0039
from ABB Measurement & Analytics
With Energy Harvester, the autonomous TSP300-W wireless temperature sensor based on WirelessHART technology, features a multitude of new functions and enhanced diagnostic information. Unique driver-independent configuration of the sensor via push buttons and LCD display. TSP311-W without thermowell. [See More]
- Element Material: Platinum
- Sensed Temperature: -321 to 2192
- Reference Resistance: 100 Ohms (Most Common)
- Process Connection: Braze, Weld or Solder
from Acrolab Ltd.
Explosion Proof Fixed Element RTD's are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on connection head... [See More]
- Element Material: Platinum
- # of Lead Wires Per Element: 2; 3; 4
- Reference Resistance: 100 Ohms (Most Common)
- Probe Configuration: Straight Probe
from ThermoProbe, Inc.
The TL1-A is our latest stem thermometer. It is an improved version of the original ThermoProbe model TL-1. The TL1-A incorporates glass thermometer simplicity and reliability with the ease of a digital display. Like precision mercury thermometers, the TL1-A has accuracy, repeatability and long-term... [See More]
- Element Material: Platinum
- Sensed Temperature: 14 to 320
- Reference Resistance: 100 Ohms (Most Common)
- Probe Configuration: Straight Probe
from Siemens Process Instrumentation
SITRANS TS500 are temperature sensors for a wide range of measurement applications - from simple to complex, e.g. for harsh environments. The modular design of the system with a protective tube made of tubular or solid material, an extension, a connection head, an optional transmitter or a display... [See More]
- Element Material: Platinum
- Sensed Temperature: -321 to 2012
- Reference Resistance: 100 Ohms (Most Common)
- Application Options: Explosion Proof; Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
from Acrolab Ltd.
Explosion Proof RTD Assemblies with Thermowells are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependant on... [See More]
- Element Material: Platinum
- # of Lead Wires Per Element: 2; 3; 4
- Reference Resistance: 100 Ohms (Most Common)
- Probe Configuration: Straight Probe
from ThermoProbe, Inc.
The TL1-R thermometer is a compact reference thermometer with accuracy comparable to instrument systems costing twice as much. It has all the features of our standard TL1-A plus a higher level of accuracy. It can be used in applications where extreme accuracy is required. The TL1-R is also perfect... [See More]
- Element Material: Platinum
- Sensed Temperature: 0.0 to 300
- Reference Resistance: 200 Ohms
- Probe Configuration: Straight Probe
from Acrolab Ltd.
Explosion Proof Spring-Loaded RTD's are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependant on connection head... [See More]
- Element Material: Platinum
- # of Lead Wires Per Element: 2; 3; 4
- Reference Resistance: 100 Ohms (Most Common)
- Probe Configuration: Straight Probe
from ThermoProbe, Inc.
The TL1-W thermometer is intended to be used anywhere a precision glass stem thermometer or other type thermometer may be used. The TL1-W incorporates glass thermometer simplicity and reliability with the ease of a digital display. Like precision mercury thermometers, the TL1-W has accuracy,... [See More]
- Element Material: Platinum
- Sensed Temperature: 14 to 320
- Reference Resistance: 100 Ohms (Most Common)
- Probe Configuration: Straight Probe