Flexible Probe RTD Temperature Probes

9 Results
Bayonet and Compression RTDs -- BT
from Chromalox

Service Temperature to 900 °F (482 °C). 304 Stainless Steel Construction. Flexible 0.275" Stainless Steel Cable (60" Length Standard). 45 ° Bend Available on Both BT and CF Styles. A Wide Variety of Immersion Lengths, Styles and Mounting Arrangements Available. Ideal for Extruders and... [See More]

  • Probe Configuration: Straight Probe; Flexible Probe; Angled Probe
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 3
Resistance Thermometers -- TR5N
from Gefran

Temperature limits: -40 ... +250 °C. (see table for the type of used thermocouple cable). Tolerance: UNI 7935, IEC 751: ± 0.15 °C for A class (1/2 DIN). ± 0.30 °C for B class (1 DIN). Stainless steel AISI 303 sheath. Adjustment spring thread connection: 8mm diameter, 300mm... [See More]

  • Probe Configuration: Flexible Probe
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 3
Bolt-On or Cement-On Surface RTD Sensor -- RTD-830
from OMEGA Engineering, Inc.

The RTD-830 is designed for use as a surface temperature sensor. The aluminum housing allows for fast transfer of heat to/from the sensing element. The housing contains a clearance hole for a #4 mouting screw so the sensor can be bolted or cemented into place. If bolt mounted, a small amount of... [See More]

  • Probe Configuration: Flexible Probe; Flat/Ribbon
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 3
Flex Armor Thermocouple
from Thermometrics Corporation

Flex armor temperature sensors are commonly used in extruder and plastic processing and bearing industries. [See More]

  • Probe Configuration: Flexible Probe
  • Reference Resistance: 100 Ohms (Most Common); 500 Ohms; 1000 Ohms
  • Element Material: Platinum
  • # of Lead Wires Per Element: 4
Temperature Sensors -- AS-TE
from Fluid Components Intl. (FCI)

FCI provides temperature elements mounted in thermowells for direct installation into piping and ducting on commercial and military aircraft, spacecraft, vehicles and marine applications. These elements are available as Resistance Temperature Detector (RTD) that provides a linear change in... [See More]

  • Probe Configuration: Penetration (Needle) Probe; Flexible Probe
  • Reference Resistance: 100 Ohms (Most Common); 120 Ohms; 200 Ohms; 400 Ohms; 500 Ohms; 1000 Ohms
  • Element Material: Other Material (Tungsten, Gold, Silver, etc.)
  • Element Configuration: More Than Two Elements
Sheathed Resistance Thermometer
from CHINO Works America Inc.

The NR series sheathed resistance thermometers are the high performance resistance thermometers with high sensitivity, solidity, and durability required in a general industrial sensor. The thermometer is constructed by densely filling the gap between a protective tube and a resistance thermometer... [See More]

  • Probe Configuration: Straight Probe; Penetration (Needle) Probe; Flexible Probe
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 3
Bayonet and Compression RTDs -- CF
from Chromalox

Service Temperature to 900 °F (482 °C). 304 Stainless Steel Construction. Flexible 0.275" Stainless Steel Cable (60" Length Standard). 45 ° Bend Available on Both BT and CF Styles. A Wide Variety of Immersion Lengths, Styles and Mounting Arrangements Available. Ideal for Extruders and... [See More]

  • Probe Configuration: Straight Probe; Flexible Probe; Angled Probe
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 3
Resistance Thermometers -- TRD
from Gefran

Temperature limits: -40 ... +150 °C. Tolerance: UNI 7937, IEC 751 standards: ± 0.15 °C at 0 °C for class A (1/2 DIN). ± 0.30 °C at 0 °C for class B (1 DIN). ± 0.10 °C at 0 °C for 1/3 DIN class. Tinned copper conductors with silicon rubber insulation. [See More]

  • Probe Configuration: Flexible Probe
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
Easy-To-Use Surface RTD 3-Pack -- SA1-RTD-B
from OMEGA Engineering, Inc.

The SA1-RTD is a surface temperature sensor that can be applied to most clean, dry surfaces. Just peel off the release sheet on the bottom of the sensor and the silicone adhesive bonds the sensor to the surface, no cements or epoxies to mix, apply and cure. The thin design of the SA1-RTD minimizes... [See More]

  • Probe Configuration: Flexible Probe; Flat/Ribbon
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 3