Screw Tabs or Lugs RTD Temperature Probes

8 Results
Extruder Thin Film RTD Probes -- CFTF
from OMEGA Engineering, Inc.

These RTD sensors are used extensively in plastic processing equipment and other rugged environments. These sensors are typically installed using the supplied 1/8NPT brass compression fitting, other fittings are available. Standard configurations are based on the most popular lengths, with straight... [See More]

  • Sensor Termination Type: Screw Tabs or Lugs
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 3
Surface Temperature Sensor -- RO60-1
from CHINO Works America Inc.

The NR series sheathed resistance thermometers are the high performance resistance thermometers with high sensitivity, solidity, and durability required in a general industrial sensor. The thermometer is constructed by densely filling the gap between a protective tube and a resistance thermometer... [See More]

  • Sensor Termination Type: Screw Tabs or Lugs
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 3
Adjustable Bayonet Style Thermocouples & RTD’s -- A500 – B5
from Acrolab Ltd.

Acrolab ’s adjustable bayonet style thermocouples and RTD ’s are designed for applications where quick installation and disconnect is required with the use of bayonet adaptor. Acrolab offers them with SS armour allowing the sensor to be fully adjustable along its entire “B ”... [See More]

  • Sensor Termination Type: Bare or Insulated Lead Wires; Screw Tabs or Lugs; Plug or Quick Connect
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 2; 3; 4
Fixed Bayonet Thermocouples & RTD’s -- A100 – B1
from Acrolab Ltd.

Fixed Bayonet thermocouples and RTD ’s are most commonly used in many general applications where bayonet adaptor is preferred. As a standard, they are provided with a 316SS sheath with SS square lock armored leads. [See More]

  • Sensor Termination Type: Bare or Insulated Lead Wires; Screw Tabs or Lugs; Plug or Quick Connect
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 2; 3; 4
Fixed Compression Thermocouples & RTD’s -- A200 – B2
from Acrolab Ltd.

Fixed Compression thermocouples and RTDs are commonly used in the Plastics Processing Industry much like the fixed bayont style are. The difference being is they are mounted using a 1/8" NPT compression fitting. Other thread sizes are available upon request. [See More]

  • Sensor Termination Type: Bare or Insulated Lead Wires; Screw Tabs or Lugs; Plug or Quick Connect
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 2; 3; 4
Gasket Style Thermocouples & RTD’s -- A600 – B7
from Acrolab Ltd.

Acrolab ’s gasket style thermocouples and RTDs are a more heavy duty version of the A700 and A710 ring style. The heavy duty grass washer is reinforced with a strain relief fork crimped to the leadwire. They are ideal for surface temperature measurement as are the ring style sensors. [See More]

  • Sensor Termination Type: Bare or Insulated Lead Wires; Screw Tabs or Lugs; Plug or Quick Connect
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 2; 3; 4
Nozzle Style Thermocouples & RTD’s -- A300 – B3
from Acrolab Ltd.

Threaded nozzle thermocouples and RTDs are commonly used to measure the temperature of the nozzle on an injection molding machine. The A300 and A310 style is a versatile design and may be used in a wide variety of applications where space is a factor. Acrolab offers this style, as a standard, either... [See More]

  • Sensor Termination Type: Bare or Insulated Lead Wires; Screw Tabs or Lugs; Plug or Quick Connect
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 2; 3; 4
Plastic Met Thermocouples & RTD’s -- A400 – B4
from Acrolab Ltd.

Acrolab ’s melt bolt style thermocouples and RTDs are designed to directly measure the melt temperature of plastic as it moves down the extruder barrel. They are the commonplace in the extrusion and plastic injection molding industries. Acrolab offers them in a variety of bolt lengths, as well... [See More]

  • Sensor Termination Type: Bare or Insulated Lead Wires; Screw Tabs or Lugs; Plug or Quick Connect
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 2; 3; 4