Cuttable RTD Temperature Probes
from United Electric Controls Company
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]
- Probe Features: Cuttable
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from OMEGA Engineering, Inc.
This pt100 RTD sensor probe is designed to provide the ultimate in adaptability. Its 24" length can be reduced in the field by cutting off the required tube length using a standard tube cutter. Combining the PRCTL sensor with Omega's wide variety of fittings and accessories can customize this sensor... [See More]
- Probe Features: Cuttable
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3; 4 (optional feature)
from Isotech North America
In designing this new collection of Semi-Standard Platinum Resistance Thermometers, both the customers' needs and the equipment used were taken into consideration. Semi-standard PRTs are typically made in stainless steel sheaths which are 6mm in diameter, and have an Ro value of 100 Ω and an... [See More]
- Probe Features: Available as an Assembly; Cuttable
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 4
from Ultra Energy
Hand-Breakable RTD, Industrial Temperature Sensor, RTD. Stocking Ultra Electronics patented “ breakables ” can reduce inventory and down time. No tools are needed to break the sensor to the required length and optional fittings can be installed in a matter of [See More]
- Probe Features: Cuttable
- Reference Resistance: 100 Ohms (Most Common); Optional Pt R0 And TCRs Available
- Element Material: Platinum
- # of Lead Wires Per Element: 4
from Isotech North America
Wide variety of temperature ranges to choose from (-196 °C to 670 °C). High accuracy. Stainless steel shaft. Probe can be customized. [See More]
- Probe Features: Available as an Assembly; Cuttable
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 4
from Isotech North America
This is the first new thermometer, after the introduction of ITS-90, to be specifically designed to give optimum performance up to the aluminum point. Its construction permits the four internal platinum lead wires to expand and contract in the same manner as those of silver-point thermometers. The... [See More]
- Probe Features: Available as an Assembly; Cuttable
- Reference Resistance: 100 Ohms (Most Common); 25.5
- Element Material: Platinum
- # of Lead Wires Per Element: 4