4 RTD Temperature Probes
from TE Connectivity
Configuration Features. Connector Type : Open Ends. Dimensions. Height (Body) : 1.5 MM [.06 INCH ]. Length (Body) : 23 MM [.905 INCH ]. Width (Body) : 10 MM [.393 INCH... [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: -94 to 392
from Conax Technologies
Trimmable RTDs provide versatility, accuracy and ease of use in one rugged unit, with a 4-wire lead configuration that provides measurements of the highest precision. The trimmable RTD ’s easy, cut-to-fit feature allows the user to alter the length of the RTD sheath to fit into various... [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Probe Configuration: Straight Probe
from Pyromation
Explosion-proof (XP) thermocouples and RTDs are designed for use in hazardous locations in refineries, storage facilities and gas processing plants. These sensors are built to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding... [See More]
- # of Lead Wires Per Element: 2; 3; 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Element Configuration: Single Element; Double Element
from Conax Technologies
The environmental conditions found in pharmaceutical autoclave chambers are extreme for any equipment. These conditions are a major cause of sensor failure in chamber/load probes due to the ingress of moisture into the sensor and the unacceptable leakage of steam/condensate through the bulkhead... [See More]
- # of Lead Wires Per Element: 3; 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Element Configuration: Single Element; Double Element
from Conax Technologies
Sterisensor ® withstands the environmental conditions found in pharmaceutical autoclave chambers. Sterisensor ’s engineered moisture seal prevents the ingress of moisture which is the leading cause of failure. Thermocouple Type T or RTD, 100 ohms @0 °C, .00385 ohms/ohms/ °C... [See More]
- # of Lead Wires Per Element: 3; 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Element Configuration: Single Element; Double Element
from Rotronic Instrument Corp.
Temperature measurement is important wherever temperature-sensitive products are studied, produced, stored or transported. Rotronic offers a range of temperature measuring instruments to this end: from temperature probes and transmitters to handhelds and data loggers. The Rotronic Monitoring System... [See More]
- # of Lead Wires Per Element: 4
- Element Configuration: Single Element
- Element Material: Other Material (Tungsten, Gold, Silver, etc.)
- Sensed Temperature: -58 to 1472
from Isotech North America
The Rosemount 162CE is a long-stem standard platinum resistance thermometer with excellent stability, low self-heating error and immersion characteristics that meet or exceed the acceptance criteria required by the most demanding standards laboratories. The 162CE offers versatility not found with... [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 25.5
- Element Material: Platinum
- Element Configuration: Single Element
from Thermometrics Corporation
4 wire rtd ( ±0.12% at 0 °C) [See More]
- # of Lead Wires Per Element: 4
- Diameter or Width Range: 0.1250
- Element Configuration: Single Element
- Sensitive Length: 0.3000
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Overview: Digital temperature sensor is a structural refinement compact, four-wire, series output high-precision temperature sensor. The sensor offers resolutions down to 0.0625 °C. Digital temperature sensor is ideal for extended temperature measurement in... [See More]
- # of Lead Wires Per Element: 4
from Acrolab Ltd.
Acrolab ’s adjustable bayonet style thermocouples and RTD ’s are designed for applications where quick installation and disconnect is required with the use of bayonet adaptor. Acrolab offers them with SS armour allowing the sensor to be fully adjustable along its entire “B ”... [See More]
- # of Lead Wires Per Element: 2; 3; 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Probe Configuration: Straight Probe
from Minco
Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE... [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 1000 Ohms
- Element Material: Platinum
- RTD Temp. Coefficient (Alpha): 0.0039
from Automation24, Inc.
The TM4311 Pt100 screw-in sensor from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150 °C). The high-grade stainless steel housing with high protection rating IP68/IP89K has an installation length of 50 mm. The robust... [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: -40 to 302
from GP:50 Melt Pressure
The Model T1 from GP:50 Melt Pressure is a precision accuracy melt temperature sensor, capable of supporting high-temperature measurements up to +750 °F. Units feature an advanced ceramic insulated sleeve for high resistance to thermal extremes. High ‐Temperature Construction with advanced... [See More]
- # of Lead Wires Per Element: 2; 3; 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Element Configuration: Single Element; Double Element
from LufftUSA
Description: Food probe in stainless steel protective casing for precise temperature measurements (PT100 1/10 class B). [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: -40 to 752
from CHINO Works America Inc.
The R800 series standard platinum resistance thermometers conforming to the International Temperature Scale, 1990 (ITS-90) have been commercialized under the guidance of the National Research Laboratory of Metrology. [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 2.55 Ohms
- Element Material: Platinum
- Element Configuration: Single Element
from Vulcan Electric Co.
Vulcan Electric Thermistors are ideal for temperature measurement where high sensitivity is required. These sensing probes are inherently more accurate than a thermocouple over a narrow temperature range and are often used where high temperature capability is not required. Vulcan Thermistor... [See More]
- # of Lead Wires Per Element: 2; 3; 4
- Probe Configuration: Straight Probe
- Sensed Temperature: -553 to 1562
from Ultra Energy
Field Cuttable RTD, Industrial Temperature Sensor, RTD. Designed for applications where a threaded male fitting is needed for mounting in tanks, stacks, pressure vessels. Stocking “ cuttables ” can reduce inventory and down time as the 110 can be easily cut to the required length in the... [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common); Optional Pt R0
- Element Material: Platinum
- Probe Configuration: Straight Probe
from OMEGA Engineering, Inc.
The 3-A Approved OMEGA ® PRS-S-M12 and PRS-H-M12 Series RTD Sensors are designed for use in Sanitary or Hygienic Clean-in-Place applications in the Food, Dairy, Beverage and BioPharmaceutical industries. These sensors are manufactured with 316L stainless steel housings that meet the dimensional... [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- Sensed Temperature: -58 to 392
from Isotech North America
In designing this new collection of Semi-Standard Platinum Resistance Thermometers, both the customers' needs and the equipment used were taken into consideration. Semi-standard PRTs are typically made in stainless steel sheaths which are 6mm in diameter, and have an Ro value of 100 Ω and an... [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- RTD Temp. Coefficient (Alpha): 0.0039
from Thermometrics Corporation
Flex armor temperature sensors are commonly used in extruder and plastic processing and bearing industries. [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common); 500 Ohms; 1000 Ohms
- Element Material: Platinum
- RTD Temp. Coefficient (Alpha): 0.0039
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Features. The R145-2200 is made using a TMP112 chip while the R1110-21000 is made using a DS18B20 chip. These are integrated inside the digital temperature sensor. These sensors feature a wide temperature measurement range, excellent stability, high accuracy, outstanding linearity, a fast response... [See More]
- # of Lead Wires Per Element: 4
from Acrolab Ltd.
Explosion Proof Fixed Element RTD's are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on connection head... [See More]
- # of Lead Wires Per Element: 2; 3; 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Probe Configuration: Straight Probe
from Minco
Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety ” and “intrinsically safe ” devices. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Use in hazardous areas,... [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- RTD Temp. Coefficient (Alpha): 0.0039
from Automation24, Inc.
The TM4331 Pt100 screw-in sensor from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150 °C). The high-grade stainless steel housing with high protection rating IP68/IP69K has an installation length of 100 mm. The robust... [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: -40 to 302
from GP:50 Melt Pressure
The Model SCT Series from GP:50 Melt Pressure is a ceramically insulated precision accuracy melt temperature sensor, designed to be directly interchangeable with screen changers manufactured by Kreyenborg, Gneuss, Xaloy, Maag, PSI —Polymer Systems, and Parkinson. All Stainless Steel... [See More]
- # of Lead Wires Per Element: 2; 3; 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Element Configuration: Single Element; Double Element
from LufftUSA
Description: The immersion probe is suitable for measurements in gaseous media, liquids and granular material, such as sand. [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: -40 to 752
from Vulcan Electric Co.
The Vulcan Electric Industrial Sensors with Integrated Transmitter (ITPT Model Series) incorporate precision RTD sensing with a patented all in one transmitter construction. The RTD sensor probe includes an encapsulated 4 to 20 mA transmitter within the tube body resulting in superior accuracy,... [See More]
- # of Lead Wires Per Element: 4
- Probe Configuration: Straight Probe
- Sensed Temperature: -58 to 392
from Ultra Energy
Hand-Breakable RTD, Industrial Temperature Sensor, RTD. Stocking Ultra Electronics patented “ breakables ” can reduce inventory and down time. No tools are needed to break the sensor to the required length and optional fittings can be installed in a matter of [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common); Optional Pt R0 And TCRs Available
- Element Material: Platinum
- Probe Configuration: Straight Probe
from OMEGA Engineering, Inc.
The 3-A Approved OMEGA ® PRS-S-NB9W and PRS-H-NB9W Series RTD Sensors are designed for use in Sanitary or Hygienic Clean-in-Place applications in the Food, Dairy, Beverage and BioPharmaceutical industries. These sensors are manufactured with 316L stainless steel housings that meet the... [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- Sensed Temperature: -58 to 392
from Isotech North America
Wide variety of temperature ranges to choose from (-196 °C to 670 °C). High accuracy. Stainless steel shaft. Probe can be customized. [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Element Configuration: Single Element
from Acrolab Ltd.
Explosion Proof RTD Assemblies with Thermowells are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependant on... [See More]
- # of Lead Wires Per Element: 2; 3; 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Probe Configuration: Straight Probe
from Minco
Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety ” and “intrinsically safe ” devices. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Use in hazardous areas,... [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- RTD Temp. Coefficient (Alpha): 0.0039
from Automation24, Inc.
The TM4341 Pt100 screw-in sensor from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150 °C). The high-grade stainless steel housing with high protection rating IP68/IP89K has an installation length of 150 mm. The robust... [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: -40 to 302
from LufftUSA
Description: At the head of the surface temperature probe is a spring-loaded sensor which takes the temperature. Can be used on flat, matt and metallic surfaces. [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: -58 to 752
from OMEGA Engineering, Inc.
These 100 ohm Class B Platinum sensors are available in 2 different mounting styles, the SA2C model for curved surfaces and the SA2F model for flat surfaces. The integral RTD sensor is bonded onto a self adhesive aluminum foil strip, which provides for a fast response to changing surface... [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: -58 to 392
from Isotech North America
This is the first new thermometer, after the introduction of ITS-90, to be specifically designed to give optimum performance up to the aluminum point. Its construction permits the four internal platinum lead wires to expand and contract in the same manner as those of silver-point thermometers. The... [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common); 25.5
- Element Material: Platinum
- Element Configuration: Single Element
from Acrolab Ltd.
Explosion Proof Spring-Loaded RTD's are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependant on connection head... [See More]
- # of Lead Wires Per Element: 2; 3; 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Probe Configuration: Straight Probe
from Minco
Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety ” and “intrinsically safe ” devices. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Use in hazardous areas,... [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- RTD Temp. Coefficient (Alpha): 0.0039
from Automation24, Inc.
The TM4361 Pt100 screw-in sensor from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150 °C). The high-grade stainless steel housing with high protection rating IP68/IP89K has an installation length of 250 mm. The robust... [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: -40 to 302
from OMEGA Engineering, Inc.
Omega's magnetic-mount temperature sensors are available with a wide range of lead wire insulations and terminations. See the Part Number Builder below for a list of cables and their maximum operating temperatures. Use the Ordering Guide to specify a sensor for your requirements. [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Element Configuration: Single Element
from Acrolab Ltd.
Fixed Bayonet thermocouples and RTD ’s are most commonly used in many general applications where bayonet adaptor is preferred. As a standard, they are provided with a 316SS sheath with SS square lock armored leads. [See More]
- # of Lead Wires Per Element: 2; 3; 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Probe Configuration: Angled Probe
from Minco
Hazardous area rated temperature assemblies provide fast and accurate readings of bearings, blocks, frames, other surfaces, fluids or flows. Minco ’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for quick... [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- RTD Temp. Coefficient (Alpha): 0.0039
from Automation24, Inc.
The TM5601 Pt1000 screw-in sensor from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150 °C). The high-grade stainless steel housing with high protection rating IP68/IP89K has an installation length of 25 mm. The robust... [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 1000 Ohms
- Element Material: Platinum
- Sensed Temperature: -40 to 302
from OMEGA Engineering, Inc.
The PR-21 RTD sensors are made with 316L Stainless Steel probes welded to 316L Stainless Steel housings for strength and corrosion resistance. The sensors include a 4-pin, M12 A-Coded male connector for easy connection to patch cables or extension cables. [See More]
- # of Lead Wires Per Element: 2 (optional feature); 4
- Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
- Element Material: Platinum
- Element Configuration: Single Element
from Acrolab Ltd.
Fixed Compression thermocouples and RTDs are commonly used in the Plastics Processing Industry much like the fixed bayont style are. The difference being is they are mounted using a 1/8" NPT compression fitting. Other thread sizes are available upon request. [See More]
- # of Lead Wires Per Element: 2; 3; 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Probe Configuration: Angled Probe
from Minco
Minco immersion RTD probes feature a rugged, stainless steel construction, enabling direct immersion in corrosive or other fluid streams as well as use in high-pressure applications. They are uniquely designed to provide the protection of stainless steel, while still providing time constants... [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- RTD Temp. Coefficient (Alpha): 0.0039
from Automation24, Inc.
The TM-9550 TM-045-BEM18 /US Pt1000 screw-in sensor from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-257 °F (-40-125 °C). The high-grade stainless steel housing with high protection rating IP68/IP69K has an installation length of 44... [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: -40 to 257
from OMEGA Engineering, Inc.
bull; IP65 Rated. • 316 Stainless Steel. • Rugged Mineral Insulated Construction. • Pt100 and Pt1000 Options Available. • High Accuracy, with Pt100 Class A, 4-Wire Construction as Standard. • Maximum Temperature: 500 °C (932 °F) Process, 125 °C (257 °F)... [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common); 1000 Ohms
- Element Material: Platinum
- Sensed Temperature: -58 to 932
from Acrolab Ltd.
Acrolab ’s gasket style thermocouples and RTDs are a more heavy duty version of the A700 and A710 ring style. The heavy duty grass washer is reinforced with a strain relief fork crimped to the leadwire. They are ideal for surface temperature measurement as are the ring style sensors. [See More]
- # of Lead Wires Per Element: 2; 3; 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Probe Configuration: Straight Probe
from Minco
Minco point sensitive RTDs are RoHS compliant and feature surface or pressure-sensitive mounting, and polyimide, silicone rubber or Mylar ™ insulation. They also feature waterproof constructions suitable for continuous immersion and standard PTFE or silicone rubber insulated lead wire options... [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- RTD Temp. Coefficient (Alpha): 0.0039
from Automation24, Inc.
The TT1081 Pt100 immersion probe from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150 °C). The high-grade stainless steel housing has a high protection rating IP68/IP89K, and an installation length of 160 mm. The robust... [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: -40 to 302
from OMEGA Engineering, Inc.
This Sanitary Temperature Sensor containes a PT100 Platinum RTD element and is designed for use in Food, Dairy, Beverage and BioPharmaceutical Clean-In-Place (CIP) type applications. The sensor includes a 1 ½" 16AMP mounting flange that conforms to ASME BPE-2007 for easy installation using... [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- Sensed Temperature: -58 to 392
from Acrolab Ltd.
Threaded nozzle thermocouples and RTDs are commonly used to measure the temperature of the nozzle on an injection molding machine. The A300 and A310 style is a versatile design and may be used in a wide variety of applications where space is a factor. Acrolab offers this style, as a standard, either... [See More]
- # of Lead Wires Per Element: 2; 3; 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Probe Configuration: Angled Probe
from Minco
Tip-sensitive, spring-loaded RTD temperature assemblies provide fast and accurate readings of bearings, blocks, frames and low pressure fluids. Minco ’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for... [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- RTD Temp. Coefficient (Alpha): 0.0039
from Automation24, Inc.
The TT1281 Pt100 immersion probe from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150 °C). The high-grade stainless steel housing has a high protection rating IP68/IP89K, and an installation length of 150 mm. The robust... [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: -40 to 302
from OMEGA Engineering, Inc.
This Pt100 RTD sensor is designed for use in sanitary or Clean-In-Place (CIP) applications where the use of a thermowell assembly is preferred over direct immersion sensors. The thermowell includes a 1 ½", 16AMP cap feature for easy installation using industry standard gaskets and clamps. [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- Sensed Temperature: -58 to 392
from Acrolab Ltd.
Acrolab ’s melt bolt style thermocouples and RTDs are designed to directly measure the melt temperature of plastic as it moves down the extruder barrel. They are the commonplace in the extrusion and plastic injection molding industries. Acrolab offers them in a variety of bolt lengths, as well... [See More]
- # of Lead Wires Per Element: 2; 3; 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Probe Configuration: Straight Probe
from Minco
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive... [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 120 Ohms
- Element Material: Nickel/Nickel Alloys
- RTD Temp. Coefficient (Alpha): 0.0067
from Automation24, Inc.
The TT2081 Pt100 immersion probe from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150 °C). The high-grade stainless steel housing has a high protection rating IP68/IP89K, and an installation length of 260 mm. The robust... [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: -40 to 302
from OMEGA Engineering, Inc.
This Pt100 RTD sensor is designed for use in sanitary or Clean-In-Place (CIP) applications where the use of a thermowell assembly is preferred over direct immersion sensors. The thermowell includes a 1 ½", 16AMP cap feature for easy installation using industry standard gaskets and clamps. [See More]
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- Element Configuration: Single Element
from Acrolab Ltd.
Acrolab's A520 style Thermocouples and RTDs are a low cost tube and wire alternative to Magnesium Oxide (MgO) styles. They are available in the common calibrations for Thermocouples as well as 2, 3 or 4 wire for RTDs. [See More]
- # of Lead Wires Per Element: 2; 3; 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Probe Configuration: Straight Probe
from OMEGA Engineering, Inc.
The SA1-RTD surface-mount RTD temperature sensor mounts on flat or curved surfaces and provides Class A accuracy (See IEC 751 Class A/B Standard Tolerances Table, below) for critical temperature monitoring applications. Based on a 2 x 2 x 0.8 mm thin-film platinum RTD and supplied with bare 3-wire... [See More]
- # of Lead Wires Per Element: 3; 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- RTD Temp. Coefficient (Alpha): 0.0039
from Acrolab Ltd.
Acrolab's ring style thermocouples and RTDs are designed for any surface measurement applicaiton. They are attached to a surface simply with a screw or bolt. They are avaible with SS armoured leads or SSOB leads. Many washer sizes and lead types are avaible upon request. [See More]
- # of Lead Wires Per Element: 2; 3; 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Probe Configuration: Straight Probe
from Acrolab Ltd.
Thermocouple and RTD extension cables are available with a wide variety of leadwires and protection such as SS armour and over braid, as well as many termination options and lengths. They are used to provide connections between sensor, jack panels or various instrumentation. [See More]
- # of Lead Wires Per Element: 2; 3; 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Probe Configuration: Straight Probe
from Acrolab Ltd.
Under the band style thermocouples and RTDs are a variety of surface measurement sensors. They are commonly used in pipes and held in place with the use of a pipe clamp, or on barrels and nozzles under a band heater. Acrolab offers these with a brass shim as a standard, but are available with SS... [See More]
- # of Lead Wires Per Element: 2; 3; 4
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Probe Configuration: Straight Probe