Switching Schottky Diodes
from RS Components, Ltd.
4A 800V Ultrafast Rectifier, MURS480ET3G [See More]
- Applications: Rectifier; Switching
- trr: 75
- Package: Do-214ab (smc)
- RoHS Compliant: RoHS
from Rochester Electronics
Schottky Barrier Diode for High Speed Switching [See More]
- Applications: Switching
- Package: CMPAK2
- Life Cycle Stage: Obsolete
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits. Forward current: IF ≤ 0.5 A. Reverse voltage: VR... [See More]
- Applications: Rectifier; Switching
- VF: 0.1800 to 180
- Package: SOD882D SOD882D
- IFSM: 3
from RS Components, Ltd.
8A 35V Schottky Rectifier,MBRD835LT4G [See More]
- Applications: Rectifier; Switching
- RoHS Compliant: RoHS
- Package: DPAK; Dpak (to-252)
from Rochester Electronics
Schottky Barrier Diode for High Speed Switching [See More]
- Applications: Switching
- Package: SFP2
- Life Cycle Stage: Obsolete
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 0.5 A. Reverse voltage: VR ≤ 30 V. Very low forward... [See More]
- Applications: Rectifier; Switching
- VF: 0.1800 to 180
- Package: SOD-523; SOD523 SOD523
- IF: 0.5000
from RS Components, Ltd.
Turbo2 rectifier STTH12R06D 12A 600V [See More]
- Applications: Rectifier; Switching
- trr: 25
- Package: TO-220; To-220ac
- RoHS Compliant: RoHS
from Rochester Electronics
Schottky Barrier Diode for High Speed Switching [See More]
- Applications: Switching
- Package: EFP2
- Life Cycle Stage: Obsolete
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 1 A. Reverse... [See More]
- Applications: Rectifier; Switching
- VF: 0.2500 to 250
- Package: SOD-123; SOD123W SOD123W
- IFSM: 50
from RS Components, Ltd.
Turbo2 rectifier STTH1L06A 1A 600V [See More]
- Applications: Rectifier; Switching
- trr: 80
- Package: Do-214ac (sma)
- RoHS Compliant: RoHS
from Rochester Electronics
Schottky Barrier Diode for High Speed Switching [See More]
- Applications: Switching
- Package: SOT23; SOT-23-3
- Life Cycle Stage: Obsolete
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in SOD123F small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR ≤ 30 V. Very low forward voltage. Small SMD plastic... [See More]
- Applications: Rectifier; Switching
- VF: 0.1300 to 130
- Package: SOD-123; SOD123F SOD123F
- IF: 1
from RS Components, Ltd.
Turbo2 rectifier STTH5L06 5A 600V [See More]
- Applications: Rectifier; Switching
- trr: 95
- Package: Do-201ad
from Rochester Electronics
Schottky Barrier Diode for High Speed Switching [See More]
- Applications: Switching
- Package: URP2
- Life Cycle Stage: Obsolete
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in SOD323F small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR ≤ 30 V. Very low forward voltage. Small SMD plastic... [See More]
- Applications: Rectifier; Switching
- VF: 0.1300 to 130
- Package: SOD-323; SOD323F SOD323F
- IF: 1
from RS Components, Ltd.
U/fast diode, 200V, 2x50A, STTH9012TV2 [See More]
- Applications: Rectifier; Switching
- trr: 65
- Package: Isotop
- RoHS Compliant: RoHS
from Rochester Electronics
Schottky Barrier Diode for High Speed Switching [See More]
- Applications: Switching
- Package: MP6
- Life Cycle Stage: Obsolete
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR ≤ 30 V. Very low forward voltage. Small SMD plastic... [See More]
- Applications: Rectifier; Switching
- VF: 0.1300 to 130
- Package: SOT23; SOT23 SOT23
- IF: 1
from RS Components, Ltd.
U/fast diode, 600V, 2x30A, STTH6006TV1 [See More]
- Applications: Rectifier; Switching
- trr: 70
- Package: Isotop
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 100 mA. Reverse voltage: VR ≤ 30 V. Low forward... [See More]
- Applications: Rectifier; Switching
- RoHS Compliant: RoHS
- Package: SOD882 SOD882
from RS Components, Ltd.
Rectifier diode,MUR1540 15A 400V [See More]
- Applications: Rectifier; Switching
- trr: 60
- Package: TO-220; To-220ac
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 1 A. Reverse voltage: VR ≤ 100 V. Low forward... [See More]
- Applications: Rectifier; Switching
- VF: 0.5650 to 565
- Package: SOD-123; SOD123FL SOD123FL
- IF: 1.4
from RS Components, Ltd.
Rectifier diode,MUR1640CT 16A 400V [See More]
- Applications: Rectifier; Switching
- trr: 60
- Package: TO-220; To-220ab
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage. Low leakage current. High surge current robustness. High power capability due to clip-bond package. Power flat lead plastic... [See More]
- Applications: Rectifier; Switching
- VF: 0.7800 to 780
- Package: SOD-323; SOD323HP SOD323HP
- IF: 1.4
from RS Components, Ltd.
Rectifier diode,MUR860 8A 600V [See More]
- Applications: Rectifier; Switching
- trr: 60
- Package: TO-220; To-220ac
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Schottky barrier rectifier encapsulated in a CFP3-HP (SOD123HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage. Extremely low leakage current. High surge current robustness. High power capability due to clip bond package. Power flat... [See More]
- Applications: Rectifier; Switching
- VF: 0.7250 to 725
- Package: SOD-123; SOD123HP SOD123HP
- IF: 1.4
from RS Components, Ltd.
Rectifier diode,MURS160 1A 600V [See More]
- Applications: Rectifier; Switching
- trr: 75
- Package: Do-214aa (smb)
from Nexperia B.V.
Maximum Efficiency General Application (MEGA) Schottky barrier rectifier, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 10 A. Reverse voltage: VR ≤ 100 V. Low leakage current... [See More]
- Applications: Rectifier; Switching
- IF: 14
- Package: SOT1289 SOT1289
- IFSM: 170
from RS Components, Ltd.
Rectifier diode,MUR8100E 8A 1000V [See More]
- Applications: Rectifier; Switching
- trr: 100
- Package: TO-220; To-220ac
- RoHS Compliant: RoHS
from Nexperia B.V.
Low leakage current Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage. Low leakage current. High thermal stability and large Safe Operation Area. High power capability due to... [See More]
- Applications: Rectifier; Switching
- VF: 0.6500 to 650
- Package: SOT1289B SOT1289B
- IF: 14
from RS Components, Ltd.
1N5402RLG [See More]
- Applications: Rectifier; Switching
- RoHS Compliant: RoHS
- Package: Do-201ad
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 2 A. Reverse voltage: VR ≤ 100 V. Low forward... [See More]
- Applications: Rectifier; Switching
- VF: 0.5200 to 520
- Package: SOD128 SOD128
- IF: 2.83
from RS Components, Ltd.
MUR120RLG [See More]
- Applications: Rectifier; Switching
- trr: 35
- Package: Do-41
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage: VF ≤ 850 mV. Low leakage current: IR ≤ 4 µA. Reverse voltage VR ≤ 100 V. [See More]
- Applications: Switching
- VF: 0.2000 to 200
- Package: SOD-123; SOD123 SOD123
- IF: 250
from RS Components, Ltd.
5MUR4100ERLG [See More]
- Applications: Rectifier; Switching
- trr: 100
- Package: Do-201ad
- RoHS Compliant: RoHS
from Nexperia B.V.
Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin D2PAK R2P (TO263-2) Surface-Mounted Device (SMD) power plastic package offers temperature... [See More]
- Applications: Switching
- VF: 0.0018 to 1.8
- Package: SOT8018 SOT8018
- IF: 10
from RS Components, Ltd.
Rectifier 3A 200V Ultrafast 35ns SMC [See More]
- Applications: Rectifier; Switching
- trr: 35
- Package: Do-214ab (smc)
- RoHS Compliant: RoHS
from Nexperia B.V.
Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin DPAK R2P (TO252-2) Surface-Mounted Device (SMD) power plastic package offers temperature... [See More]
- Applications: Switching
- VF: 0.0018 to 1.8
- Package: SOT8017 SOT8017
- IF: 10
from RS Components, Ltd.
Rectifier diode,MUR420RLG 4A 200V [See More]
- Applications: Rectifier; Switching
- trr: 35
- Package: Do-201ad
- RoHS Compliant: RoHS
from Nexperia B.V.
Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin TO220 R2P (TO-220-2) through-hole power plastic package offers temperature independent... [See More]
- Applications: Switching
- VF: 0.0018 to 1.8
- Package: SOT8021 SOT8021
- IF: 10
from RS Components, Ltd.
Schottky Diode Array 4-Lines ESD TSOP6 [See More]
- Applications: Rectifier; Switching
- trr: 5
- Package: Tsop
- RoHS Compliant: RoHS
from Nexperia B.V.
Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin TO247 R2P (TO-247-2) through-hole power plastic package offers temperature independent... [See More]
- Applications: Switching
- VF: 0.0018 to 1.8
- Package: SOT8022 SOT8022
- IF: 10
from RS Components, Ltd.
Rectifier diode,BYV29-500B 9A 500V [See More]
- Applications: Rectifier; Switching
- trr: 60
- Package: TO-220; To-220ac
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an SOD323F (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF ≤ 2 A. Reverse voltage: VR ≤ 10 V. Ultra low forward... [See More]
- Applications: Rectifier; Switching
- VF: 0.1300 to 130
- Package: SOD-323; SOD323 SOD323
- IF: 2
from RS Components, Ltd.
Rectifier diode,BYV32E TO220AB 20A 200V [See More]
- Applications: Rectifier; Switching
- trr: 25
- Package: TO-220; To-220ab
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package. Features and benefits. Average forward current IF(AV) ≤ 0.2 A. Reverse voltage VR ≤ 20 V. Low forward voltage typ. VF... [See More]
- Applications: Rectifier; Switching
- VF: 0.1800 to 180
- Package: SOD962-2 SOD962-2
- IF: 0.2800
from RS Components, Ltd.
Small signal diode,BAV99 0.125A 85V [See More]
- Applications: Rectifier; Switching
- trr: 4
- Package: SOT23; Sot-23 (to-236ab)
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a leadless ultra small SOD1608 (DFN1608D-2) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits. Average forward current: IF(AV) ≤ 0.5 A. [See More]
- Applications: Rectifier; Switching
- VF: 0.3000 to 300
- Package: SOD1608 SOD1608
- IF: 0.7000
from RS Components, Ltd.
Rectifier diode BYW29E-200 7.3A200V [See More]
- Applications: Rectifier; Switching
- trr: 25
- Package: TO-220; To-220ac
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package with medium power capability. Features and benefits. Average forward current IF(AV) ≤ 1 A. Reverse voltage VR... [See More]
- Applications: Rectifier; Switching
- IFSM: 17
- Package: SOT1061 SOT1061
- Tj: 150
from RS Components, Ltd.
Rectifier diode,BYV79E-200 14A 200V [See More]
- Applications: Rectifier; Switching
- trr: 30
- Package: TO-220; To-220ac
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits. Average forward current IF(AV) ≤... [See More]
- Applications: Rectifier; Switching
- IF: 1.4
- Package: SOT1061D SOT1061D
- IFSM: 17
from RS Components, Ltd.
Small signal diode,BAS16 0.215A 85V [See More]
- Applications: Rectifier; Switching
- trr: 4
- Package: SOT23; Sot-23 (to-236ab)
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection in a DFN0603-2 (SOD972E) leadless ultra small Surface-Mounted Device (SMD) package. Features and benefits. Average forward current IF(AV) ≤ 0.1 A. Reverse voltage... [See More]
- Applications: Rectifier; Switching
- IF: 0.1400
- Package: SOD972E SOD972E
- IFSM: 3
from RS Components, Ltd.
Diode Schottky 250V 40A SWITCHMODE TO220 [See More]
- Applications: Rectifier; Switching
- RoHS Compliant: RoHS
- Package: TO-220; To-220
from Nexperia B.V.
Planar Schottky barrier dual rectifier with an integrated guard ring for stress protection, encapsulated in a SOT666 ultra small and flat lead Surface Mounted Device (SMD) plastic package. Features and benefits. Forward current: ≤ 0.2 A. Reverse voltage: ≤ 30 V. Very low forward voltage. [See More]
- Applications: Rectifier; Switching
- VF: 0.1900 to 190
- Package: SOT666 SOT666
- IF: 0.2000
from Broadcom Inc.
General purpose Schottky diode in a broad range of package configurations. Optimised for High voltage clamp or analog DC switch applications. For low breakdown applciations, like detectors or mixers, please refer to HSMS-282X. For low flicker (1/F) noise applications refer to HSMS-281X. VBR=70 V,... [See More]
- Applications: Detector; Mixer; Switching
- Package: SOT23; SOT143
- Life Cycle Stage: Maturity
- VF: 0.4000
from SemiGen
SemiGen ’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled... [See More]
- Applications: Detector; Mixer; Switching
- VF: 295
from Broadcom Inc.
General purpose Schottky diode in a broad range of package configurations. Optimised for High voltage clamp or analog DC switch applications. For low breakdown applciations, like detectors or mixers, please refer to HSMS-282X. For low flicker (1/F) noise applications refer to HSMS-281X. VBR=70 V,... [See More]
- Applications: Detector; Mixer; Switching
- Package: SOT23; SOT143
- Life Cycle Stage: Maturity
- VF: 0.4000
from SemiGen
SemiGen ’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled... [See More]
- Applications: Detector; Mixer; Switching
- VF: 295
from Broadcom Inc.
General purpose Schottky diode in a broad range of package configurations. Optimised for High voltage clamp or analog DC switch applications. For low breakdown applciations, like detectors or mixers, please refer to HSMS-282X. For low flicker (1/F) noise applications refer to HSMS-281X. VBR=70 V,... [See More]
- Applications: Detector; Mixer; Switching
- Package: SOT323
- Life Cycle Stage: Maturity
- VF: 0.4000
from SemiGen
SemiGen ’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled... [See More]
- Applications: Detector; Mixer; Switching
- VF: 0.2500
- Package: PK 10, 19, 20, 25, 28, 32, 37, 50, 75, 100
from Broadcom Inc.
General purpose Schottky diode in a broad range of package configurations. Optimised for High voltage clamp or analog DC switch applications. For low breakdown applciations, like detectors or mixers, please refer to HSMS-282X. For low flicker (1/F) noise applications refer to HSMS-281X. VBR=70 V,... [See More]
- Applications: Detector; Mixer; Switching
- Package: SOT363
- Life Cycle Stage: Maturity
- VF: 0.4000
from Broadcom Inc.
The MiniPak HMPS-282x family of Schottky diodes is the most consistent and best all-round device available, and finds applications in mixing, detecting, switching, sampling, clamping and wave shaping at frequencies up to 6 GHz. The MiniPak package offers reduced parasitics when compared to... [See More]
- Applications: Detector; Mixer; Switching; Sampling, Clamping
- Package: MiniPak Surface Mount
- Life Cycle Stage: Maturity
- VF: 0.3400