MELF Schottky Diodes
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1002322-1N5817M-13. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 20V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A. Current - Reverse Leakage @ Vr:... [See More]
- Package: MELF; MELF
- VF: 0.4500
- Life Cycle Stage: Obsolete(EOL)
- Tj: -60 to 125
from RS Components, Ltd.
Diode Schottky 0.5A 80V MELF [See More]
- Package: MELF; MELF
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 075028-1N5818M. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A. Current - Reverse Leakage @ Vr: 1mA @... [See More]
- Package: MELF; MELF
- VF: 0.5500
- Life Cycle Stage: Obsolete(EOL)
- Tj: -60 to 125
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 075029-1N5819M-13. Packaging: Cut Reel. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A. Current - Reverse Leakage @ Vr: 1mA... [See More]
- Package: MELF; MELF
- VF: 0.6000
- Life Cycle Stage: Obsolete(EOL)
- Tj: -60 to 125
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 905729-1N5822US. Features: Diode Schottky 40 V 3A Surface Mount B, SQ-MELF. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: SQ-MELF, B. Package: Bulk. Mounting: Surface Mount. Family Name: 1N5822. Categories: Discrete... [See More]
- Package: MELF; B, SQ-MELF
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 912812-BAS281-GS18. Series: Automotive, AEC-Q101. Features: Diode Schottky 40 V 30mA Surface Mount SOD-80 QuadroMELF. Speed: Small Signal = < 200mA (Io), Any Speed. Package: SOD-80 Variant. Package: Reel - TR. Mounting: Surface Mount. Family Name:... [See More]
- Package: QuadroMELF; MELF; SOD-80; SOD-80 QuadroMELF
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 1022063-BAS286-GS08. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 50V. Current - Average Rectified (Io): 200mA. Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA. Current - Reverse Leakage @ Vr: 5... [See More]
- Package: QuadroMELF; MELF; SOD-80; SOD-80 QuadroMELF
- VF: 0.9000
- Life Cycle Stage: Active
- Tj: -65 to 150
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 1022071-BAS381-TR. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 30mA. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @ Vr: 200nA @ 40V. [See More]
- Package: MicroMELF; MELF; MicroMELF
- VF: 1
- Life Cycle Stage: Active
- Tj: 125
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 099534-BAS381-TR3. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 30mA. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @ Vr: 200nA @ 40V. [See More]
- Package: MicroMELF; MELF; MicroMELF
- VF: 1
- Life Cycle Stage: Active
- Tj: 125
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 1022072-BAS382-TR3. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 50V. Current - Average Rectified (Io): 30mA. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @ Vr: 200nA @ 50V. [See More]
- Package: MicroMELF; MELF; MicroMELF
- VF: 1
- Life Cycle Stage: Active
- Tj: 125
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 107646-BAS383-TR3. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 60V. Current - Average Rectified (Io): 30mA. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @ Vr: 200nA @ 60V. [See More]
- Package: MicroMELF; MELF; MicroMELF
- VF: 1
- Life Cycle Stage: Active
- Tj: 125
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 010899-BAS385-TR. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 200mA. Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA. Current - Reverse Leakage @ Vr: 2.3... [See More]
- Package: MicroMELF; MELF; MicroMELF
- VF: 0.8000
- Life Cycle Stage: Active
- Tj: 125
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 010948-BAS81-GS08. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 30mA. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @ Vr: 200nA @ 40V. [See More]
- Package: MiniMELF; MELF; SOD-80; SOD-80 MiniMELF
- VF: 1
- Life Cycle Stage: Active
- Tj: 125
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 095164-BAS82-GS08. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 50V. Current - Average Rectified (Io): 30mA (DC). Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @ Vr: 200nA @... [See More]
- Package: MiniMELF; MELF; SOD-80; SOD-80 MiniMELF
- VF: 1
- Life Cycle Stage: Active
- Tj: 125
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 1022127-BAS82-GS18. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 50V. Current - Average Rectified (Io): 30mA (DC). Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @ Vr: 200nA @... [See More]
- Package: MiniMELF; MELF; SOD-80; SOD-80 MiniMELF
- VF: 1
- Life Cycle Stage: Active
- Tj: 125
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 039558-BAS83-GS08. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 60V. Current - Average Rectified (Io): 30mA (DC). Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @ Vr: 200nA @... [See More]
- Package: MiniMELF; MELF; SOD-80; SOD-80 MiniMELF
- VF: 1
- Life Cycle Stage: Active
- Tj: 125
from Utmel Electronic Limited
DIODE SCHOTTKY 40V 1A MELF [See More]
- Package: MELF; DO-213AB, MELF
- VF: 0.5500
- Life Cycle Stage: Active
- IF: 1000
from ODG (Origin Data Global)
DIODE SCHOTTKY 40V 1A MELF [See More]
- Package: MELF; DO-213AB, MELF (Glass)
- VF: 0.6000
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Package: MELF
from Utmel Electronic Limited
Diode Small Signal Schottky 30V 0.2A 2-Pin Mini-MELF SOD-80 T/R [See More]
- Package: MELF; SOD-80; DO-213AC, MINI-MELF, SOD-80
- VF: 0.6500
- Life Cycle Stage: Active
- IF: 200
from ODG (Origin Data Global)
DIODE SCHOTTKY 45V 1A DO213AB [See More]
- Package: MELF; DO-213AB, MELF (Glass)
- VF: 0.4900
from ODG (Origin Data Global)
DIODE SCHOTTKY 40V 1A GL41 [See More]
- Package: MELF; DO-213AB, MELF
- VF: 0.5000
from ODG (Origin Data Global)
DIODE SCHOTTKY 45V 1A DO213AB [See More]
- Package: MELF; DO-213AB, MELF
- VF: 0.4900
from ODG (Origin Data Global)
DIODE SCHOTTKY 60V 1A GL41 [See More]
- Package: MELF; DO-213AB, MELF
- VF: 0.7000
from ODG (Origin Data Global)
DIODE SCHOTT 60V 2A MELF DO213AB [See More]
- Package: MELF; DO-213AB, MELF
- VF: 0.7000