POWERMITE? 3 Schottky Diodes

27 Results
Diodes, Rectifiers - Arrays - SBM1040CT-13 -- 064058-SBM1040CT-13 [SBM1040CT-13 from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 064058-SBM1040CT-13. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 480mV @ 5A. Current - Reverse Leakage @ Vr: 150 μA @ 35V. Operating... [See More]

  • Package: POWERMITE 3; Powermite 3
  • VF: 0.4800
  • Life Cycle Stage: Obsolete(EOL)
  • Tj: -55 to 150
Schottky Diodes & Rectifiers -- 464029P [MBRM140T1G from onsemi]
from RS Components, Ltd.

Schottky Pwr Rect, MBRM140T1G [See More]

  • Package: POWERMITE 3; POWERMITE
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - SBM1040CT-13-F -- 064059-SBM1040CT-13-F [SBM1040CT-13-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 064059-SBM1040CT-13-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 480mV @ 5A. Current - Reverse Leakage @ Vr: 150 μA @ 35V. Operating... [See More]

  • Package: POWERMITE 3; Powermite 3
  • VF: 0.4800
  • Life Cycle Stage: Obsolete(EOL)
  • Tj: -55 to 150
Schottky Diodes & Rectifiers -- 6880506P [MBRM130LT1G from onsemi]
from RS Components, Ltd.

Diode Schottky 30V 1A Powermite [See More]

  • Package: POWERMITE 3; POWERMITE
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - UPS1040 -- 406666-UPS1040 [UPS1040 from Microsemi Corp.]
from Win Source Electronics

Manufacturer: Microsemi Corporation. Win Source Part Number: 406666-UPS1040. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A. Current - Reverse Leakage @ Vr: 150 μA @ 35V. Operating Temperature... [See More]

  • Package: POWERMITE 3; Powermite 3
  • VF: 0.5700
  • Life Cycle Stage: Obsolete(EOL)
  • Tj: -55 to 125
Diodes, Rectifiers - Single - M110E -- 304695-M110E [M110E from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 304695-M110E. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 10V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 530mV @ 1A. Current - Reverse Leakage @ Vr: 1 μA... [See More]

  • Package: POWERMITE 3; Powermite
  • VF: 0.5300
  • Life Cycle Stage: Active
  • Tj: -55 to 150
Diodes, Rectifiers - Single - MBRM110ET1G -- 022437-MBRM110ET1G [MBRM110ET1G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 022437-MBRM110ET1G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 10V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 530mV @ 1A. Current - Reverse Leakage @ Vr: 1... [See More]

  • Package: POWERMITE 3; Powermite
  • VF: 0.5300
  • Life Cycle Stage: Active
  • Tj: -55 to 150
Diodes, Rectifiers - Single - MBRM110ET3 -- 926014-MBRM110ET3 [MBRM110ET3 from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 926014-MBRM110ET3. Features: Diode Schottky 10 V 1A Surface Mount Powermite. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: Reel - TR. Package: DO-216AA. Mounting: Surface Mount. Part Status: Obsolete. Family Name: MBRM110. [See More]

  • Package: POWERMITE 3; Powermite
Diodes, Rectifiers - Single - MBRM110ET3G -- 1072663-MBRM110ET3G [MBRM110ET3G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1072663-MBRM110ET3G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 10V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 530mV @ 1A. Current - Reverse Leakage @ Vr: 1... [See More]

  • Package: POWERMITE 3; Powermite
  • VF: 0.5300
  • Life Cycle Stage: Active
  • Tj: -55 to 150
Diodes, Rectifiers - Single - MBRM110LT1G -- 022438-MBRM110LT1G [MBRM110LT1G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 022438-MBRM110LT1G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 10V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 365mV @ 1A. Current - Reverse Leakage @ Vr: 500... [See More]

  • Package: POWERMITE 3; Powermite
  • VF: 0.3650
  • Life Cycle Stage: Active
  • Tj: -55 to 125
Diodes, Rectifiers - Single - MBRM110LT3G -- 101577-MBRM110LT3G [MBRM110LT3G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 101577-MBRM110LT3G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 10V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 365mV @ 1A. Current - Reverse Leakage @ Vr: 500... [See More]

  • Package: POWERMITE 3; Powermite
  • VF: 0.3650
  • Life Cycle Stage: Active
  • Tj: -55 to 125
Diodes, Rectifiers - Single - MBRM120ET1G -- 022439-MBRM120ET1G [MBRM120ET1G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 022439-MBRM120ET1G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 20V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 530mV @ 1A. Current - Reverse Leakage @ Vr: 10... [See More]

  • Package: POWERMITE 3; Powermite
  • VF: 0.5300
  • Life Cycle Stage: Active
  • Tj: -65 to 150
Diodes, Rectifiers - Single - MBRM120ET3G -- 022440-MBRM120ET3G [MBRM120ET3G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 022440-MBRM120ET3G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 20V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 530mV @ 1A. Current - Reverse Leakage @ Vr: 10... [See More]

  • Package: POWERMITE 3; Powermite
  • VF: 0.5300
  • Life Cycle Stage: Active
  • Tj: -65 to 150
Diodes, Rectifiers - Single - MBRM120LT1G -- 022441-MBRM120LT1G [MBRM120LT1G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 022441-MBRM120LT1G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 20V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A. Current - Reverse Leakage @ Vr: 400... [See More]

  • Package: POWERMITE 3; Powermite
  • VF: 0.4500
  • Life Cycle Stage: Active
  • Tj: -55 to 125
Diodes, Rectifiers - Single - MBRM120LT3G -- 022442-MBRM120LT3G [MBRM120LT3G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 022442-MBRM120LT3G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 20V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A. Current - Reverse Leakage @ Vr: 400... [See More]

  • Package: POWERMITE 3; Powermite
  • VF: 0.4500
  • Life Cycle Stage: Active
  • Tj: -55 to 125
Diodes, Rectifiers - Single - MBRM130LT1G -- 022443-MBRM130LT1G [MBRM130LT1G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 022443-MBRM130LT1G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 380mV @ 1A. Current - Reverse Leakage @ Vr: 410... [See More]

  • Package: POWERMITE 3; Powermite
  • VF: 0.3800
  • Life Cycle Stage: Active
  • Tj: -55 to 125
Diodes, Rectifiers - Single - MBRM130LT3G -- 1072664-MBRM130LT3G [MBRM130LT3G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1072664-MBRM130LT3G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 380mV @ 1A. Current - Reverse Leakage @ Vr: 410... [See More]

  • Package: POWERMITE 3; Powermite
  • VF: 0.3800
  • Life Cycle Stage: Active
  • Tj: -55 to 125
Diodes, Rectifiers - Single - MBRM140T1G -- 022444-MBRM140T1G [MBRM140T1G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 022444-MBRM140T1G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A. Current - Reverse Leakage @ Vr: 500... [See More]

  • Package: POWERMITE 3; Powermite
  • VF: 0.5500
  • Life Cycle Stage: Active
  • Tj: -55 to 125
Diodes, Rectifiers - Single - MBRM140T3G -- 022445-MBRM140T3G [MBRM140T3G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 022445-MBRM140T3G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A. Current - Reverse Leakage @ Vr: 500... [See More]

  • Package: POWERMITE 3; Powermite
  • VF: 0.5500
  • Life Cycle Stage: Active
  • Tj: -55 to 125
Diodes, Rectifiers - Single - MBRM2H100T3G -- 1072666-MBRM2H100T3G [MBRM2H100T3G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1072666-MBRM2H100T3G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 100V. Current - Average Rectified (Io): 2A. Voltage - Forward (Vf) (Max) @ If: 840mV @ 2A. Current - Reverse Leakage @ Vr:... [See More]

  • Package: POWERMITE 3; Powermite
  • VF: 0.8400
  • Life Cycle Stage: Active
  • Tj: -65 to 175
Diodes, Rectifiers - Single - MBRM3100-13-F -- 022446-MBRM3100-13-F [MBRM3100-13-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 022446-MBRM3100-13-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 100V. Current - Average Rectified (Io): 3A. Voltage - Forward (Vf) (Max) @ If: 760mV @ 3A. Current - Reverse Leakage @... [See More]

  • Package: POWERMITE 3; Powermite 3
  • VF: 0.7600
  • Life Cycle Stage: Obsolete(EOL)
  • Tj: -55 to 125
Diodes, Rectifiers - Single - MBRM360-13-F -- 123350-MBRM360-13-F [MBRM360-13-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 123350-MBRM360-13-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 60V. Current - Average Rectified (Io): 3A. Voltage - Forward (Vf) (Max) @ If: 630mV @ 3A. Current - Reverse Leakage @ Vr:... [See More]

  • Package: POWERMITE 3; Powermite 3
  • VF: 0.6300
  • Life Cycle Stage: Obsolete(EOL)
  • Tj: -55 to 125
Diodes, Rectifiers - Single - MBRM5100-13-F -- 107245-MBRM5100-13-F [MBRM5100-13-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 107245-MBRM5100-13-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 100V. Current - Average Rectified (Io): 5A. Voltage - Forward (Vf) (Max) @ If: 810mV @ 5A. Current - Reverse Leakage @... [See More]

  • Package: POWERMITE 3; Powermite 3
  • VF: 0.8100
  • Life Cycle Stage: Obsolete(EOL)
  • Tj: -65 to 125
Diodes, Rectifiers - Single - MBRM560-13-F -- 136855-MBRM560-13-F [MBRM560-13-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 136855-MBRM560-13-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 60V. Current - Average Rectified (Io): 5A. Voltage - Forward (Vf) (Max) @ If: 690mV @ 5A. Current - Reverse Leakage @ Vr:... [See More]

  • Package: POWERMITE 3; Powermite 3
  • VF: 0.6900
  • Life Cycle Stage: Obsolete(EOL)
  • Tj: -55 to 125
Diodes, Rectifiers - Single - MBRM760-13-F -- 074332-MBRM760-13-F [MBRM760-13-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 074332-MBRM760-13-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 60V. Current - Average Rectified (Io): 7A. Voltage - Forward (Vf) (Max) @ If: 600mV @ 7A. Current - Reverse Leakage @ Vr:... [See More]

  • Package: POWERMITE 3; Powermite 3
  • VF: 0.6000
  • Life Cycle Stage: Obsolete(EOL)
  • Tj: -65 to 125
Diodes, Rectifiers - Single - NRVBM120ET1G -- 060556-NRVBM120ET1G [NRVBM120ET1G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 060556-NRVBM120ET1G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 20V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 595mV @ 2A. Current - Reverse Leakage @ Vr:... [See More]

  • Package: POWERMITE 3; Powermite
  • VF: 0.5950
  • Life Cycle Stage: Active
  • Tj: -65 to 150
Diodes, Rectifiers - Single - NRVBM140T1G -- 1083548-NRVBM140T1G [NRVBM140T1G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 1083548-NRVBM140T1G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A. Current - Reverse Leakage @ Vr: 500... [See More]

  • Package: POWERMITE 3; Powermite
  • VF: 0.5500
  • Life Cycle Stage: Active
  • Tj: -55 to 125