MiniMELF Schottky Diodes

17 Results
Diodes, Rectifiers - Single - BAS81-GS08 -- 010948-BAS81-GS08 [BAS81-GS08 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 010948-BAS81-GS08. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 30mA. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @ Vr: 200nA @ 40V. [See More]

  • Package: MiniMELF; MELF; SOD-80; SOD-80 MiniMELF
  • VF: 1
  • Life Cycle Stage: Active
  • Tj: 125
Schottky Diodes -- 1602-BAS85 [BAS85 from Good-Ark Semiconductor]
from New Yorker Electronics Co., Inc.

Diode, Schottky, Low Vf, 200mA, 30V, MiniMELF [See More]

  • Package: MiniMELF; MiniMELF
  • VRRM: 30
  • IF: 200
Schottky barrier single diode -- BAS86,115
from Nexperia B.V.

Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a small hermetically sealed SOD80C glass Surface-Mounted Device (SMD) package with tin-plated metal discs at each end. It is suitable for “automatic placement ” and as such it can withstand... [See More]

  • Package: MiniMELF; SOD-80; SOD80C SOD80C
  • VF: 0.3000 to 300
  • Applications: Switching
  • IF: 200
Schottky Diodes & Rectifiers -- 6527494P [LL4148 L0 from Taiwan Semiconductor Manufacturing Company, Ltd.]
from RS Components, Ltd.

Rectifier diode, LL4148 L0 [See More]

  • Package: MiniMELF; MiniMELF
  • RoHS Compliant: RoHS
  • Applications: Rectifier; Switching
Diodes, Rectifiers - Single - BAS82-GS08 -- 095164-BAS82-GS08 [BAS82-GS08 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 095164-BAS82-GS08. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 50V. Current - Average Rectified (Io): 30mA (DC). Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @ Vr: 200nA @... [See More]

  • Package: MiniMELF; MELF; SOD-80; SOD-80 MiniMELF
  • VF: 1
  • Life Cycle Stage: Active
  • Tj: 125
Schottky Diodes & Rectifiers -- 6870852P [TMMBAT48FILM from STMicroelectronics, Inc.]
from RS Components, Ltd.

Diode Schottky 0.35A 40V Mini-MELF [See More]

  • Package: MiniMELF; MiniMELF
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Single - BAS82-GS18 -- 1022127-BAS82-GS18 [BAS82-GS18 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 1022127-BAS82-GS18. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 50V. Current - Average Rectified (Io): 30mA (DC). Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @ Vr: 200nA @... [See More]

  • Package: MiniMELF; MELF; SOD-80; SOD-80 MiniMELF
  • VF: 1
  • Life Cycle Stage: Active
  • Tj: 125
Schottky Diodes & Rectifiers -- 6870855P [TMMBAT43FILM from STMicroelectronics, Inc.]
from RS Components, Ltd.

Diode Schottky 0.2A 30V Mini-MELF [See More]

  • Package: MiniMELF; MiniMELF
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Single - BAS83-GS08 -- 039558-BAS83-GS08 [BAS83-GS08 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 039558-BAS83-GS08. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 60V. Current - Average Rectified (Io): 30mA (DC). Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @ Vr: 200nA @... [See More]

  • Package: MiniMELF; MELF; SOD-80; SOD-80 MiniMELF
  • VF: 1
  • Life Cycle Stage: Active
  • Tj: 125
Schottky Diodes & Rectifiers -- 6870861P [TMMBAT41FILM from STMicroelectronics, Inc.]
from RS Components, Ltd.

Diode Schottky 0.1A 100V Mini-MELF [See More]

  • Package: MiniMELF; MiniMELF
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Single - BAS83-GS18 -- 863469-BAS83-GS18 [BAS83-GS18 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 863469-BAS83-GS18. Series: Automotive, AEC-Q101. Features: Diode Schottky 60 V 30mA (DC) Surface Mount SOD-80 MiniMELF. Speed: Small Signal = < 200mA (Io), Any Speed. Package: DO-213AC, MINI-MELF, SOD-80. Package: Reel - TR. Mounting: Surface Mount. [See More]

  • Package: MiniMELF; MELF; SOD-80; SOD-80 MiniMELF
Diodes, Rectifiers - Single - BAS85 -- 095731-BAS85 [BAS85 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 095731-BAS85. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 200mA. Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA. Current - Reverse Leakage @ Vr: 2.3... [See More]

  • Package: MiniMELF; MELF; LLDS; MiniMelf
  • VF: 0.8000
  • Life Cycle Stage: Active
  • Tj: 125
Diodes >> Schottky Barrier Diodes (SBD) -- BAS85,115 [BAS85,115 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

30V 800mV@100mA 200mA MiniMELF Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: MiniMELF
  • RoHS Compliant: RoHS
  • VF: 0.8000
Small Signal Schottky Diode -- LLSD103A
from PANJIT SemiConductor

Low series resistance, low capacitance, available in ultra small packages [See More]

  • Package: MiniMELF
  • Life Cycle Stage: Maturity
  • Applications: Rectifier
  • VF: 0.3700
Diodes >> Schottky Barrier Diodes (SBD) -- BAS85-GS08 [BAS85-GS08 from Vishay Intertechnology, Inc.]
from LCSC Electronics Technology (HK) Limited

30V 200mA 800mV@100mA MiniMELF Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: MiniMELF
  • RoHS Compliant: RoHS
  • VF: 0.8000
Diodes >> Schottky Barrier Diodes (SBD) -- LL101C-GS08 [LL101C-GS08 from Vishay Intertechnology, Inc.]
from LCSC Electronics Technology (HK) Limited

40V 30mA 390mV@1mA MiniMELF Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: MiniMELF
  • RoHS Compliant: RoHS
  • VF: 0.3900
Diodes >> Schottky Barrier Diodes (SBD) -- TMMBAT42FILM [TMMBAT42FILM from STMicroelectronics]
from LCSC Electronics Technology (HK) Limited

30V 1V@200mA 200mA MiniMELF Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: MiniMELF
  • RoHS Compliant: RoHS
  • VF: 1