SOT343 Schottky Diodes

10 Results
Schottky Diodes & Rectifiers -- 2613904 [BAS4007WH6327XTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon Schottky Diode [See More]

  • Package: SOT343; SOT-343
  • RoHS Compliant: RoHS
  • Applications: Rectifier
RF Diodes -- BAT6207WE6327HTSA1TR-ND [BAT6207WE6327HTSA1 from Infineon Technologies AG]
from DigiKey

RF Diode Schottky - 2 Independent 40V 20mA 100mW PG-SOT343-4-1 [See More]

  • Package: SOT343; SC-82A, SOT-343
  • Tj: 150
1SS383T1G [1SS383T1G from onsemi]
from Rochester Electronics

Rectifier Diode, Schottky, 2 Element, 0.3A, Silicon [See More]

  • Package: SOT343; SC-82A, SOT-343
  • Life Cycle Stage: Obsolete
  • Applications: Rectifier
  • RoHS Compliant: RoHS
Schottky Diodes & Rectifiers -- 2613905 [BAS4007WH6327XTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon Schottky Diode [See More]

  • Package: SOT343; SOT-343
  • RoHS Compliant: RoHS
  • Applications: Rectifier
RF Diodes -- BAT6307WE6327HTSA1TR-ND [BAT6307WE6327HTSA1 from Infineon Technologies AG]
from DigiKey

Diode Array 2 Independent Schottky 3V 100mA (DC) Surface Mount SC-82A, SOT-343 [See More]

  • Package: SOT343; SC-82A, SOT-343
  • Tj: 150
RF Diodes -- BAT68-07WE6327-ND [BAT 68-07W E6327 from Infineon Technologies AG]
from DigiKey

RF Diode Schottky - 2 Independent 8V 130mA 150mW PG-SOT343-PO [See More]

  • Package: SOT343; SC-82A, SOT-343
  • Tj: 150
Schottky Barrier Diode (corresponds to AEC-Q101) -- RB480KFH
from ROHM Semiconductor USA, LLC

ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics. [See More]

  • Package: SOT343; SOT-343
  • IF: 100
  • VF: 0.6000
  • VRRM: 45