QuadroMELF Schottky Diodes
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 912812-BAS281-GS18. Series: Automotive, AEC-Q101. Features: Diode Schottky 40 V 30mA Surface Mount SOD-80 QuadroMELF. Speed: Small Signal = < 200mA (Io), Any Speed. Package: SOD-80 Variant. Package: Reel - TR. Mounting: Surface Mount. Family Name:... [See More]
- Package: QuadroMELF; MELF; SOD-80; SOD-80 QuadroMELF
from RS Components, Ltd.
Vishay LS103A-GS08 Diode [See More]
- Package: QuadroMELF; Quadro Melf
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 1022063-BAS286-GS08. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 50V. Current - Average Rectified (Io): 200mA. Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA. Current - Reverse Leakage @ Vr: 5... [See More]
- Package: QuadroMELF; MELF; SOD-80; SOD-80 QuadroMELF
- VF: 0.9000
- Life Cycle Stage: Active
- Tj: -65 to 150
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 206695-LS101C-GS08. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 30mA. Voltage - Forward (Vf) (Max) @ If: 900mV @ 15mA. Current - Reverse Leakage @ Vr: 200nA @... [See More]
- Package: QuadroMELF; MELF; SOD-80; SOD-80 QuadroMELF
- VF: 0.9000
- Life Cycle Stage: Active
- Tj: 125