SOT457 Schottky Diodes
from Nexperia B.V.
Planar Schottky barrier diode encapsulated in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. Features and benefits. Ultra fast switching speed. Low forward voltage. Fast recovery time. Guard ring protected. Small plastic SMD package. Capability of absorbing very high surge... [See More]
- Package: SOT457; SOT457 SOT457
- VF: 0.3000 to 300
- Applications: Rectifier; Switching
- IF: 1
from Win Source Electronics
Win Source Part Number: 999931-1PS74SB23,115. Category: Discrete Semiconductor Products >Diodes - Rectifiers - Single. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: Bulk. Standard Package: 1. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 25 V. Current... [See More]
- Package: SOT457; SC-74, SOT-457
- Tj: 125
- VF: 0.4500
from ROHM Semiconductor USA, LLC
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics. [See More]
- Package: SOT457; SOT-457
- IF: 0.0
- VF: 0.4000
- VRRM: 40
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 40V 6SMD [See More]
- Package: SOT457; SC-74, SOT-457
- VF: 0.3700
from ODG (Origin Data Global)
DIODE SCHOTTKY 25V 1A 6TSOP [See More]
- Package: SOT457; SC-74, SOT-457
- VF: 0.4500