MicroMELF Schottky Diodes
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 1022071-BAS381-TR. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 30mA. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @ Vr: 200nA @ 40V. [See More]
- Package: MicroMELF; MELF; MicroMELF
- VF: 1
- Life Cycle Stage: Active
- Tj: 125
from RS Components, Ltd.
Vishay BAS386-TR Diode [See More]
- Package: MicroMELF; MicroMELF
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 099534-BAS381-TR3. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 30mA. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @ Vr: 200nA @ 40V. [See More]
- Package: MicroMELF; MELF; MicroMELF
- VF: 1
- Life Cycle Stage: Active
- Tj: 125
from RS Components, Ltd.
Vishay BAS385-TR Diode [See More]
- Package: MicroMELF; MicroMELF
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 1022072-BAS382-TR3. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 50V. Current - Average Rectified (Io): 30mA. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @ Vr: 200nA @ 50V. [See More]
- Package: MicroMELF; MELF; MicroMELF
- VF: 1
- Life Cycle Stage: Active
- Tj: 125
from RS Components, Ltd.
Vishay MCL101A-TR [See More]
- Package: MicroMELF; MicroMELF
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 107646-BAS383-TR3. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 60V. Current - Average Rectified (Io): 30mA. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @ Vr: 200nA @ 60V. [See More]
- Package: MicroMELF; MELF; MicroMELF
- VF: 1
- Life Cycle Stage: Active
- Tj: 125
from RS Components, Ltd.
Vishay BAS381-TR3 Diode [See More]
- Package: MicroMELF; MicroMELF
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 010899-BAS385-TR. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 200mA. Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA. Current - Reverse Leakage @ Vr: 2.3... [See More]
- Package: MicroMELF; MELF; MicroMELF
- VF: 0.8000
- Life Cycle Stage: Active
- Tj: 125
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 110622-MCL101A-TR3. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 60V. Current - Average Rectified (Io): 30mA. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @ Vr: 200nA @ 50V. [See More]
- Package: MicroMELF; MELF; MicroMELF
- VF: 1
- Life Cycle Stage: Active
- Tj: -65 to 150
from PANJIT SemiConductor
Low series resistance, low capacitance, available in ultra small packages [See More]
- Package: MicroMELF
- Life Cycle Stage: Maturity
- Applications: Rectifier
- VF: 0.3700