SOD-123 Schottky Diodes
from New Yorker Electronics Co., Inc.
Diode, Schottky, 15mA, 70V, SOD-123 [See More]
- Package: SOD-123; SOD-123
- VRRM: 70
- IF: 15
from DigiKey
RF Diode Schottky - Single 70V 15mA 333mW SOD-123 [See More]
- Package: SOD-123; SOD-123
- Tj: -55 to 125
from RS Components, Ltd.
0.5A 20V Schottky Rectifier, MBR0520LT1G [See More]
- Package: SOD-123; Sod-123
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 005328-1N5819HW-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A. Current - Reverse Leakage @ Vr:... [See More]
- Package: SOD-123; SOD-123
- VF: 0.4500
- Life Cycle Stage: Active
- Tj: -65 to 125
from Nexperia B.V.
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 1 A. Reverse... [See More]
- Package: SOD-123; SOD123W SOD123W
- VF: 0.2500 to 250
- Applications: Rectifier; Switching
- IFSM: 50
from Rochester Electronics
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.35A, 40V V(RRM), Silicon [See More]
- Package: SOD-123; SOD-123 2
- Life Cycle Stage: Active
- Applications: Rectifier
- RoHS Compliant: RoHS
from New Yorker Electronics Co., Inc.
Rectifier, Schottky, 1A, 20V, eSGA (SOD-123FL) [See More]
- Package: SOD-123; eSGA (SOD-123FL)
- IF: 1000
- Applications: Rectifier
- VRRM: 20
from RS Components, Ltd.
Schottky Rectifier 0.5A 30V SOD-123 [See More]
- Package: SOD-123; Sod-123
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 104026-1N6263W-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 60V. Current - Average Rectified (Io): 15mA (DC). Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Reverse Recovery Time... [See More]
- Package: SOD-123; SOD-123
- VF: 1
- Life Cycle Stage: Active
- trr: 1
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in SOD123F small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR ≤ 30 V. Very low forward voltage. Small SMD plastic... [See More]
- Package: SOD-123; SOD123F SOD123F
- VF: 0.1300 to 130
- Applications: Rectifier; Switching
- IF: 1
from Rochester Electronics
200 mA, 30 V, Schottky Barrier Diode [See More]
- Package: SOD-123; SOD-123 2 LEAD
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from New Yorker Electronics Co., Inc.
Rectifier, Schottky, Low Vf, 1A, 100V, iSGA (SOD-123HS) [See More]
- Package: SOD-123; iSGA (SOD-123HS)
- IF: 1000
- Applications: Rectifier
- VRRM: 100
from RS Components, Ltd.
Diode Schottky 30V 0.2A 5ns SOD-123 [See More]
- Package: SOD-123; Sod-123
- trr: 5
- Applications: Rectifier
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1017903-APD240KDTR-G1. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 2A. Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A. Current - Reverse Leakage @... [See More]
- Package: SOD-123; SOD-123
- VF: 0.5000
- Life Cycle Stage: Active
- Tj: -65 to 125
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 1 A. Reverse voltage: VR ≤ 100 V. Low forward... [See More]
- Package: SOD-123; SOD123FL SOD123FL
- VF: 0.5650 to 565
- Applications: Rectifier; Switching
- IF: 1.4
from Rochester Electronics
500 mA, 40 V, Schottky Power Rectifier, Surface Mount [See More]
- Package: SOD-123; SOD-123
- Life Cycle Stage: Obsolete
- Applications: Rectifier
- RoHS Compliant: RoHS
from RS Components, Ltd.
Schottky Diode 1A 30V SOD123FL [See More]
- Package: SOD-123; Sod-123
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 010609-B0520LW-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 20V. Current - Average Rectified (Io): 500mA. Voltage - Forward (Vf) (Max) @ If: 385mV @ 500mA. Current - Reverse Leakage @... [See More]
- Package: SOD-123; SOD-123
- VF: 0.3850
- Life Cycle Stage: Active
- Tj: -65 to 125
from Nexperia B.V.
Planar Schottky barrier rectifier encapsulated in a CFP3-HP (SOD123HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage. Extremely low leakage current. High surge current robustness. High power capability due to clip bond package. Power flat... [See More]
- Package: SOD-123; SOD123HP SOD123HP
- VF: 0.7250 to 725
- Applications: Rectifier; Switching
- IF: 1.4
from Rochester Electronics
2 A, 100 V Surface Mount Schottky Barrier Rectifiers [See More]
- Package: SOD-123; SOD-123 FL
- Life Cycle Stage: Obsolete
- Applications: Rectifier
- RoHS Compliant: RoHS
from RS Components, Ltd.
Diode Schottky 20V 500mA SOD123 [See More]
- Package: SOD-123; Sod-123
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 862865-B0520LWQ-7-F. Series: Automotive, AEC-Q101. Features: Diode Schottky 20 V 500mA Surface Mount SOD-123. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: SOD-123. Package: Reel - TR. Mounting: Surface Mount. Family Name:... [See More]
- Package: SOD-123; SOD-123
from Nexperia B.V.
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage: VF ≤ 850 mV. Low leakage current: IR ≤ 4 µA. Reverse voltage VR ≤ 100 V. [See More]
- Package: SOD-123; SOD123 SOD123
- VF: 0.2000 to 200
- Applications: Switching
- IF: 250
from Rochester Electronics
Schottky Barrier Diode Low V F , 40V, 2A, SOD-123FL [See More]
- Package: SOD-123; SOD-123FL
- RoHS Compliant: RoHS
- Life Cycle Stage: Active
from RS Components, Ltd.
Diode Schottky 0.5A 20V SOD123 [See More]
- Package: SOD-123; Sod-123
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 010611-B0530W-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 500mA. Voltage - Forward (Vf) (Max) @ If: 430mV @ 500mA. Current - Reverse Leakage @... [See More]
- Package: SOD-123; SOD-123
- VF: 0.4300
- Life Cycle Stage: Active
- Tj: -65 to 125
from Rochester Electronics
Surface Mount Schottky Barrier Rectifier [See More]
- Package: SOD-123; SOD-123 FL
- Life Cycle Stage: Active
- Applications: Rectifier
- RoHS Compliant: RoHS
from RS Components, Ltd.
Diode Schottky 0.35A 40V SOD123 [See More]
- Package: SOD-123; Sod-123
- trr: 10
- Applications: Rectifier
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Taiwan Semiconductor. Win Source Part Number: 912396-B0540W RHG. Features: Diode Schottky 40 V 500mA Surface Mount SOD-123. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: SOD-123. Package: Reel - TR. Mounting: Surface Mount. Family Name: B0540. Categories: Discrete... [See More]
- Package: SOD-123; SOD-123
from RS Components, Ltd.
Diode Schottky 30V 0.5A 2Pin SOD123 [See More]
- Package: SOD-123; Sod-123
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 010613-B0540W-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 500mA. Voltage - Forward (Vf) (Max) @ If: 510mV @ 500mA. Current - Reverse Leakage @... [See More]
- Package: SOD-123; SOD-123
- VF: 0.5100
- Life Cycle Stage: Active
- Tj: -65 to 150
from RS Components, Ltd.
Diode Schottky 40V 1A 2Pin SOD123 [See More]
- Package: SOD-123; Sod-123
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1021294-B0540WQ-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 500mA. Voltage - Forward (Vf) (Max) @ If: 510mV @ 500mA. Current - Reverse Leakage... [See More]
- Package: SOD-123; SOD-123
- VF: 0.5100
- Life Cycle Stage: Active
- Tj: -65 to 150
from RS Components, Ltd.
Diode Schottky 30V 0.2A 2Pin SOD123 [See More]
- Package: SOD-123; Sod-123
- trr: 5
- Applications: Rectifier; Switching
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 010628-B130LAW-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 420mV @ 1A. Current - Reverse Leakage @ Vr:... [See More]
- Package: SOD-123; SOD-123
- VF: 0.4200
- Life Cycle Stage: Active
- Tj: -55 to 125
from RS Components, Ltd.
Diode Schottky 100V 0.15A 2Pin SOD123 [See More]
- Package: SOD-123; Sod-123
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 010635-B140HW-7. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A. Current - Reverse Leakage @ Vr: 40... [See More]
- Package: SOD-123; SOD-123
- VF: 0.5500
- Life Cycle Stage: Active
- Tj: -65 to 125
from RS Components, Ltd.
500mA 60V Super Barrier Rectifier SOD123 [See More]
- Package: SOD-123; Sod-123
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 862928-B140S1F-7. Features: Diode Schottky 40 V 1A Surface Mount SOD-123F. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: SOD-123F. Package: Reel - TR. Mounting: Surface Mount. Family Name: B140. Categories: Discrete... [See More]
- Package: SOD-123; SOD-123F
from RS Components, Ltd.
Diode Schottky 0.015A 40V SOD123 [See More]
- Package: SOD-123; Sod-123
- trr: 1
- Applications: Rectifier; Switching
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Micro Commercial Co. Win Source Part Number: 1021625-B5819W-TP. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 20V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A. Current - Reverse Leakage @ Vr:... [See More]
- Package: SOD-123; SOD-123
- VF: 0.6000
- Life Cycle Stage: Active
- Tj: -65 to 125
from RS Components, Ltd.
Diode Schottky 100V 1A SOD123FL [See More]
- Package: SOD-123; Sod-123fl
- RoHS Compliant: RoHS
- Applications: Rectifier; Switching
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022091-BAS40H,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 120mA (DC). Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Current - Reverse Leakage @... [See More]
- Package: SOD-123; SOD-123F
- VF: 1
- Life Cycle Stage: Active
- Tj: 150
from RS Components, Ltd.
Diode Schottky 70V 0.015A 2Pin SOD123 [See More]
- Package: SOD-123; Sod-123
- trr: 1
- Applications: Rectifier
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 105134-BAS40H,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 120mA (DC). Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Current - Reverse Leakage @... [See More]
- Package: SOD-123; SOD-123F
- VF: 1
- Life Cycle Stage: Active
- Tj: 150
from RS Components, Ltd.
Diode Schottky 30V 1A 2Pin SOD123 [See More]
- Package: SOD-123; Sod-123
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 108964-BAS70ZFILM. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 70V. Current - Average Rectified (Io): 70mA (DC). Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @... [See More]
- Package: SOD-123; SOD-123
- VF: 1
- Life Cycle Stage: Obsolete(EOL)
- Tj: 150
from RS Components, Ltd.
Diode Schottky 30V 0.2A 2Pin SOD123 [See More]
- Package: SOD-123; Sod-123
- trr: 5
- Applications: Rectifier; Switching
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 1022142-BAT41ZFILM. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 100V. Current - Average Rectified (Io): 200mA (DC). Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA. Current - Reverse Leakage... [See More]
- Package: SOD-123; SOD-123
- VF: 1
- Life Cycle Stage: Active
- Tj: 150
from RS Components, Ltd.
350mA 30V Schottky Barrier Diode SOD-123 [See More]
- Package: SOD-123; Sod-123
- trr: 10
- Applications: Rectifier
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 010959-BAT42W-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 200mA (DC). Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA. Reverse Recovery Time... [See More]
- Package: SOD-123; SOD-123
- VF: 1
- Life Cycle Stage: Active
- trr: 5
from RS Components, Ltd.
GP Rectifier Diode 1A 600V SOD123W [See More]
- Package: SOD-123; Sod123w
- trr: 1800
- Applications: Rectifier
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 912844-BAT42W-E3-08. Features: Diode Schottky 30 V 200mA (DC) Surface Mount SOD-123. Speed: Small Signal = < 200mA (Io), Any Speed. Package: SOD-123. Package: Reel - TR. Mounting: Surface Mount. Family Name: BAT42. Categories: Discrete Semiconductor... [See More]
- Package: SOD-123; SOD-123
from RS Components, Ltd.
FR Rectifier Diode 1A 600V SOD123W [See More]
- Package: SOD-123; Sod123w
- trr: 35
- Applications: Rectifier
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 863477-BAT42W-HE3-18. Series: Automotive, AEC-Q101. Features: Diode Schottky 30 V 200mA (DC) Surface Mount SOD-123. Speed: Small Signal = < 200mA (Io), Any Speed. Package: SOD-123. Package: Reel - TR. Mounting: Surface Mount. Family Name: BAT42. [See More]
- Package: SOD-123; SOD-123
from RS Components, Ltd.
Diode, NXP, PMEG2010ER [See More]
- Package: SOD-123; Sod-123
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 912846-BAT43W-7. Features: Diode Schottky 30 V 200mA (DC) Surface Mount SOD-123. Speed: Small Signal = < 200mA (Io), Any Speed. Package: Reel - TR. Package: SOD-123. Mounting: Surface Mount. Part Status: Discontinued at Digi-Key. Family... [See More]
- Package: SOD-123; SOD-123
from RS Components, Ltd.
Diode, NXP, PMEG3010ER [See More]
- Package: SOD-123; Sod-123
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 010963-BAT43W-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 200mA (DC). Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA. Reverse Recovery Time... [See More]
- Package: SOD-123; SOD-123
- VF: 1
- Life Cycle Stage: Active
- trr: 5
from RS Components, Ltd.
Schottky barrier diode 40V 2A SOD123W [See More]
- Package: SOD-123; Sod123w
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 094496-BAT43W-E3-08. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 200mA (DC). Voltage - Forward (Vf) (Max) @ If: 450mV @ 15mA. Reverse Recovery Time (trr): 5ns. [See More]
- Package: SOD-123; SOD-123
- VF: 0.4500
- Life Cycle Stage: Active
- trr: 5
from RS Components, Ltd.
Schottky barrier diode,60V,1A,SOD123FL [See More]
- Package: SOD-123; Sod-123fl
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 912847-BAT43W-HE3-08. Series: Automotive, AEC-Q101. Features: Diode Schottky 30 V 200mA (DC) Surface Mount SOD-123. Speed: Small Signal = < 200mA (Io), Any Speed. Package: SOD-123. Package: Reel - TR. Mounting: Surface Mount. Family Name: BAT43. [See More]
- Package: SOD-123; SOD-123
from RS Components, Ltd.
Schottky barrier diode,20V,1A,SOD123FL [See More]
- Package: SOD-123; Sod-123fl
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Micro Commercial Co. Win Source Part Number: 100089-BAT43W-TP. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 200mA (DC). Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA. Reverse Recovery Time... [See More]
- Package: SOD-123; SOD-123
- VF: 1
- Life Cycle Stage: Active
- trr: 5
from ROHM Semiconductor USA, LLC
RB068MM100TF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. [See More]
- Package: SOD-123; SOD-123FL
- IF: 2000
- VF: 0.9000
- VRRM: 100
from ODG (Origin Data Global)
DIODE SCHOTTKY 70V 333MW SOD123 [See More]
- Package: SOD-123; SOD-123
- Tj: -55 to 125
from PANJIT SemiConductor
Low series resistance, low capacitance, available in ultra small packages [See More]
- Package: SOD-123
- Life Cycle Stage: Maturity
- Applications: Rectifier
- VF: 0.4000
from LCSC Electronics Technology (HK) Limited
SOD-123 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-123
- RoHS Compliant: RoHS
from Utmel Electronic Limited
1A,60V,SCHOTTKY,SOD-123FL PACKAG [See More]
- Package: SOD-123; SOD-123F
- VF: 0.4500
- Life Cycle Stage: Active
- RoHS Compliant: RoHS
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Package: SOD-123
from Frontier Electronics Corp.
The Schottky diode (also known as a Schottky Barrier Diode) is a fast switching diode with a low forward voltage drop. There is a small voltage drop across a diode when current flows through it. Frontier SMD Schottky diodes have a forward voltage drop (VF range of 0.38 to 0.92 volts, much lower than... [See More]
- Package: SMA; SMB; SOD-123; SOD-323
- VF: 0.3800 to 0.9200
- Applications: Rectifier
- IF: 1000 to 20000
from ROHM Semiconductor USA, LLC
RSX101MM30TF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. [See More]
- Package: SOD-123; SOD-123FL
- IF: 1000
- VF: 0.4000
- VRRM: 30
from ODG (Origin Data Global)
DIODE SCHOTTKY 20V 500MA SOD123F [See More]
- Package: SOD-123; SOD-123F
- VF: 0.3850
from LCSC Electronics Technology (HK) Limited
70V Single 1V@15mA 15mA SOD-123 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-123
- RoHS Compliant: RoHS
- VF: 1
from Utmel Electronic Limited
Diode Schottky 100V 1A Automotive 2-Pin SOD-123FL T/R [See More]
- Package: SOD-123; SOD-123F
- VF: 0.7600
- Life Cycle Stage: Active
- IF: 1000
from ODG (Origin Data Global)
DIODE SCHOTTKY 40V 1A SOD123F [See More]
- Package: SOD-123; SOD-123F
- VF: 0.5000
from LCSC Electronics Technology (HK) Limited
20V Single 1A 450mV@1A SOD-123 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-123
- IFSM: 9
- VF: 0.4500
- RoHS Compliant: RoHS
from Utmel Electronic Limited
DIODE SCHOTTKY 100V 2A MINISMA [See More]
- Package: SOD-123; SOD-123T
- Life Cycle Stage: Active
- Applications: EFFICIENCY
- VF: 0.8500
from ODG (Origin Data Global)
DIODE SCHOTTKY 40V 1.5A SOD123FL [See More]
- Package: SOD-123; SOD-123F
- VF: 0.6900
from LCSC Electronics Technology (HK) Limited
SOD-123 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-123
- RoHS Compliant: RoHS
from Utmel Electronic Limited
DIODE SCHOTTKY 100V 2A SOD123F [See More]
- Package: SOD-123; SOD-123F
- Life Cycle Stage: Active
- Applications: High Voltage; HIGH VOLTAGE POWER
- VF: 0.9600
from ODG (Origin Data Global)
DIODE SCHOTTKY 40V 1A SOD123 [See More]
- Package: SOD-123; SOD-123
- VF: 0.6000
from LCSC Electronics Technology (HK) Limited
20V 450mV@1A 1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-123
- IFSM: 25
- VF: 0.4500
- RoHS Compliant: RoHS
from Utmel Electronic Limited
DIODE SCHOTTKY 100V 75MA SOD123 [See More]
- Package: SOD-123; SOD-123
- VF: 0.4500
- Life Cycle Stage: Active
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
DIODE SCHOTTKY 40V 1A SOD123 [See More]
- Package: SOD-123; SOD-123
- VF: 0.6000
from LCSC Electronics Technology (HK) Limited
20V Single 750mV@3A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-123
- RoHS Compliant: RoHS
- VF: 0.7500
from Utmel Electronic Limited
DIODE SCHOTTKY 150V 1A SOD123HE [See More]
- Package: SOD-123; SOD-123H
- VF: 0.9000
- Life Cycle Stage: Active
- IF: 1000
from ODG (Origin Data Global)
DIODE SCHOTTKY 40V 120MA SOD123F [See More]
- Package: SOD-123; SOD-123F
- VF: 1
from LCSC Electronics Technology (HK) Limited
20V Single 750mV@3A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-123
- RoHS Compliant: RoHS
- VF: 0.7500
from Utmel Electronic Limited
DIODE SCHOTTKY 200V 1A SOD123FL [See More]
- Package: SOD-123; SOD-123F
- VF: 0.9500
- Life Cycle Stage: Active
- IF: 30000
from ODG (Origin Data Global)
DIODE SCHOTTKY 100V 200MA SOD123 [See More]
- Package: SOD-123; SOD-123
- VF: 1
from LCSC Electronics Technology (HK) Limited
40V 900mV@3A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-123
- RoHS Compliant: RoHS
- VF: 0.9000
from Utmel Electronic Limited
DIODE SCHOTTKY 20V 500MA SOD123 [See More]
- Package: SOD-123; SOD-123
- VF: 0.3900
- Life Cycle Stage: Active
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
DIODE SCHOTTKY 30V 200MA SOD123 [See More]
- Package: SOD-123; SOD-123
- trr: 5
- VF: 0.6500
from LCSC Electronics Technology (HK) Limited
40V 450mV@1A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-123
- RoHS Compliant: RoHS
- VF: 0.4500
from Utmel Electronic Limited
DIODE SCHOTTKY 30V 1A PMDU [See More]
- Package: SOD-123; SOD-123F
- VF: 0.4800
- Life Cycle Stage: Active
- IF: 1000
from ODG (Origin Data Global)
DIODE SCHOTTKY 30V 200MA SOD123 [See More]
- Package: SOD-123; SOD-123
- VF: 1
from LCSC Electronics Technology (HK) Limited
40V Single 900mV@3A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-123
- RoHS Compliant: RoHS
- VF: 0.9000
from Utmel Electronic Limited
DIODE SCHOTTKY 40V 15MA SOD123 [See More]
- Package: SOD-123; SOD-123
- VF: 0.9000
- Life Cycle Stage: Active
- IF: 15
from ODG (Origin Data Global)
DIODE SCHOTTKY 100V 250MA SOD123 [See More]
- Package: SOD-123; SOD-123
- trr: 5.9
- VF: 0.8500
from LCSC Electronics Technology (HK) Limited
40V Single 350mA 600mV@200mA SOD-123 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-123
- RoHS Compliant: RoHS
- VF: 0.6000
from Utmel Electronic Limited
Diode Schottky 40V 1A 2-Pin SOD-123 T/R [See More]
- Package: SOD-123; SOD-123
- VF: 0.4500
- Life Cycle Stage: Active
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
DIODE SCHOTTKY 30V 200MA SOD123 [See More]
- Package: SOD-123; SOD-123
- trr: 5
- VF: 0.8000
from LCSC Electronics Technology (HK) Limited
40V Single 350mA 600mV@200mA SOD-123 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-123
- IFSM: 2
- VF: 0.6000
- RoHS Compliant: RoHS
from Utmel Electronic Limited
DIODE SCHOTTKY 40V 1A SOD123W [See More]
- Package: SOD-123; SOD-123W
- VF: 0.4900
- Life Cycle Stage: Active
- IF: 1000
from ODG (Origin Data Global)
DIODE SCHOTTKY 20V 500MA SOD123 [See More]
- Package: SOD-123; SOD-123
- VF: 0.3850
from LCSC Electronics Technology (HK) Limited
40V 600mV@1A 1A SOD-123F Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-123
- RoHS Compliant: RoHS
- VF: 0.6000
from Utmel Electronic Limited
DIODE SCHOTTKY 40V 2A MINI2 [See More]
- Package: SOD-123; SOD-123F
- Life Cycle Stage: Obsolete
- Applications: GENERAL PURPOSE
- VF: 0.4900
from ODG (Origin Data Global)
DIODE SCHOTTKY 20V 1A SOD123F [See More]
- Package: SOD-123; SOD-123F
- VF: 0.4500
from LCSC Electronics Technology (HK) Limited
40V 1A 600mV@1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-123
- RoHS Compliant: RoHS
- VF: 0.6000
from Utmel Electronic Limited
DIODE SCHOTTKY 60V 1A SOD123HE [See More]
- Package: SOD-123; SOD-123H
- VF: 0.7000
- Life Cycle Stage: Active
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
DIODE SCHOTTKY 30V 1.5A S-FLAT [See More]
- Package: SOD-123; SOD-123F
- VF: 0.3600
from LCSC Electronics Technology (HK) Limited
40V 1A 900mV@3A SOD-123 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-123
- RoHS Compliant: RoHS
- VF: 0.9000
from Utmel Electronic Limited
DIODE SCHOTTKY 60V 1A SOD123W [See More]
- Package: SOD-123; SOD-123W
- VF: 0.7000
- Life Cycle Stage: Active
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
DIODE SCHOTTKY 30V 1A MINI2-F4-B [See More]
- Package: SOD-123; SOD-123F
- trr: 20
- VF: 0.5300
from LCSC Electronics Technology (HK) Limited
40V Single 370mV SOD-123 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-123
- IFSM: 13
- VF: 0.3700
- RoHS Compliant: RoHS
from Utmel Electronic Limited
Diode Small Signal Schottky 100V 0.15A Automotive 2-Pin SOD-123 T/R [See More]
- Package: SOD-123; SOD-123
- RoHS Compliant: RoHS
- VF: 1
from ODG (Origin Data Global)
DIODE SCHOTTKY 150V 1A SOD123FL [See More]
- Package: SOD-123; SOD-123F
- VF: 0.8500
from LCSC Electronics Technology (HK) Limited
40V 900mV@3A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-123
- RoHS Compliant: RoHS
- VF: 0.9000
from Utmel Electronic Limited
Diode Small Signal Schottky 30V 0.2A 2-Pin SOD-123 T/R [See More]
- Package: SOD-123; SOD-123
- VF: 0.6500
- Life Cycle Stage: Active
- IF: 200
from ODG (Origin Data Global)
DIODE SCHOTTKY 40V 1A SOD123FL [See More]
- Package: SOD-123; SOD-123F
- VF: 0.5500
from LCSC Electronics Technology (HK) Limited
40V Single 900mV@3A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-123
- RoHS Compliant: RoHS
- VF: 0.9000
from Utmel Electronic Limited
PMEG4010EH; PMEG4010EJ; PMEG4010ET - 1 A very low VF MEGA Schottky barrier rectifiers [See More]
- Package: SOD-123; SOD-123F
- VF: 0.6400
- Life Cycle Stage: Active
- IF: 1000
from ODG (Origin Data Global)
DIODE SCHOTTKY 100V 1A SOD123FL [See More]
- Package: SOD-123; SOD-123F
- VF: 0.8000
from LCSC Electronics Technology (HK) Limited
40V 900mV@3A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-123
- RoHS Compliant: RoHS
- VF: 0.9000
from Utmel Electronic Limited
SCHOTTKY Barrier Rectifier 40V 50A 2-Pin SOD-123F Surface Mount T/R [See More]
- Package: SOD-123; SOD-123F
- Life Cycle Stage: Active
- Applications: EFFICIENCY
- VF: 0.5000
from ODG (Origin Data Global)
RECTIFIER, SCHOTTKY, LOW VF, 1A, [See More]
- Package: SOD-123; SOD-123F
- VF: 0.8100
- Applications: Rectifier
from LCSC Electronics Technology (HK) Limited
40V 900mV@3A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-123
- RoHS Compliant: RoHS
- VF: 0.9000
from ODG (Origin Data Global)
DIODE SCHOTTKY 40V 3A SOD123HE [See More]
- Package: SOD-123; SOD-123H
- trr: 12.37
- VF: 0.5200
from LCSC Electronics Technology (HK) Limited
SOD-123 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-123
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
DIODE SCHOTTKY 20V 500MA SOD123 [See More]
- Package: SOD-123; SOD-123
- VF: 0.4500
from LCSC Electronics Technology (HK) Limited
20V Single 390mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-123
- IFSM: 5.5
- VF: 0.3900
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
DIODE SCHOTTKY 40V 500MA SOD123 [See More]
- Package: SOD-123; SOD-123
- VF: 0.5100
from LCSC Electronics Technology (HK) Limited
20V 385mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-123
- RoHS Compliant: RoHS
- VF: 0.3850
from ODG (Origin Data Global)
DIODE SCHOTTKY 40V 500MA SOD123 [See More]
- Package: SOD-123; SOD-123
- VF: 0.5500
from LCSC Electronics Technology (HK) Limited
20V Single 390mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-123
- IFSM: 25
- VF: 0.3900
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
DIODE SCHOTTKY 40V 500MA SOD123 [See More]
- Package: SOD-123; SOD-123
- VF: 0.5100
from LCSC Electronics Technology (HK) Limited
20V 390mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-123
- RoHS Compliant: RoHS
- VF: 0.3900