Not Recommended (Declining) Schottky Diodes
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 046057-RB085T-40. Packaging: Bulk. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 550mV @ 5A. Current - Reverse Leakage @ Vr: 200 μA @ 40V. Operating Temperature -... [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VF: 0.5500
- Package: TO-220; TO-220FN
- Tj: 150
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 083707-RB085T-60. Packaging: Bulk. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 60V. Voltage - Forward (Vf) (Max) @ If: 580mV @ 5A. Current - Reverse Leakage @ Vr: 300 μA @ 60V. Operating Temperature -... [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VF: 0.5800
- Package: TO-220; TO-220FN
- Tj: 150
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 210536-RB085T-90. Packaging: Bulk. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 90V. Voltage - Forward (Vf) (Max) @ If: 830mV @ 5A. Current - Reverse Leakage @ Vr: 150 μA @ 90V. Operating Temperature -... [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VF: 0.8300
- Package: TO-220; TO-220FN
- Tj: 150
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 046058-RB095T-40. Packaging: Bulk. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 550mV @ 3A. Current - Reverse Leakage @ Vr: 100 μA @ 40V. Operating Temperature -... [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VF: 0.5500
- Package: TO-220; TO-220FN
- Tj: 150
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 046059-RB095T-90. Packaging: Bulk. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 90V. Voltage - Forward (Vf) (Max) @ If: 750mV @ 3A. Current - Reverse Leakage @ Vr: 150 μA @ 90V. Operating Temperature -... [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VF: 0.7500
- Package: TO-220; TO-220FN
- Tj: 150
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 042294-RB215T-90. Packaging: Bulk. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 90V. Voltage - Forward (Vf) (Max) @ If: 750mV @ 10A. Current - Reverse Leakage @ Vr: 400 μA @ 90V. Operating Temperature -... [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VF: 0.7500
- Package: TO-220; TO-220FN
- Tj: 150
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 046063-RB225T-100. Packaging: Bulk. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 110V. Voltage - Forward (Vf) (Max) @ If: 860mV @ 15A. Current - Reverse Leakage @ Vr: 400 μA @ 100V. Operating Temperature... [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VF: 0.8600
- Package: TO-220; TO-220FN
- Tj: 150
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 210539-RB228T100. Packaging: Bulk. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 100V. Voltage - Forward (Vf) (Max) @ If: 870mV @ 5A. Current - Reverse Leakage @ Vr: 500 μA @ 100V. Operating Temperature -... [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VF: 0.8700
- Package: TO-220; TO-220FN
- Tj: 150
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 096911-RB558WTL. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 490mV @ 100mA. Current - Reverse Leakage @ Vr: 10 μA @ 10V. Operating Temperature... [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VF: 0.4900
- Package: EMD3
- Tj: 125
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 046404-RSX1001T3. Packaging: Bulk. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 450mV @ 5A. Current - Reverse Leakage @ Vr: 500 μA @ 30V. Operating Temperature -... [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VF: 0.4500
- Package: TO-220; TO-220FN
- Tj: 150
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 211542-SCS120AE2C. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Silicon Carbide Schottky. Voltage - DC Reverse (Vr) (Max): 600V. Voltage - Forward (Vf) (Max) @ If: 1.7V @ 10A. Reverse Recovery Time (trr): 0ns. Current - Reverse... [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VF: 1.7
- Package: TO-247; TO-247
- trr: 0.0
from Win Source Electronics
Manufacturer: Bourns Inc. Win Source Part Number: 079849-CD0603-B0130L. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 100mA. Voltage - Forward (Vf) (Max) @ If: 440mV @ 100mA. Current - Reverse Leakage @ Vr: 30... [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VF: 0.4400
- Package: 0603
- Tj: -40 to 125
from Win Source Electronics
Manufacturer: Bourns Inc. Win Source Part Number: 1028088-CD0603-B0140R. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 100mA. Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA. Current - Reverse Leakage @ Vr: 1... [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VF: 0.4500
- Package: 0603
- Tj: -40 to 125
from Win Source Electronics
Manufacturer: Bourns Inc. Win Source Part Number: 1028089-CD0603-B0230. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 200mA. Voltage - Forward (Vf) (Max) @ If: 500mV @ 200mA. Current - Reverse Leakage @ Vr: 30... [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VF: 0.5000
- Package: 0603
- Tj: -40 to 125
from Win Source Electronics
Manufacturer: Bourns Inc. Win Source Part Number: 142133-CD1607-B140LF. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A. Current - Reverse Leakage @ Vr: 500... [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VF: 0.5000
- Package: SMA; 2-Mini-SMA
- Tj: -55 to 125
from Win Source Electronics
Manufacturer: Comchip Technology. Win Source Part Number: 1028577-CDBA1100-G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 100V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 850mV @ 1A. Current - Reverse Leakage @ Vr:... [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VF: 0.8500
- Package: SMA; DO-214AC (SMA)
- Tj: -65 to 150
from Win Source Electronics
Manufacturer: Comchip Technology. Win Source Part Number: 1028586-CDBA140L-G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 400mV @ 1A. Current - Reverse Leakage @ Vr:... [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VF: 0.4000
- Package: SMA; DO-214AC (SMA)
- Tj: -20 to 80
from Win Source Electronics
Manufacturer: Comchip Technology. Win Source Part Number: 1028587-CDBA140LL-G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 340mV @ 1A. Current - Reverse Leakage @ Vr:... [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VF: 0.3400
- Package: SMA; DO-214AC (SMA)
- Tj: -20 to 80
from Win Source Electronics
Manufacturer: Comchip Technology. Win Source Part Number: 1028596-CDBA240L-G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 2A. Voltage - Forward (Vf) (Max) @ If: 400mV @ 2A. Current - Reverse Leakage @ Vr:... [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VF: 0.4000
- Package: SMA; DO-214AC (SMA)
- Tj: 125
from Win Source Electronics
Manufacturer: Comchip Technology. Win Source Part Number: 1028598-CDBA260-G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 60V. Current - Average Rectified (Io): 2A. Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A. Current - Reverse Leakage @ Vr: 500... [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VF: 0.7000
- Package: SMA; DO-214AC (SMA)
- Tj: 125
from Win Source Electronics
Manufacturer: Comchip Technology. Win Source Part Number: 1028613-CDBB140-G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A. Current - Reverse Leakage @ Vr: 500... [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VF: 0.5000
- Package: SMB; DO-214AA (SMB)
- Tj: 125
from Win Source Electronics
Manufacturer: Comchip Technology. Win Source Part Number: 1028614-CDBB160-G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 60V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A. Current - Reverse Leakage @ Vr: 500... [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VF: 0.7000
- Package: SMB; DO-214AA (SMB)
- Tj: 125
from Win Source Electronics
Manufacturer: Comchip Technology. Win Source Part Number: 1028618-CDBB260-G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 60V. Current - Average Rectified (Io): 2A. Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A. Current - Reverse Leakage @ Vr: 500... [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VF: 0.7000
- Package: SMB; DO-214AA (SMB)
- Tj: -55 to 125
from Win Source Electronics
Manufacturer: Comchip Technology. Win Source Part Number: 1028622-CDBB340-G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 3A. Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A. Current - Reverse Leakage @ Vr: 500... [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VF: 0.5000
- Package: SMB; DO-214AA (SMB)
- Tj: 125
from Win Source Electronics
Manufacturer: Comchip Technology. Win Source Part Number: 1028624-CDBB540-G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 5A. Voltage - Forward (Vf) (Max) @ If: 550mV @ 5A. Current - Reverse Leakage @ Vr: 500... [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VF: 0.5500
- Package: SMB; DO-214AA (SMB)
- Tj: -50 to 125
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 30V TO252 [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VF: 0.4250
- Package: D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63
- RoHS Compliant: RoHS
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 40V TO220FN [See More]
- Life Cycle Stage: Declining; Not For New Designs
- Package: TO-220; TO-220-3 Full Pack
- Applications: GENERAL PURPOSE
- VF: 0.5500
from Utmel Electronic Limited
DIODE SCHOTTKY 15V 10MA VMN2 [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VF: 0.3500
- Package: SOD-923
- IF: 10
from Utmel Electronic Limited
DIODE SCHOTTKY 20V 1A PMDS [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VF: 0.4000
- Package: SMA; DO-214AC, SMA
- IF: 1000
from Utmel Electronic Limited
DIODE SCHOTTKY 20V 1A TUMD2 [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VF: 0.4000
- Package: 2-SMD, Flat Lead
- IF: 1000
from Utmel Electronic Limited
DIODE SCHOTTKY 40V 10A DO214AB [See More]
- Life Cycle Stage: Declining; Not For New Designs
- Package: DO-214AB, SMC
- Applications: GENERAL PURPOSE
- VF: 0.6500
from Utmel Electronic Limited
DIODE SCHOTTKY 60V 1A PMDU [See More]
- Life Cycle Stage: Declining; Not For New Designs
- VF: 0.6500
- Package: SOD-123; SOD-123F
- IF: 1000
from Utmel Electronic Limited
DIODE SCHOTTKY 650V 8A TO263AB [See More]
- Life Cycle Stage: Declining; Not For New Designs
- Package: D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
- Applications: GENERAL PURPOSE
- VF: 1.55
from Utmel Electronic Limited
DIODE SCHOTTKY 80V 3A DO214AC [See More]
- Life Cycle Stage: Declining; Not For New Designs
- Package: SMA; DO-214AC, SMA
- Applications: GENERAL PURPOSE
- VF: 0.8500