Mixer Schottky Diodes

55 Results
Schottky Diodes & Rectifiers -- 1656745 [BAT17-04 from Infineon Technologies AG]
from RS Components, Ltd.

Schottky Diode 4V 130mA SOT23 [See More]

  • Applications: Mixer; Rectifier
  • RoHS Compliant: RoHS
  • Package: SOT23; Sot-23
0201 Surface Mount Low Barrier Silicon Schottky Diode Anti-Parallel Pair -- SMS7621-092
from Skyworks Solutions, Inc.

Please note: SMS7621-092 is being discontinued and is not recommended for new designs. The suggested replacement are SMS7621-040LF, SMS7621-079LF. The SMS7621-092 is a silicon, low barrier n-type Schottky diode anti-parallel pair. This diode pair can be used for sub-harmonic mixer circuits and other... [See More]

  • Applications: Mixer
Schottky barrier double diode -- PMBD353,215
from Nexperia B.V.

Planar Schottky barrier double diode in a SOT23 small plastic SMD package. Features and benefits. Low forward voltage. Small SMD package. Low capacitance. AEC-Q101 qualified. Applications. UHF mixer. Sampling circuits. Modulators. Phase detection. [See More]

  • Applications: Mixer
  • VF: 0.3500 to 350
  • Package: SOT23; SOT23 SOT23
  • IF: 30
BAS170WE6327HTSA1 [BAS170WE6327HTSA1 from Infineon Technologies AG]
from Rochester Electronics

Mixer Diode, Schottky, 1 Phase, 1 Element, Silicon [See More]

  • Applications: Mixer
  • Package: PG-SOD323-2
  • Life Cycle Stage: Active
  • RoHS Compliant: RoHS
RF - RF Diode - RF Mixer and Detector Schottky Diode - BAT62-02V -- BAT62-02V
from Infineon Technologies AG

Silicon Schottky Diodes. Summary of Features. Low barrier diode for detectors up to GHz frequencies. Pb-free (RoHS compliant) package. Potential Applications. Wireless Communications. Satellite Receivers. Base Stations. High Speed Data Networks. RFID. Applications. Automotive telematics control unit... [See More]

  • Applications: Detector; Mixer
  • Package: SC79
  • Life Cycle Stage: active and preferred
  • VF: 0.5000
DME, DMF, DMJ Series: Silicon Beam-Lead Schottky Mixer Diodes—Singles, Pairs and Quads Bondable and Packaged Chips -- DME2029 Series
from Skyworks Solutions, Inc.

Skyworks beam-lead silicon Schottky barrier mixer diodes are designed for applications through 40 GHz. The beam-lead design reduces the problem of bonding to the very small area characteristic of the low capacitance junctions. Beam-lead Schottky barrier mixer diodes are made by the deposition of a... [See More]

  • Applications: Mixer
BAT15-05W [BAT15-05W from Infineon Technologies AG]
from Rochester Electronics

RF Mixer and Detector Schottky Diode [See More]

  • Applications: Detector; Mixer
  • Package: SOT323
  • Life Cycle Stage: Obsolete
  • RoHS Compliant: RoHS
RF Mixer and Detector Schottky Diode -- BAT15-02EL
from Infineon Technologies AG

This Infineon RF Schottky diode is a silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-02EL a suitable choice for mixer and detector functions in applications which... [See More]

  • Applications: Detector; Mixer
  • Package: TSLP-2-19
  • Life Cycle Stage: active and preferred
  • VF: 0.2500 to 0.3200
DME, DMF, DMJ Series: Silicon Beam-Lead Schottky Mixer Diodes—Singles, Pairs and Quads Bondable and Packaged Chips -- DME2029-000
from Skyworks Solutions, Inc.

Skyworks beam-lead silicon Schottky barrier mixer diodes are designed for applications through 40 GHz. The beam-lead design reduces the problem of bonding to the very small area characteristic of the low capacitance junctions. Beam-lead Schottky barrier mixer diodes are made by the deposition of a... [See More]

  • Applications: Mixer
BAT15-098LRH [BAT15-098LRH from Infineon Technologies AG]
from Rochester Electronics

RF Mixer and Detector Schottky Diode [See More]

  • Applications: Detector; Mixer
  • Package: TSLP4
  • Life Cycle Stage: Obsolete
  • RoHS Compliant: RoHS
RF Mixer and Detector Schottky Diode -- BAT15-02ELS
from Infineon Technologies AG

This Infineon RF Schottky diode is a silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-02ELS a suitable choice for mixer and detector functions in applications which... [See More]

  • Applications: Detector; Mixer
  • Package: TSSLP-2-3
  • Life Cycle Stage: active and preferred
  • VF: 0.2500 to 0.3200
DME, DMF, DMJ Series: Silicon Beam-Lead Schottky Mixer Diodes—Singles, Pairs and Quads Bondable and Packaged Chips -- DME3939-257
from Skyworks Solutions, Inc.

Please note: DME3939-257 is being discontinued and is not recommended for new designs. Skyworks beam-lead silicon Schottky barrier mixer diodes are designed for applications through 40 GHz. The beam-lead design reduces the problem of bonding to the very small area characteristic of the low... [See More]

  • Applications: Mixer
BAT1502LRHE6327XTSA1 [BAT1502LRHE6327XTSA1 from Infineon Technologies AG]
from Rochester Electronics

BAT15 - RF Mixer and Detector Schottky Diode [See More]

  • Applications: Detector; Mixer
  • Package: PG-TSLP-2
  • Life Cycle Stage: Active
  • RoHS Compliant: RoHS
RF Mixer and Detector Schottky Diode -- BAT15-02LRH
from Infineon Technologies AG

Infineon RF Schottky Diode is a silicon low barrier N-type of device with an integrated guard ring on-chip for overvoltage protection. Its low barrier height, small forward voltage diode and low junction capacitance, make BAT 15 - 02 LRH a suitable choice for mixer and detector functions in... [See More]

  • Applications: Detector; Mixer
  • Package: TSLP-2-7
  • Life Cycle Stage: active and preferred
  • VF: 0.2500 to 0.3200
DME, DMF, DMJ Series: Silicon Beam-Lead Schottky Mixer Diodes—Singles, Pairs and Quads Bondable and Packaged Chips -- DMF3938-257
from Skyworks Solutions, Inc.

Skyworks beam-lead silicon Schottky barrier mixer diodes are designed for applications through 40 GHz. The beam-lead design reduces the problem of bonding to the very small area characteristic of the low capacitance junctions. Beam-lead Schottky barrier mixer diodes are made by the deposition of a... [See More]

  • Applications: Mixer
BAT1704E6583HTSA1 [BAT1704E6583HTSA1 from Infineon Technologies AG]
from Rochester Electronics

RF Mixer and Detector Schottky Diode [See More]

  • Applications: Detector; Mixer
  • Package: SOT23; SOT-23-3
  • Life Cycle Stage: Obsolete
  • RoHS Compliant: RoHS
RF Mixer and Detector Schottky Diode -- BAT15-02LS
from Infineon Technologies AG

Infineon RF Schottky Diode is a silicon low barrier N-type of device with an integrated guard ring on-chip for overvoltage protection. Its low barrier height, small forward voltage diode and low junction capacitance, make BAT 15 - 02 LS a suitable choice for mixer and detector functions in... [See More]

  • Applications: Detector; Mixer
  • Package: TSSLP-2-1
  • Life Cycle Stage: active and preferred, discontinued
  • VF: 0.2500 to 0.3200
DME, DMF, DMJ Series: Silicon Beam-Lead Schottky Mixer Diodes—Singles, Pairs and Quads Bondable and Packaged Chips -- DMJ3940-257
from Skyworks Solutions, Inc.

Skyworks beam-lead silicon Schottky barrier mixer diodes are designed for applications through 40 GHz. The beam-lead design reduces the problem of bonding to the very small area characteristic of the low capacitance junctions. Beam-lead Schottky barrier mixer diodes are made by the deposition of a... [See More]

  • Applications: Mixer
BAT1704WH6327XTSA1 [BAT1704WH6327XTSA1 from Infineon Technologies AG]
from Rochester Electronics

RF Mixer and Detector Schottky Diode [See More]

  • Applications: Detector; Mixer
  • Package: PG-SOT323-3
  • Life Cycle Stage: Active
  • RoHS Compliant: RoHS
RF Mixer and Detector Schottky Diode -- BAT15-03W
from Infineon Technologies AG

This Infineon RF Schottky diode is a silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-03W a suitable choice for mixer and detector functions in applications which... [See More]

  • Applications: Detector; Mixer
  • Package: SOD-323; SOD323
  • Life Cycle Stage: active and preferred
  • VF: 0.2500 to 0.3200
Schottky Diode Quad Mixer Chips Supplied on Film Frame -- DME4102-099
from Skyworks Solutions, Inc.

This Skyworks family of Si Schottky diodes are configured as bridge quads intended for use in double-balanced mixers. Each bridge quad die is comprised of four Schottky junctions. There are three barrier heights available: DMF4102-099 is composed of low-barrier diodes, which can be driven with... [See More]

  • Applications: Mixer
  • VF: 0.0100
BAT1707E6327HTSA1 [BAT1707E6327HTSA1 from Infineon Technologies AG]
from Rochester Electronics

RF Mixer and Detector Schottky Diode [See More]

  • Applications: Detector; Mixer
  • Package: PG-SOT143-4
  • Life Cycle Stage: Active
  • RoHS Compliant: RoHS
RF Mixer and Detector Schottky Diode -- BAT15-04R
from Infineon Technologies AG

This Infineon RF Schottky diode is silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-04R a suitable choice for mixer and detector functions in applications which... [See More]

  • Applications: Detector; Mixer
  • Package: SOT23; SOT23
  • Life Cycle Stage: active
  • VF: 0.2500
Schottky Diode Quad Mixer Chips Supplied on Film Frame -- SMS3926-099
from Skyworks Solutions, Inc.

The Skyworks SMS3926-099 family of Si Schottky diodes are configured as ring quads intended for use in double-balanced mixers. Each ring quad die is comprised of four Schottky junctions, connected anode to cathode. SMS3926-099 is composed of low barrier diodes, which can be driven with low-power... [See More]

  • Applications: Mixer
  • VF: 0.0100
BAT62-02LSE6327 [BAT62-02LSE6327 from Infineon Technologies AG]
from Rochester Electronics

RF Mixer and Detector Schottky Diode [See More]

  • Applications: Detector; Mixer
  • Package: DSN2
  • Life Cycle Stage: Obsolete
  • RoHS Compliant: RoHS
RF Mixer and Detector Schottky Diode -- BAT15-04W
from Infineon Technologies AG

This Infineon RF Schottky diode is a silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-04W a suitable choice for mixer and detector functions in applications which... [See More]

  • Applications: Detector; Mixer
  • Package: SOT323; SOT323
  • Life Cycle Stage: active and preferred
  • VF: 0.2500
Schottky Diode Quad Mixer Chips Supplied on Film Frame -- SMS3927-099
from Skyworks Solutions, Inc.

The Skyworks SMS3927-099 family of Si Schottky diodes are configured as ring quads intended for use in double-balanced mixers. Each ring quad die is comprised of four Schottky junctions, connected anode to cathode. SMS3927-099 is composed of medium barrier diodes, for applications in which... [See More]

  • Applications: Mixer
  • VF: 0.0100
BAT63-07WE6327 [BAT63-07WE6327 from Infineon Technologies AG]
from Rochester Electronics

RF Mixer and Detector Schottky Diode [See More]

  • Applications: Detector; Mixer
  • Package: SOT343
  • Life Cycle Stage: Obsolete
  • RoHS Compliant: RoHS
RF Mixer and Detector Schottky Diode -- BAT15-099
from Infineon Technologies AG

This Infineon RF Schottky diode is silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-099 a suitable choice for mixer and detector functions in applications which... [See More]

  • Applications: Detector; Mixer
  • Package: SOT143; SOT143-4-1
  • Life Cycle Stage: active and preferred
  • VF: 0.2500 to 0.3200
Schottky Diode Quad Mixer Chips Supplied on Film Frame -- SMS3928-099
from Skyworks Solutions, Inc.

The Skyworks SMS3928-099 family of Si Schottky diodes are configured as ring quads intended for use in double-balanced mixers. Each ring quad die is comprised of four Schottky junctions, connected anode to cathode. SMS3928-099 is composed of high barrier diodes for applications that require very low... [See More]

  • Applications: Mixer
  • VF: 0.0100
HSB276ASTL-E [HSB276ASTL-E from Renesas Electronics Corporation]
from Rochester Electronics

Schottky Barrier Diode for Balanced Mixer [See More]

  • Applications: Mixer
  • Package: CMPAK2
  • Life Cycle Stage: Obsolete
  • RoHS Compliant: RoHS
RF Mixer and Detector Schottky Diode -- BAT15-099R
from Infineon Technologies AG

This Infineon RF Schottky diode is silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-099R a suitable choice for mixer functions in applications which frequencies are... [See More]

  • Applications: Detector; Mixer
  • Package: SOT143; SOT143-4-4
  • Life Cycle Stage: active and preferred
  • VF: 0.2500 to 0.3200
Silicon Schottky Diode Chips -- CDB7619-000
from Skyworks Solutions, Inc.

Skyworks silicon Schottky diode chips are intended for use as detector and mixer devices in hybrid integrated circuits at frequencies from below 100 MHz to higher than 40 GHz. Skyworks 'Universal Chip' design features a 4 mil diameter bond pad that is offset from the semiconductor junction... [See More]

  • Applications: Mixer
HSC88TRF-E [HSC88TRF-E from Renesas Electronics Corporation]
from Rochester Electronics

Schottky Barrier Diode for Mixer [See More]

  • Applications: Mixer
  • Package: UFP2
  • Life Cycle Stage: Obsolete
  • RoHS Compliant: RoHS
RF Mixer and Detector Schottky Diode -- BAT17
from Infineon Technologies AG

Silicon Schottky Diodes. Summary of Features. For mixer applications in VHF/UHF range. For high-speed switching application. Pb-free (RoHS compliant) package. Potential Applications. Wireless Communications. Satellite Receivers. Base Stations. High Speed Data Networks [See More]

  • Applications: Detector; Mixer
  • Package: SOT23; SOT23
  • Life Cycle Stage: active and preferred
  • VF: 0.3400 to 0.6000
Silicon Schottky Diode Chips -- CDB7620-000
from Skyworks Solutions, Inc.

Skyworks silicon Schottky diode chips are intended for use as detector and mixer devices in hybrid integrated circuits at frequencies from below 100 MHz to higher than 40 GHz. Skyworks 'Universal Chip' design features a 4 mil diameter bond pad that is offset from the semiconductor junction... [See More]

  • Applications: Mixer
HSU276ATRF-E [HSU276ATRF-E from Renesas Electronics Corporation]
from Rochester Electronics

Schottky Barrier Diode for Mixer [See More]

  • Applications: Mixer
  • Package: URP2
  • Life Cycle Stage: Obsolete
  • RoHS Compliant: RoHS
RF Mixer and Detector Schottky Diode -- BAT24-02ELS
from Infineon Technologies AG

This Infineon RF Schottky Diode is a silicon low barrier N-type device with an integrated guard ring on-chip for overvoltage protection. Its low barrier height, small forward voltage and low junction capacitance make BAT24-02ELS a suitable choice for mixer and detector functions in applications with... [See More]

  • Applications: Detector; Mixer
  • Package: TSSLP-2-3
  • Life Cycle Stage: not for new design
  • VF: 0.2500 to 0.3200
Silicon Schottky Diode Chips -- CDF7621-000
from Skyworks Solutions, Inc.

Skyworks silicon Schottky diode chips are intended for use as detector and mixer devices in hybrid integrated circuits at frequencies from below 100 MHz to higher than 40 GHz. Skyworks 'Universal Chip' design features a 4 mil diameter bond pad that is offset from the semiconductor junction... [See More]

  • Applications: Mixer
RF Mixer and Detector Schottky Diode -- BAT24-02LS
from Infineon Technologies AG

Infineon RF Schottky Diode is a silicon low barrier N-type of device with an integrated guard ring on-chip for overvoltage protection. Its low barrier height, small forward voltage diode and low junction capacitance, make BAT24 - 02LS a suitable choice for mixer and detector functions in... [See More]

  • Applications: Detector; Mixer
  • Package: TSSLP-2-1
  • Life Cycle Stage: not for new design
  • VF: 0.2500
Silicon Schottky Diode Chips -- CDF7623-000
from Skyworks Solutions, Inc.

Skyworks silicon Schottky diode chips are intended for use as detector and mixer devices in hybrid integrated circuits at frequencies from below 100 MHz to higher than 40 GHz. Skyworks 'Universal Chip' design features a 4 mil diameter bond pad that is offset from the semiconductor junction... [See More]

  • Applications: Mixer
RF Mixer and Detector Schottky Diode -- BAT63-02V
from Infineon Technologies AG

Silicon Schottky Diodes. Summary of Features. Low barrier diode for detectors up to GHz frequencies. For high-speed applications. Zero bias detector diode. Pb-free (RoHS compliant) package. Potential Applications. Wireless Communications. Satellite Receivers. Base Stations. High Speed Data Networks. [See More]

  • Applications: Detector; Mixer
  • Package: SC79
  • Life Cycle Stage: active and preferred
  • VF: 0.1900 to 0.3000
Surface Mount Mixer and Detector Schottky Diodes -- SMS7621 Series
from Skyworks Solutions, Inc.

Please note: SMS7621-001LF is being discontinued and is not recommended for new designs. SMS7621 Series includes SMS7621-079LF, SMS7621-005LF, SMS7621-006LF, SMS7621-040LF. These low-cost, surface mountable, plastic packaged silicon mixer Schottky diodes are designed for RF and microwave mixers and... [See More]

  • Applications: Mixer
Surface Mount Mixer and Detector Schottky Diodes -- SMS7630 Series
from Skyworks Solutions, Inc.

These low-cost, surface mountable, plastic packaged silicon mixer Schottky diodes are designed for RF and microwave mixers and detectors. They include low barrier diodes and zero-bias detectors that combine Skyworks advanced semiconductor technology with low-cost packaging techniques. All diodes are... [See More]

  • Applications: Mixer
Surface Mount Mixer/Detector Schottky Diode -- SMSA3923-011LF
from Skyworks Solutions, Inc.

The SMSA3923-011LF plastic packaged Schottky diode is designed for several automotive in-vehicle applications. [See More]

  • Applications: Mixer
Surface Mount, 0201 Low-Barrier Silicon Schottky Diode -- SMS7621-060
from Skyworks Solutions, Inc.

Please note: SMS7621-060 is being discontinued and is not recommended for new designs. The suggested replacement are SMS7621-040LF, SMS7621-079LF. The SMS7621-060 is a silicon, low-barrier N-type Schottky diode with an ultra-miniature 0201 footprint. This diode may be used in detector circuits,... [See More]

  • Applications: Mixer
Surface Mount, 0201 Low-Barrier Silicon Schottky Diode -- SMSA7621-060
from Skyworks Solutions, Inc.

Please note: SMSA7621-060 is being discontinued and is not recommended for new designs. The suggested replacement are SMS7621-040LF, SMS7621-079LF. The SMSA7621-060 is a silicon, low-barrier N-type Schottky diode with an ultra-miniature 0201 footprint. This diode may be used in detector circuits,... [See More]

  • Applications: Mixer
Beam Lead Silicon Schottky Diodes -- HSCH-5310
from Broadcom Inc.

The HSCH-5310 / HSCH-531x medium barrier beam lead schottky diodes are ideally suited for mixer and detector applications from 1GHz to 26GHz. The HSCH-5314 and HSCH-5318 have guaranteed RF tested performance, while the other products are DC only tested. [See More]

  • Applications: Detector; Mixer
  • VF: 0.5000
  • Life Cycle Stage: Maturity
  • Tj: -65 to 175
Low Barrier Bridge Quad -- SBQ700
from SemiGen

SemiGen ’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled... [See More]

  • Applications: Detector; Mixer; Switching
  • VF: 295
Low Reverse Leakage Schottky Diode -- HSMS-2800
from Broadcom Inc.

General purpose Schottky diode in a broad range of package configurations. Optimised for High voltage clamp or analog DC switch applications. For low breakdown applciations, like detectors or mixers, please refer to HSMS-282X. For low flicker (1/F) noise applications refer to HSMS-281X. VBR=70 V,... [See More]

  • Applications: Detector; Mixer; Switching
  • Package: SOT23; SOT143
  • Life Cycle Stage: Maturity
  • VF: 0.4000
Low Barrier Ring Quad -- SRQ400
from SemiGen

SemiGen ’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled... [See More]

  • Applications: Detector; Mixer; Switching
  • VF: 295
Low Reverse Leakage Schottky Diode -- HSMS-2805
from Broadcom Inc.

General purpose Schottky diode in a broad range of package configurations. Optimised for High voltage clamp or analog DC switch applications. For low breakdown applciations, like detectors or mixers, please refer to HSMS-282X. For low flicker (1/F) noise applications refer to HSMS-281X. VBR=70 V,... [See More]

  • Applications: Detector; Mixer; Switching
  • Package: SOT23; SOT143
  • Life Cycle Stage: Maturity
  • VF: 0.4000
Low Barrier Schottky Diode -- SLB100
from SemiGen

SemiGen ’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled... [See More]

  • Applications: Detector; Mixer; Switching
  • VF: 0.2500
  • Package: PK 10, 19, 20, 25, 28, 32, 37, 50, 75, 100
Low Reverse Leakage Schottky Diode -- HSMS-280K
from Broadcom Inc.

General purpose Schottky diode in a broad range of package configurations. Optimised for High voltage clamp or analog DC switch applications. For low breakdown applciations, like detectors or mixers, please refer to HSMS-282X. For low flicker (1/F) noise applications refer to HSMS-281X. VBR=70 V,... [See More]

  • Applications: Detector; Mixer; Switching
  • Package: SOT363
  • Life Cycle Stage: Maturity
  • VF: 0.4000
RF/Microwave Mixer/detector Diode -- HMPS-2825
from Broadcom Inc.

The MiniPak HMPS-282x family of Schottky diodes is the most consistent and best all-round device available, and finds applications in mixing, detecting, switching, sampling, clamping and wave shaping at frequencies up to 6 GHz. The MiniPak package offers reduced parasitics when compared to... [See More]

  • Applications: Detector; Mixer; Switching; Sampling, Clamping
  • Package: MiniPak Surface Mount
  • Life Cycle Stage: Maturity
  • VF: 0.3400