SOT143 Schottky Diodes
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 096910-BAS40-07,215. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Current - Reverse Leakage @ Vr: 10 μA @ 40V. Operating Temperature -... [See More]
- Package: SOT143; SOT-143B
- VF: 1
- Life Cycle Stage: Active
- Tj: 150
from Infineon Technologies AG
This Infineon RF Schottky diode is silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-099 a suitable choice for mixer and detector functions in applications which... [See More]
- Package: SOT143; SOT143-4-1
- Life Cycle Stage: active and preferred
- Applications: Detector; Mixer
- VF: 0.2500 to 0.3200
from Nexperia B.V.
General-purpose dual Schottky diode in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits. High switching speed. Low leakage current. High breakdown voltage. Low capacitance. Applications. Ultra high-speed switching. Voltage clamping [See More]
- Package: SOT143; SOT143B SOT143B
- VF: 0.3800 to 380
- Applications: Switching
- IF: 120
from RS Components, Ltd.
200mA 40V Schottky Diode Array SOT143 [See More]
- Package: SOT143; Sot-143
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022087-BAS40-07,215. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Current - Reverse Leakage @ Vr: 10 μA @ 40V. Operating Temperature -... [See More]
- Package: SOT143; SOT-143B
- VF: 1
- Life Cycle Stage: Active
- Tj: 150
from Infineon Technologies AG
This Infineon RF Schottky diode is silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-099R a suitable choice for mixer functions in applications which frequencies are... [See More]
- Package: SOT143; SOT143-4-4
- Life Cycle Stage: active and preferred
- Applications: Detector; Mixer
- VF: 0.2500 to 0.3200
from RS Components, Ltd.
Infineon BAS3007ARPPE6327HTSA1 [See More]
- Package: SOT143; SOT-143
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 096722-BAS70-07,215. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 70V. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @ Vr: 10 μA @ 70V. Operating Temperature -... [See More]
- Package: SOT143; SOT-143B
- VF: 1
- Life Cycle Stage: Active
- Tj: 150
from Infineon Technologies AG
Reverse voltage: 30 V.Forward current: 0.9 A.Small diode quad array for polarity independence,reverse polarity protection and low loss bridge rectification.Very low forward voltage:0.5 V typ. @ 0.7 A (per diode).Fast switching.Pb-free (ROHS compliant) package1. Summary of Features. Schottky Diode... [See More]
- Package: SOT143; SOT143-4-10
- VF: 0.6000
- Life Cycle Stage: active and preferred
- IF: 900
from RS Components, Ltd.
Infineon BAS3007ARPPE6327HTSA1 [See More]
- Package: SOT143; SOT-143
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022115-BAS70-07,215. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 70V. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @ Vr: 10 μA @ 70V. Operating Temperature -... [See More]
- Package: SOT143; SOT-143B
- VF: 1
- Life Cycle Stage: Active
- Tj: 150
from RS Components, Ltd.
Infineon Schottky Diode [See More]
- Package: SOT143; SOT-143
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 096571-BAT74,215. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 2... [See More]
- Package: SOT143; SOT-143B
- VF: 0.8000
- Life Cycle Stage: Active
- trr: 5
from RS Components, Ltd.
Infineon Schottky Diode [See More]
- Package: SOT143; SOT-143
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022190-BAT74,215. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 2... [See More]
- Package: SOT143; SOT-143B
- VF: 0.8000
- Life Cycle Stage: Active
- trr: 5
from RS Components, Ltd.
Infineon RF Schottky Diode [See More]
- Package: SOT143; SOT-143
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 48242-HSMS-2805-TR1. Packaging: Reel - TR. Current - Max: 1A. Diode Type: Schottky - 2 Independent. Capacitance @ Vr, F: 2pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 70V. Resistance @ If, F: 35 Ohm @ 5mA, 1MHz. Categories: Discrete... [See More]
- Package: SOT143; SOT-143-4
- Tj: 150
- Life Cycle Stage: Active
from RS Components, Ltd.
Infineon RF Schottky Diode [See More]
- Package: SOT143; SOT-143
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 017050-HSMS-2805-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: Schottky - 2 Independent. Capacitance @ Vr, F: 2pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 70V. Resistance @ If, F: 35 Ohm @ 5mA, 1MHz. Categories: Discrete... [See More]
- Package: SOT143; SOT-143-4
- Tj: 150
- Life Cycle Stage: Active
from RS Components, Ltd.
Infineon RF Schottky Diode [See More]
- Package: SOT143; SOT-143
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1044070-HSMS-2808-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: Schottky - 1 Bridge. Capacitance @ Vr, F: 2pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 70V. Resistance @ If, F: 35 Ohm @ 5mA, 1MHz. Categories: Discrete Semiconductor... [See More]
- Package: SOT143; SOT-143-4
- Tj: 150
- Life Cycle Stage: Active
from RS Components, Ltd.
Infineon RF Schottky Diode [See More]
- Package: SOT143; SOT-143
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 017054-HSMS-2815-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: Schottky - 2 Independent. Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 20V. Resistance @ If, F: 15 Ohm @ 5mA, 1MHz. Family Name: HSMS-2815. [See More]
- Package: SOT143; SOT-143-4
- Tj: 150
- Life Cycle Stage: Active
from RS Components, Ltd.
Infineon RF Schottky Diode [See More]
- Package: SOT143; SOT-143
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1044078-HSMS-2817-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: Schottky - 1 Bridge. Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 20V. Resistance @ If, F: 15 Ohm @ 5mA, 1MHz. Categories: Discrete... [See More]
- Package: SOT143; SOT-143-4
- Tj: 150
- Life Cycle Stage: Active
from RS Components, Ltd.
Infineon RF Diode BAT1707E6327HTSA1 [See More]
- Package: SOT143; SOT-143
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 097435-HSMS-2818-BLKG. Packaging: Cut Strip. Current - Max: 1A. Diode Type: Schottky - 1 Bridge. Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 20V. Resistance @ If, F: 15 Ohm @ 5mA, 1MHz. Categories: Discrete... [See More]
- Package: SOT143; SOT-143-4
- Tj: 150
- Life Cycle Stage: Active
from RS Components, Ltd.
BAT62 dual Schottky detector [See More]
- Package: SOT143; SOT-143
- RoHS Compliant: RoHS
- Applications: Detector; Rectifier
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1044079-HSMS-2818-TR1G. Packaging: Reel - TR. Current - Max: 1A. Diode Type: Schottky - 1 Bridge. Capacitance @ Vr, F: 1.2pF @ 0V, 1MHz. Voltage - Peak Reverse (Max): 20V. Resistance @ If, F: 15 Ohm @ 5mA, 1MHz. Categories: Discrete... [See More]
- Package: SOT143; SOT-143-4
- Tj: 150
- Life Cycle Stage: Active
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Package: SOT143
from Broadcom Inc.
The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV [See More]
- Package: SOT23; SOT143
- Life Cycle Stage: Maturity
- Applications: Detector
- VF: 0.2500
from LCSC Electronics Technology (HK) Limited
40V 2 Independent 1V@40mA 120mA SOT-143 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOT143
- RoHS Compliant: RoHS
- VF: 1
from Broadcom Inc.
The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV [See More]
- Package: SOT23; SOT143
- Life Cycle Stage: Maturity
- Applications: Detector
- VF: 0.2500
from LCSC Electronics Technology (HK) Limited
30V 2 Independent 800mV@100mA 200mA SOT-143 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOT143
- RoHS Compliant: RoHS
- VF: 0.8000