SOT416 Schottky Diodes

14 Results
RF Diodes -- 846-RB876WFHTLCT-ND [RB876WFHTL from ROHM Semiconductor USA, LLC]
from DigiKey

RF Diode Schottky - 1 Pair Series Connection 5V 10mA EMD3 [See More]

  • Package: SOT416; SC-75, SOT-416
  • Tj: 125
BAT54CTT1G [BAT54CTT1G from onsemi]
from Rochester Electronics

200 mA, 30 V, Dual Schottky Diode, Common Cathode [See More]

  • Package: SOT416; SC-75 (SOT-416) 3 LEAD
  • RoHS Compliant: RoHS
  • Life Cycle Stage: Active
Diodes, Rectifiers - Arrays - BAT54CTT1G -- 010986-BAT54CTT1G [BAT54CTT1G from onsemi]
from Win Source Electronics

Manufacturer: ON Semiconductor. Win Source Part Number: 010986-BAT54CTT1G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 2... [See More]

  • Package: SOT416; SC-75, SOT-416
  • VF: 0.8000
  • Life Cycle Stage: Active
  • trr: 5
Schottky Diodes & Rectifiers -- 1632047 [BAT54CTT1G from onsemi]
from RS Components, Ltd.

BAT54CTT1G, SC-75 DUAL COMMON CATHODE [See More]

  • Package: SOT416; Sot-416 (sc-75)
  • trr: 5
  • Applications: Rectifier; Switching
  • RoHS Compliant: RoHS
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays -- 970172-RB706W-40TL [RB706W-40TL from ROHM Semiconductor USA, LLC]
from Win Source Electronics

Win Source Part Number: 970172-RB706W-40TL. Category: Discrete Semiconductor Products >Diodes - Rectifiers - Arrays. Speed: Small Signal = < 200mA (Io), Any Speed. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40... [See More]

  • Package: SOT416; SC-75, SOT-416
  • Tj: 125
  • VF: 0.3700
Schottky Diodes & Rectifiers -- 1632052 [BAV70TT1G from onsemi]
from RS Components, Ltd.

BAV70TT1G, SS SC75 DUAL DIO 70V TR [See More]

  • Package: SOT416; Sot-416 (sc-75)
  • RoHS Compliant: RoHS
  • Applications: Rectifier; Switching
Schottky Diodes - RB557WFHTL -- 1087652-RB557WFHTL [RB557WFHTL from ROHM Semiconductor USA, LLC]
from Win Source Electronics

Manufacturer: Rohm Semiconductor. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1087652-RB557WFHTL. Packaging: Cut Tape. Number of Terminals: 3. Mounting: SMD (SMT). Forward Voltage: 490 mV. Forward Current: 100 mA. Number of Pins: 3. Categories:... [See More]

  • Package: SOT416; SOT-416
  • IF: 100
  • VF: 490
  • Tj: 125
Schottky Diodes & Rectifiers -- 2224356 [RB876WFHTL from ROHM Semiconductor USA, LLC]
from RS Components, Ltd.

5V, 10mA, Auto Schottky Diode [See More]

  • Package: SOT416; SOT-416
  • RoHS Compliant: RoHS
  • Applications: Rectifier
DIODE ARRAY SCHOTTKY 5V EMD3 -- 687-RB876WTL [RB876WTL from ROHM Co., Ltd.]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 5V EMD3 [See More]

  • Package: SOT416; SC-75, SOT-416
  • VF: 0.3500
  • Life Cycle Stage: Active
  • IF: 10
Diode Arrays -- BAT54CTT1G [BAT54CTT1G from onsemi]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTTKY 30V SC75 [See More]

  • Package: SOT416; SC-75, SOT-416
  • trr: 5
  • VF: 0.8000
Automotive Schottky Barrier Diode (corresponds to AEC-Q101) -- RB548WMFH
from ROHM Semiconductor USA, LLC

RB548WMFH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. [See More]

  • Package: SOT416; SOT-416
  • IF: 0.0
  • VF: 0.5000
  • Tj: -55 to 150
Diode Arrays -- RB548WTL [RB548WTL from ROHM Co., Ltd.]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTTKY 30V EMD3 [See More]

  • Package: SOT416; SC-75, SOT-416
  • VF: 0.4500
Detection Schottky Diode -- RB876W
from ROHM Semiconductor USA, LLC

ROHM's detection schottky diodes are available as low capacitance types in lineup suitable for detection circuit of high frequency band up to 2GHz. [See More]

  • Package: SOT416; SOT-416
  • IF: 1000
  • VF: 0.4000
  • Tj: -40 to 125
Schottky Barrier Diode (corresponds to AEC-Q101) -- RB558WFH
from ROHM Semiconductor USA, LLC

ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics. [See More]

  • Package: SOT416; SOT-416
  • IF: 0.0
  • VF: 0.4000
  • Tj: -40 to 125