TO-3 Schottky Diodes
from Win Source Electronics
Manufacturer: IXYS. Win Source Part Number: 1035129-DSA120C150QB. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 150V. Voltage - Forward (Vf) (Max) @ If: 930mV @ 60A. Current - Reverse Leakage @ Vr: 1.8mA @ 150V. Operating Temperature - Junction:... [See More]
- Package: TO-3; TO-3P
- VF: 0.9300
- Life Cycle Stage: Active
- Tj: -55 to 175
from Rochester Electronics
Rectifier Diode, Schottky, 1 Phase, 2 Element, 16A, 90V V(RRM), Silicon [See More]
- Package: TO-3; TO-3P-3
- Life Cycle Stage: Obsolete
- Applications: Rectifier
from Win Source Electronics
Manufacturer: IXYS. Win Source Part Number: 1035134-DSA30C100QB. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 100V. Voltage - Forward (Vf) (Max) @ If: 910mV @ 15A. Current - Reverse Leakage @ Vr: 300 μA @ 100V. Operating Temperature -... [See More]
- Package: TO-3; TO-3P
- VF: 0.9100
- Life Cycle Stage: Active
- Tj: -55 to 175
from Win Source Electronics
Manufacturer: IXYS. Win Source Part Number: 050927-DSA50C100QB. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 100V. Voltage - Forward (Vf) (Max) @ If: 900mV @ 25A. Current - Reverse Leakage @ Vr: 450 μA @ 100V. Operating Temperature -... [See More]
- Package: TO-3; TO-3P
- VF: 0.9000
- Life Cycle Stage: Active
- Tj: -55 to 175
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 1065287-M6045P-E3/45. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 45V. Voltage - Forward (Vf) (Max) @ If: 600mV @ 30A. Current - Reverse Leakage @ Vr: 600 μA @ 45V. Operating Temperature -... [See More]
- Package: TO-3; TO-3P
- VF: 0.6000
- Life Cycle Stage: Active
- Tj: -65 to 150
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 1065288-M6060P-E3/45. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 60V. Voltage - Forward (Vf) (Max) @ If: 640mV @ 30A. Current - Reverse Leakage @ Vr: 600 μA @ 60V. Operating Temperature -... [See More]
- Package: TO-3; TO-3P
- VF: 0.6400
- Life Cycle Stage: Active
- Tj: -65 to 150
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 022393-MBR3035PT. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 35V. Voltage - Forward (Vf) (Max) @ If: 760mV @ 30A. Current - Reverse Leakage @ Vr: 1mA @ 35V. Operating... [See More]
- Package: TO-3; TO-247; TO-247AD (TO-3P)
- VF: 0.7600
- Life Cycle Stage: Active
- Tj: -65 to 150
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 207705-MBR3040PT. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 760mV @ 30A. Current - Reverse Leakage @ Vr: 1mA @ 40V. Operating Temperature -... [See More]
- Package: TO-3; TO-3P
- VF: 0.7600
- Life Cycle Stage: Obsolete(EOL)
- Tj: -65 to 150
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 115410-MBR3045PT-E3/45. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 45V. Voltage - Forward (Vf) (Max) @ If: 760mV @ 30A. Current - Reverse Leakage @ Vr: 1mA @ 45V. Operating Temperature - Junction:... [See More]
- Package: TO-3; TO-3P
- VF: 0.7600
- Life Cycle Stage: Active
- Tj: -65 to 150
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 022396-MBR3060PT. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 60V. Voltage - Forward (Vf) (Max) @ If: 750mV @ 20A. Current - Reverse Leakage @ Vr: 5mA @ 60V. Operating... [See More]
- Package: TO-3; TO-247; TO-247AD (TO-3P)
- VF: 0.7500
- Life Cycle Stage: Active
- Tj: -65 to 150
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 138773-MBR4035PT. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 35V. Voltage - Forward (Vf) (Max) @ If: 800mV @ 40A. Current - Reverse Leakage @ Vr: 1mA @ 35V. Operating... [See More]
- Package: TO-3; TO-247; TO-247AD (TO-3P)
- VF: 0.8000
- Life Cycle Stage: Active
- Tj: -65 to 150
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1072505-MBR4040PT. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 700mV @ 20A. Current - Reverse Leakage @ Vr: 1mA @ 40V. Operating Temperature -... [See More]
- Package: TO-3; TO-3P
- VF: 0.7000
- Life Cycle Stage: Obsolete(EOL)
- Tj: -65 to 150
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 316520-MBR4045PT. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 45V. Voltage - Forward (Vf) (Max) @ If: 800mV @ 40A. Current - Reverse Leakage @ Vr: 1mA @ 45V. Operating... [See More]
- Package: TO-3; TO-247; TO-247AD (TO-3P)
- Tj: -65 to 150
- VF: 0.8000
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 074298-MBR4045PT-E3/45. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 45V. Voltage - Forward (Vf) (Max) @ If: 800mV @ 40A. Current - Reverse Leakage @ Vr: 1mA @ 45V. Operating Temperature - Junction:... [See More]
- Package: TO-3; TO-3P
- VF: 0.8000
- Life Cycle Stage: Active
- Tj: -65 to 150
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 041440-MBR4050PT. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 50V. Voltage - Forward (Vf) (Max) @ If: 720mV @ 20A. Current - Reverse Leakage @ Vr: 1mA @ 50V. Operating... [See More]
- Package: TO-3; TO-247; TO-247AD (TO-3P)
- VF: 0.7200
- Life Cycle Stage: Active
- Tj: -65 to 150
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 044283-MBR4060PT. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 60V. Voltage - Forward (Vf) (Max) @ If: 720mV @ 20A. Current - Reverse Leakage @ Vr: 1mA @ 60V. Operating... [See More]
- Package: TO-3; TO-247; TO-247AD (TO-3P)
- VF: 0.7200
- Life Cycle Stage: Active
- Tj: -65 to 150
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 883149-MBR40H60PT-E3/45. Features: Diode Array 1 Pair Common Cathode Schottky 60 V 40A Through Hole TO-3P-3, SC-65-3. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: TO-3P-3, SC-65-3. Package: Tube. Mounting: Through Hole. Family Name:... [See More]
- Package: TO-3; TO-247; TO-247AD (TO-3P)
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 207721-MBR6030PT. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 750mV @ 60A. Current - Reverse Leakage @ Vr: 1mA @ 30V. Operating Temperature -... [See More]
- Package: TO-3; TO-3P
- VF: 0.7500
- Life Cycle Stage: Active
- Tj: -55 to 150
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 100V TO247 [See More]
- Package: TO-3; TO-3P-3 Full Pack
- Life Cycle Stage: Active
- Applications: GENERAL PURPOSE
- VF: 0.7800
from LCSC Electronics Technology (HK) Limited
45V Dual Common Cathode 30A 840mV TO-3P Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: TO-3
- IFSM: 200
- VF: 0.8400
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 60V TO3P [See More]
- Package: TO-3; TO-3P-3, SC-65-3
- VF: 0.6400
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 100V TO3P [See More]
- Package: TO-3; TO-3P-3, SC-65-3
- Life Cycle Stage: Active
- Applications: GENERAL PURPOSE
- VF: 0.9100
from LCSC Electronics Technology (HK) Limited
100V Dual Common Cathode 40A 850mV TO-3P Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: TO-3
- IFSM: 400
- VF: 0.8500
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 40V TO3P [See More]
- Package: TO-3; TO-3P-3, SC-65-3
- VF: 0.5800
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 30V TO3P [See More]
- Package: TO-3; TO-3P-3, SC-65-3
- Life Cycle Stage: Obsolete
- Applications: EFFICIENCY
- VF: 0.5500
from LCSC Electronics Technology (HK) Limited
60V Dual Common Cathode 720mV@20A 20A TO-247AD(TO-3P) Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: TO-3; TO-247
- RoHS Compliant: RoHS
- VF: 0.7200
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 100V TO3PW [See More]
- Package: TO-3; TO-3P-3 Full Pack
- VF: 0.8500
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 45V TO3P [See More]
- Package: TO-3; TO-3P-3, SC-65-3
- Life Cycle Stage: Active
- Applications: EFFICIENCY
- VF: 0.7600