SOT323 Schottky Diodes

114 Results
RF Mixer and Detector Schottky Diode -- BAT15-04W
from Infineon Technologies AG

This Infineon RF Schottky diode is a silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-04W a suitable choice for mixer and detector functions in applications which... [See More]

  • Package: SOT323; SOT323
  • Life Cycle Stage: active and preferred
  • Applications: Detector; Mixer
  • VF: 0.2500
1SS375-TL-E [1SS375-TL-E from onsemi]
from Rochester Electronics

Silicon Epitaxial Schottky Barrier Diode [See More]

  • Package: SOT323; SOT-323
  • RoHS Compliant: RoHS
  • Life Cycle Stage: Obsolete
40 V, 200 mA Schottky barrier diode -- BAT854W,115
from Nexperia B.V.

Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits. Very low forward voltage. Very low reverse current. Guard ring protected. Very small SMD plastic... [See More]

  • Package: SOT323; SOT323 SOT323
  • IF: 200
  • Applications: Switching
  • IFSM: 1
Schottky Diodes & Rectifiers -- 1894387P [BAT30SWFILM from STMicroelectronics, Inc.]
from RS Components, Ltd.

STMicroelectronics, BAT30SWFILM [See More]

  • Package: SOT323; SOT-323
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - 1PS70SB14,115 -- 1002467-1PS70SB14,115 [1PS70SB14,115 from Nexperia B.V.]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 1002467-1PS70SB14,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA. Current - Reverse Leakage @ Vr: 2 μA @ 25V. Operating... [See More]

  • Package: SOT323; SOT-323-3
  • VF: 0.8000
  • Life Cycle Stage: Active
  • Tj: 150
RF Diodes -- 1465-MA4E1338A1-1146TCT-ND [MA4E1338A1-1146T from MACOM]
from DigiKey

RF Diode Schottky - Single 8V 30mA 250mW SOT-323 [See More]

  • Package: SOT323; SC-70, SOT-323
  • Tj: -55 to 125
RF Mixer and Detector Schottky Diode -- BAT17-04W
from Infineon Technologies AG

These Infineon RF Schottky diodes are silicon low barrier N-type devices with an integrated guard ring on-chip for overvoltage protection. Their low barrier height, small forward voltage and low junction capacitance, make BAT17-04W a suitable choice for mixer and detector applications at frequencies... [See More]

  • Package: SOT323; SOT323
  • Life Cycle Stage: active and preferred
  • Applications: Detector; Mixer
  • VF: 0.3400 to 0.4500
BAT1706WE6327 [BAT1706WE6327 from Infineon Technologies AG]
from Rochester Electronics

RF Mixer and Detector Schottky Diode [See More]

  • Package: SOT323; SOT-323-3
  • Life Cycle Stage: Obsolete
  • Applications: Detector; Mixer
  • RoHS Compliant: RoHS
Schottky barrier diode -- BAT54CW,115
from Nexperia B.V.

Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage. Low capacitance. Applications. Ultra high-speed switching. Line termination. [See More]

  • Package: SOT323; SOT323-1 SOT323-1
  • VF: 0.2400 to 240
  • Applications: Switching
  • IF: 200
Schottky Diodes & Rectifiers -- 2168323P [BAS4005WH6327XTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon BAS4005WH6327XTSA1 [See More]

  • Package: SOT323; SOT-323
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - 1PS70SB14,115 -- 101240-1PS70SB14,115 [1PS70SB14,115 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 101240-1PS70SB14,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA. Current - Reverse Leakage @ Vr: 2 μA @ 25V. Operating... [See More]

  • Package: SOT323; SOT-323-3
  • VF: 0.8000
  • Life Cycle Stage: Active
  • Tj: 150
RF Mixer and Detector Schottky Diode -- BAT68-04W
from Infineon Technologies AG

Silicon Schottky Diodes. Summary of Features. For mixer applications in the VHF / UHF range. For high-speed switching applications. Pb-free (RoHS compliant) package. Potential Applications. Wireless Communications. Satellite Receivers. Base Stations. High Speed Data Networks. RFID [See More]

  • Package: SOT323; SOT323
  • Life Cycle Stage: active
  • Applications: Detector; Mixer
  • VF: 0.3200 to 0.5000
Schottky Diodes & Rectifiers -- 2168327P [BAS7005WH6327XTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon BAS7005WH6327XTSA1 [See More]

  • Package: SOT323; SOT-323
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - 1PS70SB15,115 -- 098253-1PS70SB15,115 [1PS70SB15,115 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 098253-1PS70SB15,115. Packaging: Cut Reel. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA. Current - Reverse Leakage @ Vr: 2 μA @ 25V. Operating Temperature... [See More]

  • Package: SOT323; SOT-323-3
  • VF: 0.8000
  • Life Cycle Stage: Active
  • Tj: 150
RF Diodes -- 488-SMMBD330T1GCT-ND [SMMBD330T1G from onsemi]
from DigiKey

DIODE SCHOTTKY 30V 120MW SC70-3 [See More]

  • Package: SOT323; SC-70, SOT-323
  • Tj: -55 to 125
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS40-05W -- BAS40-05W
from Infineon Technologies AG

Silicon Schottky Diode. Summary of Features. General-purpose diode for high-speed switching. Circuit protection. Voltage clamping. High-level detecting and mixing. Pb-free (RoHS compliant) package. Applications. Automotive 48 V battery management system (BMS). Body electronics and power... [See More]

  • Package: SOT323; SOT323
  • VF: 1
  • Life Cycle Stage: active and preferred
  • IF: 120
Schottky Diodes & Rectifiers -- 2168331P [BAT1705WH6327XTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon BAT1705WH6327XTSA1 [See More]

  • Package: SOT323; SOT-323
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - 1PS70SB15,115 -- 1002468-1PS70SB15,115 [1PS70SB15,115 from Nexperia B.V.]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 1002468-1PS70SB15,115. Packaging: Cut Reel. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA. Current - Reverse Leakage @ Vr: 2 μA @ 25V. Operating... [See More]

  • Package: SOT323; SOT-323-3
  • VF: 0.8000
  • Life Cycle Stage: Active
  • Tj: 150
RF Diodes -- 516-1785-2-ND [HBAT-540C-TR1G from Broadcom Inc.]
from DigiKey

RF Diode Schottky - 1 Pair Series Connection 30V 430mA 825mW SOT-323 [See More]

  • Package: SOT323; SC-70, SOT-323
  • Tj: 150
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAT64-06W -- BAT64-06W
from Infineon Technologies AG

Silicon Schottky Diode. Summary of Features. For low-loss, fast-recovery, meter protection,bias isolation and clamping application. Integrated diffused guard ring. Low forward voltage. Pb-free (RoHS compliant) package. Applications. Edge computing [See More]

  • Package: SOT323; SOT323
  • VF: 0.7500
  • Life Cycle Stage: active and preferred
  • IF: 250
Schottky Diodes & Rectifiers -- 2168337P [BAT6405WH6327XTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon BAT6405WH6327XTSA1 [See More]

  • Package: SOT323; SOT-323
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - 1PS70SB16 -- 197371-1PS70SB16 [1PS70SB16 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 197371-1PS70SB16. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA. Current - Reverse Leakage @ Vr: 2 μA @ 25V. Operating Temperature -... [See More]

  • Package: SOT323; SOT-323-3
  • VF: 0.8000
  • Life Cycle Stage: Active
  • Tj: 150
RF Diodes -- BAT1504WE6327BTSA1TR-ND [BAT1504WE6327BTSA1 from Infineon Technologies AG]
from DigiKey

RF Diode Schottky - 1 Pair Series Connection 4V 110mA 100mW PG-SOT323 [See More]

  • Package: SOT323; SC-70, SOT-323
  • Tj: 150
Schottky Diodes & Rectifiers -- 2168342P [BAT6804WH6327XTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon BAT6804WH6327XTSA1 [See More]

  • Package: SOT323; SOT-323
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - 1PS70SB44,115 -- 1002470-1PS70SB44,115 [1PS70SB44,115 from Nexperia B.V.]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 1002470-1PS70SB44,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Current - Reverse Leakage @ Vr: 10 μA @ 40V. Operating Temperature... [See More]

  • Package: SOT323; SOT-323-3
  • VF: 1
  • Life Cycle Stage: Active
  • Tj: 150
RF Diodes -- BAT1504WH6327XTSA1CT-ND [BAT1504WH6327XTSA1 from Infineon Technologies AG]
from DigiKey

RF Diode Schottky - 1 Pair Series Connection 4V 110mA 100mW PG-SOT323 [See More]

  • Package: SOT323; SC-70, SOT-323
  • Tj: 150
Schottky Diodes & Rectifiers -- 2374358 [RB461FMT106 from ROHM Semiconductor USA, LLC]
from RS Components, Ltd.

Ultra Low VF Schottky Barrier Diode [See More]

  • Package: SOT323; SOT-323
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - 1PS70SB44,115 -- 100699-1PS70SB44,115 [1PS70SB44,115 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 100699-1PS70SB44,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Current - Reverse Leakage @ Vr: 10 μA @ 40V. Operating Temperature -... [See More]

  • Package: SOT323; SOT-323-3
  • VF: 1
  • Life Cycle Stage: Active
  • Tj: 150
Schottky Diodes & Rectifiers -- 2374362 [RB508FM-40CFHT106 from ROHM Semiconductor USA, LLC]
from RS Components, Ltd.

Ultra Low IR SBD [See More]

  • Package: SOT323; SOT-323
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - 1PS70SB45 -- 197373-1PS70SB45 [1PS70SB45 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 197373-1PS70SB45. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Current - Reverse Leakage @ Vr: 10 μA @ 40V. Operating Temperature -... [See More]

  • Package: SOT323; SOT-323-3
  • VF: 1
  • Life Cycle Stage: Active
  • Tj: 150
Schottky Diodes & Rectifiers -- 2374366 [RB508FM-40SFHT106 from ROHM Semiconductor USA, LLC]
from RS Components, Ltd.

Ultra Low IR SBD [See More]

  • Package: SOT323; SOT-323
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - 1PS70SB45,115 -- 1002471-1PS70SB45,115 [1PS70SB45,115 from Nexperia B.V.]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 1002471-1PS70SB45,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Current - Reverse Leakage @ Vr: 10 μA @ 40V. Operating Temperature... [See More]

  • Package: SOT323; SOT-323-3
  • VF: 1
  • Life Cycle Stage: Active
  • Tj: 150
Schottky Diodes & Rectifiers -- 2374368 [RB715FM-40FHT106 from ROHM Semiconductor USA, LLC]
from RS Components, Ltd.

Ultra Low VF Schottky Barrier Diode [See More]

  • Package: SOT323; SOT-323
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - 1PS70SB46 -- 197374-1PS70SB46 [1PS70SB46 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 197374-1PS70SB46. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Current - Reverse Leakage @ Vr: 10 μA @ 40V. Operating Temperature -... [See More]

  • Package: SOT323; SOT-323-3
  • VF: 1
  • Life Cycle Stage: Active
  • Tj: 150
Schottky Diodes & Rectifiers -- 2374371 [RB715FM-40T106 from ROHM Semiconductor USA, LLC]
from RS Components, Ltd.

Ultra Low VF Schottky Barrier Diode [See More]

  • Package: SOT323; SOT-323
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - 1PS70SB46,115 -- 1002472-1PS70SB46,115 [1PS70SB46,115 from Nexperia B.V.]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 1002472-1PS70SB46,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Current - Reverse Leakage @ Vr: 10 μA @ 40V. Operating Temperature... [See More]

  • Package: SOT323; SOT-323-3
  • VF: 1
  • Life Cycle Stage: Active
  • Tj: 150
Schottky Diodes & Rectifiers -- 2396247 [BAT54SWFILMY from STMicroelectronics, Inc.]
from RS Components, Ltd.

ST BAT54SWFILMY [See More]

  • Package: SOT323; SOT-323
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - 1PS70SB84,115 -- 1002474-1PS70SB84,115 [1PS70SB84,115 from Nexperia B.V.]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 1002474-1PS70SB84,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 15V. Voltage - Forward (Vf) (Max) @ If: 700mV @ 30mA. Current - Reverse Leakage @ Vr: 200nA @ 1V. Operating Temperature -... [See More]

  • Package: SOT323; SOT-323-3
  • VF: 0.7000
  • Life Cycle Stage: Active
  • Tj: 125
Schottky Diodes & Rectifiers -- 2496987 [BAS7004WH6327XTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon BAS7004WH6327XTSA1 [See More]

  • Package: SOT323; SOT-323
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - 1PS70SB84,115 -- 101540-1PS70SB84,115 [1PS70SB84,115 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 101540-1PS70SB84,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 15V. Voltage - Forward (Vf) (Max) @ If: 700mV @ 30mA. Current - Reverse Leakage @ Vr: 200nA @ 1V. Operating Temperature -... [See More]

  • Package: SOT323; SOT-323-3
  • VF: 0.7000
  • Life Cycle Stage: Active
  • Tj: 125
Schottky Diodes & Rectifiers -- 2591400 [BAS7006WH6327XTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon AF Schottky Diode BAS 70-06W H6 [See More]

  • Package: SOT323; SOT-323
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - 1PS70SB85,115 -- 1002475-1PS70SB85,115 [1PS70SB85,115 from Nexperia B.V.]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 1002475-1PS70SB85,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 15V. Voltage - Forward (Vf) (Max) @ If: 700mV @ 30mA. Current - Reverse Leakage @ Vr: 200nA @ 1V. Operating Temperature -... [See More]

  • Package: SOT323; SOT-323-3
  • VF: 0.7000
  • Life Cycle Stage: Active
  • Tj: 125
Schottky Diodes & Rectifiers -- 2591402 [BAT6406WH6327XTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon AF Schottky Diode BAT 64-06W H6 [See More]

  • Package: SOT323; SOT-323
  • Tj: -65
  • Applications: Rectifier
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Arrays - 1PS70SB85,115 -- 115402-1PS70SB85,115 [1PS70SB85,115 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 115402-1PS70SB85,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 15V. Voltage - Forward (Vf) (Max) @ If: 700mV @ 30mA. Current - Reverse Leakage @ Vr: 200nA @ 1V. Operating Temperature -... [See More]

  • Package: SOT323; SOT-323-3
  • VF: 0.7000
  • Life Cycle Stage: Active
  • Tj: 125
Schottky Diodes & Rectifiers -- 2613916 [BAT1504WH6327XTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF Schottky Diode [See More]

  • Package: SOT323; SOT-323
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - 1PS70SB86,115 -- 099687-1PS70SB86,115 [1PS70SB86,115 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 099687-1PS70SB86,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 15V. Voltage - Forward (Vf) (Max) @ If: 700mV @ 30mA. Current - Reverse Leakage @ Vr: 200nA @ 1V. Operating Temperature -... [See More]

  • Package: SOT323; SOT-323-3
  • VF: 0.7000
  • Life Cycle Stage: Active
  • Tj: 125
Schottky Diodes & Rectifiers -- 2613918 [BAT1504WH6327XTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF Schottky Diode [See More]

  • Package: SOT323; SOT-323
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - 1PS70SB86,115 -- 1002476-1PS70SB86,115 [1PS70SB86,115 from Nexperia B.V.]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 1002476-1PS70SB86,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 15V. Voltage - Forward (Vf) (Max) @ If: 700mV @ 30mA. Current - Reverse Leakage @ Vr: 200nA @ 1V. Operating Temperature -... [See More]

  • Package: SOT323; SOT-323-3
  • VF: 0.7000
  • Life Cycle Stage: Active
  • Tj: 125
Schottky Diodes & Rectifiers -- 2613926 [BAT1704WH6327XTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF Schottky Diode [See More]

  • Package: SOT323; SOT-323
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - BAS40-04W,115 -- 1022078-BAS40-04W,115 [BAS40-04W,115 from Nexperia B.V.]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022078-BAS40-04W,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Current - Reverse Leakage @ Vr: 10 μA @ 40V. Operating Temperature... [See More]

  • Package: SOT323; SOT-323-3
  • VF: 1
  • Life Cycle Stage: Active
  • Tj: 150
Schottky Diodes & Rectifiers -- 2613927 [BAT1704WH6327XTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon RF Schottky Diode [See More]

  • Package: SOT323; SOT-323
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - BAS40-04W,115 -- 114490-BAS40-04W,115 [BAS40-04W,115 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 114490-BAS40-04W,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Current - Reverse Leakage @ Vr: 10 μA @ 40V. Operating Temperature -... [See More]

  • Package: SOT323; SOT-323-3
  • VF: 1
  • Life Cycle Stage: Active
  • Tj: 150
Schottky Diodes & Rectifiers -- 2613932 [BAT5404WH6327XTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon Schottky Diode [See More]

  • Package: SOT323; SOT-323
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - BAS40-05W,115 -- 097725-BAS40-05W,115 [BAS40-05W,115 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 097725-BAS40-05W,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Current - Reverse Leakage @ Vr: 10 μA @ 40V. Operating Temperature -... [See More]

  • Package: SOT323; SOT-323-3
  • VF: 1
  • Life Cycle Stage: Active
  • Tj: 150
Schottky Diodes & Rectifiers -- 2613933 [BAT5404WH6327XTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon Schottky Diode [See More]

  • Package: SOT323; SOT-323
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - BAS40-05W,115 -- 1022083-BAS40-05W,115 [BAS40-05W,115 from Nexperia B.V.]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022083-BAS40-05W,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Current - Reverse Leakage @ Vr: 10 μA @ 40V. Operating Temperature... [See More]

  • Package: SOT323; SOT-323-3
  • VF: 1
  • Life Cycle Stage: Active
  • Tj: 150
Schottky Diodes & Rectifiers -- 2737282 [BAS12504WH6327XTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon AF SCHOTTKY DIODES BAS12504WH63 [See More]

  • Package: SOT323; SOT-323
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - BAS40-06W,115 -- 098652-BAS40-06W,115 [BAS40-06W,115 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 098652-BAS40-06W,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Current - Reverse Leakage @ Vr: 10 μA @ 40V. Operating Temperature -... [See More]

  • Package: SOT323; SOT-323-3
  • VF: 1
  • Life Cycle Stage: Active
  • Tj: 150
Diodes, Rectifiers - Arrays - BAS40-06W,115 -- 1022086-BAS40-06W,115 [BAS40-06W,115 from Nexperia B.V.]
from Win Source Electronics

Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022086-BAS40-06W,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Current - Reverse Leakage @ Vr: 10 μA @ 40V. Operating Temperature... [See More]

  • Package: SOT323; SOT-323-3
  • VF: 1
  • Life Cycle Stage: Active
  • Tj: 150
Diodes, Rectifiers - Arrays - BAS40SW_R1_00001 -- 863454-BAS40SW_R1_00001 [BAS40SW_R1_00001 from PANJIT SemiConductor]
from Win Source Electronics

Manufacturer: Panjit. Win Source Part Number: 863454-BAS40SW_R1_00001. Features: Diode Array 1 Pair Series Connection Schottky 40 V 200mA Surface Mount SC-70, SOT-323. Speed: Small Signal = < 200mA (Io), Any Speed. Package: SC-70, SOT-323. Package: Reel - TR. Mounting: Surface Mount. Categories:... [See More]

  • Package: SOT323; SOT-323
Diodes, Rectifiers - Arrays - BAS40W -- 231443-BAS40W [BAS40W from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 231443-BAS40W. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 200nA @... [See More]

  • Package: SOT323; SOT-323
  • VF: 1
  • Life Cycle Stage: Active
  • trr: 5
High Frequency Detector Diode -- HSMS-286B
from Broadcom Inc.

The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV [See More]

  • Package: SOT323
  • Life Cycle Stage: Maturity
  • Applications: Detector
  • VF: 0.2500
Diode Schottky 20V 3-Pin SOT-323 -- HSMS-281C-BLK [HSMS-281C-BLK from Broadcom Inc.]
from Karl Kruse GmbH & Co. KG

Karl Kruse  is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]

  • Package: SOT323
Automotive Schottky Barrier Diode (corresponds to AEC-Q101) -- RB450UMFH
from ROHM Semiconductor USA, LLC

RB450UMFH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. [See More]

  • Package: SOT323; SOT-323
  • IF: 100
  • VF: 0.6000
  • VRRM: 45
BAS40 Series 40 V 200 mA Surface Mount General-Purpose Schottky Diode - SOT-323 -- 554-BAS40-04W,115 [BAS40-04W,115 from Nexperia B.V.]
from Utmel Electronic Limited

BAS40 Series 40 V 200 mA Surface Mount General-Purpose Schottky Diode - SOT-323 [See More]

  • Package: SOT323; SC-70, SOT-323
  • VF: 1
  • Life Cycle Stage: Active
  • IF: 120
Small Signal Schottky Diode -- BAS40AW
from PANJIT SemiConductor

Low series resistance, low capacitance, available in ultra small packages [See More]

  • Package: SOT323
  • Life Cycle Stage: Maturity
  • Applications: Rectifier
  • Number of Diodes: 2
Diode Arrays -- 1PS70SB14,115 [1PS70SB14,115 from Nexperia B.V.]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTTKY 30V SOT323 [See More]

  • Package: SOT323; SC-70, SOT-323
  • VF: 0.8000
Schottky Barrier Diode (corresponds to AEC-Q101) -- RB450FFH
from ROHM Semiconductor USA, LLC

ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics. [See More]

  • Package: SOT323; SOT-323
  • IF: 0.0
  • VF: 0.5000
  • VRRM: 45
Diodes >> Schottky Barrier Diodes (SBD) -- BAS40-04W,115 [BAS40-04W,115 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

40V Dual 380mV@1mA 120mA SOT-323-4 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT323
  • RoHS Compliant: RoHS
  • VF: 0.3800
DIODE ARRAY SCHOTTKY 20V SC70-3 -- 598-MMBD717LT1G [MMBD717LT1G from onsemi]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 20V SC70-3 [See More]

  • Package: SOT323; SC-70, SOT-323
  • VF: 0.3700
  • Life Cycle Stage: Active
  • IF: 1
Diode Arrays -- BAS125-04WE6327 [BAS125-04WE6327 from Infineon Technologies AG]
from ODG (Origin Data Global)

RECTIFIER DIODE, SCHOTTKY [See More]

  • Package: SOT323; SC-70, SOT-323
  • VF: 0.9500
  • Applications: Rectifier
Diodes >> Schottky Barrier Diodes (SBD) -- BAS40W-04 [BAS40W-04 from Messenko Semiconductor]
from LCSC Electronics Technology (HK) Limited

40V Dual 100mA 1V@40mA SOT-323 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT323
  • RoHS Compliant: RoHS
  • VF: 1
DIODE ARRAY SCHOTTKY 30V SOT323 -- 233-BAT54SW-7-F [BAT54SW-7-F from DIODES Incorporated]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 30V SOT323 [See More]

  • Package: SOT323; SC-70, SOT-323
  • VF: 1
  • Life Cycle Stage: Active
  • IF: 100
Diodes >> Schottky Barrier Diodes (SBD) -- BAS40W-05-7-F [BAS40W-05-7-F from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

40V Dual Common Cathode 200mA 1V@40mA SOT-323-3 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT323
  • RoHS Compliant: RoHS
  • VF: 1
DIODE ARRAY SCHOTTKY 40V SOT323 -- 761-BAT54CWFILMY [BAT54CWFILMY from STMicroelectronics]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 40V SOT323 [See More]

  • Package: SOT323; SC-70, SOT-323
  • VF: 0.9000
  • Life Cycle Stage: Active
  • IF: 300
Diodes >> Schottky Barrier Diodes (SBD) -- BAS70-04W,115 [BAS70-04W,115 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

70V Dual 410mV@1mA 70mA SOT-323-3 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT323
  • RoHS Compliant: RoHS
  • VF: 0.4100
DIODE ARRAY SCHOTTKY 40V UMD3 -- 687-RB715FT106 [RB715FT106 from ROHM Co., Ltd.]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 40V UMD3 [See More]

  • Package: SOT323; SC-70, SOT-323
  • VF: 0.3700
  • Life Cycle Stage: Active
  • IF: 30
Diodes >> Schottky Barrier Diodes (SBD) -- BAS70-05W,115 [BAS70-05W,115 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

70V Dual Common Cathode 1V@15mA 70mA SOT-323-3 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT323
  • RoHS Compliant: RoHS
  • VF: 1
DIODE SCHOTTKY 70V 70MA SC70 -- 554-BAS70-04WF [BAS70-04WF from Nexperia B.V.]
from Utmel Electronic Limited

DIODE SCHOTTKY 70V 70MA SC70 [See More]

  • Package: SOT323; SC-70, SOT-323
  • VF: 1
  • Life Cycle Stage: Active
  • RoHS Compliant: RoHS
Diode Arrays -- BAS40W-04-7-F [BAS40W-04-7-F from DIODES Incorporated]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTTKY 40V SOT323 [See More]

  • Package: SOT323; SC-70, SOT-323
  • trr: 5
  • VF: 1
Diodes >> Schottky Barrier Diodes (SBD) -- BAS70W-04 [BAS70W-04 from Messenko Semiconductor]
from LCSC Electronics Technology (HK) Limited

70V Dual 70mA 1V@15mA SOT-323 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT323
  • RoHS Compliant: RoHS
  • VF: 1
Diode Arrays -- BAS70-04W [BAS70-04W from Diotec Semiconductor]
from ODG (Origin Data Global)

DIODE ARR SCHOTT 70V 70MA SOT323 [See More]

  • Package: SOT323; SC-70, SOT-323
  • trr: 5
  • VF: 1
Diodes >> Schottky Barrier Diodes (SBD) -- BAS70W-05-7-F [BAS70W-05-7-F from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

70V Dual Common Cathode 1V@15mA 70mA SOT-323-3 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT323
  • RoHS Compliant: RoHS
  • VF: 1
Diodes >> Schottky Barrier Diodes (SBD) -- BAT54AW [BAT54AW from Messenko Semiconductor]
from LCSC Electronics Technology (HK) Limited

30V 1 Pair Common Anode 1V@100mA 200mA SOT-323 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT323
  • RoHS Compliant: RoHS
  • VF: 1
Diode Arrays -- BAT54AWT1G [BAT54AWT1G from onsemi]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTTKY 30V SOT323 [See More]

  • Package: SOT323; SC-70, SOT-323
  • trr: 5
  • VF: 0.8000
Diodes >> Schottky Barrier Diodes (SBD) -- BAT54AW,115 [BAT54AW,115 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

30V 1 Pair Common Anode 800mV@100mA 100mA SOT-323(SC-70) Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT323
  • RoHS Compliant: RoHS
  • VF: 0.8000
Diode Arrays -- BAT54SWT1G [BAT54SWT1G from onsemi]
from ODG (Origin Data Global)

RECTIFIER DIODE, SCHOTTKY, 2 ELE [See More]

  • Package: SOT323; SC-70, SOT-323
  • VF: 0.8000
  • Applications: Rectifier
  • trr: 5
Diodes >> Schottky Barrier Diodes (SBD) -- BAT54CW
from LCSC Electronics Technology (HK) Limited

30V Dual Common Cathode 1V@100mA 200mA SOT-323 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT323
  • RoHS Compliant: RoHS
  • VF: 1
Diode Arrays -- RB706F-40T106 [RB706F-40T106 from ROHM Co., Ltd.]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTTKY 40V UMD3 [See More]

  • Package: SOT323; SC-70, SOT-323
  • VF: 0.3700
Diodes >> Schottky Barrier Diodes (SBD) -- BAT54CW [BAT54CW from Messenko Semiconductor]
from LCSC Electronics Technology (HK) Limited

30V 1V@100mA 200mA SOT-323 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT323
  • RoHS Compliant: RoHS
  • VF: 1
RF Diodes -- HBAT-540B-TR1G [HBAT-540B-TR1G from Broadcom Inc.]
from ODG (Origin Data Global)

DIODE SCHOTTKY 30V 825MW SOT323 [See More]

  • Package: SOT323; SC-70, SOT-323
  • Tj: 150
Single Diodes -- BAS70WT [BAS70WT from Yangzhou Yangjie Electronic Technology Co., Ltd.]
from ODG (Origin Data Global)

DIODE SCHOTTKY 70V 70MA SOT323 [See More]

  • Package: SOT323; SC-70, SOT-323
  • trr: 5
  • VF: 1
Diodes >> Schottky Barrier Diodes (SBD) -- BAT54CW,115 [BAT54CW,115 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

30V Dual Common Cathode 800mV@100mA 200mA SOT-323-3 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT323
  • RoHS Compliant: RoHS
  • VF: 0.8000
Diodes >> Schottky Barrier Diodes (SBD) -- BAT54CW-7-F [BAT54CW-7-F from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

30V Dual Common Cathode 1V@100mA 200mA SOT-323-3 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT323
  • RoHS Compliant: RoHS
  • VF: 1
Diodes >> Schottky Barrier Diodes (SBD) -- BAT54CWT1G [BAT54CWT1G from onsemi]
from LCSC Electronics Technology (HK) Limited

30V Dual Common Cathode 800mV@100mA 200mA SOT-323(SC-70) Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT323
  • RoHS Compliant: RoHS
  • VF: 0.8000
Diodes >> Schottky Barrier Diodes (SBD) -- BAT54SW
from LCSC Electronics Technology (HK) Limited

SOT-323 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT323
  • RoHS Compliant: RoHS
Diodes >> Schottky Barrier Diodes (SBD) -- BAT54SW,115 [BAT54SW,115 from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

30V Dual 800mV@100mA 200mA SOT-323 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT323
  • RoHS Compliant: RoHS
  • VF: 0.8000
Diodes >> Schottky Barrier Diodes (SBD) -- BAT54SW-13-F [BAT54SW-13-F from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

30V Dual 1V@100mA 200mA SOT-323-3 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT323
  • RoHS Compliant: RoHS
  • VF: 1
Diodes >> Schottky Barrier Diodes (SBD) -- BAT54SW-7-F [BAT54SW-7-F from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

30V Dual 1V@100mA 200mA SOT-323-3 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT323
  • RoHS Compliant: RoHS
  • VF: 1
Diodes >> Schottky Barrier Diodes (SBD) -- BAT54SWQ-7-F [BAT54SWQ-7-F from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

30V Dual 1V@100mA 200mA SOT-323-3 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT323
  • RoHS Compliant: RoHS
  • VF: 1
Diodes >> Schottky Barrier Diodes (SBD) -- BAT54W [BAT54W from FuxinSemi Semiconductor (Shenzhen) Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

30V 1V@100mA 200mA SOT-323(SC-70) Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT323
  • IFSM: 1.00E-4
  • VF: 1
  • RoHS Compliant: RoHS
Diodes >> Schottky Barrier Diodes (SBD) -- BAT54W-7-F [BAT54W-7-F from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

30V 1V@100mA 200mA SOT-323(SC-70) Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT323
  • RoHS Compliant: RoHS
  • VF: 1
Diodes >> Schottky Barrier Diodes (SBD) -- BAT854SW [BAT854SW from Nexperia B.V.]
from LCSC Electronics Technology (HK) Limited

40V 550mV@100mA SOT-323-3 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT323
  • RoHS Compliant: RoHS
  • VF: 0.5500