SOD-80 Schottky Diodes
from RS Components, Ltd.
Vishay LL43-GS08 Diode [See More]
- Package: SOD-80; SOD-80
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 912812-BAS281-GS18. Series: Automotive, AEC-Q101. Features: Diode Schottky 40 V 30mA Surface Mount SOD-80 QuadroMELF. Speed: Small Signal = < 200mA (Io), Any Speed. Package: SOD-80 Variant. Package: Reel - TR. Mounting: Surface Mount. Family Name:... [See More]
- Package: QuadroMELF; MELF; SOD-80; SOD-80 QuadroMELF
from Nexperia B.V.
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a small hermetically sealed SOD80C glass Surface-Mounted Device (SMD) package with tin-plated metal discs at each end. It is suitable for “automatic placement ” and as such it can withstand... [See More]
- Package: MiniMELF; SOD-80; SOD80C SOD80C
- VF: 0.3000 to 300
- Applications: Switching
- IF: 200
from RS Components, Ltd.
ON Semiconductor, FDLL4148-D87Z [See More]
- Package: SOD-80; SOD-80
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 1022063-BAS286-GS08. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 50V. Current - Average Rectified (Io): 200mA. Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA. Current - Reverse Leakage @ Vr: 5... [See More]
- Package: QuadroMELF; MELF; SOD-80; SOD-80 QuadroMELF
- VF: 0.9000
- Life Cycle Stage: Active
- Tj: -65 to 150
from RS Components, Ltd.
Diode, Fairchild, BAV103 [See More]
- Package: SOD-80; SOD-80
- RoHS Compliant: RoHS
- Applications: High Voltage; Rectifier
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 010948-BAS81-GS08. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 30mA. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @ Vr: 200nA @ 40V. [See More]
- Package: MiniMELF; MELF; SOD-80; SOD-80 MiniMELF
- VF: 1
- Life Cycle Stage: Active
- Tj: 125
from RS Components, Ltd.
Vishay BAS286-GS08 Diode [See More]
- Package: SOD-80; SOD-80
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 095164-BAS82-GS08. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 50V. Current - Average Rectified (Io): 30mA (DC). Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @ Vr: 200nA @... [See More]
- Package: MiniMELF; MELF; SOD-80; SOD-80 MiniMELF
- VF: 1
- Life Cycle Stage: Active
- Tj: 125
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 1022127-BAS82-GS18. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 50V. Current - Average Rectified (Io): 30mA (DC). Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @ Vr: 200nA @... [See More]
- Package: MiniMELF; MELF; SOD-80; SOD-80 MiniMELF
- VF: 1
- Life Cycle Stage: Active
- Tj: 125
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 039558-BAS83-GS08. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 60V. Current - Average Rectified (Io): 30mA (DC). Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @ Vr: 200nA @... [See More]
- Package: MiniMELF; MELF; SOD-80; SOD-80 MiniMELF
- VF: 1
- Life Cycle Stage: Active
- Tj: 125
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 863469-BAS83-GS18. Series: Automotive, AEC-Q101. Features: Diode Schottky 60 V 30mA (DC) Surface Mount SOD-80 MiniMELF. Speed: Small Signal = < 200mA (Io), Any Speed. Package: DO-213AC, MINI-MELF, SOD-80. Package: Reel - TR. Mounting: Surface Mount. [See More]
- Package: MiniMELF; MELF; SOD-80; SOD-80 MiniMELF
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 010949-BAS85-GS08. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 200mA (DC). Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA. Reverse Recovery Time (trr): 5ns. [See More]
- Package: MiniMELF; MELF; SOD-80; SOD-80 MiniMELF
- VF: 0.8000
- Life Cycle Stage: Active
- trr: 5
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022129-BAS86,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 50V. Current - Average Rectified (Io): 200mA (DC). Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA. Reverse Recovery Time... [See More]
- Package: SOD-80; SOD-80C
- VF: 0.9000
- Life Cycle Stage: Active
- trr: 4
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 103941-BAS86,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 50V. Current - Average Rectified (Io): 200mA (DC). Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA. Reverse Recovery Time... [See More]
- Package: SOD-80; SOD-80C
- VF: 0.9000
- Life Cycle Stage: Active
- trr: 4
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 079475-BAS86-GS18. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 50V. Current - Average Rectified (Io): 200mA. Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA. Reverse Recovery Time (trr): 5ns. Current... [See More]
- Package: MiniMELF; MELF; SOD-80; SOD-80 MiniMELF
- VF: 0.9000
- Life Cycle Stage: Active
- trr: 5
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 200337-BAS86-M-08. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 50V. Current - Average Rectified (Io): 200mA. Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA. Reverse Recovery Time (trr): 5ns. Current... [See More]
- Package: MiniMELF; MELF; SOD-80; SOD-80 MiniMELF
- VF: 0.9000
- Life Cycle Stage: Active
- trr: 5
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 1052600-LL101A-7. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 60V. Current - Average Rectified (Io): 30mA (DC). Voltage - Forward (Vf) (Max) @ If: 410mV @ 1mA. Reverse Recovery Time (trr): 1ns. [See More]
- Package: MiniMELF; MELF; SOD-80; SOD-80 MiniMELF
- VF: 0.4100
- Life Cycle Stage: Obsolete(EOL)
- trr: 1
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 101396-LL101A-GS08. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 60V. Current - Average Rectified (Io): 30mA (DC). Voltage - Forward (Vf) (Max) @ If: 410mV @ 1mA. Reverse Recovery Time (trr): 1ns. [See More]
- Package: MiniMELF; MELF; SOD-80; SOD-80 MiniMELF
- VF: 0.4100
- Life Cycle Stage: Active
- trr: 1
from Utmel Electronic Limited
Diode Small Signal Schottky 30V 0.2A 2-Pin Mini-MELF SOD-80 T/R [See More]
- Package: MELF; SOD-80; DO-213AC, MINI-MELF, SOD-80
- VF: 0.6500
- Life Cycle Stage: Active
- IF: 200
from VAST STOCK CO., LIMITED
Schottky Diodes & Rectifiers 40 Volt 30mA 500mA IFSM [See More]
- Package: SOD-80; Quadro MELF (SOD-80)
from LCSC Electronics Technology (HK) Limited
30V 200mA 800mV@100mA SOD-80C Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-80
- RoHS Compliant: RoHS
- VF: 0.8000
from Utmel Electronic Limited
Schottky Diodes & Rectifiers 40 Volt 30mA 500mA IFSM [See More]
- Package: SOD-80; SOD-80 Variant
- VF: 1
- Life Cycle Stage: Active
- IF: 30
from LCSC Electronics Technology (HK) Limited
40V 600mV@200mA 200mA SOD-80 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-80
- RoHS Compliant: RoHS
- VF: 0.6000
from LCSC Electronics Technology (HK) Limited
20V 600mV@200mA 200mA SOD-80 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-80
- RoHS Compliant: RoHS
- VF: 0.6000
from LCSC Electronics Technology (HK) Limited
30V 200mA 650mV@50mA SOD-80 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-80
- RoHS Compliant: RoHS
- VF: 0.6500