SOT26 Schottky Diodes

4 Results
Diodes, Rectifiers - Arrays - CMXSH-3 TR PBFREE -- 867019-CMXSH-3 TR PBFREE [CMXSH-3 TR PBFREE from Central Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Central Semiconductor Corp. Win Source Part Number: 867019-CMXSH-3 TR PBFREE. Features: Diode Array 3 Independent Schottky 30 V 100mA Surface Mount SOT-23-6. Speed: Small Signal = < 200mA (Io), Any Speed. Package: SOT-23-6. Package: Reel - TR. Mounting: Surface Mount. Family Name:... [See More]

  • Package: SOT26; SOT-26
Schottky Diodes & Rectifiers -- 8855596P
from RS Components, Ltd.

40V 0.03A Schottky Barrier Diode SOT-26 [See More]

  • Package: SOT26; SOT-26
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - SD103ASDM-7-F -- 064292-SD103ASDM-7-F [SD103ASDM-7-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 064292-SD103ASDM-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA. Reverse Recovery Time (trr): 10ns. Current - Reverse Leakage @ Vr:... [See More]

  • Package: SOT26; SOT-26
  • VF: 0.6000
  • Life Cycle Stage: Active
  • trr: 10
Diodes, Rectifiers - Arrays - SDM03MT40-7-F -- 064297-SDM03MT40-7-F [SDM03MT40-7-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 064297-SDM03MT40-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA. Current - Reverse Leakage @ Vr: 1 μA @ 10V. Operating... [See More]

  • Package: SOT26; SOT-26
  • VF: 0.3700
  • Life Cycle Stage: Active
  • Tj: -40 to 125