TO-247 Schottky Diodes

137 Results
Diodes, Rectifiers - Arrays - 30CPQ040 -- 131506-30CPQ040 [30CPQ040 from SMC Diode Solutions Co., Ltd]
from Win Source Electronics

Manufacturer: SMC Diode Solutions. Win Source Part Number: 131506-30CPQ040. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 680mV @ 15A. Current - Reverse Leakage @ Vr: 1mA @ 40V. Operating Temperature -... [See More]

  • Package: TO-247; TO-247AD
  • VF: 0.6800
  • Life Cycle Stage: Active
  • Tj: -55 to 150
Schottky Diodes & Rectifiers -- 1451577 [VS-HFA25PB60-N3 from Vishay Precision Group]
from RS Components, Ltd.

Rectifier diode,HFA25PB60 25A 600V [See More]

  • Package: TO-247; To-247ac
  • trr: 75
  • Applications: Rectifier; Switching
  • RoHS Compliant: RoHS
AIDW10S65C5XKSA1 [AIDW10S65C5XKSA1 from Infineon Technologies AG]
from Rochester Electronics

Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 650V V(RRM), Silicon Carbide, TO-247 [See More]

  • Package: TO-247; TO-247-3
  • Life Cycle Stage: Obsolete
  • Applications: Rectifier
  • RoHS Compliant: RoHS
CoolSiC™ Schottky Diodes -- IDW10G120C5B
from Infineon Technologies AG

1200 V Silicion Carbide Schottky diode in TO-247-3 package. The CoolSiC ™ Schottky diode generation 5 1200 V, 10 A in a TO-247-3 package, presents a leading edge technology for SiC Schottky Barrier diodes. The thin wafer technology, already introduced with G2, is now combined with a new merged... [See More]

  • Package: TO-247; PG-TO247-3
  • VF: 1.4
  • Life Cycle Stage: active and preferred
  • IF: 10000
Rectifier Module - Schottky -- APT100S20BG
from Richardson RFPD

HIGH VOLTAGE SCHOTTKY DIODE. Applications: Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), 48 Volt Output Rectifiers, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247 Package or Surface Mount D3PAK... [See More]

  • Package: TO-247
  • IF: 120000
  • Applications: Rectifier
  • trr: 40
Diodes, Rectifiers - Arrays - 30CPQ045PBF -- 9490-30CPQ045PBF [30CPQ045PBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 9490-30CPQ045PBF. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 45V. Voltage - Forward (Vf) (Max) @ If: 540mV @ 15A. Current - Reverse Leakage @ Vr: 1.75mA @ 45V. Operating Temperature - Junction:... [See More]

  • Package: TO-247; TO-247AC
  • VF: 0.5400
  • Life Cycle Stage: Active
  • Tj: -55 to 150
RF Diodes -- 1801-TSCDH10120G2H-ND [TSCDH10120G2H from Taiwan Semiconductor Co., Ltd.]
from DigiKey

10A, 1200V, AUTOMOTIVE, SIC SCHO [See More]

  • Package: TO-247; TO-247-3
  • Tj: -55 to 175
Schottky Diodes & Rectifiers -- 1451589 [MBR4045PT-E3/45 from Vishay Intertechnology, Inc.]
from RS Components, Ltd.

MBR4045PT-E3 [See More]

  • Package: TO-247; To-247ad
  • RoHS Compliant: RoHS
  • Applications: Rectifier; Switching
FFSH1265BDN-F085 [FFSH1265BDN-F085 from onsemi]
from Rochester Electronics

Silicon Carbide (SiC) Schottky Diode - EliteSiC, 12A, 650V, D2, TO-247-3L Automotive Silicon Carbide (SiC) Schottky Diode, 650 V [See More]

  • Package: TO-247; TO-247-3LD
  • Life Cycle Stage: Active
CoolSiC™ Schottky Diodes -- IDWD10G120C5
from Infineon Technologies AG

1200 V Silicion Carbide Schottky diode in TO-247-2 package. The CoolSiC ™ Schottky diodes generation 5 1200 V, 10 A is now available in a TO-247 real 2-pin package, for easy exchange of bipolar Si diodes commonly used today. The expanded 8.7 mm creepage and clearance distances in the new... [See More]

  • Package: TO-247; PG-TO247-2
  • VF: 1.4
  • Life Cycle Stage: active and preferred
  • IF: 35000
Diodes, Rectifiers - Arrays - 30CPQ050 -- 119604-30CPQ050 [30CPQ050 from SMC Diode Solutions Co., Ltd]
from Win Source Electronics

Manufacturer: SMC Diode Solutions. Win Source Part Number: 119604-30CPQ050. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 50V. Voltage - Forward (Vf) (Max) @ If: 800mV @ 15A. Current - Reverse Leakage @ Vr: 800 μA @ 50V. Operating... [See More]

  • Package: TO-247; TO-247AD
  • VF: 0.8000
  • Life Cycle Stage: Active
  • Tj: -55 to 150
Schottky Diodes & Rectifiers -- 1451603 [VS-60EPF12-M3 from Vishay Precision Group]
from RS Components, Ltd.

Vishay VS-60EPF12-M3 Diode [See More]

  • Package: TO-247; To-247ac
  • trr: 480
  • Applications: Rectifier; Switching
  • RoHS Compliant: RoHS
FFSH15120A [FFSH15120A from onsemi]
from Rochester Electronics

Silicon Carbide (SiC) Schottky Diode – EliteSiC, 15 A, 1200 V, D1, TO-247-2L Silicon Carbide (SiC) Schottky Diode – EliteSiC, 15 A, 1200 V, D1, TO-247-2L [See More]

  • Package: TO-247; TO-247-2
  • Life Cycle Stage: Obsolete
Power - Diode & Thyristor (Si/SiC) - CoolSiC™ Schottky Diodes - IDWD10G200C5 -- IDWD10G200C5
from Infineon Technologies AG

CoolSiC ™ Schottky diode 2000 V, 10 A generation 5 in a TO-247-2 package enables higher efficiency and design simplification in high DC link systems up to 1500 VDC. The diode offers first-class thermal performance thanks to the .XT interconnection technology and is highly robust against... [See More]

  • Package: TO-247; PG-TO247-2
  • VF: 1.5
  • Life Cycle Stage: active and preferred
  • IF: 10000
Diodes, Rectifiers - Arrays - 30CPQ060PBF -- 197617-30CPQ060PBF [30CPQ060PBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 197617-30CPQ060PBF. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 60V. Voltage - Forward (Vf) (Max) @ If: 600mV @ 15A. Current - Reverse Leakage @ Vr: 800 μA @ 60V. Operating Temperature -... [See More]

  • Package: TO-247; TO-247AC
  • VF: 0.6000
  • Life Cycle Stage: Active
  • Tj: -55 to 150
Schottky Diodes & Rectifiers -- 1451775 [VS-40EPF10-M3 from Vishay Precision Group]
from RS Components, Ltd.

Vishay VS-40EPF10-M3 Diode [See More]

  • Package: TO-247; To-247ac
  • trr: 450
  • Applications: Rectifier; Switching
FFSH5065B-F085 [FFSH5065B-F085 from onsemi]
from Rochester Electronics

Silicon Carbide (SiC) Schottky Diode - EliteSiC, 50A, 650V, D2, TO-247-2L [See More]

  • Package: TO-247; TO-247-2LD
  • Life Cycle Stage: Active
Diodes, Rectifiers - Arrays - 30CPQ080 -- 127267-30CPQ080 [30CPQ080 from SMC Diode Solutions Co., Ltd]
from Win Source Electronics

Manufacturer: SMC Diode Solutions. Win Source Part Number: 127267-30CPQ080. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 80V. Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A. Current - Reverse Leakage @ Vr: 550 μA @ 80V. Operating... [See More]

  • Package: TO-247; TO-247AD
  • VF: 1.05
  • Life Cycle Stage: Active
  • Tj: -55 to 175
Schottky Diodes & Rectifiers -- 1451777 [VS-30CPQ100-N3 from Vishay Precision Group]
from RS Components, Ltd.

Dual Schottky barrier diode,30CPQ100 30A [See More]

  • Package: TO-247; To-247ac
  • RoHS Compliant: RoHS
  • Applications: Rectifier
STPS40170CW [STPS40170CW from STMicroelectronics, Inc.]
from Rochester Electronics

Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 170V V(RRM), Silicon, TO-247AD [See More]

  • Package: TO-247; TO-247 3
  • Life Cycle Stage: Active
  • Applications: Rectifier
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Arrays - 30CPQ080PBF -- 075675-30CPQ080PBF [30CPQ080PBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 075675-30CPQ080PBF. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 80V. Voltage - Forward (Vf) (Max) @ If: 860mV @ 15A. Current - Reverse Leakage @ Vr: 550 μA @ 80V. Operating Temperature -... [See More]

  • Package: TO-247; TO-247AC
  • VF: 0.8600
  • Life Cycle Stage: Active
  • Tj: -55 to 175
Schottky Diodes & Rectifiers -- 1451786 [VS-60CPQ150-N3 from Vishay Precision Group]
from RS Components, Ltd.

Diode Schottky 150V 30A [See More]

  • Package: TO-247; To-247ac
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - 30CPQ100PBF -- 091165-30CPQ100PBF [30CPQ100PBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 091165-30CPQ100PBF. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 100V. Voltage - Forward (Vf) (Max) @ If: 860mV @ 15A. Current - Reverse Leakage @ Vr: 550 μA @ 100V. Operating Temperature -... [See More]

  • Package: TO-247; TO-247AC
  • VF: 0.8600
  • Life Cycle Stage: Active
  • Tj: -55 to 175
Schottky Diodes & Rectifiers -- 1451788 [VS-HFA08PB120-N3 from Vishay Precision Group]
from RS Components, Ltd.

Diode Ultra Fast Rec Rectifier 1.2KV 8A [See More]

  • Package: TO-247; To-247ac
  • trr: 160
  • Applications: Rectifier; Switching
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Arrays - 30CPQ150 -- 075676-30CPQ150 [30CPQ150 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 075676-30CPQ150. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 150V. Voltage - Forward (Vf) (Max) @ If: 1V @ 15A. Current - Reverse Leakage @ Vr: 100 μA @ 150V. Operating Temperature - Junction:... [See More]

  • Package: TO-247; TO-247AC
  • VF: 1
  • Life Cycle Stage: Active
  • Tj: -55 to 175
Schottky Diodes & Rectifiers -- 1451934 [VS-60CPH03-N3 from Vishay Precision Group]
from RS Components, Ltd.

Diode Ultra Fast Reco Rectifier 300V 60A [See More]

  • Package: TO-247; To-247ac
  • trr: 39
  • Applications: Rectifier; Switching
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Arrays - 30CPQ150PBF -- 075677-30CPQ150PBF [30CPQ150PBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 075677-30CPQ150PBF. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 150V. Voltage - Forward (Vf) (Max) @ If: 1V @ 15A. Current - Reverse Leakage @ Vr: 100 μA @ 150V. Operating Temperature -... [See More]

  • Package: TO-247; TO-247AC
  • VF: 1
  • Life Cycle Stage: Active
  • Tj: -55 to 175
Schottky Diodes & Rectifiers -- 1451975 [VS-60CPU02-N3 from Vishay Precision Group]
from RS Components, Ltd.

Diode FRED Pt 200V 2x30A 30ns TO-247AC [See More]

  • Package: TO-247; To-247ac
  • trr: 47
  • Applications: Rectifier
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Arrays - 30L40CW -- 197621-30L40CW [30L40CW from STMicroelectronics]
from Win Source Electronics

Manufacturer: STMicroelectronics. Win Source Part Number: 197621-30L40CW. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 550mV @ 15A. Current - Reverse Leakage @ Vr: 360 μA @ 40V. Operating Temperature... [See More]

  • Package: TO-247; TO-247-3
  • VF: 0.5500
  • Life Cycle Stage: Obsolete(EOL)
  • Tj: 150
Schottky Diodes & Rectifiers -- 1451976 [VS-CPU6006-N3 from Vishay Precision Group]
from RS Components, Ltd.

Diode FRED Pt 600V 2x30A 42ns TO-247AC [See More]

  • Package: TO-247; To-247ac
  • trr: 110
  • Applications: Rectifier
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Arrays - 40CPQ035 -- 075776-40CPQ035 [40CPQ035 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 075776-40CPQ035. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 35V. Voltage - Forward (Vf) (Max) @ If: 590mV @ 40A. Current - Reverse Leakage @ Vr: 4mA @ 35V. Operating Temperature - Junction: -55... [See More]

  • Package: TO-247; TO-247AC
  • VF: 0.5900
  • Life Cycle Stage: Active
  • Tj: -55 to 150
Schottky Diodes & Rectifiers -- 1456284 [C3D20065D from Cree, Inc.]
from RS Components, Ltd.

2x SiC Schott Diode CC 650V 28Ax2 TO247 [See More]

  • Package: TO-247; To-247
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - 40CPQ045PBF -- 083692-40CPQ045PBF [40CPQ045PBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 083692-40CPQ045PBF. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 45V. Voltage - Forward (Vf) (Max) @ If: 490mV @ 20A. Current - Reverse Leakage @ Vr: 4mA @ 45V. Operating Temperature - Junction: -55... [See More]

  • Package: TO-247; TO-247AC
  • VF: 0.4900
  • Life Cycle Stage: Active
  • Tj: -55 to 150
Schottky Diodes & Rectifiers -- 1461699 [DHG30I600HA from Littelfuse, Inc.]
from RS Components, Ltd.

Fast recovery/ultra soft diode 30A 600V [See More]

  • Package: TO-247; To-247ad
  • trr: 35
  • Applications: Rectifier; Switching
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Arrays - 40CPQ060PBF -- 090302-40CPQ060PBF [40CPQ060PBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 090302-40CPQ060PBF. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 60V. Voltage - Forward (Vf) (Max) @ If: 530mV @ 20A. Current - Reverse Leakage @ Vr: 1.7mA @ 60V. Operating Temperature - Junction:... [See More]

  • Package: TO-247; TO-247AC
  • VF: 0.5300
  • Life Cycle Stage: Active
  • Tj: -55 to 150
Schottky Diodes & Rectifiers -- 1596464 [VS-40CPQ100-N3 from Vishay Precision Group]
from RS Components, Ltd.

Schottky barrier diode,40CPQ100 40A 100V [See More]

  • Package: TO-247; To-247ac
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - 40CPQ100 -- 075779-40CPQ100 [40CPQ100 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 075779-40CPQ100. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 100V. Voltage - Forward (Vf) (Max) @ If: 770mV @ 20A. Current - Reverse Leakage @ Vr: 1.25mA @ 100V. Operating Temperature - Junction:... [See More]

  • Package: TO-247; TO-247AC
  • VF: 0.7700
  • Life Cycle Stage: Active
  • Tj: -55 to 175
Schottky Diodes & Rectifiers -- 1596479 [VS-60EPS12-M3 from Vishay Precision Group]
from RS Components, Ltd.

Vishay VS-60EPS12-M3 Diode [See More]

  • Package: TO-247; To-247ac
  • RoHS Compliant: RoHS
  • Applications: Rectifier; Switching
Diodes, Rectifiers - Arrays - 40CPQ100PBF -- 083629-40CPQ100PBF [40CPQ100PBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 083629-40CPQ100PBF. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 100V. Voltage - Forward (Vf) (Max) @ If: 770mV @ 20A. Current - Reverse Leakage @ Vr: 1.25mA @ 100V. Operating Temperature -... [See More]

  • Package: TO-247; TO-247AC
  • VF: 0.7700
  • Life Cycle Stage: Active
  • Tj: -55 to 175
Schottky Diodes & Rectifiers -- 1652467 [VS-HFA15PB60-N3 from Vishay Precision Group]
from RS Components, Ltd.

HFA15PB60PBF [See More]

  • Package: TO-247; To-247ac
  • trr: 60
  • Applications: Rectifier; Switching
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Arrays - 40L15CW -- 161929-40L15CW [40L15CW from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 161929-40L15CW. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 15V. Voltage - Forward (Vf) (Max) @ If: 420mV @ 20A. Current - Reverse Leakage @ Vr: 10mA @ 15V. Operating Temperature - Junction: -55... [See More]

  • Package: TO-247; TO-247AC
  • VF: 0.4200
  • Life Cycle Stage: Active
  • Tj: -55 to 125
Schottky Diodes & Rectifiers -- 1652476 [VS-40CPQ060-N3 from Vishay Precision Group]
from RS Components, Ltd.

Schottky barrier diode,40CPQ060 40A 60V [See More]

  • Package: TO-247; To-247ac
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - 60CPQ150 -- 163468-60CPQ150 [60CPQ150 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 163468-60CPQ150. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 150V. Voltage - Forward (Vf) (Max) @ If: 830mV @ 30A. Current - Reverse Leakage @ Vr: 100 μA @ 150V. Operating Temperature -... [See More]

  • Package: TO-247; TO-247AC
  • VF: 0.8300
  • Life Cycle Stage: Active
  • Tj: -55 to 175
Schottky Diodes & Rectifiers -- 1652485 [VS-40CPQ045-N3 from Vishay Precision Group]
from RS Components, Ltd.

Schottky barrier diode,40CPQ045 40A 45V [See More]

  • Package: TO-247; To-247ac
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - 60CPQ150PBF -- 089192-60CPQ150PBF [60CPQ150PBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 089192-60CPQ150PBF. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 150V. Voltage - Forward (Vf) (Max) @ If: 830mV @ 30A. Current - Reverse Leakage @ Vr: 100 μA @ 150V. Operating Temperature -... [See More]

  • Package: TO-247; TO-247AC
  • VF: 0.8300
  • Life Cycle Stage: Active
  • Tj: -55 to 175
Schottky Diodes & Rectifiers -- 1655769 [IDW100E60 from Infineon Technologies AG]
from RS Components, Ltd.

Fast Emitter Controlled Diode 600V TO247 [See More]

  • Package: TO-247; To-247
  • trr: 120
  • Applications: Rectifier; Switching
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Arrays - 63CPQ100PBF -- 088899-63CPQ100PBF [63CPQ100PBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 088899-63CPQ100PBF. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 100V. Voltage - Forward (Vf) (Max) @ If: 770mV @ 30A. Current - Reverse Leakage @ Vr: 300 μA @ 100V. Operating Temperature -... [See More]

  • Package: TO-247; TO-247AC
  • VF: 0.7700
  • Life Cycle Stage: Active
  • Tj: -55 to 175
Schottky Diodes & Rectifiers -- 1684405 [DSP25-16A from Littelfuse, Inc.]
from RS Components, Ltd.

1600V Dual 28A Rectifer Diode TO247 [See More]

  • Package: TO-247; To-247ad
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - 80CPQ020PBF -- 198309-80CPQ020PBF [80CPQ020PBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 198309-80CPQ020PBF. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 20V. Voltage - Forward (Vf) (Max) @ If: 460mV @ 40A. Current - Reverse Leakage @ Vr: 5.5mA @ 20V. Operating Temperature - Junction:... [See More]

  • Package: TO-247; TO-247AC
  • VF: 0.4600
  • Life Cycle Stage: Active
  • Tj: -55 to 150
Schottky Diodes & Rectifiers -- 1684409 [DSP45-16A from Littelfuse, Inc.]
from RS Components, Ltd.

1600V Dual 48A Rectifer Diode TO247 [See More]

  • Package: TO-247; To-247ad
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - 80CPQ150PBF -- 057388-80CPQ150PBF [80CPQ150PBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 057388-80CPQ150PBF. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 150V. Voltage - Forward (Vf) (Max) @ If: 860mV @ 40A. Current - Reverse Leakage @ Vr: 200 μA @ 150V. Operating Temperature -... [See More]

  • Package: TO-247; TO-247AC
  • VF: 0.8600
  • Life Cycle Stage: Active
  • Tj: -55 to 175
Schottky Diodes & Rectifiers -- 1684439 [DSEK60-06A from Littelfuse, Inc.]
from RS Components, Ltd.

600V 30A Diode TO247 Com Cathode [See More]

  • Package: TO-247; To-247ad
  • trr: 50
  • Applications: Rectifier; Switching
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Arrays - APT15S20BCT -- 051439-APT15S20BCT [APT15S20BCT from Microsemi Corp.]
from Win Source Electronics

Manufacturer: Microsemi Corporation. Win Source Part Number: 051439-APT15S20BCT. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 200V. Voltage - Forward (Vf) (Max) @ If: 830mV @ 15A. Reverse Recovery Time (trr): 80ns. Current - Reverse Leakage @... [See More]

  • Package: TO-247; TO-247 [B]
  • VF: 0.8300
  • Life Cycle Stage: Obsolete(EOL)
  • trr: 80
Schottky Diodes & Rectifiers -- 1684440 [DSEI60-06A from Littelfuse, Inc.]
from RS Components, Ltd.

600V 100A FRED Diode TO247 [See More]

  • Package: TO-247; To-247ad
  • trr: 50
  • Applications: Rectifier; Switching
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Arrays - C3D20060D -- 1027294-C3D20060D [C3D20060D from Wolfspeed]
from Win Source Electronics

Manufacturer: Cree/Wolfspeed. Win Source Part Number: 1027294-C3D20060D. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Silicon Carbide Schottky. Voltage - DC Reverse (Vr) (Max): 600V. Voltage - Forward (Vf) (Max) @ If: 1.8V @ 10A. Reverse Recovery Time (trr): 0ns. Current - Reverse... [See More]

  • Package: TO-247; TO-247-3
  • VF: 1.8
  • Life Cycle Stage: Active
  • trr: 0.0
Schottky Diodes & Rectifiers -- 1684442 [DSEI30-06A from Littelfuse, Inc.]
from RS Components, Ltd.

600V 50A FRED Diode TO247 [See More]

  • Package: TO-247; To-247ad
  • trr: 50
  • Applications: Rectifier; Switching
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Arrays - C3D20065D -- 914511-C3D20065D [C3D20065D from Wolfspeed]
from Win Source Electronics

Manufacturer: Cree/Wolfspeed. Win Source Part Number: 914511-C3D20065D. Series: Z-Rec ®. Features: Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650 V 10A (DC) Through Hole TO-247-3. Speed: No Recovery Time > 500mA (Io). Package: Tube. Package: TO-247-3. Mounting: Through Hole. [See More]

  • Package: TO-247; TO-247-3
Schottky Diodes & Rectifiers -- 1684533 [DHG30I1200HA from Littelfuse, Inc.]
from RS Components, Ltd.

Fast recovery/ultra soft diode 30A 1200V [See More]

  • Package: TO-247; To-247ad
  • trr: 75
  • Applications: Rectifier; Switching
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Arrays - DSB60C60HB -- 869667-DSB60C60HB [DSB60C60HB from IXYS Corporation]
from Win Source Electronics

Manufacturer: IXYS. Win Source Part Number: 869667-DSB60C60HB. Features: Diode Array 1 Pair Common Cathode Schottky 60 V 30A Through Hole TO-247-3. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: TO-247-3. Package: Tube. Mounting: Through Hole. Family Name: DSB60C60. Categories:... [See More]

  • Package: TO-247; TO-247AD
Schottky Diodes & Rectifiers -- 1684615 [DSEI60-02A from Littelfuse, Inc.]
from RS Components, Ltd.

Diode Fast Recovery 200V 60A TO247AD [See More]

  • Package: TO-247; To-247ad
  • trr: 50
  • Applications: Rectifier; Switching
  • RoHS Compliant: RoHS
Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V -- DSB60C45HB
from Littelfuse, Inc.

The Schottky Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V. [See More]

  • Package: TO-247; TO-247AD
DIODE ARRAY SCHOTTKY 100V TO247 -- 401-DSA30C100HB [DSA30C100HB from IXYS Corporation]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 100V TO247 [See More]

  • Package: TO-247; TO-247-3
  • Life Cycle Stage: Active
  • Applications: SOFT RECOVERY
  • VF: 0.9100
Diodes >> Schottky Barrier Diodes (SBD) -- CI20S120D3L2
from LCSC Electronics Technology (HK) Limited

1.2kV Single 1.5V@20A 54.5A TO-247-2 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-247
  • RoHS Compliant: RoHS
  • VF: 1.5
Diode Arrays -- APT30S20BCTG [APT30S20BCTG from Microchip Technology, Inc.]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTTKY 200V TO247 [See More]

  • Package: TO-247; TO-247-3
  • trr: 55
  • VF: 0.8500
10-A, 1200-V, Z-Rec® Schottky TO-247-3 package (2 x 5 A) -- C4D10120D
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. Zero reverse-recovery current. High-frequency operation. Temperature-independent switching behavior [See More]

  • Package: TO-247
  • VRRM: 1200
  • IF: 18000
SiC Schottky Rectifier ,1200V,100A,Standard,TO-247 -- GB50SLT12-247 [GB50SLT12-247 from GeneSiC Semiconductor, Inc.]
from Karl Kruse GmbH & Co. KG

Karl Kruse  is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]

  • Package: TO-247
  • Applications: Rectifier
Dual Schottky Rectifier -- S30SC3M
from Elite Semiconductor Products, Inc.

Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0. Dual rectifier construction, positive center-tap. Metal Silicon rectifier, majority carrier conduction. Low power loss, high efficiency. High current capability, low forward voltage drop. High surge capability [See More]

  • Package: TO-247
  • VF: 0.5500
  • Applications: Rectifier
  • IF: 15000
1200V, 10A, 3-pin THD, Silicon-carbide (SiC) SBD -- SCS210KE2
from ROHM Semiconductor GmbH

Switching loss reduced, enabling high-speed switching . (3-pin package) [See More]

  • Package: TO-247; TO-247N_SiC
  • RoHS Compliant: RoHS
Offers various packages with improved leakage currents and breakdown voltages up to 200V -- DSA90C200HR
from Littelfuse, Inc.

The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V. [See More]

  • Package: TO-247; ISO247
DIODE ARRAY SCHOTTKY 100V TO247 -- 884-30CPQ100 [30CPQ100 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 100V TO247 [See More]

  • Package: TO-247; TO-247-3
  • VF: 0.8600
  • Life Cycle Stage: Obsolete
  • Tj: -55 to 175
Diodes >> Schottky Barrier Diodes (SBD) -- GC3D25170H
from LCSC Electronics Technology (HK) Limited

1.7kV 1.7V 25A TO-247-2 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-247
  • RoHS Compliant: RoHS
  • VF: 1.7
Diode Arrays -- APT60S20B2CTG [APT60S20B2CTG from Microchip Technology, Inc.]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTTKY 200V TMAX [See More]

  • Package: TO-247; TO-247-3 Variant
  • trr: 55
  • VF: 0.9000
1200-V, Z-Rec® Schottky, TO-247-2 package -- C4D10120H
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. Zero reverse recovery current. Zero forward recovery voltage. High-frequency operation. [See More]

  • Package: TO-247
  • VRRM: 1200
  • IF: 14000
Power Semiconductors & Control ICs - Power Diodes - Fast Recovery - Series: HiperDynFRED (series connect) - DSS17-06CR -- DSS17-06CR
from Littelfuse, Inc.

The HiperDynFRED series offers improved forward voltage characteristics and breakdown voltages up to 1200V. [See More]

  • Package: TO-247; ISOPLUS247
DIODE ARRAY SCHOTTKY 1200V TO247 -- 163-C4D10120D [C4D10120D from Cree, Inc.]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 1200V TO247 [See More]

  • Package: TO-247; TO-247-3
  • VF: 1.8
  • Life Cycle Stage: Active
  • IF: 18000
Diodes >> Schottky Barrier Diodes (SBD) -- MBR30100PT [MBR30100PT from Guangdong YFW Electronics Co, Ltd.]
from LCSC Electronics Technology (HK) Limited

100V Dual Common Cathode 15A 810mV@15A TO-247 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-247
  • RoHS Compliant: RoHS
  • VF: 0.8100
1200-V, Z-Rec® Schottky, TO-247-2 package -- C4D15120H
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. Zero reverse recovery current. Zero forward recovery voltage. High-frequency operation. [See More]

  • Package: TO-247
  • VRRM: 1200
  • IF: 19000
Series: SiC Schottky Diodes -- LSIC2SD065E20CCA
from Littelfuse, Inc.

This series of silicon carbide (SiC) Schottky diodes has negligible reverse recovery current, high surge capability, and a maximum operating junction temperature of 175 °C. These diodes series are ideal for applications where improvements in efficiency, reliability, and thermal management are... [See More]

  • Package: TO-247; TO-247-3L
  • IFSM: 50
  • VF: 1.5
  • VRRM: 650
DIODE ARRAY SCHOTTKY 1200V TO247 -- 761-STPSC10H12CWL [STPSC10H12CWL from STMicroelectronics]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 1200V TO247 [See More]

  • Package: TO-247; TO-247-3
  • Life Cycle Stage: Active
  • Applications: High Voltage; HIGH VOLTAGE POWER
  • VF: 1.5
Diodes >> Schottky Barrier Diodes (SBD) -- MBR30200PT [MBR30200PT from Guangdong YFW Electronics Co, Ltd.]
from LCSC Electronics Technology (HK) Limited

200V Dual Common Cathode 15A 890mV@15A TO-247 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-247
  • RoHS Compliant: RoHS
  • VF: 0.8900
Diode Arrays -- C2D20120D [C2D20120D from Wolfspeed]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTTKY 1200V TO247 [See More]

  • Package: TO-247; TO-247-3
  • trr: 0.0
  • VF: 1.8
1200-V, Z-Rec® Schottky, TO-247-2 package -- C4D20120H
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. Zero reverse recovery current. Zero forward recovery voltage. High-frequency operation. [See More]

  • Package: TO-247
  • VRRM: 1200
  • IF: 26000
Series: SiC Schottky Diodes -- LSIC2SD065E40CCA
from Littelfuse, Inc.

This series of silicon carbide (SiC) Schottky diodes has negligible reverse recovery current, high surge capability, and a maximum operating junction temperature of 175 °C. These diodes series are ideal for applications where improvements in efficiency, reliability, and thermal management are... [See More]

  • Package: TO-247; TO-247-3L
  • IFSM: 95
  • VF: 1.5
  • VRRM: 650
DIODE ARRAY SCHOTTKY 150V TO247 -- 761-STPS80150CW [STPS80150CW from STMicroelectronics]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 150V TO247 [See More]

  • Package: TO-247; TO-247-3
  • Life Cycle Stage: Active
  • Applications: High Voltage; HIGH VOLTAGE POWER
  • VF: 0.8400
Diodes >> Schottky Barrier Diodes (SBD) -- MBR30200PT_T0_00001 [MBR30200PT_T0_00001 from PANJIT SemiConductor]
from LCSC Electronics Technology (HK) Limited

200V Dual Common Cathode 900mV@15A 30A TO-247AC-3 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-247
  • RoHS Compliant: RoHS
  • VF: 0.9000
Diode Arrays -- DSA70C100HB [DSA70C100HB from IXYS Corporation]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTTKY 100V TO247 [See More]

  • Package: TO-247; TO-247-3
  • VF: 0.9200
15-A, 1200-V, Z-Rec® Schottky, TO-247-3 package -- C4D15120D
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 1.2 kV Schottky rectifier. Zero reverse recovery current. High-frequency operation. Temperature-independent... [See More]

  • Package: TO-247
  • VRRM: 1200
  • IF: 24000
Standard Schottky -- MBR40100WT
from Littelfuse, Inc.

Littelfuse MBR40100WT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]

  • Package: TO-247; TO-247AD
  • IF: 40000
  • VF: 0.8800
  • IFSM: 280
DIODE ARRAY SCHOTTKY 30V TO247 -- 598-MBR7030WTG [MBR7030WTG from onsemi]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 30V TO247 [See More]

  • Package: TO-247; TO-247-3
  • Life Cycle Stage: Active
  • Applications: POWER
  • VF: 0.5500
Diode Arrays -- DSSK30-018A [DSSK30-018A from IXYS Corporation]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTTKY 180V TO247 [See More]

  • Package: TO-247; TO-247-3
  • VF: 0.8600
1700-V, Z-Rec® Schottky, TO-247-2 package -- C3D10170H
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 1700-volt Schottky rectifier. Zero reverse recovery current. Zero forward recovery voltage. High-frequency... [See More]

  • Package: TO-247
  • VRRM: 1700
Standard Schottky -- MBR6045WT
from Littelfuse, Inc.

Littelfuse MBR6045WT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]

  • Package: TO-247; TO-247AD
  • IF: 60000
  • VF: 0.6500
  • IFSM: 432
DIODE ARRAY SCHOTTKY 650V TO247 -- 687-SCS230AE2C [SCS230AE2C from ROHM Co., Ltd.]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 650V TO247 [See More]

  • Package: TO-247; TO-247-3
  • Life Cycle Stage: Active
  • Applications: GENERAL PURPOSE
  • VF: 1.55
Diodes >> Schottky Barrier Diodes (SBD) -- MBR40100PTS [MBR40100PTS from Guangdong Juxing Electronic Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

100V Dual Common Cathode 40A 850mV TO-247S Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-247
  • RoHS Compliant: RoHS
  • VF: 0.8500
Diode Arrays -- DSSK60-015AR [DSSK60-015AR from IXYS Corporation]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTTKY 150V 30A [See More]

  • Package: TO-247; TO-247-3
  • VF: 0.8100
1700-V, Z-Rec® Schottky, TO-247-2 package -- C3D25170H
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 1700-volt Schottky rectifier. Zero reverse recovery current. Zero forward recovery voltage. High-frequency... [See More]

  • Package: TO-247
  • VRRM: 1700
DIODE SCHOTTKY 650V 12A TO247-3 -- 376-IDW12G65C5XKSA1 [IDW12G65C5XKSA1 from Infineon Technologies AG]
from Utmel Electronic Limited

DIODE SCHOTTKY 650V 12A TO247-3 [See More]

  • Package: TO-247; TO-247-3
  • Life Cycle Stage: Active
  • Applications: EFFICIENCY
  • VF: 1.7
Diodes >> Schottky Barrier Diodes (SBD) -- MBR4060PT-E3/45 [MBR4060PT-E3/45 from Vishay Intertechnology, Inc.]
from LCSC Electronics Technology (HK) Limited

60V Dual Common Cathode 720mV@20A 20A TO-247AD(TO-3P) Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-3; TO-247
  • RoHS Compliant: RoHS
  • VF: 0.7200
Diode Arrays -- DSSK80-003B [DSSK80-003B from IXYS Corporation]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTTKY 30V TO247AD [See More]

  • Package: TO-247; TO-247-3
  • VF: 0.4800
1700V, Z-Rec ® Schottky, TO-247-2 Package -- C5D05170H
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Recommended replacement of Wolfspeed existing C3D Diode Technology. Features. 1700-volt Schottky rectifier. Zero... [See More]

  • Package: TO-247
  • VRRM: 1700
DIODE SCHOTTKY 650V 30A TO247-3 -- 376-IDW30G65C5XKSA1 [IDW30G65C5XKSA1 from Infineon Technologies AG]
from Utmel Electronic Limited

DIODE SCHOTTKY 650V 30A TO247-3 [See More]

  • Package: TO-247; TO-247-3
  • Life Cycle Stage: Active
  • Applications: EFFICIENCY
  • VF: 1.7
Diodes >> Schottky Barrier Diodes (SBD) -- MBR60200PT [MBR60200PT from Guangdong YFW Electronics Co, Ltd.]
from LCSC Electronics Technology (HK) Limited

200V Dual Common Cathode 60A 750mV TO-247 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-247
  • IFSM: 450
  • VF: 0.7500
  • RoHS Compliant: RoHS
Diode Arrays -- MBR3060PT [MBR3060PT from onsemi]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTTKY 60V TO247AD [See More]

  • Package: TO-247; TO-247-3
  • VF: 0.7500
20-A, 1200-V, Z-Rec® Schottky TO-247-3 package (2 x 10 A) -- C4D20120D
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 1.2-kV Schottky rectifier. Zero reverse recovery current. High-frequency operation. Temperature-independent... [See More]

  • Package: TO-247
  • VRRM: 1200
  • IF: 33000
DIODE SCHOTTKY SIC 650V 20A DUAL -- 461-LSIC2SD065E40CCA [LSIC2SD065E40CCA from Littelfuse, Inc.]
from Utmel Electronic Limited

DIODE SCHOTTKY SIC 650V 20A DUAL [See More]

  • Package: TO-247; TO-247-3
  • VF: 1.8
  • Life Cycle Stage: Active
  • trr: 0.0
Diodes >> Schottky Barrier Diodes (SBD) -- MBR6045PT [MBR6045PT from Guangdong YFW Electronics Co, Ltd.]
from LCSC Electronics Technology (HK) Limited

45V 510mV 60A TO-247 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-247
  • IFSM: 450
  • VF: 0.5100
  • RoHS Compliant: RoHS
Diode Arrays -- MBR4045WTG [MBR4045WTG from onsemi]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTTKY 45V TO247 [See More]

  • Package: TO-247; TO-247-3
  • VF: 0.7000
20-A, 600-V, Z-Rec® Schottky, TO-247 package (2 x 10 A) -- C3D20060D
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 600-volt Schottky rectifier. Zero reverse recovery current. Zero forward recovery voltage. High-frequency... [See More]

  • Package: TO-247
  • VRRM: 600
  • IF: 28000
SIC SCHOTTKY 1200V 20A TO247-2 -- 376-IDWD20G120C5XKSA1 [IDWD20G120C5XKSA1 from Infineon Technologies AG]
from Utmel Electronic Limited

SIC SCHOTTKY 1200V 20A TO247-2 [See More]

  • Package: TO-247; TO-247-2
  • VF: 1.65
  • Life Cycle Stage: Active
  • trr: 0.0
Diode Arrays -- MBR6045PT_T0_00001 [MBR6045PT_T0_00001 from PANJIT SemiConductor]
from ODG (Origin Data Global)

SCHOTTKY BARRIER RECTIFIERS [See More]

  • Package: TO-247; TO-247-3
  • VF: 0.7000
  • Applications: Rectifier
50-A, 650-V, Z-Rec® Schottky, TO-247-3 package (1 x 50 A) -- C5D50065D
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 50-amp rated up to 130 ˚C. Zero reverse recovery current. High-frequency operation. [See More]

  • Package: TO-247
  • VRRM: 650
  • IF: 50000
600-V, SiC Schottky, TO-247-3 package (2 x 8 A) -- C3D16060D
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 600-volt Schottky rectifier. Zero reverse recovery current. Zero forward recovery voltage. High-frequency... [See More]

  • Package: TO-247
  • VRRM: 600
  • IF: 22000
Diodes >> Schottky Barrier Diodes (SBD) -- STPS40150CW [STPS40150CW from STMicroelectronics]
from LCSC Electronics Technology (HK) Limited

150V Dual Common Cathode 20A 1V@40A@40A TO-247AC-3 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-247
  • RoHS Compliant: RoHS
  • VF: 1
Diode Arrays -- NDSH40120CDN [NDSH40120CDN from onsemi]
from ODG (Origin Data Global)

SILICON CARBIDE (SIC) SCHOTTKY D [See More]

  • Package: TO-247; TO-247-3
  • trr: 0.0
  • VF: 1.75
650-V, SiC Schottky, TO-247-3 package (2 x 10 A) -- C3D20065D
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 650-volt Schottky rectifier. Zero reverse recovery current. Zero forward recovery voltage. High-frequency... [See More]

  • Package: TO-247
  • VRRM: 650
  • IF: 28000
Diodes >> Schottky Barrier Diodes (SBD) -- VS-30CPQ100-N3 [VS-30CPQ100-N3 from Vishay Intertechnology, Inc.]
from LCSC Electronics Technology (HK) Limited

100V Dual Common Cathode 1.05V@30A 30A TO-247AC-3 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-247
  • RoHS Compliant: RoHS
  • VF: 1.05
Diode Arrays -- NXPSC20650W6Q [NXPSC20650W6Q from WeEn Semiconductors]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTTKY 650V TO247 [See More]

  • Package: TO-247; TO-247-3
  • trr: 0.0
  • VF: 1.7
650-V, SiC Schottky, TO-247-3 package (2 x 15 A) -- C3D30065D
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 650-volt Schottky rectifier. Zero reverse recovery current. Zero forward recovery voltage. High-frequency... [See More]

  • Package: TO-247
  • VRRM: 650
  • IF: 36000
Diodes >> Schottky Barrier Diodes (SBD) -- VS-63CPQ100-N3 [VS-63CPQ100-N3 from Vishay Intertechnology, Inc.]
from LCSC Electronics Technology (HK) Limited

100V Dual Common Cathode 920mV@60A 30A TO-247AC-3 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-247
  • RoHS Compliant: RoHS
  • VF: 0.9200
Diode Arrays -- SCS220AE2C [SCS220AE2C from ROHM Co., Ltd.]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTTKY 650V TO247 [See More]

  • Package: TO-247; TO-247-3
  • trr: 0.0
  • VF: 1.55
650-V, SiC Schottky, TO-247-3 package (2 x 8 A) -- C3D16065D
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 650-volt Schottky rectifier. Zero reverse recovery current. Zero forward recovery voltage. High-frequency... [See More]

  • Package: TO-247
  • VRRM: 650
  • IF: 22000
Z-Rec® Rectifier -- C4D30120D
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 1.2-kV Schottky rectifier. Zero reverse recovery current. High-frequency operation. Temperature-independent... [See More]

  • Package: TO-247
  • VRRM: 1200
  • IF: 43000
Diode Arrays -- STPSC10H12CWL [STPSC10H12CWL from STMicroelectronics]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTTKY 1200V TO247 [See More]

  • Package: TO-247; TO-247-3
  • trr: 0.0
  • VF: 1.5
Z-Rec® Rectifier -- C4D40120D
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 1.2-kV Schottky rectifier. Zero reverse recovery current. High-frequency operation. Temperature-independent... [See More]

  • Package: TO-247
  • VRRM: 1200
  • IF: 54000