SOD-323 Schottky Diodes
from Infineon Technologies AG
This Infineon RF Schottky diode is a silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-03W a suitable choice for mixer and detector functions in applications which... [See More]
- Package: SOD-323; SOD323
- Life Cycle Stage: active and preferred
- Applications: Detector; Mixer
- VF: 0.2500 to 0.3200
from Rochester Electronics
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 30V V(RRM), Silicon [See More]
- Package: SOD-323; SOD-323-2
- Life Cycle Stage: Obsolete
- Applications: Rectifier
- RoHS Compliant: RoHS
from New Yorker Electronics Co., Inc.
Diode, Schottky, 0.5A, 30V, SOD-323 [See More]
- Package: SOD-323; SOD-323
- VRRM: 30
- IF: 500
from Nexperia B.V.
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR... [See More]
- Package: SOD-323; SOD323 SOD323
- VF: 0.1300 to 130
- Applications: Rectifier
- IF: 1
from RS Components, Ltd.
Diode Schottky 60V 1A F,PMEG6010CEJ [See More]
- Package: SOD-323; Sod-323f
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 096644-1PS76SB10,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 200mA (DC). Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA. Current - Reverse... [See More]
- Package: SOD-323; SOD-323
- VF: 0.8000
- Life Cycle Stage: Active
- Tj: 125
from DigiKey
RF Diode Schottky - Single 3V 20mA SOD-323 [See More]
- Package: SOD-323; SC-76, SOD-323
- Tj: -65 to 125
from Infineon Technologies AG
Medium Power AF Schottky Diode. Summary of Features. Forward current: 1 A. Reverse voltage: 30 V. Very low forward voltage (typ. 0.41V @ IF = 1A). For high efficiency DC/DC conversion, fast switching, protection and clamping applications. Pb-free (RoHS compliant) package. Applications. 48 V to 12 V... [See More]
- Package: SOD-323; SOD323
- VF: 0.4700
- Life Cycle Stage: discontinued
- IF: 1000
from Rochester Electronics
Schottky Diode UHF 7.0 V [See More]
- Package: SOD-323; SOD-323 2 LEAD
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from New Yorker Electronics Co., Inc.
Diode, Schottky, 200mA, 40V, eSGP (SOD-323F) [See More]
- Package: SOD-323; eSGP (SOD-323F)
- VRRM: 40
- IF: 200
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in SOD323F small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR ≤ 30 V. Very low forward voltage. Small SMD plastic... [See More]
- Package: SOD-323; SOD323F SOD323F
- VF: 0.1300 to 130
- Applications: Rectifier; Switching
- IF: 1
from RS Components, Ltd.
Diode Schottky 20V 1A SOD323 [See More]
- Package: SOD-323; Sod-323
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1002480-1PS76SB10,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 200mA (DC). Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA. Current - Reverse... [See More]
- Package: SOD-323; SOD-323
- VF: 0.8000
- Life Cycle Stage: Active
- Tj: 125
from DigiKey
RF Diode Schottky - Single 4V 30mA SOD-323 [See More]
- Package: SOD-323; SC-76, SOD-323
- Tj: 150
from Infineon Technologies AG
Silicon Schottky Diode. Summary of Features. For low-loss, fast-recovery, meter protection,bias isolation and clamping application. Guard ring protected. Low forward voltage. Pb-free (RoHS compliant) package. Applications. Domestic robots. Energy Storage Systems. Designers who used this product also... [See More]
- Package: SOD-323; SOD323
- VF: 0.8000
- Life Cycle Stage: active and preferred
- IF: 200
from Rochester Electronics
1.0 A, 30 V, Surface Mount Schottky Barrier Rectifiers [See More]
- Package: SOD-323; SOD-323 EP
- Life Cycle Stage: Active
- Applications: Rectifier
from New Yorker Electronics Co., Inc.
Rectifier, Schottky, Low Vf, 1A, 60V, eSGP (SOD-323F) [See More]
- Package: SOD-323; eSGP (SOD-323F)
- IF: 1000
- Applications: Rectifier
- VRRM: 60
from Nexperia B.V.
Planar Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage. Low leakage current. High surge current robustness. High power capability due to clip-bond package. Power flat lead plastic... [See More]
- Package: SOD-323; SOD323HP SOD323HP
- VF: 0.7800 to 780
- Applications: Rectifier; Switching
- IF: 1.4
from RS Components, Ltd.
Schottky barrier diode,20V,500mA,SOD323 [See More]
- Package: SOD-323; Sod-323
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 097058-1PS76SB21,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 200mA (DC). Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA. Current - Reverse... [See More]
- Package: SOD-323; SOD-323
- VF: 0.5500
- Life Cycle Stage: Active
- Tj: 125
from DigiKey
RF Diode Schottky - Single 70V 15mA 150mW SOD-323 [See More]
- Package: SOD-323; SC-76, SOD-323
- Tj: -55 to 125
from Rochester Electronics
SS16HE - 1 A, 30 V - 60 V Surface Mount Schottky Barrier Rectifiers [See More]
- Package: SOD-323; SOD-323-B/S
- Life Cycle Stage: Active
- Applications: Rectifier
from New Yorker Electronics Co., Inc.
Rectifier, Schottky, 1A, 30V, iSGP(SOD-323HE) [See More]
- Package: SOD-323; iSGP(SOD-323HE)
- IF: 1000
- Applications: Rectifier
- VRRM: 30
from RS Components, Ltd.
Schottky Diode 60V 1A SOD-323HE [See More]
- Package: SOD-323; Sod-323he
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1002481-1PS76SB21,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 200mA (DC). Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA. Current - Reverse... [See More]
- Package: SOD-323; SOD-323
- VF: 0.5500
- Life Cycle Stage: Active
- Tj: 125
from DigiKey
RF Diode Schottky - Single 5V 30mA USC [See More]
- Package: SOD-323; SC-76, SOD-323
- RoHS Compliant: RoHS
- Tj: 125
from RS Components, Ltd.
Schottky Diode 100V 200mA SOD-323-2 [See More]
- Package: SOD-323; Sod-323
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 097380-1PS76SB40,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 120mA (DC). Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Current - Reverse Leakage @... [See More]
- Package: SOD-323; SOD-323
- VF: 1
- Life Cycle Stage: Active
- Tj: 150
from DigiKey
RF Diode Schottky - Single 20V 50mA 75mW SOD-323 [See More]
- Package: SOD-323; SC-76, SOD-323
- Tj: 150
from RS Components, Ltd.
Schottky Diode 100V 200mA SOD-323-2 [See More]
- Package: SOD-323; Sod-323
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1002482-1PS76SB40,135. Packaging: Cut Reel. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 120mA (DC). Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Current - Reverse Leakage @... [See More]
- Package: SOD-323; SOD-323
- VF: 1
- Life Cycle Stage: Active
- Tj: 150
from DigiKey
RF Diode Schottky - Single 4V 110mA 100mW PG-SOD323-2 [See More]
- Package: SOD-323; SC-76, SOD-323
- Tj: 150
from RS Components, Ltd.
Schottky Diode 350mA 40V SOD-323 [See More]
- Package: SOD-323; Sod-323
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 097858-1PS76SB70,135. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 70V. Current - Average Rectified (Io): 70mA (DC). Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @... [See More]
- Package: SOD-323; SOD-323
- VF: 1
- Life Cycle Stage: Active
- Tj: 150
from DigiKey
RF Diode Schottky - Single 15V 1A SOD-323 [See More]
- Package: SOD-323; SC-76, SOD-323
- Tj: 150
from RS Components, Ltd.
Schottky Diode 100mA 30V SOD-323FL [See More]
- Package: SOD-323; SOD-323
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1002483-1PS76SB70,135. Packaging: Cut Reel. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 70V. Current - Average Rectified (Io): 70mA (DC). Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @... [See More]
- Package: SOD-323; SOD-323
- VF: 1
- Life Cycle Stage: Active
- Tj: 150
from DigiKey
RF Diode Schottky - Single 7V 200mW SOD-323 [See More]
- Package: SOD-323; SC-76, SOD-323
- Tj: -55 to 150
from RS Components, Ltd.
Schottky Diode 500mA 150V SOD-323HE [See More]
- Package: SOD-323; SOD-323HE
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 010610-B0520WS-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 20V. Current - Average Rectified (Io): 500mA. Voltage - Forward (Vf) (Max) @ If: 430mV @ 500mA. Current - Reverse Leakage @... [See More]
- Package: SOD-323; SOD-323
- VF: 0.4300
- Life Cycle Stage: Active
- Tj: -55 to 125
from RS Components, Ltd.
Schottky Diode 500mA 30V SOD-323HE [See More]
- Package: SOD-323; SOD-323HE
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Taiwan Semiconductor. Win Source Part Number: 862869-B0530WS RRG. Features: Diode Schottky 30 V 200mA Surface Mount SOD-323F. Speed: Small Signal = < 200mA (Io), Any Speed. Package: SC-90, SOD-323F. Package: Reel - TR. Mounting: Surface Mount. Family Name: B0530. Categories:... [See More]
- Package: SOD-323; SOD-323F
from RS Components, Ltd.
Schottky Diode 1A 40V SOD-323HE [See More]
- Package: SOD-323; Sod-323he
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 010612-B0530WS-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 500mA. Voltage - Forward (Vf) (Max) @ If: 450mV @ 500mA. Current - Reverse Leakage @... [See More]
- Package: SOD-323; SOD-323
- VF: 0.4500
- Life Cycle Stage: Active
- Tj: -40 to 125
from RS Components, Ltd.
Schottky Diode 100mA 45V SOD-323FL [See More]
- Package: SOD-323; Sod-323fl
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 010614-B0540WS-7. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 500mA. Voltage - Forward (Vf) (Max) @ If: 550mV @ 500mA. Current - Reverse Leakage @... [See More]
- Package: SOD-323; SOD-323
- VF: 0.5500
- Life Cycle Stage: Active
- Tj: -40 to 125
from RS Components, Ltd.
Diode,SuperBAT,400mA, SOD-323,ZHCS400TA [See More]
- Package: SOD-323; Sod-323
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 079363-B140WS-7. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 620mV @ 1A. Current - Reverse Leakage @ Vr: 50... [See More]
- Package: SOD-323; SOD-323
- VF: 0.6200
- Life Cycle Stage: Active
- Tj: -40 to 125
from RS Components, Ltd.
Schottky Rectifier,0.5A,30V,SOD-323 [See More]
- Package: SOD-323; Sod-323
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Micro Commercial Co. Win Source Part Number: 010678-B5817WS-TP. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 20V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A. Current - Reverse Leakage @ Vr:... [See More]
- Package: SOD-323; SOD-323
- VF: 0.4500
- Life Cycle Stage: Active
- Tj: -65 to 125
from RS Components, Ltd.
Vishay BAT54WS-E3-08 Diode [See More]
- Package: SOD-323; Sod-323
- trr: 5
- Applications: Rectifier
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Micro Commercial Co. Win Source Part Number: 099777-B5818WS-TP. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A. Current - Reverse Leakage @ Vr:... [See More]
- Package: SOD-323; SOD-323
- VF: 0.5500
- Life Cycle Stage: Active
- Tj: -65 to 125
from RS Components, Ltd.
Schottky Diode 40V 300mA Signal SOD323 [See More]
- Package: SOD-323; Sod-323
- trr: 5
- Applications: Rectifier
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Micro Commercial Co. Win Source Part Number: 000093-B5819WS-TP. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A. Current - Reverse Leakage @ Vr:... [See More]
- Package: SOD-323; SOD-323
- VF: 0.6000
- Life Cycle Stage: Active
- Tj: -65 to 125
from RS Components, Ltd.
Diode, Fairchild, 1N914BWS [See More]
- Package: SOD-323; Sod-323f
- trr: 4
- Applications: Rectifier
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 095175-BAS70JFILM. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 70V. Current - Average Rectified (Io): 70mA (DC). Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @... [See More]
- Package: SOD-323; SOD-323
- VF: 1
- Life Cycle Stage: Active
- Tj: 150
from RS Components, Ltd.
ON Semiconductor, S1GHE [See More]
- Package: SOD-323; Sod-323he
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Panjit. Win Source Part Number: 863468-BAS70WS-AU_R1_000A1. Features: Diode Schottky 70 V 200mA Surface Mount SOD-323. Speed: Small Signal = < 200mA (Io), Any Speed. Package: SC-90, SOD-323F. Package: Reel - TR. Mounting: Surface Mount. Categories: Discrete Semiconductor Products. [See More]
- Package: SOD-323; SOD-323
from RS Components, Ltd.
ON Semiconductor, SS16HE [See More]
- Package: SOD-323; Sod-323he
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 912841-BAT165AX. Series: Automotive, AEC-Q101. Features: Diode Schottky 40 V 500mA Surface Mount SOD-323. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: SC-76, SOD-323. Package: Reel - TR. Mounting: Surface Mount. Family Name:... [See More]
- Package: SOD-323; SOD-323
from RS Components, Ltd.
Schottky Diode SOD323 [See More]
- Package: SOD-323; SOD-323
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 010952-BAT20JFILM. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 23V. Current - Average Rectified (Io): 1A. Voltage - Forward (Vf) (Max) @ If: 620mV @ 1A. Current - Reverse Leakage @ Vr: 12... [See More]
- Package: SOD-323; SOD-323
- VF: 0.6200
- Life Cycle Stage: Active
- Tj: 150
from RS Components, Ltd.
40V, 1A Schottky Diode [See More]
- Package: SOD-323; Sod-323he
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 100621-BAT30JFILM. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 300mA (DC). Voltage - Forward (Vf) (Max) @ If: 530mV @ 300mA. Current - Reverse... [See More]
- Package: SOD-323; SOD-323
- VF: 0.5300
- Life Cycle Stage: Obsolete(EOL)
- Tj: 150
from RS Components, Ltd.
Super Low IR, 150V, 1A Schottky Diode [See More]
- Package: SOD-323; Sod-323he
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 097340-BAT41JFILM. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 100V. Current - Average Rectified (Io): 200mA (DC). Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA. Current - Reverse Leakage... [See More]
- Package: SOD-323; SOD-323
- VF: 1
- Life Cycle Stage: Obsolete(EOL)
- Tj: 150
from RS Components, Ltd.
Super Low IR, 40V, 1A Schottky Diode [See More]
- Package: SOD-323; Sod-323he
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 010960-BAT42WS-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 200mA (DC). Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA. Reverse Recovery Time... [See More]
- Package: SOD-323; SOD-323
- VF: 1
- Life Cycle Stage: Active
- trr: 5
from RS Components, Ltd.
30V, 30mA Schottky Diode [See More]
- Package: SOD-323; Sod-323fl
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 1022144-BAT42WS-E3-08. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 200mA (DC). Voltage - Forward (Vf) (Max) @ If: 650mV @ 50mA. Reverse Recovery Time (trr): 5ns. [See More]
- Package: SOD-323; SOD-323
- VF: 0.6500
- Life Cycle Stage: Active
- trr: 5
from RS Components, Ltd.
30V, 500mA Schottky Diode [See More]
- Package: SOD-323; Sod-323he
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Micro Commercial Co. Win Source Part Number: 1022143-BAT42WS-TP. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 100mA. Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA. Reverse Recovery Time (trr):... [See More]
- Package: SOD-323; SOD-323
- VF: 1
- Life Cycle Stage: Active
- trr: 5
from ROHM Semiconductor USA, LLC
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics. [See More]
- Package: SOD-323; SOD-323HE
- IF: 500
- VF: 0.4000
- VRRM: 30
from ODG (Origin Data Global)
DIODE SCHOTTKY 70V 150MW SOD323 [See More]
- Package: SC-76; SOD-323; SC-76, SOD-323
- Tj: -55 to 125
from PANJIT SemiConductor
Low series resistance, low capacitance, available in ultra small packages [See More]
- Package: SOD-323
- Life Cycle Stage: Maturity
- Applications: Rectifier
- VF: 0.3800
from LCSC Electronics Technology (HK) Limited
SOD-323 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-323
- RoHS Compliant: RoHS
from Utmel Electronic Limited
DIODE SCHOTTKY 10V 570MA SOD323 [See More]
- Package: SC-76; SOD-323; SC-76, SOD-323
- VF: 0.3800
- Life Cycle Stage: Active
- IF: 750
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Package: SOD-323
from Frontier Electronics Corp.
The Schottky diode (also known as a Schottky Barrier Diode) is a fast switching diode with a low forward voltage drop. There is a small voltage drop across a diode when current flows through it. Frontier SMD Schottky diodes have a forward voltage drop (VF range of 0.38 to 0.92 volts, much lower than... [See More]
- Package: SMA; SMB; SOD-123; SOD-323
- VF: 0.3800 to 0.9200
- Applications: Rectifier
- IF: 1000 to 20000
from ROHM Semiconductor USA, LLC
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics. [See More]
- Package: SOD-323; SOD-323HE
- IF: 700
- VF: 0.4000
- VRRM: 30
from ODG (Origin Data Global)
RF DIODE SCHOTTKY 4V SOD323 [See More]
- Package: SC-76; SOD-323; SC-76, SOD-323
- Tj: 150
from LCSC Electronics Technology (HK) Limited
20V Single 750mV@3A 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-323
- RoHS Compliant: RoHS
- VF: 0.7500
from Utmel Electronic Limited
DIODE SCHOTTKY 20V 1A SOD323 [See More]
- Package: SC-76; SOD-323; SC-76, SOD-323
- VF: 0.5000
- Life Cycle Stage: Active
- IF: 1000
from ODG (Origin Data Global)
DIODE SCHOTTKY 4V 100MW SOD323-2 [See More]
- Package: SC-76; SOD-323; SC-76, SOD-323
- Tj: 150
from LCSC Electronics Technology (HK) Limited
20V Single 750mV@3A 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-323
- RoHS Compliant: RoHS
- VF: 0.7500
from Utmel Electronic Limited
DIODE SCHOTTKY 20V 500MA SMINI2 [See More]
- Package: SOD-323; SC-90, SOD-323F
- VF: 0.5500
- Life Cycle Stage: Discontinued
- IF: 500
from ODG (Origin Data Global)
DIODE SCHOTTKY 30V 200MW SOD323 [See More]
- Package: SC-76; SOD-323; SC-76, SOD-323
- Tj: -55 to 150
from LCSC Electronics Technology (HK) Limited
SOD-323 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-323
- RoHS Compliant: RoHS
from Utmel Electronic Limited
DIODE SCHOTTKY 20V 500MA SOD323 [See More]
- Package: SC-76; SOD-323; SC-76, SOD-323
- VF: 0.3900
- Life Cycle Stage: Active
- IF: 500
from ODG (Origin Data Global)
RF DIODE SCHOTTKY 1V 75MW SOD323 [See More]
- Package: SC-76; SOD-323; SC-76, SOD-323
- Tj: -65 to 150
from LCSC Electronics Technology (HK) Limited
40V Single 1A 900mV@3A SOD-323 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-323
- RoHS Compliant: RoHS
- VF: 0.9000
from Utmel Electronic Limited
DIODE SCHOTTKY 20V 500MA UMD2 [See More]
- Package: SOD-323; SC-90, SOD-323F
- VF: 0.4700
- Life Cycle Stage: Active
- IF: 500
from ODG (Origin Data Global)
DIODE SCHOTTKY 20V 50MA USC [See More]
- Package: SC-76; SOD-323; SC-76, SOD-323
- VF: 0.5500
from LCSC Electronics Technology (HK) Limited
SOD-323 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-323
- RoHS Compliant: RoHS
from Utmel Electronic Limited
Diode Schottky 30V 0.2A Automotive 2-Pin SOD-323 T/R [See More]
- Package: SC-76; SOD-323; SC-76, SOD-323
- VF: 0.8000
- Life Cycle Stage: Active
- IF: 200
from ODG (Origin Data Global)
DIODE SCHOTTKY 30V 200MA SOD323F [See More]
- Package: SOD-323; SC-90, SOD-323F
- trr: 5
- VF: 0.3600
from LCSC Electronics Technology (HK) Limited
40V 900mV@3A 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-323
- RoHS Compliant: RoHS
- VF: 0.9000
from Utmel Electronic Limited
DIODE SCHOTTKY 30V 100MA SOD323 [See More]
- Package: SC-76; SOD-323; SC-76, SOD-323
- VF: 0.8000
- Life Cycle Stage: Active
- IF: 750
from ODG (Origin Data Global)
DIODE SCHOTTKY 30V 1A SOD323 [See More]
- Package: SC-76; SOD-323; SC-76, SOD-323
- VF: 0.5500
from LCSC Electronics Technology (HK) Limited
40V Single 350mA 600mV@200mA SOD-323 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-323
- IFSM: 2
- VF: 0.6000
- RoHS Compliant: RoHS
from Utmel Electronic Limited
DIODE SCHOTTKY 30V 200MA SMINI2 [See More]
- Package: SOD-323; SC-90, SOD-323F
- VF: 0.4700
- Life Cycle Stage: Discontinued
- IF: 200
from ODG (Origin Data Global)
1.0A SURFACE MOUNT SCHOTTKY BARR [See More]
- Package: SC-76; SOD-323; SC-76, SOD-323
- VF: 0.6000
from LCSC Electronics Technology (HK) Limited
40V Single 370mV SOD-323 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-323
- IFSM: 13
- VF: 0.3700
- RoHS Compliant: RoHS
from Utmel Electronic Limited
DIODE SCHOTTKY 30V 30MA SMINI2 [See More]
- Package: SOD-323; SC-90, SOD-323F
- VF: 1
- Life Cycle Stage: Obsolete
- trr: 1
from ODG (Origin Data Global)
DIODE SCHOTTKY 100V 500MA SOD323 [See More]
- Package: SOD-323; SC-90, SOD-323F
- VF: 0.8500
from LCSC Electronics Technology (HK) Limited
40V Single 350mA 600mV@200mA SOD-323 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-323
- RoHS Compliant: RoHS
- VF: 0.6000
from Utmel Electronic Limited
DIODE SCHOTTKY 30V 800MA USC [See More]
- Package: SC-76; SOD-323; SC-76, SOD-323
- VF: 0.2200
- Life Cycle Stage: Active
- IF: 800
from ODG (Origin Data Global)
DIODE SCHOTT 40V 120MA SOD323-2 [See More]
- Package: SC-76; SOD-323; SC-76, SOD-323
- trr: 0.1000
- VF: 1
from LCSC Electronics Technology (HK) Limited
40V Single 350mA 600mV@200mA SOD-323 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-323
- IFSM: 13
- VF: 0.6000
- RoHS Compliant: RoHS
from Utmel Electronic Limited
DIODE SCHOTTKY 40V 1A TUMD2 [See More]
- Package: SOD-323; SC-90, SOD-323F
- VF: 0.5500
- Life Cycle Stage: Declining; Not For New Designs
- IF: 1000
from ODG (Origin Data Global)
DIODE SCHOTTKY 70V 70MA SOD323 [See More]
- Package: SC-76; SOD-323; SC-76, SOD-323
- VF: 1
from LCSC Electronics Technology (HK) Limited
40V 900mV@3.1A 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-323
- RoHS Compliant: RoHS
- VF: 0.9000
from Utmel Electronic Limited
DIODE SCHOTTKY 40V 200MA SOD323F [See More]
- Package: SOD-323; SC-90, SOD-323F
- VF: 0.6000
- Life Cycle Stage: Active
- IF: 200
from ODG (Origin Data Global)
DIODE SCHOTTKY 70V 70MA SOD323 [See More]
- Package: SC-76; SOD-323; SC-76, SOD-323
- VF: 1
from LCSC Electronics Technology (HK) Limited
30V 800mV@100mA 200mA SOD-323 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-323
- RoHS Compliant: RoHS
- VF: 0.8000
from Utmel Electronic Limited
DIODE SCHOTTKY 50V 100MA SMINI2 [See More]
- Package: SOD-323; SC-90, SOD-323F
- VF: 0.5500
- Life Cycle Stage: Obsolete
- trr: 3
from ODG (Origin Data Global)
DIODE SCHOTT 100V 250MA SOD323F [See More]
- Package: SOD-323; SC-90, SOD-323F
- trr: 5.9
- VF: 0.8500
from LCSC Electronics Technology (HK) Limited
40V 550mV@200mA 200mA SOD-323 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-323
- RoHS Compliant: RoHS
- VF: 0.5500
from Utmel Electronic Limited
Diode Small Signal Schottky 30V 0.2A 2-Pin SOD-323 T/R [See More]
- Package: SC-76; SOD-323; SC-76, SOD-323
- VF: 0.4500
- Life Cycle Stage: Active
- IF: 200
from ODG (Origin Data Global)
DIODE SCHOTTKY 40V 1A SOD323 [See More]
- Package: SOD-323; SC-90, SOD-323F
- VF: 0.5500
from LCSC Electronics Technology (HK) Limited
40V 1V@40mA 120mA SOD-323 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-323
- RoHS Compliant: RoHS
- VF: 1
from Utmel Electronic Limited
Schottky Diodes & Rectifiers VR=30V, IO=0.3A [See More]
- Package: SC-76; SOD-323; SC-76, SOD-323
- VF: 0.3700
- Life Cycle Stage: Active
- IF: 200
from ODG (Origin Data Global)
DIODE SCHOTTKY 30V 100MA SOD323 [See More]
- Package: SC-76; SOD-323; SC-76, SOD-323
- VF: 0.8000
from LCSC Electronics Technology (HK) Limited
25V 450mV@300mA 300mA SC-76(SOD-323) Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SC-76; SOD-323
- RoHS Compliant: RoHS
- VF: 0.4500
from ODG (Origin Data Global)
DIODE SCHOTTKY 30V 500MA USC [See More]
- Package: SC-76; SOD-323; SC-76, SOD-323
- VF: 0.3400
from LCSC Electronics Technology (HK) Limited
20V 430mV@500mA 500mA SOD-323 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-323
- RoHS Compliant: RoHS
- VF: 0.4300
from ODG (Origin Data Global)
DIODE SCHOTTKY 40V 1A USC [See More]
- Package: SC-76; SOD-323; SC-76, SOD-323
- VF: 0.6700
from LCSC Electronics Technology (HK) Limited
30V Single 450mV@0.5A 500mA SOD-323 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-323
- RoHS Compliant: RoHS
- VF: 0.4500
from ODG (Origin Data Global)
DIODE SCHOTT 20V 1A SMINI2-F5-B [See More]
- Package: SOD-323; SC-90, SOD-323F
- trr: 6
- VF: 0.4500
from LCSC Electronics Technology (HK) Limited
30V 450mV@500mA 500mA SOD-323 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-323
- RoHS Compliant: RoHS
- VF: 0.4500
from ODG (Origin Data Global)
DIODE SCHOTT 30V 1A SMINI2-F5-B [See More]
- Package: SOD-323; SC-90, SOD-323F
- trr: 7.8
- VF: 0.5200
from LCSC Electronics Technology (HK) Limited
30V 450mV@500mA 500mA SOD-323 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-323
- RoHS Compliant: RoHS
- VF: 0.4500
from ODG (Origin Data Global)
DIODE SCHOTT 40V 500MA SMINI2-F1 [See More]
- Package: SOD-323; SC-90, SOD-323F
- trr: 5
- VF: 0.5500
from LCSC Electronics Technology (HK) Limited
SOD-323 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-323
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
DIODE SCHOTTKY 40V 1A TUMD2 [See More]
- Package: SOD-323; SC-90, SOD-323F
- VF: 0.5500
from LCSC Electronics Technology (HK) Limited
40V 550mV@500mA 500mA SOD-323 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-323
- RoHS Compliant: RoHS
- VF: 0.5500
from ODG (Origin Data Global)
DIODE SCHOTTKY 40V 100MA UMD2 [See More]
- Package: SOD-323; SC-90, SOD-323F
- VF: 0.4500
from LCSC Electronics Technology (HK) Limited
40V 620mV@1A 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-323
- RoHS Compliant: RoHS
- VF: 0.6200
from ODG (Origin Data Global)
350MA SMALL SIGNAL SCHOTTKY DIOD [See More]
- Package: SC-76; SOD-323; SC-76, SOD-323
- trr: 10
- VF: 0.6000
from LCSC Electronics Technology (HK) Limited
60V 700mV@1A 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-323
- RoHS Compliant: RoHS
- VF: 0.7000
from ODG (Origin Data Global)
DIODE SCHOTTKY 40V 350MA SOD323 [See More]
- Package: SC-76; SOD-323; SC-76, SOD-323
- VF: 0.6000
from LCSC Electronics Technology (HK) Limited
60V Single 700mV@1.0A 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-323
- IFSM: 10
- VF: 0.7000
- RoHS Compliant: RoHS