SOT363 Schottky Diodes

60 Results
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS70-04S -- BAS70-04S
from Infineon Technologies AG

Silicon Schottky Diode. Summary of Features. General-purpose diode for high-speed switching. Circuit protection. Voltage clamping. High-level detecting and mixing. BAS70-04S: For orientation in reel see. Package information below. Pb-free (RoHS compliant) package. Applications. Uninterruptible power... [See More]

  • Package: SOT363; SOT363
  • VF: 1
  • Life Cycle Stage: active and preferred
  • IF: 70
MBD110DWT1G [MBD110DWT1G from onsemi]
from Rochester Electronics

Schottky Diode, dual, isolated, 7V [See More]

  • Package: SOT363; SC-88/SC70-6/SOT-363 6 LEAD
  • RoHS Compliant: RoHS
  • Life Cycle Stage: Obsolete
General-purpose dual Schottky diode -- BAS40DY-QX
from Nexperia B.V.

General-purpose, electrically isolated dual Schottky diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits. High switching speed. Low leakage current. High breakdown voltage. Low capacitance. Qualified according to AEC-Q101 and... [See More]

  • Package: SOT363; SOT363-3 SOT363-3
  • VF: 0.3800 to 380
  • Applications: Switching
  • IF: 120
Schottky Diodes & Rectifiers -- 1219432
from RS Components, Ltd.

Diode Schottky 0.2A 40V SOT363 [See More]

  • Package: SOT363; Sot-363 (sc-88)
  • trr: 5
  • Applications: Rectifier; Switching
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Arrays - BAS40DW-04-7-F -- 010907-BAS40DW-04-7-F [BAS40DW-04-7-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 010907-BAS40DW-04-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr:... [See More]

  • Package: SOT363; SOT-363
  • VF: 1
  • Life Cycle Stage: Active
  • trr: 5
RF Diodes -- 4386-TPM2860E-06CT-ND [TPM2860E-06 from DNmicron (Beijing) Co. Ltd.]
from DigiKey

RF DIODE SCHOTTKY 8V SOT-363 [See More]

  • Package: SOT363; 6-TSSOP, SC-88, SOT-363
  • RoHS Compliant: RoHS
  • Tj: -55 to 150
Schottky Diodes & Rectifiers -- 1658659 [BAS70XY from Nexperia B.V.]
from RS Components, Ltd.

Diode, NXP, BAS70XY [See More]

  • Package: SOT363; Sot-363 (sc-88)
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - BAS40DW-05-7-F -- 010908-BAS40DW-05-7-F [BAS40DW-05-7-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 010908-BAS40DW-05-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr:... [See More]

  • Package: SOT363; SOT-363
  • VF: 1
  • Life Cycle Stage: Active
  • trr: 5
RF Diodes -- 516-1929-ND [HSMS-282K-BLKG from Broadcom Inc.]
from DigiKey

RF Diode Schottky - 1 Pair Isolated 15V 1A SOT-363 [See More]

  • Package: SOT363; 6-TSSOP, SC-88, SOT-363
  • Tj: 150
Schottky Diodes & Rectifiers -- 2159861 [RB531XNTR from ROHM Semiconductor USA, LLC]
from RS Components, Ltd.

30V, 100mA Schottky Diode [See More]

  • Package: SOT363; Sot-363
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - BAS40DW-05-TP -- 1022090-BAS40DW-05-TP [BAS40DW-05-TP from Micro Commercial Components Corp.]
from Win Source Electronics

Manufacturer: Micro Commercial Co. Win Source Part Number: 1022090-BAS40DW-05-TP. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr:... [See More]

  • Package: SOT363; SOT-363
  • VF: 1
  • Life Cycle Stage: Active
  • trr: 5
RF Diodes -- 863-1112-1-ND [SMS3923-081LF from Skyworks Solutions, Inc.]
from DigiKey

RF Diode Schottky - 2 Pair Series Connection 20V 50mA 75mW SC-88 [See More]

  • Package: SOT363; 6-TSSOP, SC-88, SOT-363
  • Tj: 150
Schottky Diodes & Rectifiers -- 2613910 [BAS7004SH6327XTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon Schottky Diode [See More]

  • Package: SOT363; SOT-363
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - BAS40DW-06-7-F -- 010909-BAS40DW-06-7-F [BAS40DW-06-7-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 010909-BAS40DW-06-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr:... [See More]

  • Package: SOT363; SOT-363
  • VF: 1
  • Life Cycle Stage: Active
  • trr: 5
RF Diodes -- BAT62-09SE6327-ND [BAT 62-09S E6327 from Infineon Technologies AG]
from DigiKey

RF Diode Schottky - 2 Independent 40V 20mA 100mW PG-SOT363-PO [See More]

  • Package: SOT363; 6-VSSOP, SC-88, SOT-363
  • Tj: 150
Schottky Diodes & Rectifiers -- 2613911 [BAS7004SH6327XTSA1 from Infineon Technologies AG]
from RS Components, Ltd.

Infineon Schottky Diode [See More]

  • Package: SOT363; SOT-363
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - BAS40TW-7-F -- 010912-BAS40TW-7-F [BAS40TW-7-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 010912-BAS40TW-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 200nA... [See More]

  • Package: SOT363; SOT-363
  • VF: 1
  • Life Cycle Stage: Active
  • trr: 5
RF Diodes -- BAT68-08SE6327-ND [BAT 68-08S E6327 from Infineon Technologies AG]
from DigiKey

RF Diode Schottky - 3 Independent 8V 130mA 150mW PG-SOT363-PO [See More]

  • Package: SOT363; 6-VSSOP, SC-88, SOT-363
  • Tj: 150
Diodes, Rectifiers - Arrays - BAS70BRW-7-F -- 010935-BAS70BRW-7-F [BAS70BRW-7-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 010935-BAS70BRW-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 70V. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 100nA... [See More]

  • Package: SOT363; SOT-363
  • VF: 1
  • Life Cycle Stage: Active
  • trr: 5
RF Diodes -- MBD110DWT1G-ND [MBD110DWT1G from onsemi]
from DigiKey

RF Diode Schottky - 2 Independent 7V 120mW SC-88/SC70-6/SOT-363 [See More]

  • Package: SOT363; 6-TSSOP, SC-88, SOT-363
  • Tj: -55 to 125
Diodes, Rectifiers - Arrays - BAS70DW-04-7-F -- 010936-BAS70DW-04-7-F [BAS70DW-04-7-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 010936-BAS70DW-04-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 70V. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr:... [See More]

  • Package: SOT363; SOT-363
  • VF: 1
  • Life Cycle Stage: Active
  • trr: 5
RF Diodes -- MBD330DWT1-ND [MBD330DWT1 from onsemi]
from DigiKey

DIODE SCHOTTKY DUAL 30V SOT-363 [See More]

  • Package: SOT363; 6-TSSOP, SC-88, SOT-363
  • Tj: -55 to 125
Diodes, Rectifiers - Arrays - BAS70DW-05-7-F -- 863463-BAS70DW-05-7-F [BAS70DW-05-7-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 863463-BAS70DW-05-7-F. Features: Diode Array 2 Pair Common Cathode Schottky 70 V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363. Speed: Small Signal = < 200mA (Io), Any Speed. Package: 6-TSSOP, SC-88, SOT-363. Package: Reel - TR. [See More]

  • Package: SOT363; SOT-363
Diodes, Rectifiers - Arrays - BAS70DW-06-7 -- 079473-BAS70DW-06-7 [BAS70DW-06-7 from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 079473-BAS70DW-06-7. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 70V. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 100nA... [See More]

  • Package: SOT363; SOT-363
  • VF: 1
  • Life Cycle Stage: Active
  • trr: 5
Diodes, Rectifiers - Arrays - BAS70DW-06-7-F -- 010937-BAS70DW-06-7-F [BAS70DW-06-7-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 010937-BAS70DW-06-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 70V. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr:... [See More]

  • Package: SOT363; SOT-363
  • VF: 1
  • Life Cycle Stage: Active
  • trr: 5
Diodes, Rectifiers - Arrays - BAS70DW-06-TP -- 1022119-BAS70DW-06-TP [BAS70DW-06-TP from Micro Commercial Components Corp.]
from Win Source Electronics

Manufacturer: Micro Commercial Co. Win Source Part Number: 1022119-BAS70DW-06-TP. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 70V. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr:... [See More]

  • Package: SOT363; SOT-363
  • VF: 1
  • Life Cycle Stage: Active
  • trr: 5
Diodes, Rectifiers - Arrays - BAS70JW-7-F -- 010939-BAS70JW-7-F [BAS70JW-7-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 010939-BAS70JW-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 70V. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 100nA... [See More]

  • Package: SOT363; SOT-363
  • VF: 1
  • Life Cycle Stage: Active
  • trr: 5
Diodes, Rectifiers - Arrays - BAS70TW-7-F -- 010942-BAS70TW-7-F [BAS70TW-7-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 010942-BAS70TW-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 70V. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 100nA... [See More]

  • Package: SOT363; SOT-363
  • VF: 1
  • Life Cycle Stage: Active
  • trr: 5
Diodes, Rectifiers - Arrays - BAS70TW-TP -- 1022124-BAS70TW-TP [BAS70TW-TP from Micro Commercial Components Corp.]
from Win Source Electronics

Manufacturer: Micro Commercial Co. Win Source Part Number: 1022124-BAS70TW-TP. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 70V. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 100nA... [See More]

  • Package: SOT363; SOT-363
  • VF: 1
  • Life Cycle Stage: Active
  • trr: 5
Diodes, Rectifiers - Arrays - BAS70TWQ-7-F -- 863466-BAS70TWQ-7-F [BAS70TWQ-7-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 863466-BAS70TWQ-7-F. Series: Automotive, AEC-Q101. Features: Diode Array 3 Independent Schottky 70 V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363. Speed: Small Signal = < 200mA (Io), Any Speed. Package: 6-TSSOP, SC-88, SOT-363. [See More]

  • Package: SOT363; SOT-363
Diodes, Rectifiers - Arrays - BAT54ADW-7-F -- 010973-BAT54ADW-7-F [BAT54ADW-7-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 010973-BAT54ADW-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 2... [See More]

  • Package: SOT363; SOT-363
  • VF: 1
  • Life Cycle Stage: Active
  • trr: 5
Diodes, Rectifiers - Arrays - BAT54BRW-7-F -- 010978-BAT54BRW-7-F [BAT54BRW-7-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 010978-BAT54BRW-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 2... [See More]

  • Package: SOT363; SOT-363
  • VF: 1
  • Life Cycle Stage: Active
  • trr: 5
Diodes, Rectifiers - Arrays - BAT54CDW-13-F -- 1022169-BAT54CDW-13-F [BAT54CDW-13-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 1022169-BAT54CDW-13-F. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 2 μA @ 25V. [See More]

  • Package: SOT363; SOT-363
  • VF: 1
  • Life Cycle Stage: Obsolete(EOL)
  • trr: 5
Diodes, Rectifiers - Arrays - BAT54CDW-7-F -- 010980-BAT54CDW-7-F [BAT54CDW-7-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 010980-BAT54CDW-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 2... [See More]

  • Package: SOT363; SOT-363
  • VF: 1
  • Life Cycle Stage: Active
  • trr: 5
Diodes, Rectifiers - Arrays - BAT54CDW-TP -- 863487-BAT54CDW-TP [BAT54CDW-TP from Micro Commercial Components Corp.]
from Win Source Electronics

Manufacturer: Micro Commercial Co. Win Source Part Number: 863487-BAT54CDW-TP. Features: Diode Array 2 Pair Common Cathode Schottky 30 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363. Speed: Small Signal = < 200mA (Io), Any Speed. Package: 6-TSSOP, SC-88, SOT-363. Package: Reel - TR. Mounting:... [See More]

  • Package: SOT363; SOT-363
Diodes, Rectifiers - Arrays - BAT54DW-7-F -- 010990-BAT54DW-7-F [BAT54DW-7-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 010990-BAT54DW-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 2... [See More]

  • Package: SOT363; SOT-363
  • VF: 1
  • Life Cycle Stage: Active
  • trr: 5
High Frequency Detector Diode -- HSMS-286K
from Broadcom Inc.

The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV [See More]

  • Package: SOT363
  • Life Cycle Stage: Maturity
  • Applications: Detector
  • VF: 0.2500
Diode Arrays -- 1PS88SB48,115 [1PS88SB48,115 from Nexperia B.V.]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTTKY 40V 6TSSOP [See More]

  • Package: SOT363; 6-TSSOP, SC-88, SOT-363
  • VF: 1
DIODE ARRAY SCHOTTKY 30V SOT363 -- 543-BAT54TW-TP [BAT54TW-TP from Micro Commercial Components Corp.]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 30V SOT363 [See More]

  • Package: SOT363; 6-TSSOP, SC-88, SOT-363
  • VF: 1
  • Life Cycle Stage: Active
  • trr: 5
Schottky Barrier Diode (corresponds to AEC-Q101) -- RB530XNFH
from ROHM Semiconductor USA, LLC

ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics. [See More]

  • Package: SOT363; SOT-363
  • IF: 100
  • VF: 0.5000
  • Tj: -40 to 125
Diodes >> Schottky Barrier Diodes (SBD) -- BAS40DW-04-7-F [BAS40DW-04-7-F from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

40V 2 Pair Series Connection 1V@40mA 200mA SC-70-6(SOT-363) Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT363
  • RoHS Compliant: RoHS
  • VF: 1
Small Signal Schottky Diode -- BAS40ADW
from PANJIT SemiConductor

Low series resistance, low capacitance, available in ultra small packages [See More]

  • Package: SOT363
  • Life Cycle Stage: Maturity
  • Applications: Rectifier
  • Number of Diodes: 4
High Frequency Detector Diode -- HSMS-286L
from Broadcom Inc.

The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV [See More]

  • Package: SOT363
  • Life Cycle Stage: Maturity
  • Applications: Detector
  • VF: 0.2500
Diode Arrays -- BAS40BRW-7-F [BAS40BRW-7-F from DIODES Incorporated]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTTKY 40V SOT363 [See More]

  • Package: SOT363; 6-TSSOP, SC-88, SOT-363
  • trr: 5
  • VF: 1
DIODE ARRAY SCHOTTKY 30V UMD6 -- 687-RB541XNTR [RB541XNTR from ROHM Co., Ltd.]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 30V UMD6 [See More]

  • Package: SOT363; 6-TSSOP, SC-88, SOT-363
  • VF: 0.5300
  • Life Cycle Stage: Active
  • IF: 10
Diodes >> Schottky Barrier Diodes (SBD) -- BAS70DW-04 [BAS70DW-04 from Jiangsu Changjing Electronics Technology Co., Ltd]
from LCSC Electronics Technology (HK) Limited

70V 2 Pair Series Connection 70mA 1V@15mA SOT-363 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT363
  • RoHS Compliant: RoHS
  • VF: 1
Diode Arrays -- BAS7004SH6327XTSA1 [BAS7004SH6327XTSA1 from Infineon Technologies AG]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTTKY 70V SOT363 [See More]

  • Package: SOT363; 6-VSSOP, SC-88, SOT-363
  • trr: 0.1000
  • VF: 1
DIODE ARRAY SCHOTTKY 40V 6TSSOP -- 554-1PS88SB48,115 [1PS88SB48,115 from Nexperia B.V.]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 40V 6TSSOP [See More]

  • Package: SOT363; 6-TSSOP, SC-88, SOT-363
  • VF: 1
  • Life Cycle Stage: Active
  • IF: 120
Diodes >> Schottky Barrier Diodes (SBD) -- BAT54BRW-7-F [BAT54BRW-7-F from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

30V 2 Pair Series Connection 1V@100mA 200mA SOT-363-6 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT363
  • RoHS Compliant: RoHS
  • VF: 1
Diode Arrays -- BAT54BRW-TP [BAT54BRW-TP from Micro Commercial Components Corp.]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTTKY 30V SOT363 [See More]

  • Package: SOT363; 6-TSSOP, SC-88, SOT-363
  • trr: 5
  • VF: 1
Diode Schottky 70V 0.07A 6-Pin SOT-363 T/R -- 376-BAS7004SH6327XTSA1 [BAS7004SH6327XTSA1 from Infineon Technologies AG]
from Utmel Electronic Limited

Diode Schottky 70V 0.07A 6-Pin SOT-363 T/R [See More]

  • Package: SOT363; 6-VSSOP, SC-88, SOT-363
  • VF: 1
  • Life Cycle Stage: Active
  • IF: 70
Diodes >> Schottky Barrier Diodes (SBD) -- BAT54BRW-TP [BAT54BRW-TP from Micro Commercial Components Corp.]
from LCSC Electronics Technology (HK) Limited

30V 2 Pair Series Connection 1V@100mA 200mA SOT-363-6 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT363
  • RoHS Compliant: RoHS
  • VF: 1
Diodes >> Schottky Barrier Diodes (SBD) -- BAT54SDW
from LCSC Electronics Technology (HK) Limited

30V 2 Pair Series Connection 1V@100mA 200mA SOT-363 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT363
  • RoHS Compliant: RoHS
  • VF: 1
Diodes >> Schottky Barrier Diodes (SBD) -- BAT54SDW-7-F [BAT54SDW-7-F from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

30V 2 Pair Series Connection 1V@100mA 200mA SC-70-6(SOT-363) Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT363
  • RoHS Compliant: RoHS
  • VF: 1
Diodes >> Schottky Barrier Diodes (SBD) -- BAT54TW [BAT54TW from Jiangsu Changjing Electronics Technology Co., Ltd]
from LCSC Electronics Technology (HK) Limited

30V 3 Independent 1V@100mA 200mA SOT-363 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT363
  • RoHS Compliant: RoHS
  • VF: 1
Diodes >> Schottky Barrier Diodes (SBD) -- BAT54TW-7-F [BAT54TW-7-F from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

30V 3 Independent 1V@100mA 200mA SC-70-6(SOT-363) Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT363
  • RoHS Compliant: RoHS
  • VF: 1
Diodes >> Schottky Barrier Diodes (SBD) -- QSBT40-7-F [QSBT40-7-F from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

30V Quad Series 1V@100mA 200mA SOT-363 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT363
  • RoHS Compliant: RoHS
  • VF: 1
Diodes >> Schottky Barrier Diodes (SBD) -- SD103ATW-7-F
from LCSC Electronics Technology (HK) Limited

40V 3 Independent 440mV@100mA 175mA SOT-363 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT363
  • IFSM: 1
  • VF: 0.4400
  • RoHS Compliant: RoHS
Diodes >> Schottky Barrier Diodes (SBD) -- SD103ATW-7-F [SD103ATW-7-F from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

40V 3 Independent 350mA 440mV@100mA SOT-363 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT363
  • RoHS Compliant: RoHS
  • VF: 0.4400