Detector Schottky Diodes

35 Results
RF - RF Diode - RF Mixer and Detector Schottky Diode - BAT62-02V -- BAT62-02V
from Infineon Technologies AG

Silicon Schottky Diodes. Summary of Features. Low barrier diode for detectors up to GHz frequencies. Pb-free (RoHS compliant) package. Potential Applications. Wireless Communications. Satellite Receivers. Base Stations. High Speed Data Networks. RFID. Applications. Automotive telematics control unit... [See More]

  • Applications: Detector; Mixer
  • Package: SC79
  • Life Cycle Stage: active and preferred
  • VF: 0.5000
Schottky Diodes & Rectifiers -- 288468P [BAT62 from Infineon Technologies AG]
from RS Components, Ltd.

BAT62 dual Schottky detector [See More]

  • Applications: Detector; Rectifier
  • RoHS Compliant: RoHS
  • Package: SOT143; SOT-143
BAT15-05W [BAT15-05W from Infineon Technologies AG]
from Rochester Electronics

RF Mixer and Detector Schottky Diode [See More]

  • Applications: Detector; Mixer
  • Package: SOT323
  • Life Cycle Stage: Obsolete
  • RoHS Compliant: RoHS
RF Mixer and Detector Schottky Diode -- BAT15-02EL
from Infineon Technologies AG

This Infineon RF Schottky diode is a silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-02EL a suitable choice for mixer and detector functions in applications which... [See More]

  • Applications: Detector; Mixer
  • Package: TSLP-2-19
  • Life Cycle Stage: active and preferred
  • VF: 0.2500 to 0.3200
BAT15-098LRH [BAT15-098LRH from Infineon Technologies AG]
from Rochester Electronics

RF Mixer and Detector Schottky Diode [See More]

  • Applications: Detector; Mixer
  • Package: TSLP4
  • Life Cycle Stage: Obsolete
  • RoHS Compliant: RoHS
RF Mixer and Detector Schottky Diode -- BAT15-02ELS
from Infineon Technologies AG

This Infineon RF Schottky diode is a silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-02ELS a suitable choice for mixer and detector functions in applications which... [See More]

  • Applications: Detector; Mixer
  • Package: TSSLP-2-3
  • Life Cycle Stage: active and preferred
  • VF: 0.2500 to 0.3200
BAT1502LRHE6327XTSA1 [BAT1502LRHE6327XTSA1 from Infineon Technologies AG]
from Rochester Electronics

BAT15 - RF Mixer and Detector Schottky Diode [See More]

  • Applications: Detector; Mixer
  • Package: PG-TSLP-2
  • Life Cycle Stage: Active
  • RoHS Compliant: RoHS
RF Mixer and Detector Schottky Diode -- BAT15-02LRH
from Infineon Technologies AG

Infineon RF Schottky Diode is a silicon low barrier N-type of device with an integrated guard ring on-chip for overvoltage protection. Its low barrier height, small forward voltage diode and low junction capacitance, make BAT 15 - 02 LRH a suitable choice for mixer and detector functions in... [See More]

  • Applications: Detector; Mixer
  • Package: TSLP-2-7
  • Life Cycle Stage: active and preferred
  • VF: 0.2500 to 0.3200
BAT1503WE6327HTSA1 [BAT1503WE6327HTSA1 from Infineon Technologies AG]
from Rochester Electronics

RF Mixer and Detector Schottky Diode [See More]

  • Applications: Detector; Mixer
  • Package: PG-SOD323-2
  • Life Cycle Stage: Active
  • RoHS Compliant: RoHS
RF Mixer and Detector Schottky Diode -- BAT15-02LS
from Infineon Technologies AG

Infineon RF Schottky Diode is a silicon low barrier N-type of device with an integrated guard ring on-chip for overvoltage protection. Its low barrier height, small forward voltage diode and low junction capacitance, make BAT 15 - 02 LS a suitable choice for mixer and detector functions in... [See More]

  • Applications: Detector; Mixer
  • Package: TSSLP-2-1
  • Life Cycle Stage: active and preferred, discontinued
  • VF: 0.2500 to 0.3200
BAT1704E6583HTSA1 [BAT1704E6583HTSA1 from Infineon Technologies AG]
from Rochester Electronics

RF Mixer and Detector Schottky Diode [See More]

  • Applications: Detector; Mixer
  • Package: SOT23; SOT-23-3
  • Life Cycle Stage: Obsolete
  • RoHS Compliant: RoHS
RF Mixer and Detector Schottky Diode -- BAT15-03W
from Infineon Technologies AG

This Infineon RF Schottky diode is a silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-03W a suitable choice for mixer and detector functions in applications which... [See More]

  • Applications: Detector; Mixer
  • Package: SOD-323; SOD323
  • Life Cycle Stage: active and preferred
  • VF: 0.2500 to 0.3200
BAT1704WH6327XTSA1 [BAT1704WH6327XTSA1 from Infineon Technologies AG]
from Rochester Electronics

RF Mixer and Detector Schottky Diode [See More]

  • Applications: Detector; Mixer
  • Package: PG-SOT323-3
  • Life Cycle Stage: Active
  • RoHS Compliant: RoHS
RF Mixer and Detector Schottky Diode -- BAT15-04R
from Infineon Technologies AG

This Infineon RF Schottky diode is silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-04R a suitable choice for mixer and detector functions in applications which... [See More]

  • Applications: Detector; Mixer
  • Package: SOT23; SOT23
  • Life Cycle Stage: active
  • VF: 0.2500
BAT1707E6327HTSA1 [BAT1707E6327HTSA1 from Infineon Technologies AG]
from Rochester Electronics

RF Mixer and Detector Schottky Diode [See More]

  • Applications: Detector; Mixer
  • Package: PG-SOT143-4
  • Life Cycle Stage: Active
  • RoHS Compliant: RoHS
RF Mixer and Detector Schottky Diode -- BAT15-04W
from Infineon Technologies AG

This Infineon RF Schottky diode is a silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-04W a suitable choice for mixer and detector functions in applications which... [See More]

  • Applications: Detector; Mixer
  • Package: SOT323; SOT323
  • Life Cycle Stage: active and preferred
  • VF: 0.2500
BAT62-02LSE6327 [BAT62-02LSE6327 from Infineon Technologies AG]
from Rochester Electronics

RF Mixer and Detector Schottky Diode [See More]

  • Applications: Detector; Mixer
  • Package: DSN2
  • Life Cycle Stage: Obsolete
  • RoHS Compliant: RoHS
RF Mixer and Detector Schottky Diode -- BAT15-099
from Infineon Technologies AG

This Infineon RF Schottky diode is silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-099 a suitable choice for mixer and detector functions in applications which... [See More]

  • Applications: Detector; Mixer
  • Package: SOT143; SOT143-4-1
  • Life Cycle Stage: active and preferred
  • VF: 0.2500 to 0.3200
BAT63-07WE6327 [BAT63-07WE6327 from Infineon Technologies AG]
from Rochester Electronics

RF Mixer and Detector Schottky Diode [See More]

  • Applications: Detector; Mixer
  • Package: SOT343
  • Life Cycle Stage: Obsolete
  • RoHS Compliant: RoHS
RF Mixer and Detector Schottky Diode -- BAT15-099R
from Infineon Technologies AG

This Infineon RF Schottky diode is silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-099R a suitable choice for mixer functions in applications which frequencies are... [See More]

  • Applications: Detector; Mixer
  • Package: SOT143; SOT143-4-4
  • Life Cycle Stage: active and preferred
  • VF: 0.2500 to 0.3200
HSU285JTRF-E [HSU285JTRF-E from Renesas Electronics Corporation]
from Rochester Electronics

Schottky Barrier Diode for Detector [See More]

  • Applications: Detector
  • Package: URP2
  • Life Cycle Stage: Obsolete
  • RoHS Compliant: RoHS
RF Mixer and Detector Schottky Diode -- BAT17
from Infineon Technologies AG

Silicon Schottky Diodes. Summary of Features. For mixer applications in VHF/UHF range. For high-speed switching application. Pb-free (RoHS compliant) package. Potential Applications. Wireless Communications. Satellite Receivers. Base Stations. High Speed Data Networks [See More]

  • Applications: Detector; Mixer
  • Package: SOT23; SOT23
  • Life Cycle Stage: active and preferred
  • VF: 0.3400 to 0.6000
RF Mixer and Detector Schottky Diode -- BAT24-02ELS
from Infineon Technologies AG

This Infineon RF Schottky Diode is a silicon low barrier N-type device with an integrated guard ring on-chip for overvoltage protection. Its low barrier height, small forward voltage and low junction capacitance make BAT24-02ELS a suitable choice for mixer and detector functions in applications with... [See More]

  • Applications: Detector; Mixer
  • Package: TSSLP-2-3
  • Life Cycle Stage: not for new design
  • VF: 0.2500 to 0.3200
RF Mixer and Detector Schottky Diode -- BAT24-02LS
from Infineon Technologies AG

Infineon RF Schottky Diode is a silicon low barrier N-type of device with an integrated guard ring on-chip for overvoltage protection. Its low barrier height, small forward voltage diode and low junction capacitance, make BAT24 - 02LS a suitable choice for mixer and detector functions in... [See More]

  • Applications: Detector; Mixer
  • Package: TSSLP-2-1
  • Life Cycle Stage: not for new design
  • VF: 0.2500
RF Mixer and Detector Schottky Diode -- BAT63-02V
from Infineon Technologies AG

Silicon Schottky Diodes. Summary of Features. Low barrier diode for detectors up to GHz frequencies. For high-speed applications. Zero bias detector diode. Pb-free (RoHS compliant) package. Potential Applications. Wireless Communications. Satellite Receivers. Base Stations. High Speed Data Networks. [See More]

  • Applications: Detector; Mixer
  • Package: SC79
  • Life Cycle Stage: active and preferred
  • VF: 0.1900 to 0.3000
Beam Lead Silicon Schottky Diodes -- HSCH-5310
from Broadcom Inc.

The HSCH-5310 / HSCH-531x medium barrier beam lead schottky diodes are ideally suited for mixer and detector applications from 1GHz to 26GHz. The HSCH-5314 and HSCH-5318 have guaranteed RF tested performance, while the other products are DC only tested. [See More]

  • Applications: Detector; Mixer
  • VF: 0.5000
  • Life Cycle Stage: Maturity
  • Tj: -65 to 175
Low Barrier Bridge Quad -- SBQ700
from SemiGen

SemiGen ’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled... [See More]

  • Applications: Detector; Mixer; Switching
  • VF: 295
High Frequency Detector Diode -- HSMS-2860
from Broadcom Inc.

The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV [See More]

  • Applications: Detector
  • Package: SOT23; SOT143
  • Life Cycle Stage: Maturity
  • VF: 0.2500
Low Barrier Ring Quad -- SRQ400
from SemiGen

SemiGen ’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled... [See More]

  • Applications: Detector; Mixer; Switching
  • VF: 295
High Frequency Detector Diode -- HSMS-2865
from Broadcom Inc.

The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV [See More]

  • Applications: Detector
  • Package: SOT23; SOT143
  • Life Cycle Stage: Maturity
  • VF: 0.2500
Low Barrier Schottky Diode -- SLB100
from SemiGen

SemiGen ’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled... [See More]

  • Applications: Detector; Mixer; Switching
  • VF: 0.2500
  • Package: PK 10, 19, 20, 25, 28, 32, 37, 50, 75, 100
High Frequency Detector Diode -- HSMS-286K
from Broadcom Inc.

The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV [See More]

  • Applications: Detector
  • Package: SOT363
  • Life Cycle Stage: Maturity
  • VF: 0.2500
Zero Bias Schottky Detector Diode -- SZB900
from SemiGen

The SemiGen SZB900 Series of Zero Bias Schottky Detector diodes are designed for use in video detectors and power monitors eliminating the need to provide external DC bias to the diode. The choice of barrier metal and processes provide a broad selection of video impedance. Features: Low Junction... [See More]

  • Applications: Detector
  • VF: 0.3000
  • Package: PK 10, 12, 32, 37, 50, 100
High Frequency Detector Diode -- HSMS-286L
from Broadcom Inc.

The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV [See More]

  • Applications: Detector
  • Package: SOT363
  • Life Cycle Stage: Maturity
  • VF: 0.2500
RF/Microwave Mixer/detector Diode -- HMPS-2825
from Broadcom Inc.

The MiniPak HMPS-282x family of Schottky diodes is the most consistent and best all-round device available, and finds applications in mixing, detecting, switching, sampling, clamping and wave shaping at frequencies up to 6 GHz. The MiniPak package offers reduced parasitics when compared to... [See More]

  • Applications: Detector; Mixer; Switching; Sampling, Clamping
  • Package: MiniPak Surface Mount
  • Life Cycle Stage: Maturity
  • VF: 0.3400