SOT523 Schottky Diodes

21 Results
Schottky Diodes & Rectifiers -- 1220013
from RS Components, Ltd.

Diode Schottky 0.2A 40V SOT523 [See More]

  • Package: SOT523; Sot-523 (sc-89)
  • trr: 5
  • Applications: Rectifier; Switching
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Arrays - BAS40-04T-7-F -- 079455-BAS40-04T-7-F [BAS40-04T-7-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 079455-BAS40-04T-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr:... [See More]

  • Package: SOT523; SOT-523
  • VF: 1
  • Life Cycle Stage: Active
  • trr: 5
Schottky Diodes -- 1602-GSBAS70-05AT [GSBAS70-05AT from Good-Ark Semiconductor]
from New Yorker Electronics Co., Inc.

Diode, Schottky, Dual Series, 70mA, 70V, SOT-523 [See More]

  • Package: SOT523; SOT-523
  • VRRM: 70
  • IF: 70
Schottky Diodes & Rectifiers -- 1223234
from RS Components, Ltd.

200mA 30V Schottky Barrier Diode SOT-523 [See More]

  • Package: SOT523; Sot-523 (sc-89)
  • trr: 5
  • Applications: Rectifier; Switching
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Arrays - BAS40-05T-7-F -- 079456-BAS40-05T-7-F [BAS40-05T-7-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 079456-BAS40-05T-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr:... [See More]

  • Package: SOT523; SOT-523
  • VF: 1
  • Life Cycle Stage: Active
  • trr: 5
Diodes, Rectifiers - Arrays - BAS40-06T-7-F -- 010905-BAS40-06T-7-F [BAS40-06T-7-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 010905-BAS40-06T-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr:... [See More]

  • Package: SOT523; SOT-523
  • VF: 1
  • Life Cycle Stage: Active
  • trr: 5
Diodes, Rectifiers - Arrays - BAS70-04T-7-F -- 72410-BAS70-04T-7-F [BAS70-04T-7-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 72410-BAS70-04T-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 70V. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 100nA... [See More]

  • Package: SOT523; SOT-523
  • VF: 1
  • Life Cycle Stage: Active
  • trr: 5
Diodes, Rectifiers - Arrays - BAS70-05T-7-F -- 079466-BAS70-05T-7-F [BAS70-05T-7-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 079466-BAS70-05T-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 70V. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr:... [See More]

  • Package: SOT523; SOT-523
  • VF: 1
  • Life Cycle Stage: Active
  • trr: 5
Diodes, Rectifiers - Arrays - BAS70-06T-7-F -- 010931-BAS70-06T-7-F [BAS70-06T-7-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 010931-BAS70-06T-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 70V. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr:... [See More]

  • Package: SOT523; SOT-523
  • VF: 1
  • Life Cycle Stage: Active
  • trr: 5
Diodes, Rectifiers - Arrays - BAT54AT-7-F -- 010971-BAT54AT-7-F [BAT54AT-7-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 010971-BAT54AT-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 2... [See More]

  • Package: SOT523; SOT-523
  • VF: 1
  • Life Cycle Stage: Active
  • trr: 5
Diodes, Rectifiers - Arrays - BAT54AT-TP -- 049217-BAT54AT-TP [BAT54AT-TP from Micro Commercial Components Corp.]
from Win Source Electronics

Manufacturer: Micro Commercial Co. Win Source Part Number: 049217-BAT54AT-TP. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 2... [See More]

  • Package: SOT523; SOT-523
  • VF: 1
  • Life Cycle Stage: Active
  • trr: 5
Diodes, Rectifiers - Arrays - BAT54CT-7-F -- 010984-BAT54CT-7-F [BAT54CT-7-F from DIODES Incorporated]
from Win Source Electronics

Manufacturer: Diodes Incorporated. Win Source Part Number: 010984-BAT54CT-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 2... [See More]

  • Package: SOT523; SOT-523
  • VF: 1
  • Life Cycle Stage: Active
  • trr: 5
Diodes, Rectifiers - Arrays - BAT54CT-TP -- 1022171-BAT54CT-TP [BAT54CT-TP from Micro Commercial Components Corp.]
from Win Source Electronics

Manufacturer: Micro Commercial Co. Win Source Part Number: 1022171-BAT54CT-TP. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 2... [See More]

  • Package: SOT523; SOT-523
  • VF: 1
  • Life Cycle Stage: Active
  • trr: 5
DIODE SCHOTTKY 30V 200MA SOT523 -- 233-BAT54T-7-F [BAT54T-7-F from DIODES Incorporated]
from Utmel Electronic Limited

DIODE SCHOTTKY 30V 200MA SOT523 [See More]

  • Package: SOT523; SOT-523
  • VF: 1
  • Life Cycle Stage: Active
  • IF: 200
Diodes >> Schottky Barrier Diodes (SBD) -- BAT54AT-7-F [BAT54AT-7-F from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

30V 1 Pair Common Anode 1V@100mA 200mA SC-75(SOT-523) Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT523
  • RoHS Compliant: RoHS
  • VF: 1
Diodes >> Schottky Barrier Diodes (SBD) -- BAT54CT
from LCSC Electronics Technology (HK) Limited

SOT-523 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT523
  • RoHS Compliant: RoHS
Diodes >> Schottky Barrier Diodes (SBD) -- BAT54ST
from LCSC Electronics Technology (HK) Limited

30V Dual 1V@100mA 200mA SOT-523 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT523
  • RoHS Compliant: RoHS
  • VF: 1
Diodes >> Schottky Barrier Diodes (SBD) -- BAT54ST-7-F [BAT54ST-7-F from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

30V Dual 1V@100mA 200mA SOT-523-3 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: SOT523
  • RoHS Compliant: RoHS
  • VF: 1