TO-220 Schottky Diodes

202 Results
Schottky Rectifiers -- 1602-MBR10100CT [MBR10100CT from Good-Ark Semiconductor]
from New Yorker Electronics Co., Inc.

Rectifier, Schottky, 10A, 100V, TO-220-AB [See More]

  • Package: TO-220; TO-220-AB
  • IF: 10000
  • Applications: Rectifier
  • VRRM: 100
RF Diodes -- 1801-TSCDT05120G2H-ND [TSCDT05120G2H from Taiwan Semiconductor Co., Ltd.]
from DigiKey

5A, 1200V, AUTOMOTIVE, SIC SCHOT [See More]

  • Package: TO-220; TO-220-2
  • Tj: -55 to 175
Schottky Diodes & Rectifiers -- 1007564 [MBRF20100CTG from onsemi]
from RS Components, Ltd.

Diode,Dual,20A,100V,MBRF20100CT [See More]

  • Package: TO-220; To-220f
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Custom Parts - Custom Parts (S - T) - SR16100 C0 -- 1172487-SR16100 C0 [SR16100 C0 from Taiwan Semiconductor Manufacturing Company, Ltd.]
from Win Source Electronics

Manufacturer: Taiwan Semiconductor. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1172487-SR16100 C0. Packaging: Rail/Tube. Forward Voltage: 900 mV. Peak Non-Repetitive Surge Current: 170 A. Number of Pins: 3. Categories: Custom Parts. Case /... [See More]

  • Package: TO-220; TO-220AB
  • Tj: -65
  • VF: 900
  • RoHS Compliant: RoHS
CoolSiC™ Schottky Diodes -- IDH02G120C5
from Infineon Technologies AG

1200 V Silicion Carbide Schottky diode in TO-220 real2pin package. The CoolSiC ™ Schottky diode generation 5 1200 V, 2 A in a TO-220 real2pin package, presents a leading edge technology for SiC Schottky Barrier diodes. The thin wafer technology, already introduced with G2, is now combined with... [See More]

  • Package: TO-220; PG-TO220-2
  • VF: 1.4
  • Life Cycle Stage: active and preferred
  • IF: 2000
FFSP0465A [FFSP0465A from onsemi]
from Rochester Electronics

Silicon Carbide (SiC) Schottky Diode – EliteSiC, 4 A, 650 V, D1, TO-220-2L Silicon Carbide (SiC) Schottky Diode – EliteSiC, 4 A, 650 V, D1, TO-220-2L [See More]

  • Package: TO-220; TO-220-2
  • RoHS Compliant: RoHS
  • Life Cycle Stage: Obsolete
Schottky Rectifiers -- 1602-MBR20100CT [MBR20100CT from Good-Ark Semiconductor]
from New Yorker Electronics Co., Inc.

Rectifier, Schottky, 20A, 100V, TO-220AB [See More]

  • Package: TO-220; TO-220AB
  • IF: 20000
  • Applications: Rectifier
  • VRRM: 100
Schottky Diodes & Rectifiers -- 1018988 [MBR40250G from onsemi]
from RS Components, Ltd.

40A 250V Schottky Rectifier, MBR40250G [See More]

  • Package: TO-220; To-220ac
  • trr: 35
  • Applications: Rectifier
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Arrays - 10CTQ150 -- 038774-10CTQ150 [10CTQ150 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 038774-10CTQ150. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 150V. Voltage - Forward (Vf) (Max) @ If: 930mV @ 5A. Current - Reverse Leakage @ Vr: 50 μA @ 150V. Operating Temperature -... [See More]

  • Package: TO-220; TO-220AB
  • VF: 0.9300
  • Life Cycle Stage: Active
  • Tj: -55 to 175
CoolSiC™ Schottky Diodes -- IDH04G65C5
from Infineon Technologies AG

CoolSiC ™ Schottky diode 650 V G5 in TO-220 real2pin. The CoolSiC ™ Schottky diode 650 V, 4 A generation 5 in TO-220 real2pin package presents a leading-edge technology for SiC Schottky Barrier diodes. The Infineon proprietary diffusion soldering process, already introduced with G3, is... [See More]

  • Package: TO-220; PG-TO220-2
  • VF: 1.5
  • Life Cycle Stage: active and preferred
  • IF: 4000
FFSP0865B [FFSP0865B from onsemi]
from Rochester Electronics

FFSP0865B - Silicon Carbide Schottky Diode 650V 8A TO220 Silicon Carbide Schottky Diode 650V 8A TO220 [See More]

  • Package: TO-220; TO-220-JDEC
  • Life Cycle Stage: Active
Schottky Diodes & Rectifiers -- 1022186 [MBR10100G from onsemi]
from RS Components, Ltd.

10A 100V Schottky Rect, MBR10100G [See More]

  • Package: TO-220; To-220ac
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - 10CTQ150PBF -- 197241-10CTQ150PBF [10CTQ150PBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 197241-10CTQ150PBF. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 150V. Voltage - Forward (Vf) (Max) @ If: 930mV @ 5A. Current - Reverse Leakage @ Vr: 50 μA @ 150V. Operating Temperature -... [See More]

  • Package: TO-220; TO-220AB
  • VF: 0.9300
  • Life Cycle Stage: Active
  • Tj: -55 to 175
CoolSiC™ Schottky Diodes -- IDH04G65C6
from Infineon Technologies AG

Unparalleled efficiency and price performance. The CoolSiC ™ Schottky diode 650 V G6 is the leading edge technology from Infineon for the SiC Schottky barrier diodes, fully leveraging all advantages of SiC over silicon. An Infineon proprietary innovative soldering process is combined with a... [See More]

  • Package: TO-220; PG-TO220-2
  • VF: 1.25
  • Life Cycle Stage: active and preferred
  • IF: 4000
FFSP1065B-F085 [FFSP1065B-F085 from onsemi]
from Rochester Electronics

Silicon Carbide (SiC) Schottky Diode - EliteSiC, 10A, 650V, D2, TO220-2L [See More]

  • Package: TO-220; TO-220-2
  • Life Cycle Stage: Active
Schottky Diodes & Rectifiers -- 1023567 [STPS10L25D from STMicroelectronics, Inc.]
from RS Components, Ltd.

STPS10L25D,Schottky diode 25V 10A TO-220 [See More]

  • Package: TO-220; To-220ac
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - 12CTQ045PBF -- 197283-12CTQ045PBF [12CTQ045PBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 197283-12CTQ045PBF. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 45V. Voltage - Forward (Vf) (Max) @ If: 600mV @ 6A. Current - Reverse Leakage @ Vr: 800 μA @ 45V. Operating Temperature -... [See More]

  • Package: TO-220; TO-220AB
  • VF: 0.6000
  • Life Cycle Stage: Active
  • Tj: -55 to 175
FYPF1010DNTU [FYPF1010DNTU from onsemi]
from Rochester Electronics

Schottky Barrier Rectifier [See More]

  • Package: TO-220; TO-220-3 FullPak
  • Life Cycle Stage: Obsolete
  • Applications: Rectifier
  • RoHS Compliant: RoHS
Schottky Diodes & Rectifiers -- 1026155 [STTH12R06D from STMicroelectronics, Inc.]
from RS Components, Ltd.

Turbo2 rectifier STTH12R06D 12A 600V [See More]

  • Package: TO-220; To-220ac
  • trr: 25
  • Applications: Rectifier; Switching
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Arrays - 16CTQ080PBF -- 4698-16CTQ080PBF [16CTQ080PBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 4698-16CTQ080PBF. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 80V. Voltage - Forward (Vf) (Max) @ If: 720mV @ 8A. Current - Reverse Leakage @ Vr: 550 μA @ 80V. Operating Temperature -... [See More]

  • Package: TO-220; TO-220AB
  • VF: 0.7200
  • Life Cycle Stage: Active
  • Tj: -55 to 175
MBR2560CT [MBR2560CT from onsemi]
from Rochester Electronics

25 A Schottky Barrier Rectifiers [See More]

  • Package: TO-220; TO-220-3
  • Life Cycle Stage: Active
  • Applications: Rectifier
Schottky Diodes & Rectifiers -- 1031081 [STPS20H100CFP from STMicroelectronics, Inc.]
from RS Components, Ltd.

Dual Schottky barrier diode,STPS20H100CF [See More]

  • Package: TO-220; To-220abfp
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - 16CTQ100PBF -- 091769-16CTQ100PBF [16CTQ100PBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 091769-16CTQ100PBF. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 100V. Voltage - Forward (Vf) (Max) @ If: 720mV @ 8A. Current - Reverse Leakage @ Vr: 550 μA @ 100V. Operating Temperature -... [See More]

  • Package: TO-220; TO-220AB
  • VF: 0.7200
  • Life Cycle Stage: Active
  • Tj: -55 to 175
MBR760 [MBR760 from onsemi]
from Rochester Electronics

7.5 A Schottky Barrier Rectifiers [See More]

  • Package: TO-220; TO-220-2
  • Life Cycle Stage: Active
  • Applications: Rectifier
Schottky Diodes & Rectifiers -- 1032935 [MUR1540G from onsemi]
from RS Components, Ltd.

Rectifier diode,MUR1540 15A 400V [See More]

  • Package: TO-220; To-220ac
  • trr: 60
  • Applications: Rectifier; Switching
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Arrays - 20CTQ040PBF -- 7452-20CTQ040PBF [20CTQ040PBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 7452-20CTQ040PBF. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 640mV @ 10A. Current - Reverse Leakage @ Vr: 2mA @ 40V. Operating Temperature - Junction: -55... [See More]

  • Package: TO-220; TO-220AB
  • VF: 0.6400
  • Life Cycle Stage: Active
  • Tj: -55 to 175
MBRF20100CT [MBRF20100CT from onsemi]
from Rochester Electronics

Schottky Power Rectifier, Switch-mode, 20 A, 100 V [See More]

  • Package: TO-220; TO-220 3 LEAD FULLPAK
  • Life Cycle Stage: Obsolete
  • Applications: Rectifier
  • RoHS Compliant: RoHS
Schottky Diodes & Rectifiers -- 1032960 [MUR1640CTG from onsemi]
from RS Components, Ltd.

Rectifier diode,MUR1640CT 16A 400V [See More]

  • Package: TO-220; To-220ab
  • trr: 60
  • Applications: Rectifier; Switching
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Arrays - 20CTQ150PBF -- 075109-20CTQ150PBF [20CTQ150PBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 075109-20CTQ150PBF. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 150V. Voltage - Forward (Vf) (Max) @ If: 880mV @ 10A. Current - Reverse Leakage @ Vr: 25 μA @ 150V. Operating Temperature -... [See More]

  • Package: TO-220; TO-220AB
  • VF: 0.8800
  • Life Cycle Stage: Active
  • Tj: -55 to 175
MBRF30L60CTG [MBRF30L60CTG from onsemi]
from Rochester Electronics

MBRF30L60CTG - Schottky Barrier Rectifier, 60 V, 30 A [See More]

  • Package: TO-220; TO-220F
  • Life Cycle Stage: Active
  • Applications: Rectifier
Schottky Diodes & Rectifiers -- 1032961 [MUR860G from onsemi]
from RS Components, Ltd.

Rectifier diode,MUR860 8A 600V [See More]

  • Package: TO-220; To-220ac
  • trr: 60
  • Applications: Rectifier; Switching
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Arrays - 30CTQ040 -- 129126-30CTQ040 [30CTQ040 from SMC Diode Solutions Co., Ltd]
from Win Source Electronics

Manufacturer: SMC Diode Solutions. Win Source Part Number: 129126-30CTQ040. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 620mV @ 15A. Current - Reverse Leakage @ Vr: 1mA @ 40V. Operating Temperature -... [See More]

  • Package: TO-220; TO-220AB
  • VF: 0.6200
  • Life Cycle Stage: Active
  • Tj: -55 to 175
STPS20LCD45CFP [STPS20LCD45CFP from STMicroelectronics, Inc.]
from Rochester Electronics

STPS20LCD45C - Power Schottky rectifier [See More]

  • Package: TO-220; TO-220FPAB
  • Life Cycle Stage: Obsolete
  • Applications: Rectifier
  • RoHS Compliant: RoHS
Schottky Diodes & Rectifiers -- 1032967 [MUR8100EG from onsemi]
from RS Components, Ltd.

Rectifier diode,MUR8100E 8A 1000V [See More]

  • Package: TO-220; To-220ac
  • trr: 100
  • Applications: Rectifier; Switching
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Arrays - 30CTQ045PBF -- 075681-30CTQ045PBF [30CTQ045PBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 075681-30CTQ045PBF. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 45V. Voltage - Forward (Vf) (Max) @ If: 620mV @ 15A. Current - Reverse Leakage @ Vr: 2mA @ 45V. Operating Temperature - Junction: -55... [See More]

  • Package: TO-220; TO-220AB
  • VF: 0.6200
  • Life Cycle Stage: Active
  • Tj: -55 to 175
Schottky Diodes & Rectifiers -- 1035682 [BYV29-500,127 from WeEn Semiconductors]
from RS Components, Ltd.

Rectifier diode,BYV29-500B 9A 500V [See More]

  • Package: TO-220; To-220ac
  • trr: 60
  • Applications: Rectifier; Switching
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Arrays - 30CTQ050 -- 129127-30CTQ050 [30CTQ050 from SMC Diode Solutions Co., Ltd]
from Win Source Electronics

Manufacturer: SMC Diode Solutions. Win Source Part Number: 129127-30CTQ050. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 50V. Voltage - Forward (Vf) (Max) @ If: 620mV @ 15A. Current - Reverse Leakage @ Vr: 1mA @ 50V. Operating Temperature -... [See More]

  • Package: TO-220; TO-220AB
  • VF: 0.6200
  • Life Cycle Stage: Active
  • Tj: -55 to 175
Schottky Diodes & Rectifiers -- 1037559 [BYV32E-200,127 from WeEn Semiconductors]
from RS Components, Ltd.

Rectifier diode,BYV32E TO220AB 20A 200V [See More]

  • Package: TO-220; To-220ab
  • trr: 25
  • Applications: Rectifier; Switching
Diodes, Rectifiers - Arrays - 30CTQ060PBF -- 083964-30CTQ060PBF [30CTQ060PBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 083964-30CTQ060PBF. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 60V. Voltage - Forward (Vf) (Max) @ If: 620mV @ 15A. Current - Reverse Leakage @ Vr: 800 μA @ 60V. Operating Temperature -... [See More]

  • Package: TO-220; TO-220AB
  • VF: 0.6200
  • Life Cycle Stage: Active
  • Tj: -55 to 150
Schottky Diodes & Rectifiers -- 1037579 [BYW29E-200,127 from WeEn Semiconductors]
from RS Components, Ltd.

Rectifier diode BYW29E-200 7.3A200V [See More]

  • Package: TO-220; To-220ac
  • trr: 25
  • Applications: Rectifier; Switching
Diodes, Rectifiers - Arrays - 30CTQ100PBF -- 075684-30CTQ100PBF [30CTQ100PBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 075684-30CTQ100PBF. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 100V. Voltage - Forward (Vf) (Max) @ If: 860mV @ 15A. Current - Reverse Leakage @ Vr: 550 μA @ 100V. Operating Temperature -... [See More]

  • Package: TO-220; TO-220AB
  • VF: 0.8600
  • Life Cycle Stage: Active
  • Tj: -55 to 175
Schottky Diodes & Rectifiers -- 1037580 [BYV79E-200,127 from NXP Semiconductors France SAS]
from RS Components, Ltd.

Rectifier diode,BYV79E-200 14A 200V [See More]

  • Package: TO-220; To-220ac
  • trr: 30
  • Applications: Rectifier; Switching
Diodes, Rectifiers - Arrays - 32CTQ030PBF -- 083965-32CTQ030PBF [32CTQ030PBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 083965-32CTQ030PBF. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 490mV @ 15A. Current - Reverse Leakage @ Vr: 1.75mA @ 30V. Operating Temperature - Junction:... [See More]

  • Package: TO-220; TO-220AB
  • VF: 0.4900
  • Life Cycle Stage: Active
  • Tj: -55 to 150
Schottky Diodes & Rectifiers -- 1106586 [STTH15AC06FP from STMicroelectronics, Inc.]
from RS Components, Ltd.

Rectifier 15A 600V Ultrafast TO-220FPAC [See More]

  • Package: TO-220; To-220fpac
  • trr: 55
  • Applications: High Voltage; Rectifier
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Arrays - 40CTQ045PBF -- 075780-40CTQ045PBF [40CTQ045PBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 075780-40CTQ045PBF. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 45V. Voltage - Forward (Vf) (Max) @ If: 530mV @ 20A. Current - Reverse Leakage @ Vr: 3mA @ 45V. Operating Temperature - Junction: -55... [See More]

  • Package: TO-220; TO-220AB
  • VF: 0.5300
  • Life Cycle Stage: Active
  • Tj: -55 to 150
Schottky Diodes & Rectifiers -- 1216336 [MBR40250TG from onsemi]
from RS Components, Ltd.

Diode Schottky 250V 40A SWITCHMODE TO220 [See More]

  • Package: TO-220; To-220
  • RoHS Compliant: RoHS
  • Applications: Rectifier; Switching
Diodes, Rectifiers - Arrays - 40CTQ150PBF -- 197707-40CTQ150PBF [40CTQ150PBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 197707-40CTQ150PBF. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 150V. Voltage - Forward (Vf) (Max) @ If: 930mV @ 20A. Current - Reverse Leakage @ Vr: 50 μA @ 150V. Operating Temperature -... [See More]

  • Package: TO-220; TO-220AB
  • VF: 0.9300
  • Life Cycle Stage: Active
  • Tj: -55 to 175
Schottky Diodes & Rectifiers -- 1219613
from RS Components, Ltd.

30A 300V Super Barrier Rectifier ITO220A [See More]

  • Package: TO-220; To-220f
  • trr: 35
  • Applications: Rectifier
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Arrays - 40L15CT -- 075782-40L15CT [40L15CT from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 075782-40L15CT. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 15V. Voltage - Forward (Vf) (Max) @ If: 410mV @ 19A. Current - Reverse Leakage @ Vr: 10mA @ 15V. Operating Temperature - Junction: -55... [See More]

  • Package: TO-220; TO-220AB
  • VF: 0.4100
  • Life Cycle Stage: Active
  • Tj: -55 to 125
Schottky Diodes & Rectifiers -- 1222391
from RS Components, Ltd.

20A 200V Super Rectifier ITO-220AB [See More]

  • Package: TO-220; To-220f
  • trr: 25
  • Applications: Rectifier
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Arrays - 40L15CTPBF -- 075783-40L15CTPBF [40L15CTPBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 075783-40L15CTPBF. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 15V. Voltage - Forward (Vf) (Max) @ If: 410mV @ 19A. Current - Reverse Leakage @ Vr: 10mA @ 15V. Operating Temperature - Junction: -55... [See More]

  • Package: TO-220; TO-220AB
  • VF: 0.4100
  • Life Cycle Stage: Active
  • Tj: -55 to 125
Schottky Diodes & Rectifiers -- 1241124P [STPSC12065DY from STMicroelectronics, Inc.]
from RS Components, Ltd.

STMicroelectronics, Diode, STPSC12065DY [See More]

  • Package: TO-220; TO-220
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - 42CTQ030PBF -- 197728-42CTQ030PBF [42CTQ030PBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 197728-42CTQ030PBF. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 480mV @ 20A. Current - Reverse Leakage @ Vr: 3mA @ 30V. Operating Temperature - Junction: -55... [See More]

  • Package: TO-220; TO-220AB
  • VF: 0.4800
  • Life Cycle Stage: Active
  • Tj: -55 to 150
Schottky Diodes & Rectifiers -- 1241125 [STPSC20065D from STMicroelectronics, Inc.]
from RS Components, Ltd.

SiC Schottky Diode 650V 20A TO220AC [See More]

  • Package: TO-220; To-220ac
  • RoHS Compliant: RoHS
  • Applications: Rectifier
Diodes, Rectifiers - Arrays - 43CTQ100PBF -- 083874-43CTQ100PBF [43CTQ100PBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 083874-43CTQ100PBF. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 100V. Voltage - Forward (Vf) (Max) @ If: 810mV @ 20A. Current - Reverse Leakage @ Vr: 1mA @ 100V. Operating Temperature - Junction:... [See More]

  • Package: TO-220; TO-220AB
  • VF: 0.8100
  • Life Cycle Stage: Active
  • Tj: -55 to 175
Schottky Diodes & Rectifiers -- 1245335 [MUR1620CTG from onsemi]
from RS Components, Ltd.

Rectifier diode,MUR1620CT 16A 200V,pack [See More]

  • Package: TO-220; To-220ab
  • trr: 35
  • Applications: Rectifier; Switching
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Arrays - 43CTT100 -- 075802-43CTT100 [43CTT100 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 075802-43CTT100. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 100V. Voltage - Forward (Vf) (Max) @ If: 980mV @ 40A. Current - Reverse Leakage @ Vr: 1mA @ 100V. Operating Temperature - Junction: 175... [See More]

  • Package: TO-220; TO-220AB
  • VF: 0.9800
  • Life Cycle Stage: Obsolete(EOL)
  • Tj: 175
Schottky Diodes & Rectifiers -- 1245336 [MUR880EG from onsemi]
from RS Components, Ltd.

Rectifier diode,MUR880E 8A 800V [See More]

  • Package: TO-220; To-220ac
  • trr: 100
  • Applications: Rectifier; Switching
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Arrays - 47CTQ020PBF -- 197743-47CTQ020PBF [47CTQ020PBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 197743-47CTQ020PBF. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 20V. Voltage - Forward (Vf) (Max) @ If: 450mV @ 20A. Current - Reverse Leakage @ Vr: 3mA @ 20V. Operating Temperature - Junction: -55... [See More]

  • Package: TO-220; TO-220AB
  • VF: 0.4500
  • Life Cycle Stage: Active
  • Tj: -55 to 150
Schottky Diodes & Rectifiers -- 1249965 [BYW51-200G from onsemi]
from RS Components, Ltd.

Diode Rectifier 200V 16A 35ns TO-220 [See More]

  • Package: TO-220; To-220ab
  • trr: 35
  • Applications: Rectifier; Switching
  • RoHS Compliant: RoHS
Diodes, Rectifiers - Arrays - 48CTQ060 -- 906973-48CTQ060 [48CTQ060 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 906973-48CTQ060. Features: Diode Array 1 Pair Common Cathode Schottky 60 V 20A Through Hole TO-220-3. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: TO-220-3. Package: Tube. Mounting: Through Hole. Part Status: Obsolete. Family Name:... [See More]

  • Package: TO-220; TO-220-3
Schottky Diodes & Rectifiers -- 1249994 [MBR20200CTG from onsemi]
from RS Components, Ltd.

20A 200V Schottky Rectifier,MBR20200CTG [See More]

  • Package: TO-220; To-220ab
  • RoHS Compliant: RoHS
  • Applications: Rectifier; Switching
Diodes, Rectifiers - Arrays - 48CTQ060PBF -- 197752-48CTQ060PBF [48CTQ060PBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 197752-48CTQ060PBF. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 60V. Voltage - Forward (Vf) (Max) @ If: 610mV @ 20A. Current - Reverse Leakage @ Vr: 2mA @ 60V. Operating Temperature - Junction: -55... [See More]

  • Package: TO-220; TO-220AB
  • VF: 0.6100
  • Life Cycle Stage: Active
  • Tj: -55 to 150
Schottky Diodes & Rectifiers -- 1249996 [MBR60H100CTG from onsemi]
from RS Components, Ltd.

Diode Schottky 100V 60A SWITCHMODE TO220 [See More]

  • Package: TO-220; To-220
  • RoHS Compliant: RoHS
  • Applications: Rectifier; Switching
Diodes, Rectifiers - Arrays - 60CTQ150PBF -- 075937-60CTQ150PBF [60CTQ150PBF from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 075937-60CTQ150PBF. Packaging: Tube/Rail. Mounting: Through Hole. Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 150V. Voltage - Forward (Vf) (Max) @ If: 880mV @ 30A. Current - Reverse Leakage @ Vr: 75 μA @ 150V. Operating Temperature -... [See More]

  • Package: TO-220; TO-220AB
  • VF: 0.8800
  • Life Cycle Stage: Active
  • Tj: -55 to 175
Diode Arrays -- DSA20C150PB [DSA20C150PB from IXYS Corporation]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTTKY 150V TO220 [See More]

  • Package: TO-220; TO-220-3
  • VF: 0.8800

Low IR, 45V, 10A, ITO-220AB, Schottky Barrier Diode

-- RBQ10T45ANZ

from ROHM Semiconductor GmbH

RBQ10T45ANZ is low IR schottky barrier diode for general rectification. [See More]

  • Package: TO-220; TO-220FN3_Diode
  • IF: 5000
  • VF: 0.6500
  • VRRM: 45
1-A, 600-V, Z-Rec® Schottky Diode, TO-220-2 package -- CSD01060A
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 600-volt Schottky rectifier. Zero reverse recovery current. Zero forward recovery voltage. High-frequency... [See More]

  • Package: TO-220
  • VRRM: 600
  • IF: 2000
DIODE ARRAY SCHOTTKY 100V ITO220 -- 730-MBRF30100CTP [MBRF30100CTP from SMC Diode Solutions Co., Ltd]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 100V ITO220 [See More]

  • Package: TO-220; TO-220-3 Full Pack, Isolated Tab
  • VF: 0.8500
  • Life Cycle Stage: Active
  • RoHS Compliant: RoHS
Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V -- DSA20C60PB
from Littelfuse, Inc.

Very low Vf Extremely low switching losses Low Irm values Improved thermal behavior High reliability circuit operation Low voltage peaks for reduced protection circuits Low noise switching [See More]

  • Package: TO-220; TO-220
Power Schottky Rectifier -- STPS1045
from Elite Semiconductor Products, Inc.

Power Schottky Rectifier [See More]

  • Package: TO-220
  • IF: 10000
  • Applications: Rectifier
  • IFSM: 180
TH Schottky Barrier Diode
from Frontier Electronics Corp.

The Schottky diode (also known as a Schottky Barrier Diode) is a fast switching diode with a low forward voltage drop. There is a small voltage drop across a diode when current flows through it. Frontier TH Schottky diodes have a forward voltage drop (VF range of 0.45 to 0.95 volts, much lower than... [See More]

  • Package: DO-15; DO-41; DO-201; TO-220
  • IF: 1000 to 30000
  • VF: 0.4500 to 0.9500
  • IFSM: 25 to 310
DIODE ARRAY SCHOTTKY 35V TO220AB -- MBR2535CT [MBR2535CT from onsemi]
from Karl Kruse GmbH & Co. KG

Karl Kruse  is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]

  • Package: TO-220
Automotive Schottky Barrier Diode (corresponds to AEC-Q101) -- RBQ30TB45BHZ
from ROHM Semiconductor USA, LLC

RBQ30TB45BHZ is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. [See More]

  • Package: TO-220; TO-220AC
  • IF: 30000
  • VF: 0.6000
  • VRRM: 45
Diodes >> Schottky Barrier Diodes (SBD) -- CI10H60C3
from LCSC Electronics Technology (HK) Limited

600V Single 3.2V@10A 10A TO-220 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-220
  • RoHS Compliant: RoHS
  • VF: 3.2
Diode Arrays -- FMEN-210A [FMEN-210A from Sanken Electric Co., Ltd.]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTTKY 100V TO220F [See More]

  • Package: TO-220; TO-220-3 Full Pack
  • VF: 0.8500

Low IR, 45V, 30A, ITO-220AC, Schottky Barrier Diode

-- RBQ30TB45BNZ

from ROHM Semiconductor GmbH

RBQ30TB45BNZ is Schottky Barrier Diode for general rectification. [See More]

  • Package: TO-220; TO-220FN2_Diode
  • IF: 30000
  • VF: 0.5900
  • VRRM: 45
10-A, 1200-V, Z-Rec® Schottky, TO-220-2 package -- C4D10120A
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. Zero reverse-recovery current. High-frequency operation. Temperature-independent switching behavior [See More]

  • Package: TO-220
  • VRRM: 1200
  • IF: 14000
DIODE ARRAY SCHOTTKY 100V TO220 -- 543-MBR30100CT-BP [MBR30100CT-BP from Micro Commercial Components Corp.]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 100V TO220 [See More]

  • Package: TO-220; TO-220-3
  • Life Cycle Stage: Active
  • Applications: EFFICIENCY
  • VF: 0.8500
Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V -- DSB10I45PM
from Littelfuse, Inc.

The Schottky Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V. [See More]

  • Package: TO-220; TO-220ACFP
Schottky Rectifier -- 12CTQ030
from Elite Semiconductor Products, Inc.

Schottky Recitifier. Center Tap Devices. 6.6-60 Amps [See More]

  • Package: TO-220
  • VF: 0.5500
  • Applications: Rectifier
  • IF: 12000
Automotive Schottky Barrier Diode (corresponds to AEC-Q101) -- RBR10T60AHZ
from ROHM Semiconductor USA, LLC

RBR10T60AHZ is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. [See More]

  • Package: TO-220; TO-220AB
  • IF: 5000
  • VF: 0.7000
  • VRRM: 60
Diodes >> Schottky Barrier Diodes (SBD) -- CI10S65C4I
from LCSC Electronics Technology (HK) Limited

650V Single 1.27V@10A 38A TO-220-2 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-220
  • RoHS Compliant: RoHS
  • VF: 1.27
Diode Arrays -- FYP1010DNTU [FYP1010DNTU from onsemi]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTTKY 100V TO220 [See More]

  • Package: TO-220; TO-220-3
  • VF: 0.9500
1200V, 10A, THD, Silicon-carbide (SiC) SBD -- SCS210KG
from ROHM Semiconductor GmbH

Switching loss reduced, enabling high-speed switching . (2-pin package) [See More]

  • Package: TO-220; TO-220ACG_SiC
  • RoHS Compliant: RoHS
10-A, 600-V, Z-Rec® Schottky, TO-220 package -- C3D10060A
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 600-volt Schottky rectifier. Zero reverse recovery current. Zero forward recovery voltage. High-frequency... [See More]

  • Package: TO-220
  • VRRM: 600
  • IF: 14000
DIODE ARRAY SCHOTTKY 100V TO220 -- 598-MBR10H100CT [MBR10H100CT from onsemi]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 100V TO220 [See More]

  • Package: TO-220; TO-220-3
  • Life Cycle Stage: Obsolete
  • Applications: EFFICIENCY
  • VF: 0.7300
Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V -- DSB20C60PN
from Littelfuse, Inc.

The Schottky Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V. [See More]

  • Package: TO-220; TO-220ABFP
Diodes >> Schottky Barrier Diodes (SBD) -- HBR20150S-220HF
from LCSC Electronics Technology (HK) Limited

150V Dual Common Cathode 830mV@10A 10A TO-220F-3 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-220
  • RoHS Compliant: RoHS
  • VF: 0.8300
Diode Arrays -- FYPF1545DNTU [FYPF1545DNTU from onsemi]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTTKY 45V TO220F [See More]

  • Package: TO-220; TO-220-3 Full Pack
  • VF: 0.7000
650V, 10A, THD, High Surge Resistance, Silicon-carbide (SiC) SBD -- SCS310AH
from ROHM Semiconductor GmbH

Shorter recovery time, enabling high-speed switching. [See More]

  • Package: TO-220; TO-220ACP_SiC
  • RoHS Compliant: RoHS
10-A, 650-V, Z-Rec® Schottky, TO-220-2 package -- C3D10065A
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 650-volt Schottky rectifier. Zero reverse recovery current. Zero forward recovery voltage. High-frequency... [See More]

  • Package: TO-220
  • VRRM: 650
  • IF: 14500
DIODE ARRAY SCHOTTKY 100V TO220F -- 761-STPS10H100CFP [STPS10H100CFP from STMicroelectronics]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 100V TO220F [See More]

  • Package: TO-220; TO-220-3 Full Pack
  • Life Cycle Stage: Active
  • Applications: High Voltage; HIGH VOLTAGE POWER
  • VF: 0.7300
Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V -- DSB20I15PA
from Littelfuse, Inc.

The Schottky Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V. [See More]

  • Package: TO-220; TO-220AC
Diodes >> Schottky Barrier Diodes (SBD) -- MBR10100 [MBR10100 from SMC Diode Solutions Co., Ltd]
from LCSC Electronics Technology (HK) Limited

100V 850mV@10A 10A TO-220AC-2 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-220
  • RoHS Compliant: RoHS
  • VF: 0.8500
650V, 10A, THD, High Surge Resistance, Silicon-carbide (SiC) SBD -- SCS310AM
from ROHM Semiconductor GmbH

Shorter recovery time, enabling high-speed switching. [See More]

  • Package: TO-220; TO-220FM2L_SiC
  • RoHS Compliant: RoHS
10-A, 650-V, Z-Rec® Schottky, TO-220-A package with advanced isolation -- C3D10065I
from Wolfspeed

Benefits. Electrically isolated package. Essentially no switching losses. Higher efficiency. Reduction of heat sink requirements. Connect directly to heat sink without Sil-Pad. Parallel devices without thermal runaway. Features. 650-volt Schottky rectifier. Ceramic package provides 2.5-kV isolation. [See More]

  • Package: TO-220
  • VRRM: 650
  • IF: 10000
DIODE ARRAY SCHOTTKY 120V TO220 -- 761-STPS40120CT [STPS40120CT from STMicroelectronics]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 120V TO220 [See More]

  • Package: TO-220; TO-220-3
  • Life Cycle Stage: Active
  • Applications: POWER
  • VF: 0.9000
Series: SiC Schottky Diodes -- LSIC2SD065A10A
from Littelfuse, Inc.

This series of silicon carbide (SiC) Schottky diodes has neg ­ligible reverse recovery current, high surge capability, and a maximum operating junction temperature of 175 °C. These diodes series are ideal for applications where improvements in efficiency, reliability, and thermal... [See More]

  • Package: TO-220; TO-220-2L
  • IFSM: 48
  • VF: 1.5
  • VRRM: 650
Diodes >> Schottky Barrier Diodes (SBD) -- MBR10100CT
from LCSC Electronics Technology (HK) Limited

100V Dual Common Cathode 960mV@10A 5A TO-220 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-220
  • RoHS Compliant: RoHS
  • VF: 0.9600
12-A, 650-V, Z-Rec® Schottky, TO-220-2 package -- C3D12065A
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 650-volt Schottky rectifier. Zero reverse recovery current. Zero forward recovery voltage. High-frequency... [See More]

  • Package: TO-220
  • VRRM: 650
  • IF: 16000
DIODE ARRAY SCHOTTKY 120V TO220 -- 799-MBR30L120CTHC0G [MBR30L120CTHC0G from Taiwan Semiconductor Manufacturing Company, Ltd.]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 120V TO220 [See More]

  • Package: TO-220; TO-220-3
  • VF: 0.9500
  • Life Cycle Stage: Active
  • RoHS Compliant: RoHS
Series: SiC Schottky Diodes -- LSIC2SD065A20A
from Littelfuse, Inc.

This series of silicon carbide (SiC) Schottky diodes has neg ­ligible reverse recovery current, high surge capability, and a maximum operating junction temperature of 175 °C. These diodes series are ideal for applications where improvements in efficiency, reliability, and thermal... [See More]

  • Package: TO-220; TO-220-2L
  • IFSM: 95
  • VF: 1.5
  • VRRM: 650
Diodes >> Schottky Barrier Diodes (SBD) -- MBR10100FCT [MBR10100FCT from FuxinSemi Semiconductor (Shenzhen) Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

100V Dual Common Cathode 850mV@5A 10A TO-220F Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-220
  • RoHS Compliant: RoHS
  • VF: 0.8500
Diode Arrays -- MBR10100CTP [MBR10100CTP from DIODES Incorporated]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTTKY 100V ITO220 [See More]

  • Package: TO-220; TO-220-3 Isolated Tab
  • VF: 0.8500
15-A, 1200-V, Z-Rec® Schottky, TO-220-2 package -- C4D15120A
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 1.2 kV Schottky rectifier. Zero reverse recovery current. High-frequency operation. Temperature-independent... [See More]

  • Package: TO-220
  • VRRM: 1200
  • IF: 20000
DIODE ARRAY SCHOTTKY 150V TO220 -- 401-DSA20C150PB [DSA20C150PB from IXYS Corporation]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 150V TO220 [See More]

  • Package: TO-220; TO-220-3
  • Life Cycle Stage: Active
  • Applications: SOFT RECOVERY
  • VF: 0.8800
Standard Schottky -- MBR10100CT
from Littelfuse, Inc.

Littelfuse MBR10100CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]

  • Package: TO-220; TO-220AB
  • IF: 10000
  • VF: 0.8500
  • IFSM: 120
Diodes >> Schottky Barrier Diodes (SBD) -- MBR10100FCT_TO_00001 [MBR10100FCT_TO_00001 from PANJIT SemiConductor]
from LCSC Electronics Technology (HK) Limited

100V 800mV@5A 10A ITO-220AB-3 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-220
  • RoHS Compliant: RoHS
  • VF: 0.8000
Diode Arrays -- MBR10100FCT [MBR10100FCT from Yangzhou Yangjie Electronic Technology Co., Ltd.]
from ODG (Origin Data Global)

SCHOTTKY DIODE 100V 10A ITO-220A [See More]

  • Package: TO-220; TO-220-3 Full Pack, Isolated Tab
  • VF: 0.8000
16-A, 650-V, Z-Rec® Schottky, TO-220-2 package -- C3D16065A
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 650-volt Schottky rectifier. Zero reverse recovery current. Zero forward recovery voltage. High-frequency... [See More]

  • Package: TO-220
  • VRRM: 650
  • IF: 18000
DIODE ARRAY SCHOTTKY 150V TO220 -- 761-STPS10150CT [STPS10150CT from STMicroelectronics]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 150V TO220 [See More]

  • Package: TO-220; TO-220-3
  • Life Cycle Stage: Active
  • Applications: High Voltage; HIGH VOLTAGE POWER
  • VF: 0.9200
Standard Schottky -- MBR10150CT
from Littelfuse, Inc.

Littelfuse MBR10150CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]

  • Package: TO-220; TO-220AB
  • IF: 10000
  • VF: 0.9300
  • IFSM: 138
Diode Arrays -- MBR10200CTF-G1 [MBR10200CTF-G1 from DIODES Incorporated]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTTKY 200V TO220F [See More]

  • Package: TO-220; TO-220-3 Full Pack
  • VF: 0.9500
2-A, 1200-V, Z-Rec® Schottky, TO-220-2 package -- C4D02120A
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 1.2 kV Schottky rectifier. Zero reverse recovery current. High-frequency operation. Temperature-independent... [See More]

  • Package: TO-220
  • VRRM: 1200
  • IF: 5000
DIODE ARRAY SCHOTTKY 25V TO220AB -- 884-32CTQ025 [32CTQ025 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 25V TO220AB [See More]

  • Package: TO-220; TO-220-3
  • VF: 0.4900
  • Life Cycle Stage: Obsolete
  • Tj: -55 to 150
Standard Schottky -- MBR10200CT
from Littelfuse, Inc.

Littelfuse MBR10200CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]

  • Package: TO-220; TO-220AB
  • IF: 10000
  • VF: 0.9800
  • IFSM: 128
Diodes >> Schottky Barrier Diodes (SBD) -- MBR1045 [MBR1045 from SMC Diode Solutions Co., Ltd]
from LCSC Electronics Technology (HK) Limited

45V 650mV@10A 10A TO-220AC-2 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-220
  • RoHS Compliant: RoHS
  • VF: 0.6500
2-A, 600-V, Z-Rec® Schottky, TO-220-2 Package -- C3D02060A
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 600-volt Schottky rectifier. Optimized for PFC boost diode applications. Zero reverse recovery current. [See More]

  • Package: TO-220
  • VRRM: 600
  • IF: 4000
DIODE ARRAY SCHOTTKY 40V TO220AB -- 233-MBR1040CT [MBR1040CT from DIODES Incorporated]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 40V TO220AB [See More]

  • Package: TO-220; TO-220-3
  • Life Cycle Stage: Obsolete
  • Applications: EFFICIENCY
  • VF: 0.8400
Standard Schottky -- MBR1045
from Littelfuse, Inc.

Littelfuse MBR1045 series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]

  • Package: TO-220; TO-220AC
  • IF: 10000
  • VF: 0.6500
  • IFSM: 150
Diodes >> Schottky Barrier Diodes (SBD) -- MBR1545 [MBR1545 from SMC Diode Solutions Co., Ltd]
from LCSC Electronics Technology (HK) Limited

45V 700mV@15A 15A TO-220-2 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-220
  • RoHS Compliant: RoHS
  • VF: 0.7000
Diode Arrays -- MBR1545CTG [MBR1545CTG from onsemi]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTTKY 45V TO220AB [See More]

  • Package: TO-220; TO-220-3
  • VF: 0.8400
2-A, 600-V, Z-Rec® Schottky, TO-220-F2 Full-Pak package -- C3D02060F
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. No additional isolation required. Features. 600-volt Schottky rectifier. Optimized for PFC boost diode applications. [See More]

  • Package: TO-220
  • VRRM: 600
  • IF: 2000
DIODE ARRAY SCHOTTKY 40V TO220F -- 598-FYPF1004DNTU [FYPF1004DNTU from onsemi]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 40V TO220F [See More]

  • Package: TO-220; TO-220-3 Full Pack
  • VF: 0.6700
  • Life Cycle Stage: Obsolete
Standard Schottky -- MBR1060CTL
from Littelfuse, Inc.

Littelfuse MBR1060CTL series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]

  • Package: TO-220; TO-220AB
  • IF: 10000
  • VF: 0.6000
  • IFSM: 125
Diodes >> Schottky Barrier Diodes (SBD) -- MBR1545CT [MBR1545CT from SMC Diode Solutions Co., Ltd]
from LCSC Electronics Technology (HK) Limited

45V Dual Common Cathode 650mV@15A 7.5A TO-220AB Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-220
  • RoHS Compliant: RoHS
  • VF: 0.6500
20-A, 1200-V, Z-Rec® Schottky, TO-220-2 package -- C4D20120A
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 1.2-kV Schottky rectifier. Zero reverse recovery current. High-frequency operation. Temperature-independent... [See More]

  • Package: TO-220
  • VRRM: 1200
  • IF: 25500
DIODE ARRAY SCHOTTKY 40V TO220FN -- 687-RB085T-40 [RB085T-40 from ROHM Co., Ltd.]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 40V TO220FN [See More]

  • Package: TO-220; TO-220-3 Full Pack
  • Life Cycle Stage: Declining; Not For New Designs
  • Applications: GENERAL PURPOSE
  • VF: 0.5500
Standard Schottky -- MBR20100CTP
from Littelfuse, Inc.

Littelfuse MBR20100CTP series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]

  • Package: TO-220; TO-220AB
  • IF: 20000
  • VF: 0.9000
  • IFSM: 150
Diodes >> Schottky Barrier Diodes (SBD) -- MBR20100 [MBR20100 from Guangdong Juxing Electronic Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

100V Dual Common Cathode 20A 850mV@10A ITO-220AB Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-220
  • RoHS Compliant: RoHS
  • VF: 0.8500
Diode Arrays -- MBR20100CTF-G1 [MBR20100CTF-G1 from DIODES Incorporated]
from ODG (Origin Data Global)

DIODE SCHOTTKY 100V 10A TO220AB [See More]

  • Package: TO-220; TO-220-3 Full Pack
  • VF: 0.8400
3-A, 600-V, Z-Rec® Schottky, TO-220-2 package -- C3D03060A
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 600-volt Schottky rectifier. Optimized for PFC boost diode applications. Zero reverse recovery current. [See More]

  • Package: TO-220
  • VRRM: 600
  • IF: 5500
DIODE ARRAY SCHOTTKY 60V TO220AB -- 461-DSTF2060C [DSTF2060C from Littelfuse, Inc.]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 60V TO220AB [See More]

  • Package: TO-220; TO-220-3 Isolated Tab
  • Life Cycle Stage: Active
  • Applications: GENERAL PURPOSE
  • VF: 0.6500
Standard Schottky -- MBR20150CT
from Littelfuse, Inc.

Littelfuse MBR20150CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]

  • Package: TO-220; TO-220AB
  • IF: 20000
  • VF: 0.9000
  • IFSM: 150
3-A, 600-V, Z-Rec® Schottky, TO-220-F2 Full-Pak package -- C3D03060F
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 600-volt Schottky rectifier. Optimized for PFC boost diode applications. Zero reverse recovery current. [See More]

  • Package: TO-220
  • VRRM: 600
  • IF: 3000
DIODE ARRAY SCHOTTKY 80V TO220FP -- 761-STPS30SM80CFP [STPS30SM80CFP from STMicroelectronics]
from Utmel Electronic Limited

DIODE ARRAY SCHOTTKY 80V TO220FP [See More]

  • Package: TO-220; TO-220-3 Full Pack
  • Life Cycle Stage: Active
  • Applications: EFFICIENCY
  • VF: 0.7900
Standard Schottky -- MBR2060CT
from Littelfuse, Inc.

Littelfuse MBR2060CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]

  • Package: TO-220; TO-220AB
  • IF: 20000
  • VF: 0.8000
  • IFSM: 180
Diodes >> Schottky Barrier Diodes (SBD) -- MBR20100CT [MBR20100CT from Guangdong YFW Electronics Co, Ltd.]
from LCSC Electronics Technology (HK) Limited

100V Dual Common Cathode 10A 680mV TO-220AB Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-220
  • IFSM: 250
  • VF: 0.6800
  • RoHS Compliant: RoHS
4-A, 600-V, Z-Rec® Schottky, TO-220-2 package -- C3D04060A
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 600-volt Schottky rectifier. Optimized for PFC boost diode applications. Zero reverse recovery current. [See More]

  • Package: TO-220
  • VRRM: 600
  • IF: 7500
DIODE SCHOTTKY 1.2KV 20A TO220AC -- 761-STPSC20H12D [STPSC20H12D from STMicroelectronics]
from Utmel Electronic Limited

DIODE SCHOTTKY 1.2KV 20A TO220AC [See More]

  • Package: TO-220; TO-220-2
  • Life Cycle Stage: Active
  • Applications: POWER
  • VF: 1.5
Standard Schottky -- MBRF10100CTL
from Littelfuse, Inc.

Littelfuse MBRF10100CTL series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]

  • Package: TO-220; ITO-220AB
  • IF: 10000
  • VF: 0.8500
  • IFSM: 120
4-A, 600-V, Z-Rec® Schottky, TO-220-F2 Full-Pak package -- C3D04060F
from Wolfspeed

Benefits: Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. No additional isolation required. Features: 600-volt Schottky rectifier. Optimized for PFC boost diode applications. [See More]

  • Package: TO-220
  • VRRM: 600
  • IF: 4000
DIODE SCHOTTKY 100V 10A ITO220AB -- 233-SDT20B100CTFP [SDT20B100CTFP from DIODES Incorporated]
from Utmel Electronic Limited

DIODE SCHOTTKY 100V 10A ITO220AB [See More]

  • Package: TO-220; TO-220-3 Full Pack, Isolated Tab
  • Life Cycle Stage: Active
  • Applications: FAST SOFT RECOVERY
  • VF: 0.8000
Standard Schottky -- MBRF10100CTR
from Littelfuse, Inc.

Littelfuse MBRF10100CTR series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]

  • Package: TO-220; ITO-220AB
  • IF: 10000
  • VF: 0.8500
  • IFSM: 120
Diodes >> Schottky Barrier Diodes (SBD) -- MBR20100CT [MBR20100CT from Sunmate Semiconductor Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

100V Dual Common Cathode 920mV@10A 20A TO-220AB Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-220
  • RoHS Compliant: RoHS
  • VF: 0.9200
Diode Arrays -- MBRF10100CT [MBRF10100CT from Taiwan Semiconductor Manufacturing Company, Ltd.]
from ODG (Origin Data Global)

DIODE SCHOTTKY 100V 10A ITO220AB [See More]

  • Package: TO-220; TO-220-3 Full Pack, Isolated Tab
  • VF: 0.9500
4-A, 650-V, Z-Rec® Schottky, TO-220-2 package -- C3D04065A
from Wolfspeed

Benefits: Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features: 650-volt Schottky rectifier. Optimized for PFC boost diode application. Zero reverse recovery current. Zero... [See More]

  • Package: TO-220
  • VRRM: 650
  • IF: 6000
Diode Schottky 120V 20A 3-Pin(3+Tab) TO-220AB Tube -- 761-STPS20120CTN [STPS20120CTN from STMicroelectronics]
from Utmel Electronic Limited

Diode Schottky 120V 20A 3-Pin(3+Tab) TO-220AB Tube [See More]

  • Package: TO-220; TO-220-3
  • Life Cycle Stage: Obsolete
  • Applications: POWER
  • VF: 0.9200
Standard Schottky -- MBRF10200CT
from Littelfuse, Inc.

Littelfuse MBRF10200CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]

  • Package: TO-220; ITO-220AB
  • IF: 10000
  • VF: 0.9800
  • IFSM: 128
Diodes >> Schottky Barrier Diodes (SBD) -- MBR20100CT-G1 [MBR20100CT-G1 from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

100V Dual Common Cathode 840mV@10A 10A TO-220-3 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-220
  • RoHS Compliant: RoHS
  • VF: 0.8400
Diode Arrays -- MBRF10100CT [MBRF10100CT from SMC Diode Solutions Co., Ltd]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTTKY 100V ITO220 [See More]

  • Package: TO-220; TO-220-3 Full Pack, Isolated Tab
  • VF: 0.8500
5-A, 1200-V, Z-Rec® Schottky, TO-220-2 package -- C4D05120A
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 1.2 kV Schottky rectifier. Zero reverse recovery current. High-frequency operation. Temperature-independent... [See More]

  • Package: TO-220
  • VRRM: 1200
  • IF: 8000
DIODE SCHOTTKY 15V 25A TO220-2 -- 598-MBR2515LG [MBR2515LG from onsemi]
from Utmel Electronic Limited

DIODE SCHOTTKY 15V 25A TO220-2 [See More]

  • Package: TO-220; TO-220-2
  • Life Cycle Stage: Active
  • Applications: EFFICIENCY
  • VF: 0.4500
Standard Schottky -- MBRF1060CTL
from Littelfuse, Inc.

Littelfuse MBRF1060CTL series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]

  • Package: TO-220; ITO-220AB
  • IF: 10000
  • VF: 0.6000
  • IFSM: 125
Diodes >> Schottky Barrier Diodes (SBD) -- MBR20100CT_T0_00101 [MBR20100CT_T0_00101 from PANJIT SemiConductor]
from LCSC Electronics Technology (HK) Limited

100V Dual Common Cathode 770mV@10A 10A TO-220AB Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-220
  • RoHS Compliant: RoHS
  • VF: 0.7700
Diode Arrays -- MBRF10H150CTG [MBRF10H150CTG from onsemi]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTTKY 150V TO220F [See More]

  • Package: TO-220; TO-220-3 Full Pack
  • VF: 0.8500
6-A, 600-V, Z-Rec® Schottky, TO-220-2 package -- C3D06060A
from Wolfspeed

Benefits: Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features: 600-volt Schottky rectifier. Zero reverse recovery current. Zero forward recovery voltage. High-frequency... [See More]

  • Package: TO-220
  • VRRM: 600
  • IF: 8500
DIODE SCHOTTKY 20A TO-220 -- 884-VS-20TQ045-M3 [VS-20TQ045-M3 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

DIODE SCHOTTKY 20A TO-220 [See More]

  • Package: TO-220; TO-220-2
  • VF: 0.7300
  • Life Cycle Stage: Active
  • RoHS Compliant: RoHS
Standard Schottky -- MBRF20100CTP
from Littelfuse, Inc.

Littelfuse MBRF20100CTP series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]

  • Package: TO-220; ITO-220AB
  • IF: 20000
  • VF: 0.9000
  • IFSM: 150
Diodes >> Schottky Barrier Diodes (SBD) -- MBR20100CTD
from LCSC Electronics Technology (HK) Limited

100V 850mV@20A 20A TO-220AB-3 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-220
  • RoHS Compliant: RoHS
  • VF: 0.8500
6-A, 600-V, Z-Rec® Schottky, TO-220-F2 Full-Pak package -- C3D06060F
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 600-volt Schottky rectifier. Zero reverse recovery current. Zero forward recovery voltage. High-frequency... [See More]

  • Package: TO-220
  • VRRM: 600
  • IF: 6000
DIODE SCHOTTKY 30V 16A TO220AC -- 233-MBR1630 [MBR1630 from DIODES Incorporated]
from Utmel Electronic Limited

DIODE SCHOTTKY 30V 16A TO220AC [See More]

  • Package: TO-220; TO-220-2
  • Life Cycle Stage: Obsolete
  • Applications: EFFICIENCY
  • VF: 0.6300
Standard Schottky -- MBRF20150CT
from Littelfuse, Inc.

Littelfuse MBRF20150CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]

  • Package: TO-220; ITO-220AB
  • IF: 20000
  • VF: 0.9000
  • IFSM: 220
Diodes >> Schottky Barrier Diodes (SBD) -- MBR20100CTF-G1 [MBR20100CTF-G1 from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

100V Dual Common Cathode 10A 850mV@10A TO-220F-3 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-220
  • RoHS Compliant: RoHS
  • VF: 0.8500
Diode Arrays -- MBRF2060CT [MBRF2060CT from Littelfuse, Inc.]
from ODG (Origin Data Global)

DIODE SCHOTTKY 60V 10A ITO220AB [See More]

  • Package: TO-220; TO-220-3 Full Pack, Isolated Tab
  • VF: 0.8000
6-A, 650-V, Z-Rec® Schottky, TO-220-2 package -- C3D06065A
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 650-volt Schottky rectifier. Zero reverse recovery current. Zero forward recovery voltage. High-frequency... [See More]

  • Package: TO-220
  • VRRM: 650
  • IF: 9000
DIODE SCHOTTKY 35V 20A TO220AC -- 884-20TQ035 [20TQ035 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

DIODE SCHOTTKY 35V 20A TO220AC [See More]

  • Package: TO-220; TO-220-2
  • VF: 0.5700
  • Life Cycle Stage: Obsolete
  • IF: 20000
Standard Schottky -- MBRF20200CT
from Littelfuse, Inc.

Littelfuse MBRF20200CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]

  • Package: TO-220; ITO-220AB
  • IF: 20000
  • VF: 0.9500
  • IFSM: 150
Diodes >> Schottky Barrier Diodes (SBD) -- MBR20100FCT [MBR20100FCT from Guangdong YFW Electronics Co, Ltd.]
from LCSC Electronics Technology (HK) Limited

100V Dual Common Cathode 10A 680mV TO-220F Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-220
  • IFSM: 250
  • VF: 0.6800
  • RoHS Compliant: RoHS
Diode Arrays -- RB088T100HZC9 [RB088T100HZC9 from ROHM Co., Ltd.]
from ODG (Origin Data Global)

SCHOTTKY BARRIER DIODE [See More]

  • Package: TO-220; TO-220-3 Full Pack
  • trr: 8.2
  • VF: 0.8700
6-A, 650-V, Z-Rec® Schottky, TO-220-A package with advanced isolation -- C3D06065I
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Connect directly to heat sink without Sil-Pad. Parallel devices without thermal runaway. Features. 650-volt Schottky rectifier. Ceramic package provides 2.5-kV... [See More]

  • Package: TO-220
  • VRRM: 650
  • IF: 6000
DIODE SCHOTTKY 45V 15A TO220FP -- 761-STPS1545FP [STPS1545FP from STMicroelectronics]
from Utmel Electronic Limited

DIODE SCHOTTKY 45V 15A TO220FP [See More]

  • Package: TO-220; TO-220-2 Full Pack
  • Life Cycle Stage: Active
  • Applications: FAST RECOVERY POWER
  • VF: 0.8400
Standard Schottky -- MBRF20200CTR
from Littelfuse, Inc.

Littelfuse MBRF20200CTR series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]

  • Package: TO-220; ITO-220AB
  • IF: 20000
  • VF: 0.9500
  • IFSM: 150
Diodes >> Schottky Barrier Diodes (SBD) -- MBR20100FT [MBR20100FT from Shandong Jingdao Microelectronics Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

100V Dual Common Cathode 850mV@10A 20A ITO-220AB Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-220
  • IFSM: 150
  • VF: 0.8500
  • RoHS Compliant: RoHS
Diode Arrays -- SDT20100CTFP [SDT20100CTFP from DIODES Incorporated]
from ODG (Origin Data Global)

DIODE SCHOTTKY 100V 10A ITO220AB [See More]

  • Package: TO-220; TO-220-3 Full Pack, Isolated Tab
  • VF: 0.7100
7.5-A, 1200-V, Z-Rec® Schottky, TO-220-2 package -- C4D08120A
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 1.2 kV Schottky rectifier. Zero reverse recovery current. High-frequency operation. Temperature-independent... [See More]

  • Package: TO-220
  • VRRM: 1200
  • IF: 11000
DIODE SCHOTTKY 600V 10A TO220-2 -- 376-IDH10S60CAKSA1 [IDH10S60CAKSA1 from Infineon Technologies AG]
from Utmel Electronic Limited

DIODE SCHOTTKY 600V 10A TO220-2 [See More]

  • Package: TO-220; TO-220-2
  • Life Cycle Stage: Discontinued
  • Applications: GENERAL PURPOSE
  • VF: 1.7
Standard Schottky -- MBRF2045CT
from Littelfuse, Inc.

Littelfuse MBRF2045CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]

  • Package: TO-220; ITO-220AB
  • IF: 20000
  • VF: 0.8400
  • IFSM: 180
Diodes >> Schottky Barrier Diodes (SBD) -- MBR20150SCTF-G1 [MBR20150SCTF-G1 from DIODES Incorporated]
from LCSC Electronics Technology (HK) Limited

150V Dual Common Cathode 10A 900mV@10A TO-220F-3 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-220
  • RoHS Compliant: RoHS
  • VF: 0.9000
Diode Arrays -- SDT30A100CTFP [SDT30A100CTFP from DIODES Incorporated]
from ODG (Origin Data Global)

DIODE ARRAY SCHOTT 100V ITO220AB [See More]

  • Package: TO-220; TO-220-3 Full Pack, Isolated Tab
  • VF: 0.7300
8-A, 600-V, Z-Rec® Schottky, TO-220-2 package -- C3D08060A
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 600-volt Schottky rectifier. Zero reverse recovery current. Zero forward recovery voltage. High-frequency... [See More]

  • Package: TO-220
  • VRRM: 600
  • IF: 11000
Diode Schottky 60V 10A 3-Pin(3+Tab) ITO-220S Tube -- 233-SBL1060CTP [SBL1060CTP from DIODES Incorporated]
from Utmel Electronic Limited

Diode Schottky 60V 10A 3-Pin(3+Tab) ITO-220S Tube [See More]

  • Package: TO-220; TO-220-3 Isolated Tab
  • Life Cycle Stage: Obsolete
  • Applications: FAST SOFT RECOVERY
  • VF: 0.7000
Standard Schottky -- MBRF2060CT
from Littelfuse, Inc.

Littelfuse MBRF2060CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]

  • Package: TO-220; ITO-220AB
  • IF: 20000
  • VF: 0.8000
  • IFSM: 150
8-A, 650-V, Z-Rec® Schottky, TO-220-2 package -- C3D08065A
from Wolfspeed

Benefits. Replace bipolar with unipolar rectifiers. Essentially no switching losses. Higher efficiency. Reduction of heat-sink requirements. Parallel devices without thermal runaway. Features. 650-volt Schottky rectifier. Zero reverse recovery current. Zero forward recovery voltage. High-frequency... [See More]

  • Package: TO-220
  • VRRM: 650
  • IF: 11000
DIODE SCHOTTKY 650V 10A TO-220-2 -- 687-SCS210AGHRC [SCS210AGHRC from ROHM Co., Ltd.]
from Utmel Electronic Limited

DIODE SCHOTTKY 650V 10A TO-220-2 [See More]

  • Package: TO-220; TO-220-2
  • Life Cycle Stage: Active
  • Applications: GENERAL PURPOSE
  • VF: 1.55
Standard Schottky -- MBRF30100CTP
from Littelfuse, Inc.

Littelfuse MBRF30100CTP series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]

  • Package: TO-220; ITO-220AB
  • IF: 30000
  • VF: 0.8500
  • IFSM: 150
Diodes >> Schottky Barrier Diodes (SBD) -- MBR20200CT [MBR20200CT from Luguang Electronic Technology CO.,LTD.]
from LCSC Electronics Technology (HK) Limited

200V 950mV@10A 20A TO-220AB-3 Schottky Barrier Diodes (SBD) ROHS [See More]

  • Package: TO-220
  • RoHS Compliant: RoHS
  • VF: 0.9500