DPAK Schottky Diodes
from New Yorker Electronics Co., Inc.
Rectifier, Schottky, 10A, 200V, TO-252 (DPAK) [See More]
- Package: DPAK; TO-252 (DPAK)
- IF: 10000
- Applications: Rectifier
- VRRM: 200
from DigiKey
5A, 1200V, AUTOMOTIVE, SIC SCHOT [See More]
- Package: DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63
- Tj: -55 to 175
from RS Components, Ltd.
8A 35V Schottky Rectifier,MBRD835LT4G [See More]
- Package: DPAK; Dpak (to-252)
- RoHS Compliant: RoHS
- Applications: Rectifier; Switching
from Win Source Electronics
Manufacturer: Vishay. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1157973-6CWQ10FNTRRPBF. Peak Non-Repetitive Surge Current: 440 A. Forward Current: 7 A. Number of Pins: 3. Categories: Custom Parts. Case / Package: DPAK. Popularity: Medium. Fake... [See More]
- Package: DPAK; DPAK
- IFSM: 440
- IF: 7000
- Tj: -40
from Infineon Technologies AG
Infineon's CoolSiC ™ Schottky diodes 600V G3 feature the industry ’s lowest device capacitance for any given current rating, which further enhances overall system efficiency, especially at higher switching frequencies and under low load conditions. The generation 3 is based on the same... [See More]
- Package: DPAK; PG-TO252-3
- VF: 2.1
- Life Cycle Stage: active
- IF: 3000
from Rochester Electronics
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 4 A, 650 V, D1, DPAK Silicon Carbide (SiC) Schottky Diode – EliteSiC, 4 A, 650 V, D1, DPAK [See More]
- Package: DPAK; DPAK-3 / TO-252-3
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
STTH512B-TR,Diode,ultrafast 1.2KV 5A [See More]
- Package: DPAK; Dpak (to-252)
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: SMC Diode Solutions. Win Source Part Number: 121086-12CWQ03FNTR. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 470mV @ 6A. Current - Reverse Leakage @ Vr: 3mA @ 30V. Operating Temperature -... [See More]
- Package: DPAK; DPAK
- VF: 0.4700
- Life Cycle Stage: Active
- Tj: -55 to 150
from Infineon Technologies AG
Infineon Technologies introduces Double DPAK (D-DPAK), the first top-side cooled surface mount device (SMD) package addressing high power SMPS applications such as PC power, solar, server and telecom. The benefits of the already existing high voltage technology CoolSiC ™ Schottky diode 650 V... [See More]
- Package: DPAK; PG-HDSOP-10
- VF: 1.25
- Life Cycle Stage: active
- IF: 8000
from Rochester Electronics
Silicon Carbide (SiC) Schottky Diode - EliteSiC, 6A, 650V, D2, DPAK [See More]
- Package: DPAK; DPAK-3 / TO-252-3
- Life Cycle Stage: Active
from RS Components, Ltd.
Diode Schottky 35V 10A SWITCHMODE DPAK [See More]
- Package: DPAK; Dpak (to-252)
- RoHS Compliant: RoHS
- Applications: Rectifier; Switching
from Win Source Electronics
Manufacturer: SMC Diode Solutions. Win Source Part Number: 118851-12CWQ06FNTR. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 60V. Voltage - Forward (Vf) (Max) @ If: 610mV @ 6A. Current - Reverse Leakage @ Vr: 3mA @ 60V. Operating Temperature -... [See More]
- Package: DPAK; DPAK
- VF: 0.6100
- Life Cycle Stage: Active
- Tj: -55 to 150
from Infineon Technologies AG
1200 V Silicion Carbide Schottky diode in a DPAK real2pin package. The CoolSiC ™ Schottky diode generation 5 1200 V, 2 A in a DPAK real2pin package, presents a leading edge technology for SiC Schottky Barrier diodes. The thin wafer technology, already introduced with G2, is now combined with a... [See More]
- Package: DPAK; PG-TO252-2
- VF: 1.4
- Life Cycle Stage: active and preferred
- IF: 2000
from Rochester Electronics
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 8 A, 650 V, D2, DPAK [See More]
- Package: DPAK; DPAK-3 / TO-252-3
- Life Cycle Stage: Active
from RS Components, Ltd.
6A 60V Schottky Rectifier, MBRD660CTT4G [See More]
- Package: DPAK; Dpak (to-252)
- Applications: Rectifier; Switching
from Win Source Electronics
Manufacturer: SMC Diode Solutions. Win Source Part Number: 1001376-12CWQ10FNTR. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 100V. Voltage - Forward (Vf) (Max) @ If: 800mV @ 6A. Current - Reverse Leakage @ Vr: 1mA @ 100V. Operating Temperature -... [See More]
- Package: DPAK; DPAK
- VF: 0.8000
- Life Cycle Stage: Active
- Tj: -55 to 150
from Rochester Electronics
Schottky Barrier Rectifier, 40 V, 6.0 A [See More]
- Package: DPAK; DPAK-3
- Life Cycle Stage: Obsolete
- Applications: Rectifier
from RS Components, Ltd.
SBR,Diode,Switching,150V 10A DPAK [See More]
- Package: DPAK; Dpak (to-252)
- RoHS Compliant: RoHS
- Applications: Rectifier; Switching
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 075111-20CWT10FNTRL. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 100V. Voltage - Forward (Vf) (Max) @ If: 890mV @ 20A. Current - Reverse Leakage @ Vr: 50 μA @ 100V. Operating Temperature -... [See More]
- Package: DPAK; DPAK
- VF: 0.8900
- Life Cycle Stage: Obsolete(EOL)
- Tj: 175
from Rochester Electronics
Low drop power Schottky rectifier [See More]
- Package: DPAK; TO 252 DPAK
- Life Cycle Stage: Active
- Applications: Rectifier
- RoHS Compliant: RoHS
from RS Components, Ltd.
SBR,Diode,Switching,100V 10A TO252 [See More]
- Package: DPAK; Dpak (to-252)
- RoHS Compliant: RoHS
- Applications: Rectifier; Switching
from Win Source Electronics
Manufacturer: SMC Diode Solutions. Win Source Part Number: 1006784-6CWQ03FNTR. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 450mV @ 3A. Current - Reverse Leakage @ Vr: 1mA @ 30V. Operating Temperature -... [See More]
- Package: DPAK; DPAK
- VF: 0.4500
- Life Cycle Stage: Active
- Tj: -55 to 150
from RS Components, Ltd.
10A 45V Super Barrier Rectifier DPAK [See More]
- Package: DPAK; Dpak (to-252)
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Central Semiconductor Corp. Win Source Part Number: 140211-CSHD6-40C TR13. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 850mV @ 6A. Current - Reverse Leakage @ Vr: 100 μA @ 40V. Operating... [See More]
- Package: DPAK; DPAK
- VF: 0.8500
- Life Cycle Stage: Active
- Tj: -65 to 150
from RS Components, Ltd.
15A 100V Super Barrier Rectifier DPAK [See More]
- Package: DPAK; Dpak (to-252)
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: SMC Diode Solutions. Win Source Part Number: 136300-MBRD10100CTTR. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 100V. Voltage - Forward (Vf) (Max) @ If: 850mV @ 5A. Current - Reverse Leakage @ Vr: 1mA @ 100V. Operating Temperature -... [See More]
- Package: DPAK; DPAK
- VF: 0.8500
- Life Cycle Stage: Active
- Tj: -55 to 150
from RS Components, Ltd.
6A 200V Super Barrier Rectifier TO-252 [See More]
- Package: DPAK; Dpak (to-252)
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 022418-MBRD1035CTLT4G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 35V. Voltage - Forward (Vf) (Max) @ If: 470mV @ 5A. Current - Reverse Leakage @ Vr: 2mA @ 35V. Operating Temperature -... [See More]
- Package: DPAK; DPAK-3
- VF: 0.4700
- Life Cycle Stage: Active
- Tj: -55 to 150
from RS Components, Ltd.
Field-Effect Rectifier 100V 20A DPAK [See More]
- Package: DPAK; Dpak (to-252)
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: SMC Diode Solutions. Win Source Part Number: 883176-MBRD2060CTTR. Features: Diode Array 1 Pair Common Cathode Schottky 60 V - Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: TO-252-3, DPak (2 Leads + Tab), SC-63. [See More]
- Package: DPAK; DPAK
from RS Components, Ltd.
Field-Effect Rectifier 100V 30A DPAK [See More]
- Package: DPAK; Dpak (to-252)
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: SMC Diode Solutions. Win Source Part Number: 1072607-MBRD6100CTTR. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 100V. Voltage - Forward (Vf) (Max) @ If: 850mV @ 3A. Current - Reverse Leakage @ Vr: 1mA @ 100V. Operating Temperature -... [See More]
- Package: DPAK; DPAK
- VF: 0.8500
- Life Cycle Stage: Active
- Tj: -55 to 150
from RS Components, Ltd.
Schottky Rectifier100V 40A TMBS SlimDPAK [See More]
- Package: DPAK; Slimdpak
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 022427-MBRD620CTT4G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 20V. Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A. Current - Reverse Leakage @ Vr: 100 μA @ 20V. Operating Temperature... [See More]
- Package: DPAK; DPAK-3
- VF: 0.7000
- Life Cycle Stage: Active
- Tj: -65 to 175
from RS Components, Ltd.
Schottky Rectifier120V 35A TMBS SlimDPAK [See More]
- Package: DPAK; Slimdpak
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 111848-MBRD630CTT4G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A. Current - Reverse Leakage @ Vr: 100 μA @ 30V. Operating Temperature... [See More]
- Package: DPAK; DPAK-3
- VF: 0.7000
- Life Cycle Stage: Active
- Tj: -65 to 175
from RS Components, Ltd.
Schottky Diode 100V 5A SWITCHMODE DPAK [See More]
- Package: DPAK; Dpak (to-252)
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 883183-MBRD640CTG. Series: SWITCHMODE ™. Features: Diode Array 1 Pair Common Cathode Schottky 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: Tube. Package:... [See More]
- Package: DPAK; DPAK
from RS Components, Ltd.
SBR Schottky Diode 65V 20A DPAK [See More]
- Package: DPAK; Dpak (to-252)
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 022428-MBRD640CTT4G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A. Current - Reverse Leakage @ Vr: 100 μA @ 40V. Operating Temperature... [See More]
- Package: DPAK; DPAK-3
- VF: 0.7000
- Life Cycle Stage: Active
- Tj: -65 to 175
from RS Components, Ltd.
Freds - D-PAK-e3 [See More]
- Package: DPAK; Dpak (to-252)
- trr: 22
- Applications: Rectifier
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 022429-MBRD650CTT4G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 50V. Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A. Current - Reverse Leakage @ Vr: 100 μA @ 50V. Operating Temperature... [See More]
- Package: DPAK; DPAK-3
- VF: 0.7000
- Life Cycle Stage: Active
- Tj: -65 to 175
from RS Components, Ltd.
Schottky barrier diode STPS5H100 5A 100V [See More]
- Package: DPAK; Dpak (to-252)
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 883184-MBRD660CT. Series: SWITCHMODE ™. Features: Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: Tube. Package:... [See More]
- Package: DPAK; DPAK
from RS Components, Ltd.
MURD550PFT4G, PPD 5A 500V DCM DIOD DPAK [See More]
- Package: DPAK; Dpak (to-252)
- trr: 95
- Applications: Rectifier; Switching
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 044292-MBRD660CTG. Packaging: Tube/Rail. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 60V. Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A. Current - Reverse Leakage @ Vr: 100 μA @ 60V. Operating Temperature -... [See More]
- Package: DPAK; DPAK-3
- VF: 0.7000
- Life Cycle Stage: Active
- Tj: -65 to 175
from RS Components, Ltd.
Diode Schottky 20V 6A SWITCHMODE DPAK [See More]
- Package: DPAK; Dpak (to-252)
- RoHS Compliant: RoHS
- Applications: Rectifier; Switching
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 022430-MBRD660CTT4G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 60V. Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A. Current - Reverse Leakage @ Vr: 100 μA @ 60V. Operating Temperature... [See More]
- Package: DPAK; DPAK-3
- VF: 0.7000
- Life Cycle Stage: Active
- Tj: -65 to 175
from RS Components, Ltd.
Diode Schottky 40V 6A SWITCHMODE DPAK [See More]
- Package: DPAK; Dpak (to-252)
- RoHS Compliant: RoHS
- Applications: Rectifier; Switching
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 887597-NRVBD650CTG-VF01. Series: Automotive, AEC-Q101. Features: Diode Array 1 Pair Common Cathode Schottky 50 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: TO-252-3, DPak... [See More]
- Package: DPAK; DPAK
from RS Components, Ltd.
Diode Rectifier 200V 3A 35ns DPAK [See More]
- Package: DPAK; Dpak (to-252)
- trr: 35
- Applications: Rectifier; Switching
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 887598-NRVBD660CTRLG-VF01. Series: Automotive, AEC-Q101. Features: Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: TO-252-3,... [See More]
- Package: DPAK; DPAK
from RS Components, Ltd.
Field-Effect Rectifier 50V 15A DPAK [See More]
- Package: DPAK; Dpak (to-252)
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 025685-NRVBD660CTT4G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 60V. Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A. Current - Reverse Leakage @ Vr: 100 μA @ 60V. Operating Temperature... [See More]
- Package: DPAK; DPAK
- VF: 0.7000
- Life Cycle Stage: Active
- Tj: -65 to 175
from RS Components, Ltd.
Freds - D-PAK-e3 [See More]
- Package: DPAK; Dpak (to-252)
- trr: 120
- Applications: Rectifier
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 893684-SBR640CTT4G. Features: Diode Array 1 Pair Common Cathode Schottky 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: TO-252-3, DPak (2 Leads + Tab), SC-63. Package:... [See More]
- Package: DPAK; DPAK
from RS Components, Ltd.
Diode Schottky power 45V 15A DPAK-3 [See More]
- Package: DPAK; Dpak (to-252)
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 893695-SBRD81035CTLT4G. Features: Diode Array 1 Pair Common Cathode Schottky 35 V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: TO-252-3, DPak (2 Leads + Tab), SC-63. [See More]
- Package: DPAK; DPAK
from RS Components, Ltd.
Schottky Diode,Z-Rec,SiC,4A,600V,DPAK [See More]
- Package: DPAK; Dpak (to-252)
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 893716-SBRV640VCTT4G. Series: SWITCHMODE ™. Features: Diode Array 1 Pair Common Cathode Schottky 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: TO-252-3, DPak (2... [See More]
- Package: DPAK; DPAK
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 60V 6A DPAK [See More]
- Package: DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
- VF: 0.6100
from PANJIT SemiConductor
Wide variety of surface mount and through hole packages [See More]
- Package: DPAK; TO-263
- Life Cycle Stage: Maturity
- Applications: Rectifier
- VF: 0.5500
from LCSC Electronics Technology (HK) Limited
45V Dual Common Cathode 10A 600mV@10A TO-252(DPAK)) Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: DPAK
- IFSM: 150
- VF: 0.6000
- RoHS Compliant: RoHS
from Littelfuse, Inc.
Littelfuse MBRD10100CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]
- Package: DPAK; TO-252 (D-PAK)
- IF: 10000
- VF: 0.8500
- IFSM: 120
from ODG (Origin Data Global)
SURFACE MOUNT SCHOTTKY BARRIER R [See More]
- Package: DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
- VF: 0.9000
from LCSC Electronics Technology (HK) Limited
200V 900mV@10A 10A DPAK Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: DPAK
- RoHS Compliant: RoHS
- VF: 0.9000
from Littelfuse, Inc.
Littelfuse MBRD10150CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]
- Package: DPAK; TO-252 (D-PAK)
- IF: 10000
- VF: 0.9500
- IFSM: 100
from ODG (Origin Data Global)
SCHOTTKY DIODE 200V 10A TO-252 [See More]
- Package: DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
- VF: 0.9300
from LCSC Electronics Technology (HK) Limited
35V Dual Common Cathode 470mV@5A 5A TO-252-2(DPAK) Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: DPAK
- RoHS Compliant: RoHS
- VF: 0.4700
from Littelfuse, Inc.
Littelfuse MBRD10200CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]
- Package: DPAK; TO-252 (D-PAK)
- IF: 10000
- VF: 0.9000
- IFSM: 128
from ODG (Origin Data Global)
DIODE SCHOTTKY 100V 5A TO252 [See More]
- Package: DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
- VF: 0.8400
from LCSC Electronics Technology (HK) Limited
100V Single 20A 800mV@20A DPAK Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: DPAK
- RoHS Compliant: RoHS
- VF: 0.8000
from Littelfuse, Inc.
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]
- Package: DPAK; TO-252 (D-PAK)
- IF: 5000
- VF: 1.6
- IFSM: 120
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 35V 5A DPAK [See More]
- Package: DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
- VF: 0.4700
from LCSC Electronics Technology (HK) Limited
100V 730mV@5A 5A TO-252-2(DPAK) Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: DPAK
- RoHS Compliant: RoHS
- VF: 0.7300
from ODG (Origin Data Global)
DIODE SCHOTTKY 60V 6A DPAK-3 [See More]
- Package: DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
- VF: 0.7000
from LCSC Electronics Technology (HK) Limited
30V Dual Common Cathode 470mV@6A 6A DPAK(TO-252AA) Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: DPAK
- RoHS Compliant: RoHS
- VF: 0.4700
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 60V 4A TPFA [See More]
- Package: DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
- VF: 0.6000
from LCSC Electronics Technology (HK) Limited
100V Dual Common Cathode 950mV@12A 6A DPAK(TO-252AA) Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: DPAK
- RoHS Compliant: RoHS
- VF: 0.9500
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 170V DPAK [See More]
- Package: DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
- VF: 0.9200
from LCSC Electronics Technology (HK) Limited
40V 510mV@5A 5.5A TO-252AA(DPAK) Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: DPAK
- RoHS Compliant: RoHS
- VF: 0.5100
from ODG (Origin Data Global)
SIC, SCHOTTKY DIODE, 8A, 650V, T [See More]
- Package: DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
- trr: 0.0
- VF: 1.5
from LCSC Electronics Technology (HK) Limited
40V 630mV@10A 5.5A DPAK(TO-252AA) Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: DPAK
- RoHS Compliant: RoHS
- VF: 0.6300
from ODG (Origin Data Global)
DIODE SCHOTTKY 100V 20A TO252 [See More]
- Package: DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
- VF: 0.8200
from LCSC Electronics Technology (HK) Limited
100V 770mV@5A 5.5A DPAK(TO-252AA) Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: DPAK
- RoHS Compliant: RoHS
- VF: 0.7700
from ODG (Origin Data Global)
DIODE SCHOTTKY 100V 10A TO252-3 [See More]
- Package: DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
- VF: 0.8300
from ODG (Origin Data Global)
DIODE SCHOTTKY 100V 10A SLIMDPAK [See More]
- Package: DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
- VF: 0.6800