SOT23 Schottky Diodes
from RS Components, Ltd.
Small signal diode,BAV99 0.125A 85V [See More]
- Package: SOT23; Sot-23 (to-236ab)
- trr: 4
- Applications: Rectifier; Switching
- RoHS Compliant: RoHS
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Package: SOT23
from Infineon Technologies AG
This Infineon RF Schottky diode is silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-04R a suitable choice for mixer and detector functions in applications which... [See More]
- Package: SOT23; SOT23
- Life Cycle Stage: active
- Applications: Detector; Mixer
- VF: 0.2500
from Rochester Electronics
Silicon Epitaxial Schottky Barrier Diode [See More]
- Package: SOT23; SOT-23-3
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR ≤ 30 V. Very low forward voltage. Small SMD plastic... [See More]
- Package: SOT23; SOT23 SOT23
- VF: 0.1300 to 130
- Applications: Rectifier; Switching
- IF: 1
from Win Source Electronics
Manufacturer: Vishay. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1118014-BAS40-00-V-GS08. Packaging: Digi-Reel ®. Voltage: 40 V. Contact Plating: Tin. Peak Non-Repetitive Surge Current: 600 mA. Forward Current: 200 mA. Current: 2 A. Number... [See More]
- Package: SOT23; SOT-23
- IFSM: 0.6000
- IF: 200
- Tj: -65
from New Yorker Electronics Co., Inc.
Diode, Schottky, 200mA, 40V, SOT-23 [See More]
- Package: SOT23; SOT-23
- VRRM: 40
- IF: 200
from DigiKey
RF Diode Schottky - 1 Pair Series Connection 3V 20mA SOT-23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: -65 to 125
from RS Components, Ltd.
Small signal diode,BAS16 0.215A 85V [See More]
- Package: SOT23; Sot-23 (to-236ab)
- trr: 4
- Applications: Rectifier; Switching
- RoHS Compliant: RoHS
from Infineon Technologies AG
Silicon Schottky Diodes. Summary of Features. For mixer applications in VHF/UHF range. For high-speed switching application. Pb-free (RoHS compliant) package. Potential Applications. Wireless Communications. Satellite Receivers. Base Stations. High Speed Data Networks [See More]
- Package: SOT23; SOT23
- Life Cycle Stage: active and preferred
- Applications: Detector; Mixer
- VF: 0.3400 to 0.6000
from Rochester Electronics
Schottky [See More]
- Package: SOT23; SOT-23-3
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 079398-BAR43. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr:... [See More]
- Package: SOT23; SOT-23-3 (TO-236)
- VF: 0.8000
- Life Cycle Stage: Active
- trr: 5
from DigiKey
RF Diode Schottky - 1 Pair Series Connection 1.5V SOT-23-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: -65 to 125
from RS Components, Ltd.
Diode,SuperBAT,750mA, SOT-23,ZHCS750TA [See More]
- Package: SOT23; Sot-23
- trr: 12
- Applications: Rectifier
- RoHS Compliant: RoHS
from Infineon Technologies AG
Silicon Schottky Diode. Summary of Features. General-purpose diode for high-speed switching. Circuit protection. Voltage clamping. High-level detecting and mixing. Pb-free (RoHS compliant) package. Applications. Diesel direct injection. High-performance cockpit controller. Designers who used this... [See More]
- Package: SOT23; SOT23
- VF: 1
- Life Cycle Stage: active and preferred
- IF: 120
from Rochester Electronics
SCHOTTKY DIODE 0.1A 50V [See More]
- Package: SOT23; SC-60, SOT-23-3
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 010861-BAR43AFILM. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 500nA @... [See More]
- Package: SOT23; SOT-23-3
- VF: 1
- Life Cycle Stage: Active
- trr: 5
from DigiKey
RF Diode Schottky - 1 Pair Series Connection 8V 1A 250mW SOT-23-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: -55 to 125
from RS Components, Ltd.
Schottky Diode,200mA,30V,SOT23 [See More]
- Package: SOT23; Sot-23
- trr: 5
- Applications: Rectifier; Switching
- RoHS Compliant: RoHS
from Infineon Technologies AG
Silicon Schottky Diode. Summary of Features. For low-loss, fast-recovery, meter protection,bias isolation and clamping application. Guard ring protected. Low forward voltage. Pb-free (RoHS compliant) package. Applications. Automotive telematics control unit (TCU). Consumer electronics. EV traction... [See More]
- Package: SOT23; SOT23
- VF: 0.8000
- Life Cycle Stage: active and preferred
- IF: 200
from Rochester Electronics
DIODE ARRAY SCHOTTKY 30V 1A 5CPH [See More]
- Package: SOT23; SOT-23-5
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 010862-BAR43CFILM. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 500nA @... [See More]
- Package: SOT23; SOT-23-3
- VF: 1
- Life Cycle Stage: Active
- trr: 5
from DigiKey
RF Diode Schottky - 1 Pair Series Connection 4V 30mA TO-236AB [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: 100
from RS Components, Ltd.
Schottky Diode 2xSeries 0.2A 40V SOT23 [See More]
- Package: SOT23; Sot-23
- trr: 5
- Applications: Rectifier; Switching
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 010864-BAR43S. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr:... [See More]
- Package: SOT23; SOT-23-3 (TO-236)
- VF: 0.8000
- Life Cycle Stage: Active
- trr: 5
from DigiKey
RF Diode Schottky - 1 Pair Series Connection 5V 30mA 3-CP [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: 125
from RS Components, Ltd.
Schottky Diode 2x ComCath 0.2A 40V SOT23 [See More]
- Package: SOT23; Sot-23
- trr: 5
- Applications: Rectifier; Switching
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 010865-BAR43SFILM. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 500nA @... [See More]
- Package: SOT23; SOT-23-3
- VF: 1
- Life Cycle Stage: Active
- trr: 5
from DigiKey
RF DIODE SCHOTTKY 5V SOT-23-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: -55 to 125
from RS Components, Ltd.
Schottky Diode 2xSeries 70mA 70V SOT23 [See More]
- Package: SOT23; Sot-23
- trr: 5
- Applications: Rectifier; Switching
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 010866-BAR46AFILM. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 100V. Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA. Current - Reverse Leakage @ Vr: 5 μA @ 75V. Operating Temperature... [See More]
- Package: SOT23; SOT-23-3
- VF: 0.4500
- Life Cycle Stage: Active
- Tj: 150
from DigiKey
RF DIODE SCHOTTKY 5V SOT-23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- RoHS Compliant: RoHS
- Tj: -55 to 150
from RS Components, Ltd.
Schottky Diode 200mA 30V 0.32Vf SOT23 [See More]
- Package: SOT23; Sot-23
- trr: 5
- Applications: Rectifier; Switching
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 010900-BAS40-04-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 200nA... [See More]
- Package: SOT23; SOT-23-3
- VF: 1
- Life Cycle Stage: Active
- trr: 5
from DigiKey
RF DIODE SCHOTTKY 8V SOT-23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: -55 to 150
from RS Components, Ltd.
DiodesZetex BAV70-7-F Silicon Junction [See More]
- Package: SOT23; Sot-23
- RoHS Compliant: RoHS
- Applications: Rectifier; Switching
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 863444-BAS40-04-E3-08. Features: Diode Array 1 Pair Series Connection Schottky 40 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3. Speed: Small Signal = < 200mA (Io), Any Speed. Package: TO-236-3, SC-59, SOT-23-3. Package: Reel - TR. Mounting:... [See More]
- Package: SOT23; SOT-23-3
from DigiKey
RF Diode Schottky - 1 Pair Series Connection 4V 110mA PG-SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: 150
from RS Components, Ltd.
Diode Schottky 70V 0.07A 3Pin SOT23 [See More]
- Package: SOT23; Sot-23
- trr: 5
- Applications: Rectifier; Switching
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 863445-BAS40-04-HE3-08. Features: Diode Array 1 Pair Series Connection Schottky 40 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3. Speed: Small Signal = < 200mA (Io), Any Speed. Package: TO-236-3, SC-59, SOT-23-3. Package: Reel - TR. Mounting:... [See More]
- Package: SOT23; SOT-23-3
from DigiKey
RF Diode Schottky - 1 Pair Common Anode 7V 225mW SOT-23-3 (TO-236) [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: -55 to 150
from RS Components, Ltd.
200mA 30V Schottky Barrier Diode SOT-23 [See More]
- Package: SOT23; Sot-23
- trr: 5
- Applications: Rectifier; Switching
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 010901-BAS40-04LT1G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Current - Reverse Leakage @ Vr: 1 μA @ 25V. Operating Temperature -... [See More]
- Package: SOT23; SOT-23-3 (TO-236)
- VF: 1
- Life Cycle Stage: Active
- Tj: -55 to 150
from DigiKey
Diode Schottky 5V 30mA (DC) Surface Mount SC-59-3/CP3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: -55 to 125
from RS Components, Ltd.
Diode,Schottky,40V,700mA,SOT23,ZLLS500TA [See More]
- Package: SOT23; Sot-23
- trr: 3
- Applications: Rectifier
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 010902-BAS40-05-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 200nA... [See More]
- Package: SOT23; SOT-23-3
- VF: 1
- Life Cycle Stage: Active
- trr: 5
from DigiKey
RF Diode Schottky - 1 Pair Common Cathode 8V 50mA 75mW SOT-23-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: 150
from RS Components, Ltd.
Schottky Diode,500mA,60V,SOT23 [See More]
- Package: SOT23; Sot-23
- trr: 10
- Applications: Rectifier
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 1022080-BAS40-05-E3-08. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 100nA @ 30V. [See More]
- Package: SOT23; SOT-23
- VF: 1
- Life Cycle Stage: Active
- trr: 5
from DigiKey
RF Diode Schottky - Single 30V 200mW SOT-23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: -55 to 125
from RS Components, Ltd.
Schottky Diode 2x ComAnod 0.2A 40V SOT23 [See More]
- Package: SOT23; Sot-23
- trr: 5
- Applications: Rectifier; Switching
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 912820-BAS40-05-HE3-08. Features: Diode Array 1 Pair Common Cathode Schottky 40 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3. Speed: Small Signal = < 200mA (Io), Any Speed. Package: TO-236-3, SC-59, SOT-23-3. Package: Reel - TR. Mounting: Surface... [See More]
- Package: SOT23; SOT-23-3
from RS Components, Ltd.
Schottky Diode 2x ComCath 0.2A 30V SOT23 [See More]
- Package: SOT23; Sot-23
- trr: 5
- Applications: Rectifier; Switching
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Micro Commercial Co. Win Source Part Number: 1022079-BAS40-05-TP. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 200nA... [See More]
- Package: SOT23; SOT-23
- VF: 1
- Life Cycle Stage: Active
- trr: 5
from RS Components, Ltd.
Nexperia BAV170-7-F Diode [See More]
- Package: SOT23; Sot-23
- trr: 3000
- Applications: Rectifier; Switching
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Taiwan Semiconductor. Win Source Part Number: 912822-BAS40-06 RFG. Features: Diode Array 1 Pair Common Anode Schottky 40 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3. Speed: Small Signal = < 200mA (Io), Any Speed. Package: TO-236-3, SC-59, SOT-23-3. Package: Reel - TR. Mounting:... [See More]
- Package: SOT23; SOT-23
from RS Components, Ltd.
Diode Schottky 70V 0.07A 3Pin SOT23 [See More]
- Package: SOT23; Sot-23
- trr: 5
- Applications: Rectifier; Switching
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 010903-BAS40-06-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 200nA... [See More]
- Package: SOT23; SOT-23-3
- VF: 1
- Life Cycle Stage: Active
- trr: 5
from RS Components, Ltd.
Diode Schottky 20V 0.4A 3Pin SOT23 [See More]
- Package: SOT23; Sot-23
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 863448-BAS40-06-E3-08. Features: Diode Array 1 Pair Common Anode Schottky 40 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3. Speed: Small Signal = < 200mA (Io), Any Speed. Package: TO-236-3, SC-59, SOT-23-3. Package: Reel - TR. Mounting: Surface... [See More]
- Package: SOT23; SOT-23-3
from RS Components, Ltd.
Small Signal Fast Diode 100V 0.2A SOT23 [See More]
- Package: SOT23; Sot-23
- trr: 4
- Applications: Rectifier
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 912823-BAS40-06-HE3-18. Features: Diode Array 1 Pair Common Anode Schottky 40 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3. Speed: Small Signal = < 200mA (Io), Any Speed. Package: TO-236-3, SC-59, SOT-23-3. Package: Reel - TR. Mounting: Surface... [See More]
- Package: SOT23; SOT-23-3
from RS Components, Ltd.
Schtky Dio, 2xseries, 40V,BAS40-04LT1G [See More]
- Package: SOT23; Sot-23
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Micro Commercial Co. Win Source Part Number: 1022085-BAS40-06-TP. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 200nA... [See More]
- Package: SOT23; SOT-23
- VF: 1
- Life Cycle Stage: Active
- trr: 5
from RS Components, Ltd.
Small signal diode,BAV99LT1 0.215A,reel [See More]
- Package: SOT23; Sot-23
- trr: 6
- Applications: Rectifier; Switching
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 010904-BAS40-06LT1G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Current - Reverse Leakage @ Vr: 1 μA @ 25V. Operating Temperature -... [See More]
- Package: SOT23; SOT-23-3 (TO-236)
- VF: 1
- Life Cycle Stage: Active
- Tj: -55 to 150
from RS Components, Ltd.
Schottky Diode 70V 70mA SOT-23 [See More]
- Package: SOT23; Sot-23
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Panjit. Win Source Part Number: 863450-BAS40C_R1_00001. Features: Diode Array 1 Pair Common Cathode Schottky 40 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3. Speed: Small Signal = < 200mA (Io), Any Speed. Package: TO-236-3, SC-59, SOT-23-3. Package: Reel - TR. Mounting: Surface... [See More]
- Package: SOT23; SOT-23
from RS Components, Ltd.
Schottky 30V 200mA Com.Cathode SOT23 [See More]
- Package: SOT23; Sot-23
- trr: 5
- Applications: Rectifier
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 010923-BAS70-04-7-F. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 70V. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 100nA... [See More]
- Package: SOT23; SOT-23-3
- VF: 1
- Life Cycle Stage: Active
- trr: 5
from RS Components, Ltd.
2xSw Diode, series, 100V,MMBD7000LT1G [See More]
- Package: SOT23; Sot-23
- trr: 4
- Applications: Rectifier; Switching
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 1022104-BAS70-04-G3-08. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 70V. Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Reverse Recovery Time (trr): 5ns. Current - Reverse Leakage @ Vr: 100nA @ 50V. [See More]
- Package: SOT23; SOT-23
- VF: 1
- Life Cycle Stage: Active
- trr: 5
from RS Components, Ltd.
UHF Schottky Diode Low Noise SOT-23 [See More]
- Package: SOT23; Sot-23
- RoHS Compliant: RoHS
- Applications: Rectifier; Switching
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 863460-BAS70-04-HE3-08. Series: Automotive, AEC-Q101. Features: Diode Array 1 Pair Series Connection Schottky 70 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3. Speed: Small Signal = < 200mA (Io), Any Speed. Package: TO-236-3, SC-59, SOT-23-3. [See More]
- Package: SOT23; SOT-23-3
from Broadcom Inc.
The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV [See More]
- Package: SOT23; SOT143
- Life Cycle Stage: Maturity
- Applications: Detector
- VF: 0.2500
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Package: SOT23
from ROHM Semiconductor USA, LLC
BAS40-04HMFH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. [See More]
- Package: SOT23; SOT-23
- IF: 0.0
- VF: 1
- VRRM: 40
from LCSC Electronics Technology (HK) Limited
30V Dual 200mA 800mV@100mA SOT-23 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOT23
- RoHS Compliant: RoHS
- VF: 0.8000
from Utmel Electronic Limited
BAT54 Series 30 V 2uA Surface Mount Schottky Barrier Diode - SOT-23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VF: 0.8000
- Life Cycle Stage: Active
- IF: 200
from PANJIT SemiConductor
Low series resistance, low capacitance, available in ultra small packages [See More]
- Package: SOT23
- Life Cycle Stage: Maturity
- Applications: Rectifier
- VF: 0.3800
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 10V SC59 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VF: 0.5000
from Broadcom Inc.
The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV [See More]
- Package: SOT23; SOT143
- Life Cycle Stage: Maturity
- Applications: Detector
- VF: 0.2500
from LCSC Electronics Technology (HK) Limited
30V Dual 1V@100mA 100mA SOT-23-3L Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOT23
- RoHS Compliant: RoHS
- VF: 1
from Utmel Electronic Limited
BAT54SHM IS SCHOTTKY BARRIER DIO [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VF: 0.8000
- Life Cycle Stage: Active
- IF: 200
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 30V SOT23-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- trr: 5
- VF: 1
from LCSC Electronics Technology (HK) Limited
40V 200mA 1V@40mA SOT-23 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOT23
- IFSM: 0.6000
- VF: 1
- RoHS Compliant: RoHS
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 40V SC59-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VF: 0.5000
- Life Cycle Stage: Active
- IF: 400
from ODG (Origin Data Global)
RECTIFIER, SCHOTTKY, 2 ELEMENT, [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VF: 0.8000
- Applications: Rectifier
- trr: 5
from LCSC Electronics Technology (HK) Limited
40V Single 200mA 1V@40mA SOT-23 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOT23
- IFSM: 0.6000
- VF: 1
- RoHS Compliant: RoHS
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 40V SOT26 [See More]
- Package: SOT23; SOT-23-6
- VF: 0.3700
- Life Cycle Stage: Active
- IF: 30
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 100V SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VF: 0.4500
from LCSC Electronics Technology (HK) Limited
40V Single 200mA 1V@40mA SOT-23 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOT23
- RoHS Compliant: RoHS
- VF: 1
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 70V SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VF: 1
- Life Cycle Stage: Active
- IF: 70
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 40V SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VF: 1
from LCSC Electronics Technology (HK) Limited
40V Single 200mA 1V@40mA SOT-23 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOT23
- IFSM: 0.6000
- VF: 1
- RoHS Compliant: RoHS
from Utmel Electronic Limited
DIODE SCHOTTKY 100V 150MA SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VF: 0.4500
- Life Cycle Stage: Obsolete
- IF: 1000
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 40V SOT23-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- trr: 5
- VF: 1
from LCSC Electronics Technology (HK) Limited
40V Dual 380mV@1mA 120mA SOT-23 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOT23
- RoHS Compliant: RoHS
- VF: 0.3800
from Utmel Electronic Limited
Diode Schottky 150V 0.1A 3-Pin CP T/R [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VF: 0.7500
- Life Cycle Stage: Active
- IF: 100
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 40V SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- trr: 5
- VF: 1
from LCSC Electronics Technology (HK) Limited
40V Dual 1V@40mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOT23
- RoHS Compliant: RoHS
- VF: 1
from Utmel Electronic Limited
DIODE SCHOTTKY 60V 500MA SOT23-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VF: 0.6300
- Life Cycle Stage: Active
- IF: 500
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 40V SOT23-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VF: 1
from LCSC Electronics Technology (HK) Limited
40V Dual 1V@40mA 120mA SOT-23 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOT23
- RoHS Compliant: RoHS
- VF: 1
from Utmel Electronic Limited
Diode Small Signal Schottky 30V 0.2A 3-Pin SOT-23 T/R [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VF: 0.8000
- Life Cycle Stage: Active
- IF: 200
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 40V SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- trr: 0.1000
- VF: 1
from LCSC Electronics Technology (HK) Limited
40V Dual Common Cathode 200mA 1V@40mA SOT-23 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOT23
- IFSM: 0.6000
- VF: 1
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
DIODE ARR SCHOTT 70V 70MA SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VF: 1
from LCSC Electronics Technology (HK) Limited
40V Dual Common Cathode 1V@40mA 120mA SOT-23 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOT23
- RoHS Compliant: RoHS
- VF: 1
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 70V SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- trr: 0.1000
- VF: 1
from LCSC Electronics Technology (HK) Limited
40V 1 Pair Common Anode 200mA 1V@40mA SOT-23 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOT23
- RoHS Compliant: RoHS
- VF: 1
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 30V SOT23-3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- trr: 5
- VF: 0.8000
from LCSC Electronics Technology (HK) Limited
40V 1 Pair Common Anode 1V@40mA 120mA SOT-23 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOT23
- RoHS Compliant: RoHS
- VF: 1
from ODG (Origin Data Global)
DIODE ARR SCHOTT 30V 200MA SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- trr: 5
- VF: 1
from LCSC Electronics Technology (HK) Limited
40V 1 Pair Common Anode 1V@40mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOT23
- RoHS Compliant: RoHS
- VF: 1
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 30V SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- trr: 5
- VF: 1
from LCSC Electronics Technology (HK) Limited
40V Dual 120mA 1V@40mA SOT-23 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOT23
- RoHS Compliant: RoHS
- VF: 1
from ODG (Origin Data Global)
DIODE SCHOTTKY 30V 100MA SOT26 [See More]
- Package: SOT23; SOT-23-6
- trr: 5
- VF: 1
from LCSC Electronics Technology (HK) Limited
40V 1V@40mA 120mA SOT-23 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOT23
- RoHS Compliant: RoHS
- VF: 1
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 40V SMD3 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VF: 0.5500
from LCSC Electronics Technology (HK) Limited
70V Single 70mA 1V@15mA SOT-23 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOT23
- RoHS Compliant: RoHS
- VF: 1
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 20V TSMD5 [See More]
- Package: SOT23; SOT-23-5 Thin, TSOT-23-5
- VF: 0.4000
from LCSC Electronics Technology (HK) Limited
70V 100mA SOT-23 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOT23
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 50V 3CP [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- trr: 10
- VF: 0.5500
from LCSC Electronics Technology (HK) Limited
70V 1V@15mA 70mA SOT-23 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOT23
- RoHS Compliant: RoHS
- VF: 1
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 40V SOT26 [See More]
- Package: SOT23; SOT-23-6
- trr: 10
- VF: 0.6000
from LCSC Electronics Technology (HK) Limited
70V 100mA SOT-23 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOT23
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
SCHOTTKY PLASTIC LEAD-FREE [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: -55 to 125
from LCSC Electronics Technology (HK) Limited
SOT-23(TO-236) Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOT23
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
RF DIODE SCHOTTKY 2V 75MW SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- Tj: -65 to 150
from LCSC Electronics Technology (HK) Limited
70V Dual 70mA 1V@15mA SOT-23 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOT23
- IFSM: 0.1000
- VF: 1
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
RECTIFIER DIODE, SCHOTTKY, 2 ELE [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VF: 0.8000
- Applications: Rectifier
- trr: 5
from LCSC Electronics Technology (HK) Limited
70V 1V@15mA 70mA SOT-23 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOT23
- RoHS Compliant: RoHS
- VF: 1
from ODG (Origin Data Global)
DIODE SCHOTTKY 40V 200MA SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- trr: 5
- VF: 1
from LCSC Electronics Technology (HK) Limited
70V Dual 1V@15mA 70mA SOT-23 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOT23
- RoHS Compliant: RoHS
- VF: 1
from ODG (Origin Data Global)
DIODE SCHOTTKY 30V 200MA SOT23 [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- VF: 0.6000
from LCSC Electronics Technology (HK) Limited
70V Dual 1V@15mA 70mA SOT-23 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOT23
- RoHS Compliant: RoHS
- VF: 1
from ODG (Origin Data Global)
SOT-23, 30V, 0.2A, SCHOTTKY DIOD [See More]
- Package: SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
- trr: 5
- VF: 1