SOD-523 Schottky Diodes
from New Yorker Electronics Co., Inc.
Diode, Schottky, 70mA, 70V, SOD-523 [See More]
- Package: SOD-523; SOD-523
- VRRM: 70
- IF: 70
from DigiKey
RF Diode Schottky - Single 3V 20mA 75mW SC-79 [See More]
- Package: SOD-523; SC-79, SOD-523
- Tj: -65 to 125
from RS Components, Ltd.
Diode Schottky 30V 0.2A 2Pin SOD523 [See More]
- Package: SOD-523; Sod-523
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 096359-1PS79SB10,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 200mA (DC). Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA. Current - Reverse... [See More]
- Package: SOD-523; SOD-523
- VF: 0.8000
- Life Cycle Stage: Active
- Tj: 125
from Nexperia B.V.
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 0.5 A. Reverse voltage: VR ≤ 30 V. Very low forward... [See More]
- Package: SOD-523; SOD523 SOD523
- VF: 0.1800 to 180
- Applications: Rectifier; Switching
- IF: 0.5000
from Rochester Electronics
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.3A, 30V V(RRM), Silicon [See More]
- Package: SOD-523; SOD-523 2
- Life Cycle Stage: Active
- Applications: Rectifier
- RoHS Compliant: RoHS
from DigiKey
RF Diode Schottky - Single 4V 30mA SOD-523 [See More]
- Package: SOD-523; SC-79, SOD-523
- Tj: 150
from RS Components, Ltd.
Diode Schottky 40V 0.65A 2Pin SOD523 [See More]
- Package: SOD-523; Sod-523
- trr: 1
- Applications: Rectifier
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1002484-1PS79SB10,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 200mA (DC). Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA. Current - Reverse... [See More]
- Package: SOD-523; SOD-523
- VF: 0.8000
- Life Cycle Stage: Active
- Tj: 125
from Rochester Electronics
Schottky Barrier Diode [See More]
- Package: SOD-523; SOD-523-2
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from DigiKey
RF DIODE SCHOTTKY 5V SOD-523 [See More]
- Package: SOD-523; SC-79, SOD-523
- RoHS Compliant: RoHS
- Tj: -55 to 150
from RS Components, Ltd.
200mA 20V Super Barrier Rectifier SOD523 [See More]
- Package: SOD-523; Sod-523
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 075048-1PS79SB30,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 200mA (DC). Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA. Current - Reverse... [See More]
- Package: SOD-523; SOD-523
- VF: 0.6000
- Life Cycle Stage: Active
- Tj: 150
from Rochester Electronics
200 mA, 30 V Schottky Diode [See More]
- Package: SOD-523; SOD-523-2
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from DigiKey
RF DIODE SCHOTTKY 5V SOD-523 [See More]
- Package: SOD-523; SC-79, SOD-523
- RoHS Compliant: RoHS
- Tj: -55 to 150
from RS Components, Ltd.
Diode Schottky 40V 0.03A SOD523 [See More]
- Package: SOD-523; Sod-523
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 096200-1PS79SB30,135. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 200mA (DC). Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA. Current - Reverse... [See More]
- Package: SOD-523; SOD-523
- VF: 0.6000
- Life Cycle Stage: Active
- Tj: 150
from Rochester Electronics
Schottky Barrier Diode RASMID ™ Series, 30V, 100mA, SOD-962 (DSN0603-2) [See More]
- Package: SOD-523; SOD-523
- RoHS Compliant: RoHS
- Life Cycle Stage: Active
from DigiKey
RF DIODE SCHOTTKY 8V SOD-523 [See More]
- Package: SOD-523; SC-79, SOD-523
from RS Components, Ltd.
Schottky barrier diode,40V,200mA,SOD523 [See More]
- Package: SOD-523; Sod-523
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1002486-1PS79SB30,135. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 200mA (DC). Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA. Current - Reverse... [See More]
- Package: SOD-523; SOD-523
- VF: 0.6000
- Life Cycle Stage: Active
- Tj: 150
from DigiKey
RF DIODE SCHOTTKY 4V SOD-523 [See More]
- Package: SOD-523; SC-79, SOD-523
- Tj: -55 to 150
from RS Components, Ltd.
Schottky Diode 60V 200mA SOD-523 [See More]
- Package: SOD-523; Sod-523
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 096139-1PS79SB31,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 200mA (DC). Voltage - Forward (Vf) (Max) @ If: 500mV @ 200mA. Current - Reverse... [See More]
- Package: SOD-523; SOD-523
- VF: 0.5000
- Life Cycle Stage: Active
- Tj: 125
from DigiKey
RF Diode Schottky - Single 4V SOD-323 [See More]
- Package: SOD-523; SC-79, SOD-523
- Tj: 150
from RS Components, Ltd.
Schottky Diode 30V 200mA SOD-523 [See More]
- Package: SOD-523; Sod-523
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1002487-1PS79SB31,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 200mA (DC). Voltage - Forward (Vf) (Max) @ If: 500mV @ 200mA. Current - Reverse... [See More]
- Package: SOD-523; SOD-523
- VF: 0.5000
- Life Cycle Stage: Active
- Tj: 125
from DigiKey
RF Diode Schottky - Single 8V 50mA 75mW SC-79 [See More]
- Package: SOD-523; SC-79, SOD-523
- Tj: 150
from RS Components, Ltd.
Diode Schottky 30V 0.2A 5ns SOD-523 [See More]
- Package: SOD-523; Sod-523
- trr: 5
- Applications: Rectifier
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 096881-1PS79SB40,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 120mA (DC). Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Current - Reverse Leakage @... [See More]
- Package: SOD-523; SOD-523
- VF: 1
- Life Cycle Stage: Active
- Tj: 150
from DigiKey
RF Diode Schottky - Single 3V 100mA 100mW PG-SC79-2 [See More]
- Package: SOD-523; SC-79, SOD-523
- Tj: 150
from RS Components, Ltd.
Schottky Diode 100V 200mA Low Cap SOD523 [See More]
- Package: SOD-523; Sod-523
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1002488-1PS79SB40,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 120mA (DC). Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA. Current - Reverse Leakage... [See More]
- Package: SOD-523; SOD-523
- VF: 1
- Life Cycle Stage: Active
- Tj: 150
from RS Components, Ltd.
Schottky Diode 300mA 30V SOD-523 [See More]
- Package: SOD-523; Sod-523
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 075049-1PS79SB70,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 70V. Current - Average Rectified (Io): 70mA (DC). Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @... [See More]
- Package: SOD-523; SOD-523
- VF: 1
- Life Cycle Stage: Active
- Tj: 150
from RS Components, Ltd.
Diode Schottky 40V 0.3A SOD-523 [See More]
- Package: SOD-523; Sod-523
- trr: 5
- Applications: Rectifier
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1002489-1PS79SB70,115. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 70V. Current - Average Rectified (Io): 70mA (DC). Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA. Current - Reverse Leakage @... [See More]
- Package: SOD-523; SOD-523
- VF: 1
- Life Cycle Stage: Active
- Tj: 150
from RS Components, Ltd.
Diode, NXP, PMEG3010EB [See More]
- Package: SOD-523; Sod-523
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Micro Commercial Co. Win Source Part Number: 096141-1SS388-TP. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 100mA. Voltage - Forward (Vf) (Max) @ If: 600mV @ 50mA. Current - Reverse Leakage @... [See More]
- Package: SOD-523; SOD-523
- VF: 0.6000
- Life Cycle Stage: Active
- Tj: 125
from RS Components, Ltd.
Diode Schottky 40V 0.03A 2Pin SOD523 [See More]
- Package: SOD-523; Sod-523
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Panjit. Win Source Part Number: 863455-BAS40TS_R1_00001. Features: Diode Schottky 40 V 200mA Surface Mount SOD-523. Speed: Small Signal = < 200mA (Io), Any Speed. Package: SC-79, SOD-523. Package: Reel - TR. Mounting: Surface Mount. Categories: Discrete Semiconductor Products. Case... [See More]
- Package: SOD-523; SOD-523
from RS Components, Ltd.
Diode Schottky 45V 0.1A 2Pin SOD523 [See More]
- Package: SOD-523; Sod-523
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 038669-BAT30KFILM. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 300mA (DC). Voltage - Forward (Vf) (Max) @ If: 530mV @ 300mA. Current - Reverse... [See More]
- Package: SOD-523; SOD-523
- VF: 0.5300
- Life Cycle Stage: Active
- Tj: 150
from RS Components, Ltd.
RB501SM Schottky Barrier Diode EMD2 [See More]
- Package: SOD-523; Emd, sod-523 (sc-79)
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 010958-BAT41KFILM. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 100V. Current - Average Rectified (Io): 200mA (DC). Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA. Current - Reverse Leakage... [See More]
- Package: SOD-523; SOD-523
- VF: 1
- Life Cycle Stage: Active
- Tj: 150
from RS Components, Ltd.
SOD523 SCHTY BARRIER DIO [See More]
- Package: SOD-523; Sod-523
- trr: 3
- Applications: Rectifier
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 010961-BAT42XV2. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 200mA. Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA. Reverse Recovery Time... [See More]
- Package: SOD-523; SOD-523F
- VF: 1
- Life Cycle Stage: Active
- trr: 5
from RS Components, Ltd.
30V, 100mA Schottky Diode [See More]
- Package: SOD-523; Sod-523
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 010962-BAT43XV2. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 200mA. Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA. Reverse Recovery Time... [See More]
- Package: SOD-523; SOD-523F
- VF: 1
- Life Cycle Stage: Active
- trr: 5
from RS Components, Ltd.
30V, 100mA Schottky Diode [See More]
- Package: SOD-523; Sod-523
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 1022160-BAT54-02V-V-G-08. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 200mA. Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA. Reverse Recovery Time (trr): 5ns. [See More]
- Package: SOD-523; SOD-523
- VF: 0.8000
- Life Cycle Stage: Active
- trr: 5
from RS Components, Ltd.
30V, 200mA Schottky Diode [See More]
- Package: SOD-523; Sod-523
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 1022175-BAT54KFILM. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 300mA (DC). Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA. Reverse Recovery Time... [See More]
- Package: SOD-523; SOD-523
- VF: 0.9000
- Life Cycle Stage: Active
- trr: 5
from RS Components, Ltd.
30V, 200mA Schottky Diode [See More]
- Package: SOD-523; Sod-523
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 200344-BAT54WT-7. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 100mA. Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA. Reverse Recovery Time (trr):... [See More]
- Package: SOD-523; SOD-523
- VF: 1
- Life Cycle Stage: Active
- trr: 5
from RS Components, Ltd.
Schottky Diode [See More]
- Package: SOD-523; Sod-523
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Micro Commercial Co. Win Source Part Number: 096118-BAT54WX-TP. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 200mA (DC). Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA. Reverse Recovery Time... [See More]
- Package: SOD-523; SOD-523
- VF: 0.8000
- Life Cycle Stage: Active
- trr: 5
from RS Components, Ltd.
30V, 30mA Schottky Diode [See More]
- Package: SOD-523; Sod-523
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 079493-BAT54XV2. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 200mA (DC). Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA. Reverse Recovery Time (trr):... [See More]
- Package: SOD-523; SOD-523
- VF: 0.8000
- Life Cycle Stage: Active
- trr: 5
from RS Components, Ltd.
Schottky Barrier Diode for Automotive [See More]
- Package: SOD-523; SOD-523-2
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 011015-BAT54XV2T1G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 200mA (DC). Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA. Reverse Recovery Time... [See More]
- Package: SOD-523; SOD-523
- VF: 0.8000
- Life Cycle Stage: Active
- trr: 5
from RS Components, Ltd.
Diode,SW,Vr=80V,Io=100mA,ESC [See More]
- Package: SOD-523; Sod-523
- trr: 4
- Applications: Rectifier; Switching
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 011016-BAT54XV2T5G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Current - Average Rectified (Io): 200mA (DC). Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA. Reverse Recovery Time... [See More]
- Package: SOD-523; SOD-523
- VF: 0.8000
- Life Cycle Stage: Active
- trr: 5
from RS Components, Ltd.
Rohm, Schottky Diode, RB521SM-40T2R [See More]
- Package: SOD-523; Sod-523
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Comchip Technology. Win Source Part Number: 050192-CDBU00340. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Current - Average Rectified (Io): 30mA. Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA. Current - Reverse Leakage @ Vr: 1... [See More]
- Package: SOD-523; 0603C/SOD-523F
- VF: 0.3700
- Life Cycle Stage: Active
- Tj: 125
from Utmel Electronic Limited
Diode Schottky 30V 0.2A Automotive 2-Pin SC-79 T/R [See More]
- Package: SOD-523; SC-79, SOD-523
- VF: 0.8000
- Life Cycle Stage: Active
- IF: 200
from PANJIT SemiConductor
Low series resistance, low capacitance, available in ultra small packages [See More]
- Package: SOD-523
- Life Cycle Stage: Maturity
- Applications: Rectifier
- VF: 0.3200
from LCSC Electronics Technology (HK) Limited
40V Single 350mA 600mV@200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-523
- IFSM: 2
- VF: 0.6000
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
RF DIODE SCHOTTKY 3V 100MW SC79 [See More]
- Package: SOD-523; SC-79, SOD-523
- Tj: 150
from ROHM Semiconductor USA, LLC
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics. [See More]
- Package: SOD-523; SOD-523
- IF: 500
- VF: 0.5000
- VRRM: 30
from Utmel Electronic Limited
Diode Schottky 30V 0.2A Automotive 2-Pin SOD-523 [See More]
- Package: SOD-523; SC-79, SOD-523
- VF: 0.6000
- Life Cycle Stage: Active
- IF: 200
from LCSC Electronics Technology (HK) Limited
SOD-523 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-523
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
SCHOTTKY, LEAD-FREE, SINGLE, PLA [See More]
- Package: SOD-523; SC-79, SOD-523
- Tj: -55 to 125
from ROHM Semiconductor USA, LLC
ROHM recommends RB520SM-30FH as standard spec. [See More]
- Package: SOD-523; SOD-523
- IF: 200
- VF: 0.6000
- Tj: -40 to 125
from Utmel Electronic Limited
DIODE SCHOTTKY 30V 100MA SSMINI2 [See More]
- Package: SOD-523; SC-79, SOD-523
- VF: 0.4200
- Life Cycle Stage: Discontinued
- IF: 100
from LCSC Electronics Technology (HK) Limited
40V 600mV@200mA 200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-523
- RoHS Compliant: RoHS
- VF: 0.6000
from ODG (Origin Data Global)
RF DIODE SCHOTTKY 8V 75MW SC79 [See More]
- Package: SOD-523; SC-79, SOD-523
- Tj: 150
from Utmel Electronic Limited
DIODE SCHOTTKY 30V 200MA EMD2 [See More]
- Package: SOD-523; SC-79, SOD-523
- VF: 0.5800
- Life Cycle Stage: Active
- IF: 200
from LCSC Electronics Technology (HK) Limited
30V 500mV@200mA 200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-523
- RoHS Compliant: RoHS
- VF: 0.5000
from ODG (Origin Data Global)
DIODE SCHOTTKY 40V 200MA SOD523 [See More]
- Package: SOD-523; SC-79, SOD-523
- VF: 0.6000
from Utmel Electronic Limited
DIODE SCHOTTKY 30V 200MA SOD523 [See More]
- Package: SOD-523; SC-79, SOD-523
- VF: 0.5000
- Life Cycle Stage: Active
- RoHS Compliant: RoHS
from LCSC Electronics Technology (HK) Limited
70V 1V@15mA 70mA SOD-523 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-523
- RoHS Compliant: RoHS
- VF: 1
from ODG (Origin Data Global)
DIODE SCHOTTKY 20V 500MA SOD523 [See More]
- Package: SOD-523; SC-79, SOD-523
- VF: 0.3850
from Utmel Electronic Limited
DIODE SCHOTTKY 30V 200MA SOD523 [See More]
- Package: SOD-523; SC-79, SOD-523
- VF: 0.6000
- Life Cycle Stage: Active
- RoHS Compliant: RoHS
from LCSC Electronics Technology (HK) Limited
40V Single 350mA 600mV@200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-523
- IFSM: 2
- VF: 0.6000
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
DIODE SCHOTTKY 20V 1A SOD523 [See More]
- Package: SOD-523; SC-79, SOD-523
- VF: 0.5000
from Utmel Electronic Limited
DIODE SCHOTTKY 30V 200MA SOD523F [See More]
- Package: SOD-523; SC-79, SOD-523F
- VF: 0.5000
- Life Cycle Stage: Obsolete
- IF: 200
from LCSC Electronics Technology (HK) Limited
SOD-523 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-523
- RoHS Compliant: RoHS
from ODG (Origin Data Global)
DIODE SCHOTT 30V 500MA SC79-2-1 [See More]
- Package: SOD-523; SC-79, SOD-523
- VF: 0.5000
from Utmel Electronic Limited
DIODE SCHOTTKY 30V 30MA SOD523 [See More]
- Package: SOD-523; SC-79, SOD-523
- VF: 0.3700
- Life Cycle Stage: Active
- RoHS Compliant: RoHS
from LCSC Electronics Technology (HK) Limited
30V Single 300mA 530mV@300mA SOD-523 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-523
- RoHS Compliant: RoHS
- VF: 0.5300
from ODG (Origin Data Global)
DIODE SCHOTTKY 40V 120MA SOD523 [See More]
- Package: SOD-523; SC-79, SOD-523
- trr: 5
- VF: 0.3800
from Utmel Electronic Limited
Diode Schottky Barrier 0.2A 2-Pin SOD-523 T/R [See More]
- Package: SOD-523; SOD-523(SC-79)
- RoHS Compliant: RoHS
- VF: 1
from LCSC Electronics Technology (HK) Limited
40V 900mV@100mA 300mA SOD-523 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-523
- RoHS Compliant: RoHS
- VF: 0.9000
from ODG (Origin Data Global)
DIODE SCHOTTKY 40V 200MA SOD523 [See More]
- Package: SOD-523; SC-79, SOD-523
- VF: 1
from LCSC Electronics Technology (HK) Limited
30V 1V@100mA 200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-523
- RoHS Compliant: RoHS
- VF: 1
from ODG (Origin Data Global)
DIODE SCHOTTKY 70V 200MA SOD523 [See More]
- Package: SOD-523; SC-79, SOD-523
- trr: 5
- VF: 1
from LCSC Electronics Technology (HK) Limited
30V 800mV@100mA 200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-523
- RoHS Compliant: RoHS
- VF: 0.8000
from ODG (Origin Data Global)
DIODE SCHOTTKY 70V 70MA SOD523 [See More]
- Package: SOD-523; SC-79, SOD-523
- VF: 1
from LCSC Electronics Technology (HK) Limited
40V Single 450mV@200mA 200mA SOD-523F Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-523
- RoHS Compliant: RoHS
- VF: 0.4500
from ODG (Origin Data Global)
DIODE SCHOTTKY 30V 200MA SOD523F [See More]
- Package: SOD-523; SC-79, SOD-523F
- trr: 5
- VF: 1
from LCSC Electronics Technology (HK) Limited
20V 460mV@500mA 500mA SOD-523F Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-523
- RoHS Compliant: RoHS
- VF: 0.4600
from ODG (Origin Data Global)
DIODE SCHOTTKY 30V 100MA SOD523 [See More]
- Package: SOD-523; SC-79, SOD-523
- trr: 5
- VF: 1
from LCSC Electronics Technology (HK) Limited
30V 600mV 200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-523
- RoHS Compliant: RoHS
- VF: 0.6000
from ODG (Origin Data Global)
DIODE SCHOTTKY 30V 200MA SOD523 [See More]
- Package: SOD-523; SC-79, SOD-523
- trr: 5
- VF: 0.8000
from LCSC Electronics Technology (HK) Limited
50V 490mV@500mA 500mA SOD-523 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-523
- RoHS Compliant: RoHS
- VF: 0.4900
from ODG (Origin Data Global)
DIODE SCHOTTKY 20V 200MA 0603 [See More]
- Package: SOD-523; SC-79, SOD-523F
- VF: 0.3900
from LCSC Electronics Technology (HK) Limited
40V Single 580mV@200mA 250mA SOD-523 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-523
- RoHS Compliant: RoHS
- VF: 0.5800
from ODG (Origin Data Global)
DIODE SCHOTTKY 20V 500MA SOD523 [See More]
- Package: SOD-523; SC-79, SOD-523
- trr: 2.4
- VF: 0.5100
from LCSC Electronics Technology (HK) Limited
20V 480mV@500mA 500mA SOD-523 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-523
- RoHS Compliant: RoHS
- VF: 0.4800
from ODG (Origin Data Global)
DIODE SCHOTTKY 30V 500MA SOD523 [See More]
- Package: SOD-523; SC-79, SOD-523
- VF: 0.5000
from LCSC Electronics Technology (HK) Limited
30V Single 30mA 280mV@1mA SOD-523 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-523
- RoHS Compliant: RoHS
- VF: 0.2800
from ODG (Origin Data Global)
DIODE SCHOTTKY 30V 100MA EMD2 [See More]
- Package: SOD-523; SC-79, SOD-523
- VF: 0.4500
from LCSC Electronics Technology (HK) Limited
20V 620mV@1A 1A SOD-523 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-523
- RoHS Compliant: RoHS
- VF: 0.6200
from ODG (Origin Data Global)
DIODE SCHOTTKY 30V 100MA EMD2 [See More]
- Package: SOD-523; SC-79, SOD-523
- VF: 0.3500
from LCSC Electronics Technology (HK) Limited
30V 500mV@500mA 500mA SOD-523 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-523
- RoHS Compliant: RoHS
- VF: 0.5000
from ODG (Origin Data Global)
DIODE SCHOTTKY 40V 200MA SOD523 [See More]
- Package: SOD-523; SC-79, SOD-523
- VF: 0.5500
from LCSC Electronics Technology (HK) Limited
40V 600mV@200mA 200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-523
- RoHS Compliant: RoHS
- VF: 0.6000
from ODG (Origin Data Global)
DIODE SCHOTTKY 30V 200MA EMD2 [See More]
- Package: SOD-523; SC-79, SOD-523
- VF: 0.5800
from LCSC Electronics Technology (HK) Limited
30V 600mV@200mA 200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-523
- RoHS Compliant: RoHS
- VF: 0.6000
from ODG (Origin Data Global)
DIODE SCHOTTKY 30V 200MA EMD2 [See More]
- Package: SOD-523; SC-79, SOD-523
- VF: 0.4700
from LCSC Electronics Technology (HK) Limited
30V Single 600mV@200mA 200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-523
- RoHS Compliant: RoHS
- VF: 0.6000
from ODG (Origin Data Global)
DIODE SCHOTTKY 30V 100MA SOD523 [See More]
- Package: SOD-523; SC-79, SOD-523
- trr: 2
- VF: 1
from LCSC Electronics Technology (HK) Limited
30V 600mV@200mA 200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-523
- RoHS Compliant: RoHS
- VF: 0.6000
from LCSC Electronics Technology (HK) Limited
30V 600mV@200mA 200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: SOD-523
- RoHS Compliant: RoHS
- VF: 0.6000