D2PAK Schottky Diodes
from RS Components, Ltd.
Schottky Diode 20A 100V SWITCHMODE D2PAK [See More]
- Package: D2PAK; D2pak (to-263)
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 197242-10CTQ150SPBF. Packaging: Tube/Rail. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 150V. Voltage - Forward (Vf) (Max) @ If: 1.1V @ 10A. Current - Reverse Leakage @ Vr: 50 μA @ 150V. Operating Temperature -... [See More]
- Package: D2PAK; D2PAK
- VF: 1.1
- Life Cycle Stage: Active
- Tj: -55 to 175
from Infineon Technologies AG
The 5th Generation CoolSiC ™ Automotive Schottky Diode and represents Infineon leading edge technology for Silicon Carbide Schottky Barrier diodes. Thanks to a compact design and a technology based on thin wafers, this family of products shows improved efficiency over all load conditions... [See More]
- Package: D2PAK; PG-TO263-2
- VF: 1.5
- Life Cycle Stage: active and preferred
- IF: 8000
from Rochester Electronics
Rectifier Diode, Schottky, 1 Phase, 1 Element, 8A, 650V V(RRM), Silicon Carbide, TO-263AB [See More]
- Package: D2PAK; D2PAK
- Life Cycle Stage: Active
- Applications: Rectifier
from New Yorker Electronics Co., Inc.
Rectifier, Schottky, 20A, 100V, TO-263 (D2PAK) [See More]
- Package: D2PAK; TO-263 (D2PAK)
- IF: 20000
- Applications: Rectifier
- VRRM: 100
from RS Components, Ltd.
Diode Schottky 45V 10A SWITCHMODE DPAK [See More]
- Package: D2PAK; D2pak (to-263)
- RoHS Compliant: RoHS
- Applications: Rectifier; Switching
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 197313-16CTQ080STRLPBF. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 80V. Voltage - Forward (Vf) (Max) @ If: 880mV @ 16A. Current - Reverse Leakage @ Vr: 550 μA @ 80V. Operating Temperature -... [See More]
- Package: D2PAK; D2PAK
- VF: 0.8800
- Life Cycle Stage: Active
- Tj: 175
from Infineon Technologies AG
The 5th Generation CoolSiC ™ Automotive Schottky Diode and represents Infineon leading edge technology for Silicon Carbide Schottky Barrier diodes. Thanks to a compact design and a technology based on thin wafers, this family of products shows improved efficiency over all load conditions... [See More]
- Package: D2PAK; PG-TO263-2
- VF: 1.5
- Life Cycle Stage: active and preferred
- IF: 16000
from Rochester Electronics
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 10 A, 650 V, D2, D2PAK-2L Silicon Carbide (SiC) Schottky Diode - EliteSiC, 10 A, 650 V, D2, D2PAK-2L [See More]
- Package: D2PAK; D2PAK2 (TO-263-2L)
- Life Cycle Stage: Active
from RS Components, Ltd.
Field-Effect Rectifier 100V 40A D2PAK [See More]
- Package: D2PAK; D2pak (to-263)
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 4702-16CTQ100SPBF. Packaging: Tube/Rail. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 100V. Voltage - Forward (Vf) (Max) @ If: 720mV @ 8A. Current - Reverse Leakage @ Vr: 550 μA @ 100V. Operating Temperature -... [See More]
- Package: D2PAK; D2PAK
- VF: 0.7200
- Life Cycle Stage: Active
- Tj: -55 to 175
from Infineon Technologies AG
1200 V Silicon Carbide Schottky diode in D ²PAK real 2-pin package. The CoolSiC ™ Schottky diodes generation 5 1200 V, 5 A is now available in a D2PAK real 2-pin package. Connecting SiC diodes in parallel and in a small device package, a high efficient system can be achieved while... [See More]
- Package: D2PAK; PG-TO263-2
- VF: 1.5
- Life Cycle Stage: active and preferred
- IF: 5000
from Rochester Electronics
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 12 A, 650 V, D1, D2PAK-2L Silicon Carbide (SiC) Schottky Diode – EliteSiC, 12 A, 650 V, D1, D2PAK-2L [See More]
- Package: D2PAK; D2PAK2 (TO-263-2L)
- RoHS Compliant: RoHS
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
40V 15A Schottky Diode,D2Pak [See More]
- Package: D2PAK; D2pak (to-263)
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 075110-20CTQ150SPBF. Packaging: Tube/Rail. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 150V. Voltage - Forward (Vf) (Max) @ If: 1V @ 20A. Current - Reverse Leakage @ Vr: 25 μA @ 150V. Operating Temperature - Junction:... [See More]
- Package: D2PAK; D2PAK
- VF: 1
- Life Cycle Stage: Active
- Tj: -55 to 175
from Infineon Technologies AG
CoolSiC ™ Schottky diode 650 V G5 in D2PAK real2pin. The CoolSiC ™ Schottky diode 650 V, 6 A generation 5 in D2PAK real2pin package presents a leading-edge technology for SiC Schottky Barrier diodes. The Infineon proprietary diffusion soldering process, already introduced with G3, is now... [See More]
- Package: D2PAK; PG-TO263-2
- VF: 1.5
- Life Cycle Stage: active and preferred
- IF: 6000
from Rochester Electronics
Schottky Power Rectifier, Dual, 40 A, 100 V [See More]
- Package: D2PAK; D2PAK 2 LEAD
- Life Cycle Stage: Obsolete
- Applications: Rectifier
from RS Components, Ltd.
10A Schottky Barrier Rectifier [See More]
- Package: D2PAK; D2pak (to-263)
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: SMC Diode Solutions. Win Source Part Number: 132573-25CTQ040STR. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 40V. Voltage - Forward (Vf) (Max) @ If: 710mV @ 15A. Current - Reverse Leakage @ Vr: 1mA @ 40V. Operating Temperature -... [See More]
- Package: D2PAK; D2PAK
- VF: 0.7100
- Life Cycle Stage: Active
- Tj: -55 to 150
from Rochester Electronics
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 80V V(RRM), Silicon [See More]
- Package: D2PAK; D2PAK-3
- Life Cycle Stage: Active
- Applications: Rectifier
- RoHS Compliant: RoHS
from RS Components, Ltd.
Vishay VS-10ETS08STRL-M3 Diode [See More]
- Package: D2PAK; D2pak (to-263)
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 9504-30CTQ035SPBF. Packaging: Tube/Rail. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 35V. Voltage - Forward (Vf) (Max) @ If: 760mV @ 30A. Current - Reverse Leakage @ Vr: 2mA @ 35V. Operating Temperature - Junction: -55... [See More]
- Package: D2PAK; D2PAK
- VF: 0.7600
- Life Cycle Stage: Active
- Tj: -55 to 175
from RS Components, Ltd.
Diode Schottky 100V 10A SWITCHMODE D2PAK [See More]
- Package: D2PAK; D2pak (to-263)
- RoHS Compliant: RoHS
- Applications: Rectifier; Switching
from Win Source Electronics
Manufacturer: SMC Diode Solutions. Win Source Part Number: 129125-30CTQ035STR. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 35V. Voltage - Forward (Vf) (Max) @ If: 620mV @ 15A. Current - Reverse Leakage @ Vr: 1mA @ 35V. Operating Temperature -... [See More]
- Package: D2PAK; D2PAK
- VF: 0.6200
- Life Cycle Stage: Active
- Tj: -55 to 175
from RS Components, Ltd.
8A 100V Schottky, MBRB8H100T4G [See More]
- Package: D2PAK; D2pak (to-263)
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 075682-30CTQ045STRL. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 45V. Voltage - Forward (Vf) (Max) @ If: 760mV @ 30A. Current - Reverse Leakage @ Vr: 2mA @ 45V. Operating Temperature - Junction: -55... [See More]
- Package: D2PAK; D2PAK
- VF: 0.7600
- Life Cycle Stage: Active
- Tj: -55 to 175
from RS Components, Ltd.
Diode Ultra Fast Rectifier 16A 200V [See More]
- Package: D2PAK; D2pak (to-263)
- trr: 35
- Applications: Rectifier; Switching
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 075683-30CTQ060STRRPBF. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 60V. Voltage - Forward (Vf) (Max) @ If: 620mV @ 15A. Current - Reverse Leakage @ Vr: 800 μA @ 60V. Operating Temperature -... [See More]
- Package: D2PAK; D2PAK
- VF: 0.6200
- Life Cycle Stage: Active
- Tj: -55 to 150
from RS Components, Ltd.
MBRB1545CT-E3 [See More]
- Package: D2PAK; D2pak (to-263)
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 083929-32CTQ030SPBF. Packaging: Tube/Rail. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 490mV @ 15A. Current - Reverse Leakage @ Vr: 1.75mA @ 30V. Operating Temperature - Junction:... [See More]
- Package: D2PAK; D2PAK
- VF: 0.4900
- Life Cycle Stage: Active
- Tj: -55 to 150
from RS Components, Ltd.
MBRB2045CT-E3 [See More]
- Package: D2PAK; D2pak (to-263)
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 075716-32CTQ030STRRPBF. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 490mV @ 15A. Current - Reverse Leakage @ Vr: 1.75mA @ 30V. Operating Temperature - Junction:... [See More]
- Package: D2PAK; D2PAK
- VF: 0.4900
- Life Cycle Stage: Active
- Tj: -55 to 150
from RS Components, Ltd.
Diode Schottky 45V 30A PV Solar TO263AB [See More]
- Package: D2PAK; D2pak (to-263)
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 038954-42CTQ030SPBF. Packaging: Tube/Rail. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 480mV @ 20A. Current - Reverse Leakage @ Vr: 3mA @ 30V. Operating Temperature - Junction: -55... [See More]
- Package: D2PAK; D2PAK
- VF: 0.4800
- Life Cycle Stage: Active
- Tj: -55 to 150
from RS Components, Ltd.
Schottky Rectifier 100V 20A D2PAK [See More]
- Package: D2PAK; D2pak (to-263)
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 21275-43CTQ080GSPBF. Packaging: Tube/Rail. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 80V. Voltage - Forward (Vf) (Max) @ If: 810mV @ 20A. Current - Reverse Leakage @ Vr: 360 μA @ 80V. Operating Temperature -... [See More]
- Package: D2PAK; D2PAK
- VF: 0.8100
- Life Cycle Stage: Obsolete(EOL)
- Tj: 175
from RS Components, Ltd.
Diode Schottky 60V 7.5A 3-Pin(2+Tab) [See More]
- Package: D2PAK; D2pak (to-263)
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 083687-43CTQ100SPBF. Packaging: Tube/Rail. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 100V. Voltage - Forward (Vf) (Max) @ If: 810mV @ 20A. Current - Reverse Leakage @ Vr: 1mA @ 100V. Operating Temperature - Junction: -55... [See More]
- Package: D2PAK; D2PAK
- VF: 0.8100
- Life Cycle Stage: Active
- Tj: -55 to 175
from RS Components, Ltd.
Diode Schottky 100V 10A 3-Pin(2+Tab) [See More]
- Package: D2PAK; D2pak (to-263)
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 197744-47CTQ020STRLPBF. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 20V. Voltage - Forward (Vf) (Max) @ If: 450mV @ 20A. Current - Reverse Leakage @ Vr: 3mA @ 20V. Operating Temperature - Junction:... [See More]
- Package: D2PAK; D2PAK
- VF: 0.4500
- Life Cycle Stage: Active
- Tj: -55 to 150
from RS Components, Ltd.
Diode Schottky 100V 30A 3-Pin(2+Tab) [See More]
- Package: D2PAK; D2pak (to-263)
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 21615-48CTQ060SPBF. Packaging: Tube/Rail. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 60V. Voltage - Forward (Vf) (Max) @ If: 610mV @ 20A. Current - Reverse Leakage @ Vr: 2mA @ 60V. Operating Temperature - Junction: -55... [See More]
- Package: D2PAK; D2PAK
- VF: 0.6100
- Life Cycle Stage: Active
- Tj: -55 to 150
from RS Components, Ltd.
20A 100V Schottky Diode D2PAK [See More]
- Package: D2PAK; D2pak (to-263)
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Comchip Technology. Win Source Part Number: 866172-CDBD2040-HF. Features: Diode Array 1 Pair Common Cathode Schottky 40 V 20A (DC) Surface Mount TO-263-3, D ²Pak (2 Leads + Tab), TO-263AB. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: TO-263-3, D2Pak (2 Leads +... [See More]
- Package: D2PAK; D2PAK
from RS Components, Ltd.
Rectifier diode,BYV32EB-200 20A [See More]
- Package: D2PAK; D2pak (to-263)
- trr: 25
- Applications: Rectifier; Switching
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 129667-MBRB1530CT-T. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 30V. Voltage - Forward (Vf) (Max) @ If: 700mV @ 7.5A. Reverse Recovery Time (trr): 30ns. Current - Reverse Leakage @ Vr:... [See More]
- Package: D2PAK; TO-263AB (D2PAK)
- VF: 0.7000
- Life Cycle Stage: Obsolete(EOL)
- trr: 30
from RS Components, Ltd.
Fast hi-voltage diode STTH12R06 12A 600V [See More]
- Package: D2PAK; D2pak (to-263)
- trr: 25
- Applications: Rectifier; Switching
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 883159-MBRB1545CT. Features: Diode Array 1 Pair Common Cathode Schottky 45 V 7.5A Surface Mount TO-263-3, D ²Pak (2 Leads + Tab), TO-263AB. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB. [See More]
- Package: D2PAK; TO-263AB (D2PAK)
from RS Components, Ltd.
Fast hi-voltage diode STTH1512 15A 1200V [See More]
- Package: D2PAK; D2pak (to-263)
- trr: 105
- Applications: Rectifier; Switching
- RoHS Compliant: RoHS
from Win Source Electronics
Manufacturer: Diodes Incorporated. Win Source Part Number: 1072558-MBRB1545CT-T. Packaging: Cut Reel. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 45V. Voltage - Forward (Vf) (Max) @ If: 700mV @ 7.5A. Reverse Recovery Time (trr): 30ns. Current - Reverse Leakage @ Vr:... [See More]
- Package: D2PAK; TO-263AB (D2PAK)
- VF: 0.7000
- Life Cycle Stage: Obsolete(EOL)
- trr: 30
from RS Components, Ltd.
Dual Schottky barrier diode,STPS41H100CG [See More]
- Package: D2PAK; D2pak (to-263)
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 022409-MBRB1545CTT4G. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 45V. Voltage - Forward (Vf) (Max) @ If: 570mV @ 7.5A. Current - Reverse Leakage @ Vr: 100 μA @ 45V. Operating... [See More]
- Package: D2PAK; D2PAK-3
- VF: 0.5700
- Life Cycle Stage: Active
- Tj: -65 to 175
from RS Components, Ltd.
Dual Schottky barrier diode,STPS40150CG [See More]
- Package: D2PAK; D2pak (to-263)
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 074305-MBRB1545CTTRLP. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 45V. Voltage - Forward (Vf) (Max) @ If: 570mV @ 7.5A. Current - Reverse Leakage @ Vr: 100 μA @ 45V. Operating Temperature -... [See More]
- Package: D2PAK; D2PAK
- VF: 0.5700
- Life Cycle Stage: Active
- Tj: -65 to 150
from RS Components, Ltd.
Diode Schottky 8A 100V D2PAK [See More]
- Package: D2PAK; D2pak (to-263)
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 925999-MBRB15H60CT-E3/81. Features: Diode Array 1 Pair Common Cathode Schottky 60 V 7.5A Surface Mount TO-263-3, D ²Pak (2 Leads + Tab), TO-263AB. Speed: Fast Recovery = < 500ns, > 200mA (Io). Package: Reel - TR. Package: TO-263-3, D2Pak (2... [See More]
- Package: D2PAK; TO-263AB (D2PAK)
from RS Components, Ltd.
Vishay VS-20ETS12S-M3 Diode [See More]
- Package: D2PAK; D2pak (to-263)
- RoHS Compliant: RoHS
- Applications: Rectifier; Switching
from Win Source Electronics
Manufacturer: Micro Commercial Co. Win Source Part Number: 105034-MBRB20100CT-TP. Packaging: Reel - TR. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 100V. Voltage - Forward (Vf) (Max) @ If: 850mV @ 10A. Current - Reverse Leakage @ Vr: 150 μA @ 100V. Operating... [See More]
- Package: D2PAK; D2PAK
- VF: 0.8500
- Life Cycle Stage: Active
- Tj: -55 to 150
from RS Components, Ltd.
Schottky diode 45V, 15A, D2PAK TO-263 [See More]
- Package: D2PAK; D2pak (to-263)
- RoHS Compliant: RoHS
- Applications: Rectifier
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 022411-MBRB20100CTG. Packaging: Tube/Rail. Mounting: SMD (SMT). Diode Type: Schottky. Voltage - DC Reverse (Vr) (Max): 100V. Voltage - Forward (Vf) (Max) @ If: 850mV @ 10A. Current - Reverse Leakage @ Vr: 100 μA @ 100V. Operating... [See More]
- Package: D2PAK; D2PAK-3
- VF: 0.8500
- Life Cycle Stage: Active
- Tj: -65 to 175
from Littelfuse, Inc.
Littelfuse MBRB10100CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]
- Package: D2PAK; TO-263 (D2-PAK)
- IF: 10000
- VF: 0.8500
- IFSM: 120
from ODG (Origin Data Global)
DIODE ARRAY SCHOTTKY 100V SMPD [See More]
- Package: D2PAK; TO-263-3, D2PAK (2 Leads + Tab), Variant
- VF: 0.8100
from LCSC Electronics Technology (HK) Limited
100V Dual Common Cathode 800mV@5A 10A D2PAK Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: D2PAK
- RoHS Compliant: RoHS
- VF: 0.8000
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY [See More]
- Package: D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63
- Life Cycle Stage: Active
- Applications: GENERAL PURPOSE
- VF: 0.5800
from PANJIT SemiConductor
Wide variety of surface mount and through hole packages [See More]
- Package: D2PAK; TO-263
- Life Cycle Stage: Maturity
- Applications: Rectifier
- Number of Diodes: 2
from Littelfuse, Inc.
Littelfuse MBRB1060CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]
- Package: D2PAK; TO-263 (D2-PAK)
- IF: 10000
- VF: 0.7000
- IFSM: 125
from ODG (Origin Data Global)
DIODE SCHOTTKY 45V 30A SMPD [See More]
- Package: D2PAK; TO-263-3, D2PAK (2 Leads + Tab), Variant
- VF: 0.6500
from LCSC Electronics Technology (HK) Limited
200V Dual Common Cathode 20A 850mV@10A D2PAK Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: D2PAK
- RoHS Compliant: RoHS
- VF: 0.8500
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 100V D2PAK [See More]
- Package: D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
- Life Cycle Stage: Obsolete
- Applications: High Voltage; HIGH VOLTAGE POWER
- VF: 0.7700
from Littelfuse, Inc.
Littelfuse MBRB20100CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]
- Package: D2PAK; TO-263 (D2-PAK)
- IF: 20000
- VF: 0.9000
- IFSM: 150
from LCSC Electronics Technology (HK) Limited
200V Dual Common Cathode 10A 850mV@10A D2PAK Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: D2PAK
- RoHS Compliant: RoHS
- VF: 0.8500
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 100V D2PAK [See More]
- Package: D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
- VF: 0.8100
- Life Cycle Stage: Obsolete
- Tj: -55 to 175
from Littelfuse, Inc.
Littelfuse MBRB2060CT series Schottky Barrier Rectifier is designed to meet the general requirements of commercial applications by providing high temperature, low leakage and low forward voltage drop products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]
- Package: D2PAK; TO-263 (D2-PAK)
- IF: 20000
- VF: 0.8000
- IFSM: 180
from LCSC Electronics Technology (HK) Limited
200V Dual Common Cathode 10A 1V@20A D2PAK-3 Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: D2PAK
- RoHS Compliant: RoHS
- VF: 1
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 100V DPAK [See More]
- Package: D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63
- Life Cycle Stage: Active
- Applications: High Voltage; HIGH VOLTAGE POWER
- VF: 0.8000
from Littelfuse, Inc.
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]
- Package: D2PAK; TO-263 (D2-PAK)
- IF: 20000
- VF: 0.5800
- IFSM: 150
from LCSC Electronics Technology (HK) Limited
45V Dual Common Cathode 570mV@10A 10A D2PAK Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: D2PAK
- RoHS Compliant: RoHS
- VF: 0.5700
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 100V I2PAK [See More]
- Package: D2PAK; TO-262-3 Long Leads, I2Pak, TO-262AA
- Life Cycle Stage: Obsolete
- Applications: EFFICIENCY
- VF: 0.8100
from Littelfuse, Inc.
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]
- Package: D2PAK; TO-263 (D2-PAK)
- IF: 30000
- VF: 1.1
- IFSM: 200
from LCSC Electronics Technology (HK) Limited
100V Dual Common Cathode 830mV@20A 40A TO-263(D2PAK) Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: D2PAK
- IFSM: 350
- VF: 0.8300
- RoHS Compliant: RoHS
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 100V TO263 [See More]
- Package: D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
- VF: 0.8000
- Life Cycle Stage: Active
from Littelfuse, Inc.
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and... [See More]
- Package: D2PAK; TO-263 (D2-PAK)
- IF: 60000
- VF: 0.9000
- IFSM: 300
from LCSC Electronics Technology (HK) Limited
100V Dual Common Cathode 8A 720mV@8A D2PAK Schottky Barrier Diodes (SBD) ROHS [See More]
- Package: D2PAK
- RoHS Compliant: RoHS
- VF: 0.7200
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 50V 3A DPAK [See More]
- Package: D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63
- VF: 0.7000
- Life Cycle Stage: Obsolete
- Tj: -40 to 150
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 60V 3A CPD [See More]
- Package: D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63
- VF: 0.5800
- Life Cycle Stage: Obsolete
- IF: 6000
from Utmel Electronic Limited
DIODE SCHOTTKY 1.2KV 10A TO252-2 [See More]
- Package: D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63
- VF: 1.8
- Life Cycle Stage: Active
- IF: 16000
from Utmel Electronic Limited
DIODE SCHOTTKY 100V 20A TO252 [See More]
- Package: D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63
- Life Cycle Stage: Active
- Applications: FAST SOFT RECOVERY
- VF: 0.8200
from Utmel Electronic Limited
Diode Schottky 100V 40A 3-Pin(2+Tab) D2PAK T/R [See More]
- Package: D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
- Life Cycle Stage: Active
- Applications: EFFICIENCY
- VF: 0.8000
from Utmel Electronic Limited
DIODE SCHOTTKY 100V 8A D2PAK [See More]
- Package: D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
- Life Cycle Stage: Active
- Applications: POWER
- VF: 0.7100
from Utmel Electronic Limited
Diode Schottky 150V 10A 3-Pin(3+Tab) TO-262 [See More]
- Package: D2PAK; TO-262-3 Long Leads, I2Pak, TO-262AA
- Life Cycle Stage: Obsolete
- Applications: GENERAL PURPOSE
- VF: 0.9300
from Utmel Electronic Limited
DIODE SCHOTTKY 150V 5A TO252 [See More]
- Package: D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63
- Life Cycle Stage: Active
- Applications: GENERAL PURPOSE
- VF: 0.8900
from Utmel Electronic Limited
DIODE SCHOTTKY 5A 200V TO-252 [See More]
- Package: D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63
- Life Cycle Stage: Active
- Applications: GENERAL PURPOSE
- VF: 0.9000
from Utmel Electronic Limited
DIODE SCHOTTKY 600V 5.6A TO252-3 [See More]
- Package: D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63
- Life Cycle Stage: Obsolete
- Applications: GENERAL PURPOSE
- VF: 1.9
from Utmel Electronic Limited
DIODE SCHOTTKY 650V 6A TO263AB [See More]
- Package: D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
- VF: 1.55
- Life Cycle Stage: Active
- IF: 6000
from Utmel Electronic Limited
DIODE SCHOTTKY 650V 8A D2PAK [See More]
- Package: D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
- VF: 1.7
- Life Cycle Stage: Discontinued
- trr: 0.0
from Utmel Electronic Limited
DIODE SCHOTTKY 650V 8A TO263AB [See More]
- Package: D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
- Life Cycle Stage: Declining; Not For New Designs
- Applications: GENERAL PURPOSE
- VF: 1.55
from Utmel Electronic Limited
ROHM'S SCHOTTKY BARRIER DIODES A [See More]
- Package: D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
- Life Cycle Stage: Active
- Applications: GENERAL PURPOSE
- VF: 0.6900