Polysulfide Thermal Compounds and Thermal Interface Materials

4 Results
Electrically Conductive Die Attach Epoxy With High Glass Transition Temperature -- EP17HTS-DA
from Master Bond, Inc.

Master Bond EP17HTS-DA is a one part die attach epoxy that is electrically conductive and withstands high temperatures. [See More]

  • Chemical System: Polyphenylene Sulfide; Epoxy
  • Cure / Technology: Thermoset; Single Component
  • Composition: Filled
  • Form / Shape: Liquid; Die Bonding Adhesives; Gap Filler, Foam in Place Gasket
Non-Drip, Polysulfide Based Two Component Adhesive -- EP21TPND-NV
from Master Bond, Inc.

Master Bond Polymer Adhesive EP21TPND is a two component polysulfide/epoxy based adhesive/ sealant formulated to cure at room temperature or more rapidly at elevated temperatures, with a 100 to 100 mix ratio (A/B) by weight. It readily develops a high bonding strength of more than 1000 psi at room... [See More]

  • Chemical System: Polyphenylene Sulfide; Epoxy; Polyurethane
  • Composition: Filled
  • Type: High Dielectric
  • Cure / Technology: Thermoset; Two Component  
Thermally Conductive Epoxy Polysulfide Adhesive -- EP21TPFL-1AO
from Master Bond, Inc.

Master Bond EP21TPFL-1AO is an electrically insulative, two part epoxy polysulfide system with a thermal conductivity of 9-10 BTU •in/ft2 •hr • °F [1.30-1.44 W/(m •K)]. As a polysulfide based system, it has very good chemical resistance, particularly to fuels, oils, hydraulic... [See More]

  • Chemical System: Polyphenylene Sulfide; Epoxy
  • Composition: Unfilled
  • Type: High Dielectric
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Tough Epoxy Polysulfide Adhesive Resists High Temperatures -- EP21TPHT
from Master Bond, Inc.

Master Bond EP21TPHT is an epoxy polysulfide compound that withstands temperatures up to 350°F which gives it a higher resistance to elevated temperatures than most polysulfide systems. [See More]

  • Chemical System: Polyphenylene Sulfide; Epoxy
  • Composition: Unfilled
  • Type: High Dielectric
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing