Electrical Power / HV Thermal Compounds and Thermal Interface Materials
from Hernon Manufacturing, Inc.
Dissipator ® 745 is a thermally conductive room temperature cure adhesive that is designed for bonding electrical components to heat sink with a controlled gap. Dissipator ® 745, through a special shimming property, insulates the component electrically while allowing thermal conductivity. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Room Temperature Vulcanizing or Curing
from ELANTAS North America LLC
Mineral-filled VPI resin - semi-flexible for transformers with improved heat dissipation [See More]
- Industry: Aerospace; Automotive; Electric Power; OEM or Industrial
- Chemical System: Alkyd
- Type: High Dielectric
- Composition: Filled
from Master Bond, Inc.
MasterSil 157 is a two part system for potting, encapsulation and sealing applications. This optically clear formulation features a low index of refraction and excellent light transmittance. Highly flexible, it is capable of withstanding the most rigorous thermal cycling and mechanical shock. These... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's
- Chemical System: Silicone
- Type: High Dielectric; Optical
- Composition: Unfilled
from Hernon Manufacturing, Inc.
Hernon Dissipator 745D is a thermally conductive room temperature cure adhesive that is designed for bonding electrical components to heat sink with a controlled gap. Dissipator 745D, through a special shimming property, insulates the component electrically while allowing thermal... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
EP36FR is a one component, high performance epoxy that meets the Airbus standards from ABD0031, Issue F, June 8, 2005 for flame retardancy. It is used in all kinds of aircraft applications where protection is needed from flames, smoke and materials that might burn. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's; Aerospace
- Chemical System: Epoxy
- Type: High Dielectric
- Composition: Unfilled
from Hernon Manufacturing, Inc.
Hernon Dissipator 746D is a thermally conductive adhesive formulated for bonding electrical components to heat sinks or printed circuit boards. Fast room temperature cure combined with excellent heat dissipation for thermally sensitive components and controlled strength for service repair provide... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Chemical System: Silicone
from Master Bond, Inc.
EP3HTND-2Med Black is a one part system that combines easy processing with excellent bonding properties. It cures in 20-30 minutes at 250°F or 5-10 minutes at 300°F and adheres well to a wide variety of substrates including glass, metals, ceramics and most plastics. This paste compound meets USP... [See More]
- Industry: Aerospace; Electronics; Electric Power; Photonics; Semiconductors, IC's
- Chemical System: Epoxy
- Type: High Dielectric
- Composition: Unfilled
from Master Bond, Inc.
One part, nano silica filled UV22DC80-10F has the ability to cure in shadowed out areas. It features a UV and heat curing mechanism. Some noteworthy properties include optical clarity, excellent dimensional stability and outstanding physical strength. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's
- Composition: Filled
- Type: High Dielectric
- Cure / Technology: UV or Radiation Cured; Single Component; Dual Curing
from Master Bond, Inc.
MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; Photonics; OEM or Industrial; Semiconductors, IC's
- Composition: Filled
- Chemical System: Silicone
- Cure / Technology: Thermoset; Two Component ; Addition Cure
from Master Bond, Inc.
EP3HTSDA-1 is a one part, highly electrically conductive epoxy designed for die attach applications. It dispenses smoothly and easily, without tailing. Its easy handling and desirable performance properties, such as thermal conductivity, die shear strength and dimensional stability, allow it to be... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's
- Chemical System: Epoxy
- Type: High Dielectric
- Composition: Unfilled
from Master Bond, Inc.
Master Bond EP17HTS-DA is a one part die attach epoxy that is electrically conductive and withstands high temperatures. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's
- Composition: Filled
- Chemical System: Polyphenylene Sulfide; Epoxy
- Cure / Technology: Thermoset; Single Component
from Master Bond, Inc.
EP35SP is a two component epoxy system specially formulated to resist high temperatures and aggressive chemicals. It has a paste viscosity with little to no flow when curing. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's; Downhole
- Chemical System: Epoxy
- Type: High Dielectric
- Composition: Unfilled
from Master Bond, Inc.
EP93FRHT is a two component epoxy that readily passes the Airbus specifications for flame resistance, smoke emission and toxic gas emission as listed under ABD 0031, Issue F. These tests focus on how quickly this adhesive will self extinguish when subjected to a vertical burn test, optical density... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's
- Chemical System: Epoxy
- Type: High Dielectric
- Composition: Unfilled
from Master Bond, Inc.
MasterSil 151TC is a highly flexible, temperature resistant two component silicone adhesive offering low thermal resistance and outstanding thermal conductivity. It was developed to improve thermal management for electronic assemblies in bonding and gap filling applications. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's
- Chemical System: Silicone
- Type: High Dielectric
- Composition: Filled
from Master Bond, Inc.
Two component, EP30LP-2 produces high strength, rigid bonds with exceptionally low linear shrinkage for bonding, sealing, coating, and encapsulation applications. This system is very resistant to chemicals including water, oils, solvents, acids and bases. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's
- Chemical System: Epoxy
- Type: High Dielectric; Optical
- Composition: Unfilled
from Master Bond, Inc.
Master Bond EP30NS is a nano silica filled epoxy system featuring high abrasion resistance. It has exceptional dimensional stability and low shrinkage upon curing of less than 0.01%. EP30NS is optically clear and meets NASA low outgassing specifications. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's
- Chemical System: Epoxy
- Type: High Dielectric; Optical
- Composition: Filled
from Master Bond, Inc.
EP42-2LV Black is a two component, room temperature curing epoxy compound featuring low viscosity and superior chemical resistance. It meets NASA low outgassing specifications, is black in color and optically opaque. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's
- Chemical System: Epoxy
- Type: High Dielectric
- Composition: Unfilled
from Master Bond, Inc.
Master Bond Polymer System EP76M is a two component, nickel filled, electrically conductive adhesive for high performance bonding, sealing, and coating formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part nickel conductive systems, EP76M... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; OEM or Industrial; Semiconductors, IC's
- Composition: Filled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Master Bond X21Med is a toughened one part system that can be used for bonding and priming polyolefinic surfaces. This exceptionally low viscosity ( <250 cps) solvent based system is easy to apply and process. It cures at room temperature or more rapidly with the addition of heat. X21Med passes... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's
- Composition: Unfilled
- Type: High Dielectric
- Cure / Technology: Thermoset; Single Component; Room Temperature Vulcanizing or Curing
from Henkel Corporation - Electronics
Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]
- Industry: Electronics; Electric Power
- Chemical System: Polyamide
- Type: High Dielectric
- Cure / Technology: Thermoplastic / Hot Melt
from Ohmite Manufacturing Co.
Ohmite thermal interface materials (TIMs) are designed for use in applications requiring reliable performance, low contact resistance, long life, low maintenance and high thermal conductivity. The flexible graphite materials are die-cut to ensure exact fit and reduce module-to-module variation... [See More]
- Industry: Electronics; Electric Power; OEM or Industrial
- Thermal Conductivity: 800
- Use Temperature: -40 to 752
- CTE: 15
from Epoxies Etc...
50-3122 is a one component (no mixing is necessary) epoxy adhesive with a unique combination of physical properties. This adhesive provides both high shear and high peel strengths. It is also able to maintain exceptionally strong bonds over a wide temperature range of -60 to +205 °C. 50-3122 is... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; OEM or Industrial
- Chemical System: Epoxy
- Type: High Dielectric
- Composition: Filled
from Bluestar Silicones USA Corp.
Metal Oxide Thickened Dimethyl Silicone Compound. Description. Bluesil V-740 is a metal oxide thickened dimethyl silicone compound. It is a white, heavy paste used for heat dissipation applications where high thermal conductivity is required. [See More]
- Industry: Electronics; Electric Power; Semiconductors, IC's
- Cure / Technology: Two Component
- Chemical System: Silicone
- Form / Shape: Grease, Paste
from Shiu Li Technology Co., Ltd
LiPOLY S393 is a product with high ductile thermal conductivity. Having good stretchability and high deformation. The toughness structure can enhance the operability and durability of material. It won't easy to break and deformwhether stamped, punched, strip type, or custom cutting. Your best choice... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; Photonics; OEM or Industrial; Semiconductors, IC's
- Chemical System: Silicone
- Type: High Dielectric
- Form / Shape: Pad; Sheet Form, Die-cut Parts; Gap Filler, Foam in Place Gasket
from Sauereisen, Inc.
Sauereisen Cement No. 31 is a white, porcelain-like cement that is widely used throughout industry in a variety of applications. including assembling, sealing, insulating and cementing of ceramics, porcelain, metal, and glass. [See More]
- Industry: Electronics; Electric Power
- Chemical System: Ceramic
- Type: High Dielectric
- Composition: Unfilled
from Protavic America, Inc.
PNS-56225 ™ is a two-component clear ONE TO ONE MIX RATIO room temperature cure silicone encapsulant. It is designed for clear LED potting, encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, and high temperature... [See More]
- Industry: Automotive; Electronics; Electric Power; OEM or Industrial; Semiconductors, IC's
- Composition: Unfilled
- Chemical System: Silicone
- Cure / Technology: Thermoset; Two Component
from Epoxies Etc...
50-3150 FR has been formulated to meet the stringent non-burning requirements of UL94 V-O. 50-3150 FR Black Epoxy with Catalyst 190 and Catalyst 105 are listed with Underwriter's Laboratory for passing UL94 V-O. This system offers excellent heat transfer, low shrinkage, and outstanding insulation... [See More]
- Industry: Electronics; Electric Power
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Shiu Li Technology Co., Ltd
LiPOLY S818 is a product with high ductile thermal conductivity.Having good stretchability and high deformation. The toughness structure can enhance the operability and durability of material.It won't easy to break and deform whether stamped, punched, strip type, or custom cutting. Your best choice... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; Photonics; OEM or Industrial; Semiconductors, IC's
- Chemical System: Silicone
- Type: High Dielectric
- Form / Shape: Pad; Sheet Form, Die-cut Parts; Gap Filler, Foam in Place Gasket
from Protavic America, Inc.
Silver filled epoxy system with excellent conductivity and thermal properties. This product is commonly used for the manufacture of tantalum capacitors and can be dispensed or printed. It offers fast in-line cure and high strength. It is available in various viscosities for production needs. One... [See More]
- Industry: Electronics; Electric Power; OEM or Industrial; Semiconductors, IC's
- Composition: Filled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Single Component
from Shiu Li Technology Co., Ltd
LiPOLY DCTP140-s is a thermal insulator uses fiberglass cloth as a reinforcement material, combined with thermal conductive silicon, giving it high thermal conduction and great compression strength. The thermal conductivity is 4.5 W/m*K, the thickness is 0.25~0.45mm. Its high insulation and... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; Photonics; OEM or Industrial; Semiconductors, IC's
- Chemical System: Silicone
- Type: High Dielectric
- Form / Shape: Pad; Sheet Form, Die-cut Parts; Gap Filler, Foam in Place Gasket
from Protavic America, Inc.
Epoxy system designed for underfill applications. This material is fast flowing and provides excellent properties for common device packaging. [See More]
- Industry: Electronics; Electric Power; OEM or Industrial; Semiconductors, IC's
- Chemical System: Epoxy
- Type: High Dielectric
- Cure / Technology: Thermoset; Single Component
from Shiu Li Technology Co., Ltd
LiPOLY T-top99-s offers outstanding thermal conductivity at 24.0 W/m*K and extremely low thermal resistance under minimal force.T-top99-s offers excellent compression, filling small air gaps on uneven surfaces, ensuring an efficient and consistent transfer of heat. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; Photonics; OEM or Industrial; Semiconductors, IC's
- Chemical System: Silicone
- Type: High Dielectric
- Form / Shape: Pad; Sheet Form, Die-cut Parts; Gap Filler, Foam in Place Gasket
from Protavic America, Inc.
PTE-36977 ™ is a two-component epoxy designed for encapsulation or casting of high voltage coils and transformers where high temperature, high voltage, and high thermal conductivity are required. PTE-36977 ™ is heat stable up to 150 °C. [See More]
- Industry: Electronics; Electric Power; OEM or Industrial; Semiconductors, IC's
- Chemical System: Epoxy
- Type: High Dielectric
- Composition: Filled
from Shiu Li Technology Co., Ltd
LiPOLY's TPS series is a low-density, potting material. Its low density and lightweight properties enhance product performance, reduce production costs. The product has a thermal conductivity of 0.55-1.50 W/m*K and can cure at room temperature or high temperatures. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Chemical System: Silicone
- Form / Shape: Liquid; Grease, Paste; Gap Filler, Foam in Place Gasket
from Shiu Li Technology Co., Ltd
Non-Silicone Thermal Compound N800C-s is made of non-silicon resin material. No low molecular siloxane volatilization and low total volatile gas, no electrical contact & pollution problems. N800C-s can have low thermal resistance and high thermal conductivity. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; OEM or Industrial
- Gap Fill: 0.0197 to 0.1969
- Form / Shape: Pad; Sheet Form, Die-cut Parts
- Use Temperature: -76 to 257
from Shiu Li Technology Co., Ltd
LiPOLY N-putty2-s series is a non-silicon thermally conductive material without volatilization of low molecular siloxane, and low total volatile gas. With a thermal conductivity of 5.0 W/m*K, the high deformation can perfectly fill small air gaps to eliminate tolerances. It also can overcome... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; OEM or Industrial
- Use Temperature: -76 to 302
- Form / Shape: Syringe/Cartridge/Pale
- Thermal Conductivity: 5
from Shiu Li Technology Co., Ltd
LiPOLY's NL-putty series is a silicone free, low-density gel filling material. Its low density and lightweight characteristics enhance product performance, reduce production costs. Commonly used in electronic products and automotive electronic devices, this series has a thermal conductivity of... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Gap Fill: 0.0039 to 0.0591
- Form / Shape: Gel; Liquid; Syringe/Cartridge/Pale; Gap Filler, Foam in Place Gasket
- Use Temperature: -76 to 257
from Shiu Li Technology Co., Ltd
LiPOLY S-putty5-s is a one-part dispensable material with thermal conductivity 10.0 W/m*K. It also can overcome overflow and drying problems to increase the thermal conductivity. S-putty5-s is a great alternative to thermal grease and ideally suited for dispensing using the dispensing robot. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; OEM or Industrial
- Form / Shape: Syringe/Cartridge/Pale
- Chemical System: Silicone
- Use Temperature: -76 to 356
from Shiu Li Technology Co., Ltd
LiPOLY TEM96D is a thermally conductive absorber based upon soft magnetic materials dispersed in a polymeric resin. It has a thermalconductivity of 5.0 W/m*K and dissipates electromagnetic radiation rapidly to mitigate against EMI issues. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; Photonics; OEM or Industrial; Semiconductors, IC's
- Chemical System: Silicone
- Type: High Dielectric
- Form / Shape: Pad; Sheet Form, Die-cut Parts; Gap Filler, Foam in Place Gasket
from Shiu Li Technology Co., Ltd
LiPOLY HC-93 is a stereoscopic thermal conductive silicone rubber cap as substrate through a special production process. Due to its excellent characteristic of high thermal conductivity, insulation, shockproof and convenient assembly, it is widely used in heat transistor refer to TO220 / TO3P,... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; Photonics; OEM or Industrial; Semiconductors, IC's
- Chemical System: Silicone
- Type: High Dielectric
- Form / Shape: Pad; Sheet Form, Die-cut Parts; Gap Filler, Foam in Place Gasket
from Shiu Li Technology Co., Ltd
LiPOLY SP is a stereoscopic thermal conductive silicone rubber cap as substrate through a special production process. Due to its excellent characteristic of high thermal conductivity, insulation, shockproof and convenient assembly, it is widely used in heat transistor refer to TO220 / TO3P, diode,... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; Photonics; OEM or Industrial; Semiconductors, IC's
- Chemical System: Silicone
- Type: High Dielectric
- Form / Shape: Pad; Sheet Form, Die-cut Parts; Gap Filler, Foam in Place Gasket
from Shiu Li Technology Co., Ltd
LiPOLY TP200 is a stereoscopic thermal conductive silicone rubber cap as substrate through a special production process. Due to its excellent characteristic of high thermal conductivity, insulation, shockproof and convenient assembly, it is widely used in heat transistor refer to TO220 / TO3P,... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; Photonics; OEM or Industrial; Semiconductors, IC's
- Chemical System: Silicone
- Type: High Dielectric
- Form / Shape: Pad; Sheet Form, Die-cut Parts; Gap Filler, Foam in Place Gasket
from Shiu Li Technology Co., Ltd
LiPOLY AS02-s is a material with double sided inherent tack, low thermal resistance and high thermal conductivity. It has excellent compressive strength characteristics and good electrical isolation function for high-power electronic components, making it the best choice for thin design... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; Photonics; OEM or Industrial; Semiconductors, IC's
- Chemical System: Silicone
- Type: High Dielectric
- Form / Shape: Pad; Sheet Form, Die-cut Parts; Gap Filler, Foam in Place Gasket