Silicone Thermal Compounds and Thermal Interface Materials

91 Results
1-Part, Thermally Conductive, Space-Grade Silicone Adhesive, UL Listed -- AS1707
from CHT USA Inc.

CHT's AS1707 is a 1-part, alkoxy cured, thermally conductive, low volatile, RTV silicone adhesive paste. AS1707 is formulated to meet the requirements for use as a space grade adhesive. AS1707 has low thermal outgassing properties and a wide operational temperature range. In addition to meeting... [See More]

  • Chemical System: Silicone
  • Industry: Automotive; Electronics
  • Cure / Technology: Single Component; Alkoxy
  • Features: Flame Retardant; UL Rating
Addition Cured Silicone is Optically Clear with Enhanced Low Temperature Serviceability -- MasterSil 157
from Master Bond, Inc.

MasterSil 157 is a two part system for potting, encapsulation and sealing applications. This optically clear formulation features a low index of refraction and excellent light transmittance. Highly flexible, it is capable of withstanding the most rigorous thermal cycling and mechanical shock. These... [See More]

  • Chemical System: Silicone
  • Composition: Unfilled
  • Type: High Dielectric; Optical
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing; Addition Cure
Potting Compound Solutions for PCBAs -- Electrolube ® SC4004 Thixotropic Silicone Resin
from MacDermid Alpha Electronics Solutions

Product Overview. SC4004 is a thixotropic silicone potting compound developed for the Indian electronics market. Its thixotropic nature provides excellent flow characteristics, making it ideal for potting tight units or electronics with small and delicate components. It offers good thermal... [See More]

  • Chemical System: Silicone
  • Industry: Electronics; Semiconductors, IC's
Extremely Compressible Thermal Gap Filler -- SARCON® PG45A
from Fujipoly® America Corp.

Fujipoly ® introduces Sarcon ® PG45A its newest high-performance, putty-like thermal interface material. This extremely low modulus gap filler exhibits a thermal resistance as low as 0.02 °C •in2/W at 43.5 PSI with a thermal conductivity of 4.5 W/m °K. Sarcon ® PG45A... [See More]

  • Chemical System: Silicone
  • Gap Fill: 0.0591 to 0.0984
  • Form / Shape: Putty; Gap Filler, Foam in Place Gasket
  • Industry: Electronics; Semiconductors, IC's
Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D -- 746D
from Hernon Manufacturing, Inc.

Hernon Dissipator 746D is a thermally conductive adhesive formulated for bonding electrical components to heat sinks or printed circuit boards. Fast room temperature cure combined with excellent heat dissipation for thermally sensitive components and controlled strength for service repair provide... [See More]

  • Chemical System: Silicone
  • Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
  • Cure / Technology: Room Temperature Vulcanizing or Curing
Thermal Grease -- 1609024
from RS Components, Ltd.

Jelt 006018 [See More]

  • Chemical System: Silicone
  • Form / Shape: Grease, Paste
Double-component thermal conductive sealant gel for heat transfer -- SE300AB
from Dongguan Sheen Electronic Technology Co., Ltd.

The SHEEN's SE Series two-component Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 2.0 to 8.0 W/m ·K. ◆ Soft and elastic after curing, maintaining the required thickness and providing... [See More]

  • Chemical System: Silicone
  • Industry: Electronics
  • Form / Shape: Gel
  • Use Temperature: -58 to 302
Electrically and Thermally Conductive, Two Part Silicone Meets NASA Low Outgassing Specifications -- MasterSil 973S-LO
from Master Bond, Inc.

MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its... [See More]

  • Chemical System: Silicone
  • Cure / Technology: Thermoset; Two Component  ; Addition Cure
  • Composition: Filled
  • Form / Shape: Grease, Paste; Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
Thermal Paste for Electronics -- Electrolube ® HTC Non-Silicone Thermal Interface Material
from MacDermid Alpha Electronics Solutions

Product Overview. HTC Heat Transfer Compound is a non-silicone thermal interface material recommended for efficient and reliable thermal coupling of electrical and electronic components, or between any surfaces where thermal conductivity or heat dissipation is important. It is ideal for application... [See More]

  • Chemical System: Silicone
  • Industry: Electronics; Semiconductors, IC's
  • Form / Shape: Powder; Grease, Paste
  • Use Temperature: 266
Form-In-Place Gap Filler -- SARCON® SPG-70A
from Fujipoly® America Corp.

Fujipoly ® America announces the release of its new SARCON ® SPG-70A. It is a high flow rate, high heat transferring compound that exhibits a thermal conductivity of 7.0 W/m °K and has the lowest thermal resistance among our dispensable SPG products. When applied between heat-generating... [See More]

  • Chemical System: Silicone
  • Industry: Electronics
  • Form / Shape: Grease, Paste; Gap Filler, Foam in Place Gasket
  • Thermal Conductivity: 7
Thermal Grease -- 1805299
from RS Components, Ltd.

RS PRO GSC-SP50-55ml [See More]

  • Chemical System: Silicone
  • Form / Shape: Grease, Paste
Fast cured insulating thermal silicone adhesive glue -- TIV800-15
from Dongguan Sheen Electronic Technology Co., Ltd.

The SHEEN's TIV800 Series RTV Thermal Conductive Adhesive are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 1.0 to 2.0 W/m ·K. ◆ High bonding performance. ◆ Good stability, long-term high... [See More]

  • Chemical System: Silicone
  • Use Temperature: -58 to 392
  • Industry: Electronics
  • Thermal Conductivity: 1.5
Extremely Soft MasterSil 170 Gel Encapsulant Offers Removability and Optical Clarity -- MasterSil 170 Gel
from Master Bond, Inc.

MasterSil 170 Gel is an addition cured, two component, low viscosity silicone material for specialty potting and encapsulation. [See More]

  • Chemical System: Silicone
  • Composition: Unfilled
  • Type: High Dielectric; Optical
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Thermal Paste for Electronics -- Electrolube ® HTCP Non-Silicone Transfer Compound Plus
from MacDermid Alpha Electronics Solutions

Product Overview. HTCP Non-Silicone Thermal Interface Material is a "Plus" version of Electrolube ’s successful HTC, offering ultimate thermal conductivity along with the benefits of a non-silicone base oil. The exceptional properties of HTCP result from the novel use of various metal oxide... [See More]

  • Chemical System: Silicone
  • Form / Shape: Powder; Grease, Paste
  • Type: High Dielectric
  • Industry: Electronics; Semiconductors, IC's
Gap Filler Pads (Electromagnetic Wave Absorption) -- SARCON EGR30A
from Fujipoly® America Corp.

Silicone Gap Filler Pad for Absorption of Electromagnetic Wave. Features. Effective to absorb and damp a wide range of electromagnetic waves. Also effective as a high performance thermal interface material. Easily filling small gaps of IC chip surface with soft gel texture. Good workability to... [See More]

  • Chemical System: Silicone
  • Form / Shape: Pad; Gap Filler, Foam in Place Gasket
  • Type: High Dielectric
  • Gap Fill: 0.0197 to 0.0984
Thermal Grease -- 1805300
from RS Components, Ltd.

RS PRO GSC-ESP20-55ml [See More]

  • Chemical System: Silicone
  • Form / Shape: Grease, Paste
Flexible thermal conductive insulating film for power semiconductors -- SC1000FG
from Dongguan Sheen Electronic Technology Co., Ltd.

The SHEEN's SC Series Thermal Films are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 0.8 to 5.0 W/m ·K. ◆ Optional fiberglass or polyimide film can be used as the reinforcement carrier. ◆ High mechanical... [See More]

  • Chemical System: Silicone
  • Use Temperature: -58 to 392
  • Industry: Electronics
  • Thermal Conductivity: 3.5
Highly Flexible Addition Cured Silicone Offers Low Thermal Resistance -- MasterSil 151TC
from Master Bond, Inc.

MasterSil 151TC is a highly flexible, temperature resistant two component silicone adhesive offering low thermal resistance and outstanding thermal conductivity. It was developed to improve thermal management for electronic assemblies in bonding and gap filling applications. [See More]

  • Chemical System: Silicone
  • Composition: Filled
  • Type: High Dielectric
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Thermal Paste for Electronics -- Electrolube ® HTS Silicone Heat Transfer Compound
from MacDermid Alpha Electronics Solutions

Product Overview. HTS Silicone Heat Transfer Compound is a metal oxide-filled silicone oil, providing an extremely efficient and thermally conductive interface material that operates over a wide temperature range. Electrolube Heat Transfer Compound is recommended for achieving efficient and reliable... [See More]

  • Chemical System: Silicone
  • Form / Shape: Powder; Grease, Paste
  • Composition: Filled
  • Industry: Electronics; Semiconductors, IC's
High Performance Gap Filler -- GR100A
from Fujipoly® America Corp.

FEATURES: • Highly Conformable and High Heat Conducting Gel materials. • SARCON Thermal Gap Filler Pads are highly conformable and high heat conducting gel materials in a versatile sheet form. • Easily fit and adhere to most all shapes and sizes of components, including protrusions... [See More]

  • Chemical System: Silicone
  • Form / Shape: Gap Filler, Foam in Place Gasket
  • Type: High Dielectric
  • Gap Fill: 0.0118 to 0.0787
Thermal Grease -- 1805301
from RS Components, Ltd.

RS PRO GSC-SP20-55ml [See More]

  • Chemical System: Silicone
  • Form / Shape: Grease, Paste
Good elastic thermal conductive insulator for power supply -- SC800-PI-2-K4
from Dongguan Sheen Electronic Technology Co., Ltd.

The SHEEN's SC Series Thermal Films are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 0.8 to 5.0 W/m ·K. ◆ Optional fiberglass or polyimide film can be used as the reinforcement carrier. ◆ High mechanical... [See More]

  • Chemical System: Silicone
  • Use Temperature: -58 to 392
  • Industry: Electronics
  • Thermal Conductivity: 0.9000
NASA Low Outgassing, Thermally Conductive Two Part Silicone -- MasterSil 972TC-LO
from Master Bond, Inc.

MasterSil 972TC-LO is capable of transferring heat with a thermal conductivity of 7-9 BTU •in/ft ² •hr • °F [1.01-1.30 W/(m •K)], while retaining superior dielectric properties. It bonds well to a wide variety of substrates, including metals, composites, glass, ceramics... [See More]

  • Chemical System: Silicone
  • Composition: Unfilled
  • Type: High Dielectric
  • Cure / Technology: Thermoset; Two Component  
Thermal Paste for Electronics -- Electrolube ® HTSP Silicone Heat Transfer Compound Plus
from MacDermid Alpha Electronics Solutions

Product Overview. HTSP Silicone Heat Transfer Compound Plus is a modified "Plus" version of Electrolube ’s successful HTS, offering superior thermal conductivity and a wide temperature range through the use of silicone base oils. Its exceptional properties stem from the novel use of metal... [See More]

  • Chemical System: Silicone
  • Form / Shape: Powder; Grease, Paste
  • Type: High Dielectric
  • Industry: Electronics; Semiconductors, IC's
High Performance Gap Filler -- SARCON ® GR80A
from Fujipoly® America Corp.

Highly Conformable and High Heat Conducting gel materials. SARCON ® Thermal Gap Filler Pads are highly conformable and high heat conducting gel materials in a versatile sheet form. They easily fit and adhere to most all shapes and sizes of components, including protrusions and recessed areas. [See More]

  • Chemical System: Silicone
  • Gap Fill: 0.0394 to 0.1181
  • Form / Shape: Gel; Gap Filler, Foam in Place Gasket
  • Industry: Electronics; Semiconductors, IC's
Thermal Grease -- 1805302
from RS Components, Ltd.

Silicon Putty,3.0 W/m K,55ml [See More]

  • Chemical System: Silicone
  • Form / Shape: Grease, Paste
High conductivity acrylic thermal pad for battery -- AF600G
from Dongguan Sheen Electronic Technology Co., Ltd.

The SHEEN's AF Series Silicone-free Thermal Pads (Non-silicone Thermal Pads) are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.0 to 8.0 W/m ·K. ◆ Available in various thicknesses from 0.5 to 5.0 mm. ◆... [See More]

  • Chemical System: Silicone
  • Industry: Electronics
  • Form / Shape: Pad
  • Use Temperature: -40 to 248
Non-Drip, Thermal Conductive One Component Silicone -- MasterSil 705TC
from Master Bond, Inc.

Master Bond MasterSil 705TC is a one component, thermally conductive, electrically isolating silicone for bonding, sealing and coating applications. It features outstanding thermal conductivity and is well suited for applications that require flexibility and high temperature resistance. It cures... [See More]

  • Chemical System: Silicone
  • Composition: Unfilled
  • Type: High Dielectric
  • Cure / Technology: Thermoset; Single Component; Room Temperature Vulcanizing or Curing
High Performance Thermal Gap Filler -- SARCON® GR130A
from Fujipoly® America Corp.

Fujipoly ® recently released Sarcon ® GR130A, its newest high-performance, thermal gap filler pad. The highly conformable, gel-like sheets exhibit a thermal resistance as low as 0.02 °C •in2/W at 43.5 PSI with a thermal conductivity of 13 W/m °K. Sarcon ® GR130A is available... [See More]

  • Chemical System: Silicone
  • Gap Fill: 0.0118 to 0.0787
  • Form / Shape: Pad; Gap Filler, Foam in Place Gasket
  • Industry: Electronics; Semiconductors, IC's
Thermal Grease -- 1805303
from RS Components, Ltd.

RS PRO GCS-SP20-1kg [See More]

  • Chemical System: Silicone
  • Form / Shape: Grease, Paste
High quality thermally conductive thermal gel putty -- SE30
from Dongguan Sheen Electronic Technology Co., Ltd.

The SHEEN's SE Series one-component Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 2.0 to 10.0 W/m ·K. ◆ High softness and compressibility, providing low assembly stress, ideal for... [See More]

  • Chemical System: Silicone
  • Industry: Electronics
  • Form / Shape: Gel
  • Use Temperature: -58 to 302
Silicone Adhesive Features High Thermal Conductivity & Electrical Insulation -- MasterSil 153AO
from Master Bond, Inc.

Master Bond MasterSil 153AO is an addition cured two part silicone with a high tensile lap shear strength, thermal conductivity and electrical insulation. [See More]

  • Chemical System: Silicone
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Type: High Dielectric
  • Form / Shape: Liquid
Thermal Interface Material- Gap Filler Pads (Putty) -- SARCON®PG65A
from Fujipoly® America Corp.

SARCON ® PG65A from Fujipoly ® is one of the industry ’s newest high-performance thermal interface materials that is extremely compressible. This double-sticky surface TIM is a great choice for applications that have delicate or wide-variation component heights and require extremely... [See More]

  • Chemical System: Silicone
  • Industry: Aerospace; Automotive; Electronics; OEM or Industrial
  • Form / Shape: Pad; Putty; Gap Filler, Foam in Place Gasket
  • Use Temperature: -40 to 302
Thermal Grease -- 1805304
from RS Components, Ltd.

Silicone putty, 3.0 W/m K 1kg [See More]

  • Chemical System: Silicone
  • Form / Shape: Grease, Paste
Low thermal resistance double component CPU heat conductive gel -- SE100
from Dongguan Sheen Electronic Technology Co., Ltd.

The SHEEN's SE Series one-component Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 2.0 to 10.0 W/m ·K. ◆ High softness and compressibility, providing low assembly stress, ideal for... [See More]

  • Chemical System: Silicone
  • Industry: Electronics
  • Form / Shape: Gel
  • Use Temperature: -58 to 302
Thermally Conductive Flame Retardant Silicone -- MasterSil 156
from Master Bond, Inc.

Featuring superb electrical insulation properties, MasterSil 156 is a two component, moderate viscosity silicone system for high performance potting, encapsulation and sealing. It combines high temperature resistance, flexibility, low shrinkage upon cure and thermal conductivity exceeding 8-9 BTU... [See More]

  • Chemical System: Silicone
  • Composition: Unfilled
  • Type: High Dielectric
  • Cure / Technology: Thermoset; Two Component  
Two-Part Thermal Gap Filler -- SARCON® LG23A and LG30A
from Fujipoly® America Corp.

The SARCON® LG Series is the perfect solution for filling large, complex and uneven gaps between heat generating components that depend on reliable contact with a heat spreader to maintain optimal performance. SARCON® LG23A and LG30A easily dispense in a liquid form that will cure at room... [See More]

  • Chemical System: Silicone
  • Cure / Technology: Two Component  ; Room Temperature Vulcanizing or Curing
  • Type: High Dielectric
  • Form / Shape: Gel; Gap Filler, Foam in Place Gasket
Thermal Grease -- 1805305
from RS Components, Ltd.

RS PRO GCS-SP50-1kg Firestop Putty Putty [See More]

  • Chemical System: Silicone
  • Form / Shape: Grease, Paste
non-silicone thermal pad for AI data centers and security cameras -- AF800
from Dongguan Sheen Electronic Technology Co., Ltd.

The SHEEN's AF Series Silicone-free Thermal Pads (Non-silicone Thermal Pads) are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.0 to 8.0 W/m ·K. ◆ Available in various thicknesses from 0.5 to 5.0 mm. ◆... [See More]

  • Chemical System: Silicone
  • Industry: Electronics
  • Form / Shape: Pad
  • Use Temperature: -40 to 248
Thermally Conductive, Electrically Non-Conductive Silicone Meets NASA Low Outgassing Specifications -- MasterSil 323AO-LO
from Master Bond, Inc.

MasterSil 323AO-LO is a two component silicone elastomer with a self-priming feature, designed for bonding, sealing and gap filling applications. This electrically insulating and thermally conductive compound meets NASA low outgassing specifications and can be used in the aerospace, electronic,... [See More]

  • Chemical System: Silicone
  • Composition: Unfilled
  • Type: High Dielectric
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Thermal Grease -- 1938247
from RS Components, Ltd.

RS PRO GCS-020-FGP [See More]

  • Chemical System: Silicone
  • Form / Shape: Grease, Paste
Non-silicone thermal pad from the manufacturer suitable for smartphones -- AF300
from Dongguan Sheen Electronic Technology Co., Ltd.

The SHEEN's AF Series Silicone-free Thermal Pads (Non-silicone Thermal Pads) are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.0 to 8.0 W/m ·K. ◆ Available in various thicknesses from 0.5 to 5.0 mm. ◆... [See More]

  • Chemical System: Silicone
  • Industry: Electronics
  • Form / Shape: Pad
  • Use Temperature: -40 to 257
Thermal Grease -- 1938248
from RS Components, Ltd.

Thermal Putty [See More]

  • Chemical System: Silicone
  • Form / Shape: Grease, Paste
SC2000FG Thermal Film 5.0W/mk -- Unit
from Dongguan Sheen Electronic Technology Co., Ltd.

The SHEEN's SC Series Thermal Films are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 0.8 to 5.0 W/m ·K. ◆ Optional fiberglass or polyimide film can be used as the reinforcement carrier. ◆ High mechanical... [See More]

  • Chemical System: Silicone
  • Industry: Electronics
Thermal Grease -- 1938249
from RS Components, Ltd.

RS PRO GCS-050-FGP [See More]

  • Chemical System: Silicone
  • Form / Shape: Grease, Paste
Silicone-Free Thermal Gel Series -- AE10-LT
from Dongguan Sheen Electronic Technology Co., Ltd.

The SHEEN's AE Series one-component Silicone-free Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Free from siloxane and the risk of silicone oil bleed. ◆ Good thermal conductivity, available in options ranging from 1.0 to 3.0 W/m ·K. ◆... [See More]

  • Chemical System: Silicone
  • Industry: Electronics
  • Form / Shape: Gel
  • Use Temperature: -58 to 248
Thermal Grease -- 1938250
from RS Components, Ltd.

RS PRO GCS-070-FGP [See More]

  • Chemical System: Silicone
  • Form / Shape: Grease, Paste
Silicone-free thermal pad for medical equipment -- AF600
from Dongguan Sheen Electronic Technology Co., Ltd.

The SHEEN's AF Series Silicone-free Thermal Pads (Non-silicone Thermal Pads) are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.0 to 8.0 W/m ·K. ◆ Available in various thicknesses from 0.5 to 5.0 mm. ◆... [See More]

  • Chemical System: Silicone
  • Industry: Electronics
  • Form / Shape: Pad
  • Use Temperature: -40 to 248
Thermally Conductive Silicone Rubber -- 50-1225
from Epoxies Etc...

50-1225 is a low viscosity, room temperature curing, RTV silicone potting and encapsulating compound. When cured, this material forms a soft, highly flexible, flame retardant, and thermally conductive package. [See More]

  • Chemical System: Silicone; Elastomeric
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Composition: Unfilled
  • Form / Shape: Liquid
Clear Non-Yellowing Silicone Encapsulant -- PNS-56225
from Protavic America, Inc.

PNS-56225 ™ is a two-component clear ONE TO ONE MIX RATIO room temperature cure silicone encapsulant. It is designed for clear LED potting, encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, and high temperature... [See More]

  • Chemical System: Silicone
  • Cure / Technology: Thermoset; Two Component  
  • Composition: Unfilled
  • Form / Shape: Liquid; Die Bonding Adhesives; Encapsulant or Conformal Coating
Momentive SilCool TSE3281 G Thermal Silicone 1kg -- MOSI01220
from Techsil Limited

TSE3281-G is a thermally conductive silicone adhesive from Momentive Performance Materials. This one component material is non-corrosive and has excellent adhesion properties to a wide variety of substrates. Potential applications for TSE3281-G include sealing and bonding for thermally conductive... [See More]

  • Chemical System: Silicone; Elastomeric
  • Industry: Electronics
Metapor Mold Material -- Araldite 2014 Adhesive*
from Tooling Technology

Designed to bond together structural materials such as Metapor, aluminum, ceramics and a wide variety of metals and substrates. Used to manufacture molds larger than stock sizes by joining plates of Metapor or aluminum together. Handles higher than normal temperature (250 °F) and... [See More]

  • Chemical System: Silicone
BERGQUIST GAP PAD TGP 1350
from Henkel Corporation - Industrial

BERGQUIST GAP PAD TGP 1350, Highly Conformable, Thermally Conductive, Reworkable Gap Filling Material. BERGQUIST ® GAP PAD TGP 1350 is a highly compliant Gap Pad material that is ideal for fragile component leads. The material includes a PEN film, which facilitates rework and improves puncture... [See More]

  • Chemical System: Silicone
  • Form / Shape: Gap Filler, Foam in Place Gasket
High Thermally Conductive Paste -- OMEGATHERM® OT-201 Series
from OMEGA Engineering, Inc.

OMEGATHERM thermal conducting paste is a high temperature and high thermally conductive paste product. They are specially formulated for permanent and temporary bonding of thermocouples, thin film RTDs, thermistors and other temperature sensors, to most surfaces metals, ceramics, glass, plastics,... [See More]

  • Chemical System: Silicone
  • Cure / Technology: Single Component
  • Type: High Dielectric
  • Form / Shape: Grease, Paste
BERGQUIST GAP FILLER TGF 3500LVO is a silicone, thermally conductive, liquid gap filler with industry-wide applications. -- BERGQUIST GAP FILLER TGF 3500LVO
from Henkel Adhesive Technologies - Aviation, Space and Rail

BERGQUIST ® GAP FILLER TGF 3500LVO is a silicone, two-component, high thermal conductivity, liquid gap filler. This product offers the mechanical property benefits of a silicone material with the additional feature of low outgassing. It can be used in industries ranging from automotive to... [See More]

  • Chemical System: Silicone
  • Form / Shape: Liquid; Gap Filler, Foam in Place Gasket
  • Cure / Technology: Thermoset
  • Industry: OEM or Industrial
Flowable, One-component Silicone Sealant -- CENUSIL® RT 760 CN A/B
from Wacker Chemical Corp.

WACKER ’s silicone adhesives and sealants are based on many years of experience, innovative research and comprehensive technological expertise. In a wide variety of industries, especially in lighting technology, flowable or non-sag silicone products offer decisive advantages in performance and... [See More]

  • Chemical System: Silicone; Elastomeric
  • Industry: Electronics
Metal Oxide Thickened Dimethyl Silicone Compound -- Bluesil™ V-740
from Bluestar Silicones USA Corp.

Metal Oxide Thickened Dimethyl Silicone Compound. Description. Bluesil V-740 is a metal oxide thickened dimethyl silicone compound. It is a white, heavy paste used for heat dissipation applications where high thermal conductivity is required. [See More]

  • Chemical System: Silicone
  • Form / Shape: Grease, Paste
  • Cure / Technology: Two Component  
  • Industry: Electronics; Electric Power; Semiconductors, IC's
5G mmWave Thermal Conductive Gel Pad -- DTT44-s
from Shiu Li Technology Co., Ltd

LiPOLY DTT44 is a soft thermally conductive gel pad specifically designed for networking applications. DTT44 is designed to focus on Dk and Df to reduce interference in RF modules. DTT44 has a thermal conductivity of 3.0 W/m*K. This product can be supplied as standard sheets, custom die-cuts or... [See More]

  • Chemical System: Silicone
  • Gap Fill: 0.0197 to 0.1969
  • Form / Shape: Pad; Sheet Form, Die-cut Parts
  • Industry: Electronics
Silicone Encapsulant -- PTS-46303
from Protavic America, Inc.

PTS-46303 A/B ™ is a two-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications include... [See More]

  • Chemical System: Silicone
  • Composition: Filled
  • Type: High Dielectric
  • Cure / Technology: Thermoset; Two Component  
Momentive SnapSIL TN3005 Clear Silicone 310ml -- MOSI01370
from Techsil Limited

Momentive SnapSIL TN3005 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured. Ideal for use as an insulating adhesive seal and fixing for electrical and electronic parts. Can also be... [See More]

  • Chemical System: Silicone; Elastomeric
  • Industry: Electronics
Rapid Cycle -- RC145
from Tooling Technology

Thermoforming is about heat-the primary objective is heating and cooling the plastic as fast as possible. Available in convenient 14.5 oz. tubes and applicator gun, Segen's special thermoforming compound is a silicon-based zinc oxide that dramatically increases thermal transfer rates when applied... [See More]

  • Chemical System: Silicone
Electrically Non-Conductive Adhesives -- LOCTITE ABLESTIK 12-2
from Henkel Corporation - Industrial

LOCTITE ABLESTIK 12-2, Silicone, General Assembly LOCTITE ® ABLESTIK 12-2 adhesive is the lower viscosity version of ABLETHERM 12-1 adhesive. It is designed for bonding applications which require high thermal conductivity and reworkability. Thermally conductive. Reworkable. Unfilled [See More]

  • Chemical System: Silicone
  • Cure / Technology: Single Component
Thermally Conductive Grease -- OT-201 Series
from OMEGA Engineering, Inc.

OMEGABOND epoxy and OMEGATHERM thermal conducting paste are easy to use epoxies and silicone products. They are specially formulated for permanent bonding of thermocouples, thin film RTDs, thermistors and other temperature sensors, to most surfaces metals, ceramics, glass, plastics, paper products. [See More]

  • Chemical System: Silicone
  • Cure / Technology: Single Component
  • Type: High Dielectric
  • Form / Shape: Grease, Paste
BERGQUIST GAP PAD TGP 10000ULM, Thermal interface material, Gap pad, Thermal performance at low pressures -- BERGQUIST GAP PAD TGP 10000ULM
from Henkel Adhesive Technologies - Aviation, Space and Rail

BERGQUIST ® GAP PAD TGP 10000ULM is an extremely soft gap filling material rated at a thermal conductivity of 10.0 W/m-K. It is specially formulated for high performance applications requiring low assembly stress. The material offers exceptional thermal performance at low pressures due to the... [See More]

  • Chemical System: Silicone
  • Industry: OEM or Industrial
  • Form / Shape: Pad
  • Use Temperature: -76 to 392
Pourable, Addition-Curing RTV-2 Silicone Rubber -- ELASTOSIL® RT675 A/B
from Wacker Chemical Corp.

ELASTOSIL ® RT 675 A/B is a pourable, addition-curing RTV-2 silicone rubber. [See More]

  • Chemical System: Silicone; Elastomeric
  • Form / Shape: Liquid
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Industry: Electronics
5G mmWave Thermal Conductive Gel Pad -- DTT65-s
from Shiu Li Technology Co., Ltd

LiPOLY DTT65 is a soft thermally conductive gel pad specifically designed for networking applications. DTT65 is designed to focus on Dk and Df to reduce interference in RF modules. DTT65 has a thermal conductivity of 5.0 W/m*K. This product can be supplied as standard sheets, custom die-cuts or... [See More]

  • Chemical System: Silicone
  • Gap Fill: 0.0197 to 0.1969
  • Form / Shape: Pad; Sheet Form, Die-cut Parts
  • Industry: Electronics
Momentive SnapSIL TN3005 White Silicone 310ml -- MOSI01371
from Techsil Limited

Momentive SnapSIL TN3005 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured. Ideal for use as an insulating adhesive seal and fixing for electrical and electronic parts. Can also be... [See More]

  • Chemical System: Silicone; Elastomeric
  • Industry: Electronics
Electrically Non-Conductive Adhesives -- LOCTITE ABLESTIK 813J01 BIPAX
from Henkel Corporation - Industrial

LOCTITE ABLESTIK 813J01 BIPAX, Silicone, Non-corrosive, Encapsulant LOCTITE ® ABLESTIK 813J01 BIPAX exhibits very low stress upon cure thus preventing component cracking and other stress-related problems. This adhesive can be cured at room temperature in thick or thin sections. It is... [See More]

  • Chemical System: Silicone
  • Viscosity: 40000
  • Cure / Technology: Single Component
BERGQUIST GAP PAD TGP 5000 is a silicone, highly conformable, fiberglass reinforced gap pad with a thermal conductivity of 5 W/mK. -- BERGQUIST GAP PAD TGP 5000
from Henkel Adhesive Technologies - Aviation, Space and Rail

BERGQUIST ® GAP PAD TGP 5000 is a silicone based, thermally conductive, fiberglass reinforced and S-class soft gap pad. Its highly conformable nature and S-class softness ensures that it conforms to demanding contours and maintains structural integrity. Fiberglass reinforcement provides... [See More]

  • Chemical System: Silicone
  • Industry: OEM or Industrial
  • Form / Shape: Pad
  • Use Temperature: -76 to 392
Exceptionally Soft Thermal Conductive Gel Pad -- BS75K
from Shiu Li Technology Co., Ltd

LiPOLY BS75K is a soft thermally conductive gap filler. With a thermal conductivity of 3.0 W/m*K and a low thermal impedance, BS75K is suitable for a wide range of applications. This product can be supplied as standard sheets, custom die-cuts or custom molded parts making it suitable for a wide... [See More]

  • Chemical System: Silicone
  • Gap Fill: 0.0197 to 0.1969
  • Form / Shape: Pad; Sheet Form, Die-cut Parts; Gap Filler, Foam in Place Gasket
  • Industry: Electronics
Momentive SnapSIL TN3085 Grey Silicone 310ml -- MOSI01362
from Techsil Limited

Momentive SnapSIL TN3085 is a thermally conductive, low volatile siloxane, silicone adhesive that cures at room temperature to form an elastic, flame retardant silicone rubber. It offers primerless adhesion to many substrates. Designed for bonding applications in power supplies, securing PCB's to... [See More]

  • Chemical System: Silicone; Elastomeric
  • Industry: Electronics
Encapsulants -- LOCTITE STYCAST 5952-1
from Henkel Corporation - Industrial

LOCTITE STYCAST 5952-1, Silicone, Potting or Encapsulant. LOCTITE ® STYCAST 5952-1 is designed for encapsulation of heat generating devices. It is also recommended for applications requiring a non-corrosive casting and coating. Electrically non-conductive. Good elongation strength. Moderate tear... [See More]

  • Chemical System: Silicone
  • Cure / Technology: Two Component  
  • Type: High Dielectric
  • Thermal Conductivity: 0.8000
BERGQUIST GAP PAD TGP 7000ULM, Thermally conductive soft gap filling material, For high performance applications -- BERGQUIST GAP PAD TGP 7000ULM
from Henkel Adhesive Technologies - Aviation, Space and Rail

BERGQUIST GAP PAD TGP 7000ULM is an extremely soft gap filling material rated at a thermal conductivity of 7.0 W/m-K. It is specially formulated for high performance applications requiring low assembly stress. The material offers exceptional thermal performance at low pressures due to the unique... [See More]

  • Chemical System: Silicone
  • Industry: OEM or Industrial
  • Form / Shape: Pad; Gap Filler, Foam in Place Gasket
  • Use Temperature: -76 to 392
Exceptionally Soft Thermal Conductive Gel Pad -- BS87
from Shiu Li Technology Co., Ltd

LiPOLY BS87 is an ultra-soft thermally conductive gel pad with a thermal conductivity of 3.0 W/m*K. BS87 offers excellent compression under minimal force with high recovery characteristics. This product can be supplied as standard sheets, custom die-cuts or custom molded parts making it suitable for... [See More]

  • Chemical System: Silicone
  • Gap Fill: 0.0197 to 0.1969
  • Form / Shape: Pad; Sheet Form, Die-cut Parts
  • Industry: Electronics
Momentive SnapSIL TN3305 Black Silicone 310ml -- MOSI01369
from Techsil Limited

Momentive SnapSIL TN3305 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured. Ideal for use as an insulating adhesive seal and fixing for electrical and electronic parts. Can also be... [See More]

  • Chemical System: Silicone; Elastomeric
  • Industry: Electronics
BERGQUIST LIQUI FORM TLF 6000HG, Thermally conductive gel, Pre-cured -- BERGQUIST LIQUI FORM TLF 6000HG
from Henkel Adhesive Technologies - Aviation, Space and Rail

BERGQUIST ® LIQUI FORM TLF 6000HG thermally conductive gel interface material is designed to meet the demanding requirements in certain telecom market applications. Its unique formulation assures a balanced mix of high thermal conductivity, good dispensing efficiency and high thermal... [See More]

  • Chemical System: Silicone
  • Industry: OEM or Industrial
  • Form / Shape: Gel; Paste
Exceptionally Soft Thermal Conductive Gel Pad -- S282-s
from Shiu Li Technology Co., Ltd

LiPOLY ’s S282 is a thermally conductive pad designed for gap filling. The thermal conductivity is 1.7 W/m*K. It uses fiberglass cloth as the reinforcement material with great self-adhesive that can fit closely with non-flat heat sinks to increase the contact area. The low stress damped... [See More]

  • Chemical System: Silicone
  • Gap Fill: 0.0197 to 0.1969
  • Form / Shape: Pad; Sheet Form, Die-cut Parts; Gap Filler, Foam in Place Gasket
  • Industry: Electronics
Momentive SnapSIL TN3305 Clear Silicone 310ml -- MOSI01367
from Techsil Limited

Momentive SnapSIL TN3305 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured. Ideal for use as an insulating adhesive seal and fixing for electrical and electronic parts. Can also be... [See More]

  • Chemical System: Silicone; Elastomeric
  • Industry: Electronics
High Ductile Thermal Conductive Pad -- S393
from Shiu Li Technology Co., Ltd

LiPOLY S393 is a product with high ductile thermal conductivity. Having good stretchability and high deformation. The toughness structure can enhance the operability and durability of material. It won't easy to break and deformwhether stamped, punched, strip type, or custom cutting. Your best choice... [See More]

  • Chemical System: Silicone
  • Form / Shape: Pad; Sheet Form, Die-cut Parts; Gap Filler, Foam in Place Gasket
  • Type: High Dielectric
  • Gap Fill: 0.0197 to 0.3937
Momentive SnapSIL TN3705 Black Silicone 310ml -- MOSI01366
from Techsil Limited

Momentive SnapSIL TN3075 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates. Ideal for use as an insulating adhesive seal and fixing for electrical and electronic parts. Can also be used as a waterproof sealant for... [See More]

  • Chemical System: Silicone; Elastomeric
  • Industry: Electronics
High Ductile Thermal Conductive Pad -- S818
from Shiu Li Technology Co., Ltd

LiPOLY S818 is a product with high ductile thermal conductivity.Having good stretchability and high deformation. The toughness structure can enhance the operability and durability of material.It won't easy to break and deform whether stamped, punched, strip type, or custom cutting. Your best choice... [See More]

  • Chemical System: Silicone
  • Form / Shape: Pad; Sheet Form, Die-cut Parts; Gap Filler, Foam in Place Gasket
  • Type: High Dielectric
  • Gap Fill: 0.0197 to 0.3937
Momentive SnapSIL TN3705 Clear Silicone 310ml -- MOSI01364
from Techsil Limited

Momentive SnapSIL TN3075 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates. Ideal for use as an insulating adhesive seal and fixing for electrical and electronic parts. Can also be used as a waterproof sealant for... [See More]

  • Chemical System: Silicone; Elastomeric
  • Industry: Electronics
High Insulated Thermal Conductive Pad -- DCTP140-s
from Shiu Li Technology Co., Ltd

LiPOLY DCTP140-s is a thermal insulator uses fiberglass cloth as a reinforcement material, combined with thermal conductive silicon, giving it high thermal conduction and great compression strength. The thermal conductivity is 4.5 W/m*K, the thickness is 0.25~0.45mm. Its high insulation and... [See More]

  • Chemical System: Silicone
  • Form / Shape: Pad; Sheet Form, Die-cut Parts; Gap Filler, Foam in Place Gasket
  • Type: High Dielectric
  • Gap Fill: 0.0098 to 0.0177
Momentive TIA241GF Thermal Gap Filler 3.6kg Kit -- MOSI17211
from Techsil Limited

Momentive TIA241GF is a 2 part, thermally conductive silicone that is dispensed as a liquid and cured in place to create a heat path for efficient heat transfer. After being applied, the non-slumping paste consistency of TIA214GF provides physical stability to prevent run-off after dispense. [See More]

  • Chemical System: Silicone
  • Industry: Electronics
  • Form / Shape: Grease, Paste; Gap Filler, Foam in Place Gasket
  • Features: Flame Retardant
High Insulating Thermal Conductive Film -- PR27
from Shiu Li Technology Co., Ltd

LiPOLY PR27 is a very thin high insulator with a thickness of 0.15mm. It uses Polyimide Film as the reinforcement material, which can increase the tensile strength. It has great dielectric strength and can withstand 12K voltages. It ’s suitable for high power transistors, electrical equipment,... [See More]

  • Chemical System: Silicone
  • Gap Fill: 0.0059
  • Form / Shape: Pad; Sheet Form, Die-cut Parts
  • Industry: Electronics
Momentive TIA350R Thermal Silicone Adhesive 1.04kg -- MOSI17210
from Techsil Limited

Momentive TIA350R is a one-component, heat curable silicone adhesive designed for thermally conductive applications. This grade cures quickly upon exposure to heat and adheres well to a wide variety of substrates. Recommended for use as a thermal interface material between dies and heat spreaders,... [See More]

  • Chemical System: Silicone; Elastomeric
  • Use Temperature: -40 to 200
  • Industry: Electronics
High Insulating Thermal Conductive Film -- SH1500/2000/3000
from Shiu Li Technology Co., Ltd

LiPOLY ’s thermal insulator SH1500/2000/3000 uses fiberglass cloth as a reinforcement material, combined with thermal conductive silicon, giving it high thermal conduction and great compression strength. The thermal conductivity is 1.5/2.0/3.0 W/m*K, the thickness is 0.23~0.35mm. Its high... [See More]

  • Chemical System: Silicone
  • Gap Fill: 0.0091 to 0.0138
  • Form / Shape: Pad; Sheet Form, Die-cut Parts
  • Industry: Electronics
Momentive TSE322 Dielectric Silicone Adhesive 1kg -- MOSI01181
from Techsil Limited

Momentive TSE322 is a heat curable silicone adhesive sealant which will bond to many substrates without the need for a primer and cures rapidly at elevated temperatures. Product Benefits. Easy to use, one-component material. Fast cure at elevated temperature. Offers self-adhesion properties. [See More]

  • Chemical System: Silicone; Elastomeric
  • Industry: Electronics
  • Type: High Dielectric
High Thermal Conductive Gap Filler -- T-top81
from Shiu Li Technology Co., Ltd

LiPOLY T-top81 is an ultra-soft, highly conformable, non-flammable interface material. T-top81 is a high deflection material, designed to allow minimal stress on components while offering excellent thermal conductivity and low thermal resistance. With a thermal conductivity of 8.0 W/m*K, T-top81... [See More]

  • Chemical System: Silicone
  • Gap Fill: 0.0197 to 0.1969
  • Form / Shape: Sheet Form, Die-cut Parts
  • Industry: Electronics
Momentive TSE3331 Electronic Potting Silicone 2kg -- MOSI17151
from Techsil Limited

TSE3331 is a two part, heat curing silicone from Momentive Performance Materials designed for potting and encapsulation where flammability and/or thermal conductivity is of concern. It provides excellent flame retardant properties and very stable dielectric properties over a broad range of operating... [See More]

  • Chemical System: Silicone; Elastomeric
  • Use Temperature: -55 to 200
  • Industry: Electronics
High Thermal Conductive Gap Filler -- T-Work7000
from Shiu Li Technology Co., Ltd

Our high thermally conductive gap filler T-work 7000 provides excellent compression and extremely low thermal resistance in form shape with high thermal conductivity for gap filling between electrical component and heatsink. [See More]

  • Chemical System: Silicone
  • Gap Fill: 0.0197 to 0.1969
  • Form / Shape: Sheet Form, Die-cut Parts; Gap Filler, Foam in Place Gasket
  • Industry: Electronics