Ceramic / Inorganic Cement Conductive Compounds
from Aremco Products, Inc.
High fired strength, dense ceramics [See More]
- Chemical System: Ceramic
- Composition: Filled
- Type: Thermally Conductive
- Cure / Technology: Thermoset
from Sauereisen, Inc.
Sauereisen Adhesive Paste No. 19 is an inorganic, odorless, nontoxic cement used for bonding glass, porcelain, wood, felt, cork, metals and ceramic fiber. Some typical applications include protection of exposed metal surfaces during heat treating, bonding wallboard to brick or concrete and cementing... [See More]
- Chemical System: Ceramic
- Composition: Unfilled
- Type: Thermally Conductive
- Cure / Technology: Single Component
from OMEGA Engineering, Inc.
Air Set Cements set or cure through loss of moisture by evaporation. Atmospheric conditions therefore affect the drying rate. Air Set Cements are used mainly in thin film applications (applied in thicknesses less than 1/4")*. SELECTION CRITERIA FOR CEMENTS. 1. Type of Application Potting, sealing,... [See More]
- Chemical System: Ceramic
- Cure / Technology: Two Component (optional feature); Single Component (optional feature)
- Type: Thermally Conductive
- Form / Shape: Liquid (optional feature); Powder (optional feature); Encapsulant or Conformal Coating
from Aremco Products, Inc.
Used for repairing metal components, pinholes, cracks, and filling seams. [See More]
- Chemical System: Ceramic
- Composition: Filled
- Type: Thermally Conductive
- Cure / Technology: Thermoset
from Sauereisen, Inc.
Sauereisen Cement No. 31 is a white, porcelain-like cement that is widely used throughout industry in a variety of applications. including assembling, sealing, insulating and cementing of ceramics, porcelain, metal, and glass. [See More]
- Chemical System: Ceramic
- Composition: Unfilled
- Type: Thermally Conductive
- Cure / Technology: Two Component ; Chemically Set
from OMEGA Engineering, Inc.
Chemical Set Cements set or cure by an internal chemical action which does not require exposure to air. Chemical Set Cements can be used in thick applications (applied in thicknesses greater than 1/4")*. SELECTION CRITERIA FOR CEMENTS. 1. Type of Application Potting, sealing, encapsulating,... [See More]
- Chemical System: Ceramic
- Cure / Technology: Two Component (optional feature); Single Component (optional feature)
- Type: Thermally Conductive
- Form / Shape: Liquid (optional feature); Powder (optional feature); Encapsulant or Conformal Coating
from OMEGA Engineering, Inc.
OMEGA's THERMCOAT KIT is used for cementing fine-gage thermocouples in place on metal, plastic and ceramic surfaces and for assembling and installing thermopiles, temperature probes and thermocouple bolometers. THERMCOAT CO and THERMCOAT COL This is a fast-setting two-part cement which should be... [See More]
- Chemical System: Ceramic
- Cure / Technology: Thermoset (optional feature); Single Component
- Type: Thermally Conductive
- Form / Shape: Liquid (optional feature); Powder (optional feature)