Filled Conductive Compounds
from MacDermid Alpha Electronics Solutions
Product Overview. ATROX ® 590-4HT1: Silver-filled conductive adhesive offering excellent adhesion and electrical performance with controlled bleed-out. [See More]
- Composition: Filled
- Form / Shape: Die Bonding Adhesives
- Type: Electrically Conductive
- Industry: Electronics; Semiconductors, IC's
from Master Bond, Inc.
Master Bond Polymer System EP22 is an aluminum filled, two component epoxy adhesive for high performance bonding, sealing, and coating. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a non-critical one-to-one mix ratio by weight or volume. The EP22... [See More]
- Composition: Filled
- Chemical System: Epoxy
- Type: Electrically Conductive
- Cure / Technology: Thermoset; Two Component
from ELANTAS North America LLC
Mineral-filled VPI resin - semi-flexible for transformers with improved heat dissipation [See More]
- Composition: Filled
- Chemical System: Alkyd
- Type: Thermally Conductive
- Cure / Technology: Thermoset; Single Component
from MacDermid Alpha Electronics Solutions
Product Overview. HTS Silicone Heat Transfer Compound is a metal oxide-filled silicone oil, providing an extremely efficient and thermally conductive interface material that operates over a wide temperature range. Electrolube Heat Transfer Compound is recommended for achieving efficient and reliable... [See More]
- Composition: Filled
- Chemical System: Silicone
- Type: Electrically Conductive; Thermally Conductive
- Form / Shape: Powder; Grease, Paste
from Master Bond, Inc.
Master Bond LED405Med is a one part, nano filled system that cures quickly upon exposure to a 405 nm LED light. It does not require a UV light source. It meets ISO 10993-5 for cytotoxicity and resists sterilization. It can cure up to 1/8 think and has low shrinkage upon cure. It also features... [See More]
- Composition: Filled
- Cure / Technology: Thermoset; Single Component; LED Cure
- Type: Thermally Conductive
- Form / Shape: Liquid
from Master Bond, Inc.
One part, nano silica filled UV22DC80-10F has the ability to cure in shadowed out areas. It features a UV and heat curing mechanism. Some noteworthy properties include optical clarity, excellent dimensional stability and outstanding physical strength. [See More]
- Composition: Filled
- Chemical System: UV Curing
- Type: Thermally Conductive
- Cure / Technology: UV or Radiation Cured; Single Component; Dual Curing
from Master Bond, Inc.
MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its... [See More]
- Composition: Filled
- Chemical System: Silicone
- Type: Electrically Conductive; Thermally Conductive
- Cure / Technology: Thermoset; Two Component ; Addition Cure
from Master Bond, Inc.
Master Bond EP17HTS-DA is a one part die attach epoxy that is electrically conductive and withstands high temperatures. [See More]
- Composition: Filled
- Chemical System: Polyphenylene Sulfide; Epoxy
- Type: Electrically Conductive; Thermally Conductive
- Cure / Technology: Thermoset; Single Component
from Master Bond, Inc.
EP5TC-80 is a one part, NASA low outgassing rated epoxy that achieves a thermal conductivity of 3.3-3.7 W/(m·K), while also retaining its electrical non-conductivity. [See More]
- Composition: Filled
- Chemical System: Epoxy
- Type: Thermally Conductive
- Cure / Technology: Thermoset; Single Component
from Master Bond, Inc.
For advanced PCB assembly and heat sink bonding applications, Master Bond offers EP48TC, a specially formulated adhesive that features ultra low thermal resistance of 5-7 x 10-6 K •m2/W. This system uses high thermal conductive fillers and is capable of being applied in bond lines as thin as... [See More]
- Composition: Filled
- Chemical System: Epoxy
- Type: Thermally Conductive
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
MasterSil 151TC is a highly flexible, temperature resistant two component silicone adhesive offering low thermal resistance and outstanding thermal conductivity. It was developed to improve thermal management for electronic assemblies in bonding and gap filling applications. [See More]
- Composition: Filled
- Chemical System: Silicone
- Type: Thermally Conductive
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
Master Bond EP30NS is a nano silica filled epoxy system featuring high abrasion resistance. It has exceptional dimensional stability and low shrinkage upon curing of less than 0.01%. EP30NS is optically clear and meets NASA low outgassing specifications. [See More]
- Composition: Filled
- Chemical System: Epoxy
- Type: Thermally Conductive
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
Master Bond Polymer System EP76M is a two component, nickel filled, electrically conductive adhesive for high performance bonding, sealing, and coating formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part nickel conductive systems, EP76M... [See More]
- Composition: Filled
- Chemical System: Epoxy
- Type: Electrically Conductive; Thermally Conductive
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Formulated for thermal management applications, EP30TC is a two component epoxy that contains robust thermally conductive fillers with very fine particle sizes. It has thermal conductivity of 18-20 BTU •in/ft2 •hr • °F [2.60-2.88 W/(m •K)] and can be applied in sections as... [See More]
- Composition: Filled
- Chemical System: Epoxy
- Type: Thermally Conductive
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
Master Bond EP121AO is a two component, high performance epoxy resin system featuring high thermal stability, high thermal conductivity, superior electrical insulation properties and outstanding dimensional stability for coating, sealing, potting and encapsulation for service up to 450-500 °F. [See More]
- Composition: Filled
- Chemical System: Epoxy
- Type: Thermally Conductive
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Master Bond Polymer System EP77M-1 is a two component, silver filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. It readily develops a high bonding strength of more than 2000 psi tensile... [See More]
- Composition: Filled
- Chemical System: Epoxy
- Type: Thermally Conductive
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Master Bond Polymer System EP79 is a two component, silver coated nickel filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. EP79 offers a convenient one-to-one mix ratio by weight or... [See More]
- Composition: Filled
- Chemical System: Epoxy
- Type: Electrically Conductive; Thermally Conductive
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Featuring a low volume resistivity of 5-10 ohm-cm, EP21TDCN-LO is a nickel conductive system for high performance bonding and sealing applications. This smooth paste formulation is easy to handle and has a one to one mix ratio by weight or volume. It is a toughened system, formulated to withstand... [See More]
- Composition: Filled
- Chemical System: Epoxy
- Type: Electrically Conductive; Thermally Conductive
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Epoxies Etc...
70-3800 is a low viscosity, aluminum filled, epoxy tooling resin. This system is used for making heat resistant cast tools or parts that require very good thermal conductivity. 70-3800 is easily machined, drilled, tapped, or polished, and is ideal for vacuum form molds, dies, drill jigs, injection... [See More]
- Composition: Filled
- Chemical System: Epoxy
- Type: Thermally Conductive
- Cure / Technology: Thermoset; Single Component; Room Temperature Vulcanizing or Curing
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-NS10 ™ epoxy is developed for general purpose applications requiring high performance bond or connection of electrically conductive components/materials for enhanced electrical conductivity. G6E-NS10 ™ has been developed based on advanced proprietary technology that... [See More]
- Composition: Filled
- Chemical System: Epoxy
- Type: Electrically Conductive
- Cure / Technology: Thermoset; Two Component
from Epoxy Technology
EPO-TEK ® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical, electrical, and... [See More]
- Composition: Filled
- Chemical System: Epoxy
- Type: Electrically Conductive; Thermally Conductive
- Cure / Technology: Thermoset; Single Component
from Aremco Products, Inc.
High fired strength, dense ceramics [See More]
- Composition: Filled
- Chemical System: Ceramic
- Type: Thermally Conductive
- Cure / Technology: Thermoset
from Protavic America, Inc.
Silver filled epoxy system with excellent conductivity and thermal properties. This product is commonly used for the manufacture of tantalum capacitors and can be dispensed or printed. It offers fast in-line cure and high strength. It is available in various viscosities for production needs. One... [See More]
- Composition: Filled
- Chemical System: Epoxy
- Type: Electrically Conductive; Thermally Conductive
- Cure / Technology: Thermoset; Single Component
from ThreeBond International, Inc.
Electrically Conductive Resins. These Electrically conductive resin can connect multiple electrical contacts simultaneously and make it possible to create an electrical connection in materials that cannot be soldered. They are electro-conductive resins made up of synthetic resin and a conductive... [See More]
- Composition: Filled
- Chemical System: Silicone
- Type: Electrically Conductive
- Industry: Automotive; Electronics
from Epoxies Etc...
40-3905 is an electrically conductive system designed for applications requiring low temperature cures. 40-3905 will cure at room temperature in 18 hours or can be accelerated with mild heat. [See More]
- Composition: Filled
- Chemical System: Epoxy
- Type: Electrically Conductive
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Graphene Laboratories, Inc.
DESCRIPTION: Traditional silver-based adhesives require up to 80% weight load of silver fillers and as a result tend to be costly, brittle and prone to mechanical failure. G6E-NS11 ™ has been developed based on advanced proprietary technology that requires 15% or less silver content to be at... [See More]
- Composition: Filled
- Chemical System: Epoxy
- Type: Electrically Conductive
- Cure / Technology: Thermoset; Two Component
from Aremco Products, Inc.
Used for repairing metal components, pinholes, cracks, and filling seams. [See More]
- Composition: Filled
- Chemical System: Ceramic
- Type: Thermally Conductive
- Cure / Technology: Thermoset
from Protavic America, Inc.
A solvent-free, single component resin with low linear expansion and high ionic purity for protecting semi-conductor silicon crystals. [See More]
- Composition: Filled
- Chemical System: Epoxy
- Type: Electrically Conductive; Thermally Conductive
- Cure / Technology: Thermoset; Single Component
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-FRP ™ is a flexible version of our G6E-P ™ general purpose epoxy. G6E-FRP ™ epoxy was developed primarily for high-performance bonding, connection, sealing and coating applications requiring a flexible bond or connection of electrically conductive components or... [See More]
- Composition: Filled
- Chemical System: Epoxy
- Type: Electrically Conductive
- Cure / Technology: Thermoset; Two Component
from Protavic America, Inc.
PTE-36977 ™ is a two-component epoxy designed for encapsulation or casting of high voltage coils and transformers where high temperature, high voltage, and high thermal conductivity are required. PTE-36977 ™ is heat stable up to 150 °C. [See More]
- Composition: Filled
- Chemical System: Epoxy
- Type: Thermally Conductive
- Cure / Technology: Thermoset; Two Component
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-FXNS ™ epoxy is developed for applications requiring a high-performance flexible bond or connection of electrically conductive components/materials as well as for low electrical resistivity. G6E-FXNS ™ is developed based on advanced proprietary technology that requires... [See More]
- Composition: Filled
- Chemical System: Epoxy
- Type: Electrically Conductive
- Cure / Technology: Thermoset; Two Component
from Protavic America, Inc.
Filled epoxy system for high thermal applications such as heat-sink bonding. This material has 2.2 Wm °K thermal performance with supporting laser flash data. Room temperature cure. [See More]
- Composition: Filled
- Chemical System: Epoxy
- Type: Thermally Conductive
- Cure / Technology: Thermoset; Two Component
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-FXSG ™ epoxy is primarily developed for applications requiring a high-performance flexible bond or connection of electrically conductive components/materials requiring low electrical resistivity. G6-FXSG ™ is well suited for bonding of dissimilar materials that are... [See More]
- Composition: Filled
- Chemical System: Epoxy
- Type: Electrically Conductive
- Cure / Technology: Thermoset; Two Component
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-P ™ epoxy is primarily developed for general purpose applications requiring high-performance bond or connection of electrically conductive components/materials. G6E-P ™ is formulated with proprietary nanomaterials and fillers. G6E-P ™ epoxy can be cured at room... [See More]
- Composition: Filled
- Chemical System: Epoxy
- Type: Electrically Conductive
- Cure / Technology: Thermoset; Two Component
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-HTC ™ epoxy is developed primarily for applications requiring a high-performance bond or connection of electrically conductive components/materials that operate at higher temperatures. G6E-HTC ™ epoxy ’s properties result from being formulated with proprietary... [See More]
- Composition: Filled
- Chemical System: Epoxy
- Type: Electrically Conductive
- Cure / Technology: Thermoset; Two Component
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-HTNS ™ epoxy is developed primarily for applications requiring a high-performance bond or connection of electrically conductive components/materials which operate at higher temperatures requiring low electrical resistivity. G6E-HTNS ™ is developed based on advanced... [See More]
- Composition: Filled
- Chemical System: Epoxy
- Type: Electrically Conductive
- Cure / Technology: Thermoset; Two Component
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-HTSG ™ epoxy is primarily developed for applications requiring a high-performance bond or connection of electrically conductive components/materials which operate at higher temperatures and which require low electrical resistivity. G6E-HTSG ™ epoxy is formulated with... [See More]
- Composition: Filled
- Chemical System: Epoxy
- Type: Electrically Conductive
- Cure / Technology: Thermoset; Two Component
from Graphene Laboratories, Inc.
Our G6E-TSHV ™ Epoxy has been specifically developed for general purpose applications that necessitate the bonding or connecting of thermally conductive components/materials. It is designed to provide efficient heat transfer between components or surfaces, while also providing the bonding and... [See More]
- Composition: Filled
- Chemical System: Epoxy
- Type: Electrically Conductive
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-RTC ™ Room Temperature Curable Carbon Filled Electrically Conductive epoxy is developed primarily for applications requiring curing at room temperature. G6E-RTC ™ epoxy is formulated with proprietary nanomaterials and fillers to provide its performance characteristics. [See More]
- Composition: Filled
- Chemical System: Epoxy
- Type: Electrically Conductive
- Cure / Technology: Thermoset; Two Component
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-RTSG ™ epoxy is developed primarily for applications that require curing at room temperature. Room temperature curing eliminates the necessity for a heating oven. This allows easier and safer bond/connection of conductive components or materials. G6E-RTSG ™ epoxy is also... [See More]
- Composition: Filled
- Chemical System: Epoxy
- Type: Electrically Conductive
- Cure / Technology: Thermoset; Two Component
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-SG ™ epoxy is developed for general purpose applications requiring high-performance bond or connection of electrically conductive components/materials that require low electrical resistivity. G6E-SG ™ is formulated with proprietary nanomaterials and fillers. G6E-SG... [See More]
- Composition: Filled
- Chemical System: Epoxy
- Type: Electrically Conductive
- Cure / Technology: Thermoset; Two Component
from Graphene Laboratories, Inc.
Our G6E-TSAL ™ Epoxy has been specifically developed for general purpose applications that necessitate the bonding or connecting of thermally conductive components/materials. It is designed to provide efficient heat transfer between components or surfaces, while also providing the bonding and... [See More]
- Composition: Filled
- Chemical System: Epoxy
- Type: Electrically Conductive
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing