Polyester / Vinyl Ester Conductive Compounds

2 Results
Pedigree® -- 40 VTC-40F
from ELANTAS North America LLC

Mineral-filled VPI resin - semi-flexible for transformers with improved heat dissipation [See More]

  • Chemical System: Alkyd
  • Composition: Filled
  • Type: Thermally Conductive
  • Cure / Technology: Thermoset; Single Component
CoroBond™ Conductive Vinyl Ester Primer
from Sherwin-Williams Protective & Marine Coatings

CoroBond ™ CONDUCTIVE VINYL ESTER PRIMER is a conductive, elastomer modified epoxy vinyl ester. It is designed to provide superior adhesion to concrete and metal substrates, and resist mechanical stresses such as impact, abrasion, tensile and flexural stress. Excellent chemical resistance. [See More]

  • Chemical System: Elastomer-Modified Epoxy; Epoxy; Alkyd; Vinyl
  • Composition: Unfilled
  • Type: Electrically Conductive
  • Cure / Technology: Thermoset; Single Component