Reactive / Moisture Cured Conductive Compounds
from Master Bond, Inc.
EP79FL is a silver coated nickel filled polymer system that forms high strength bonds that are resistant to extreme cryogenic temperatures. It is electrically conductive and has a volume resistivity of <0.005 ohm-cm. As a silver coated nickel filled system, it is much more cost effective than... [See More]
- Cure / Technology: Thermoset; Two Component ; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
- Chemical System: Epoxy
- Type: Electrically Conductive; Thermally Conductive
- Composition: Filled
from Master Bond, Inc.
Moderate viscosity EP3RR-80 is a one part epoxy that is particularly compatible for sealing, potting and encapsulation applications. It is a superior thermal conductor, while retaining first class electrical insulation properties. EP3RR-80 can cure in thicker sections up to and beyond a 1/2 inch... [See More]
- Cure / Technology: Thermoset; Single Component; Reactive or Moisture Cured
- Chemical System: Epoxy
- Type: Thermally Conductive
- Composition: Unfilled
from Master Bond, Inc.
Master Bond MasterSil 705TC is a one component, thermally conductive, electrically isolating silicone for bonding, sealing and coating applications. It features outstanding thermal conductivity and is well suited for applications that require flexibility and high temperature resistance. It cures... [See More]
- Cure / Technology: Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
- Chemical System: Silicone
- Type: Thermally Conductive
- Composition: Unfilled
from Hi-Tech Seals, Inc.
HERNON ® offers a complete line of structural acrylic adhesives. These systems are two-part, no mix, and reactive adhesives. Each acrylic adhesive has two components: the adhesive base or resin, and the Activator. Structural acrylic adhesives are termed “reactive ” cure systems. The... [See More]
- Cure / Technology: Two Component ; Reactive or Moisture Cured
- Chemical System: Acrylic
- Type: Thermally Conductive
- Form / Shape: Grease, Paste
from Henkel Corporation - Electronics
LOCTITE 3874 is a fast-curing, high-conductivity for bonding heat-generated devices to thermal spreader without glass beads. [See More]
- Cure / Technology: Reactive or Moisture Cured
- Industry: Electronics
- Type: Thermally Conductive
- Thermal Conductivity: 1.25
from Wacker Chemical Corp.
SEMICOSIL ® 979 EC is a RTV-1 amine cure silicone rubber that cures on contact with moisture in the air. Special features. Low volume resistivity. Thixotropic paste. Solvated. Excellent adhesion to many substrates. Application. SEMICOSIL ® 979 EC is an electrically conductive adhesive for... [See More]
- Cure / Technology: Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
- Chemical System: Silicone; Elastomeric
- Type: Electrically Conductive
- Form / Shape: Grease, Paste