Phase Change Conductive Compounds

5 Results
Addition Cured Silicone is Optically Clear with Enhanced Low Temperature Serviceability -- MasterSil 157
from Master Bond, Inc.

MasterSil 157 is a two part system for potting, encapsulation and sealing applications. This optically clear formulation features a low index of refraction and excellent light transmittance. Highly flexible, it is capable of withstanding the most rigorous thermal cycling and mechanical shock. These... [See More]

  • Features: Phase Change; Non-corrosive; Flexible; Dissimilar Substrates
  • Chemical System: Silicone
  • Type: Thermally Conductive
  • Composition: Unfilled
Dual Curing, Thixotropic Adhesive -- UV22DC80-10F
from Master Bond, Inc.

One part, nano silica filled UV22DC80-10F has the ability to cure in shadowed out areas. It features a UV and heat curing mechanism. Some noteworthy properties include optical clarity, excellent dimensional stability and outstanding physical strength. [See More]

  • Features: Phase Change; Non-corrosive; Dissimilar Substrates
  • Chemical System: UV Curing
  • Type: Thermally Conductive
  • Composition: Filled
Electrically and Thermally Conductive, Two Part Silicone Meets NASA Low Outgassing Specifications -- MasterSil 973S-LO
from Master Bond, Inc.

MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its... [See More]

  • Features: Phase Change; Non-corrosive; Flexible; Dissimilar Substrates
  • Chemical System: Silicone
  • Type: Electrically Conductive; Thermally Conductive
  • Composition: Filled
Extremely Soft MasterSil 170 Gel Encapsulant Offers Removability and Optical Clarity -- MasterSil 170 Gel
from Master Bond, Inc.

MasterSil 170 Gel is an addition cured, two component, low viscosity silicone material for specialty potting and encapsulation. [See More]

  • Features: Phase Change; Non-corrosive; Flexible; Dissimilar Substrates
  • Chemical System: Silicone
  • Type: Thermally Conductive
  • Composition: Unfilled
Industrial Adhesives -- LOCTITE TCF 1000 AL
from Henkel Corporation - Industrial

LOCTITE TCF 1000, Phase Change, Thermal Management. LOCTITE ® TCF 1000 AL is a phase change thermal interface material suitable for use between a heat sink and a variety of heat dissipating components. It is supplied as a dry compound coated onto an aluminum substrate. [See More]

  • Features: Phase Change
  • Type: Thermally Conductive