Room Temp. Cure / Vulcanizing Conductive Compounds
from Fujipoly® America Corp.
The SARCON® LG Series is the perfect solution for filling large, complex and uneven gaps between heat generating components that depend on reliable contact with a heat spreader to maintain optimal performance. SARCON® LG23A and LG30A easily dispense in a liquid form that will cure at room... [See More]
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
- Chemical System: Silicone
- Type: Thermally Conductive
- Form / Shape: Gap Filler, Foam in Place Gasket; Gel
from Master Bond, Inc.
MasterSil 157 is a two part system for potting, encapsulation and sealing applications. This optically clear formulation features a low index of refraction and excellent light transmittance. Highly flexible, it is capable of withstanding the most rigorous thermal cycling and mechanical shock. These... [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing; Addition Cure
- Chemical System: Silicone
- Type: Thermally Conductive
- Composition: Unfilled
from Hernon Manufacturing, Inc.
Dissipator ® 745 is a thermally conductive room temperature cure adhesive that is designed for bonding electrical components to heat sink with a controlled gap. Dissipator ® 745, through a special shimming property, insulates the component electrically while allowing thermal conductivity. [See More]
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Type: Thermally Conductive
from Master Bond, Inc.
EP93FRHT is a two component epoxy that readily passes the Airbus specifications for flame resistance, smoke emission and toxic gas emission as listed under ABD 0031, Issue F. These tests focus on how quickly this adhesive will self extinguish when subjected to a vertical burn test, optical density... [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Chemical System: Epoxy
- Type: Thermally Conductive
- Composition: Unfilled
from Hernon Manufacturing, Inc.
Hernon Dissipator 745D is a thermally conductive room temperature cure adhesive that is designed for bonding electrical components to heat sink with a controlled gap. Dissipator 745D, through a special shimming property, insulates the component electrically while allowing thermal... [See More]
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Type: Thermally Conductive
from Master Bond, Inc.
EP40Med is a two component, room temperature curing epoxy with high elongation that passes ISO 10993-5 for cytotoxicity. It features exceptional adhesion to polycarbonates and acrylics. [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Chemical System: Epoxy
- Type: Thermally Conductive
- Composition: Unfilled
from Hernon Manufacturing, Inc.
Hernon Dissipator 746D is a thermally conductive adhesive formulated for bonding electrical components to heat sinks or printed circuit boards. Fast room temperature cure combined with excellent heat dissipation for thermally sensitive components and controlled strength for service repair provide... [See More]
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Chemical System: Silicone
- Type: Thermally Conductive
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
from Master Bond, Inc.
MasterSil 170 Gel is an addition cured, two component, low viscosity silicone material for specialty potting and encapsulation. [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Chemical System: Silicone
- Type: Thermally Conductive
- Composition: Unfilled
from Master Bond, Inc.
MasterSil 151TC is a highly flexible, temperature resistant two component silicone adhesive offering low thermal resistance and outstanding thermal conductivity. It was developed to improve thermal management for electronic assemblies in bonding and gap filling applications. [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Chemical System: Silicone
- Type: Thermally Conductive
- Composition: Filled
from Master Bond, Inc.
Two component, EP30LP-2 produces high strength, rigid bonds with exceptionally low linear shrinkage for bonding, sealing, coating, and encapsulation applications. This system is very resistant to chemicals including water, oils, solvents, acids and bases. [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Chemical System: Epoxy
- Type: Thermally Conductive
- Composition: Unfilled
from Master Bond, Inc.
Master Bond EP30NS is a nano silica filled epoxy system featuring high abrasion resistance. It has exceptional dimensional stability and low shrinkage upon curing of less than 0.01%. EP30NS is optically clear and meets NASA low outgassing specifications. [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Chemical System: Epoxy
- Type: Thermally Conductive
- Composition: Filled
from Master Bond, Inc.
EP42-2LV Black is a two component, room temperature curing epoxy compound featuring low viscosity and superior chemical resistance. It meets NASA low outgassing specifications, is black in color and optically opaque. [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Chemical System: Epoxy
- Type: Thermally Conductive
- Composition: Unfilled
from Epoxies Etc...
The 10-2055 and 10-2055 HV were developed to produce a general purpose, semi flexible polyurethane adhesive for bonding a wide variety of plastic and metal substrates. The flexibility of these adhesives allows bonding to substrates with high coefficients of thermal expansion (CTE) and substrates... [See More]
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
- Chemical System: Polyurethane
- Type: Thermally Conductive
- Form / Shape: Die Bonding Adhesives; Grease, Paste
from Shiu Li Technology Co., Ltd
LiPOLY's TPS series is a low-density, potting material. Its low density and lightweight properties enhance product performance, reduce production costs. The product has a thermal conductivity of 0.55-1.50 W/m*K and can cure at room temperature or high temperatures. [See More]
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Chemical System: Silicone
- Type: Thermally Conductive
- Form / Shape: Gap Filler, Foam in Place Gasket; Liquid; Grease, Paste
from Epoxy Technology
EPO-TEK ® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical, electrical, and... [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Chemical System: Epoxy
- Type: Electrically Conductive; Thermally Conductive
- Composition: Filled
from Wacker Chemical Corp.
SEMICOSIL ® 979 EC is a RTV-1 amine cure silicone rubber that cures on contact with moisture in the air. Special features. Low volume resistivity. Thixotropic paste. Solvated. Excellent adhesion to many substrates. Application. SEMICOSIL ® 979 EC is an electrically conductive adhesive for... [See More]
- Cure / Technology: Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
- Chemical System: Silicone; Elastomeric
- Type: Electrically Conductive
- Form / Shape: Grease, Paste
from Aremco Products, Inc.
Aremco ’s high temperature ceramic adhesives are unique inorganic formulations for bonding and sealing ceramics, metals, quartz, graphites, textiles, and composite materials used in design, process and maintenance applications to 3200 °F. These advanced materials, which exhibit high... [See More]
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
- Form / Shape: Grease, Paste
- Type: Electrically Conductive; Thermally Conductive
- Industry: Electronics
from Henkel Corporation - Electronics
LOCTITE 3873 is a fast curing, high-conductivity, self-shimming for bonding heat-generated devices to thermal spreader. [See More]
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Industry: Electronics
- Type: Thermally Conductive
- Thermal Conductivity: 1.25
from Graphene Laboratories, Inc.
Our G6E-TSHV ™ Epoxy has been specifically developed for general purpose applications that necessitate the bonding or connecting of thermally conductive components/materials. It is designed to provide efficient heat transfer between components or surfaces, while also providing the bonding and... [See More]
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
- Chemical System: Epoxy
- Type: Electrically Conductive
- Composition: Filled
from Epoxies Etc...
40-3905 is an electrically conductive system designed for applications requiring low temperature cures. 40-3905 will cure at room temperature in 18 hours or can be accelerated with mild heat. [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Chemical System: Epoxy
- Type: Electrically Conductive
- Composition: Filled
from Graphene Laboratories, Inc.
Our G6E-TSAL ™ Epoxy has been specifically developed for general purpose applications that necessitate the bonding or connecting of thermally conductive components/materials. It is designed to provide efficient heat transfer between components or surfaces, while also providing the bonding and... [See More]
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
- Chemical System: Epoxy
- Type: Electrically Conductive
- Composition: Filled
from Epoxies Etc...
50-2370 is a new thermally conductive polyurethane potting compound. This system is designed for low stress on sensitive components during and after cure. It is formulated for applications requiring low exotherm, low shrinkage, excellent electrical properties and a rapid 5 minute gel time. [See More]
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
- Chemical System: Polyurethane
- Type: Thermally Conductive
- Composition: Filled
from Epoxies Etc...
20-2366 FR is a new thermally conductive polyurethane potting compound. This flexible system is designed for low stress on sensitive components during and after cure. 20-2366 FR polyurethane resin system is formulated for applications requiring low exotherm, low shrinkage, and excellent electrical... [See More]
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Chemical System: Polyurethane; Elastomeric
- Type: Thermally Conductive
- Composition: Unfilled