Rubber Based / Elastomeric Conductive Compounds
from Ellsworth Adhesives
Dow DOWSIL ™ SE 4430 White is a low viscosity, thermally conductive elastomer that provides efficient thermal transfer for cooling electronic modules in power supply applications. Part A, 1 kg Bottle. [See More]
- Type: Thermally Conductive
- Cure / Technology: Two Component
- Chemical System: Elastomeric
- Thermal Conductivity: 0.9600
from Master Bond, Inc.
Master Bond X-5TC is an aluminum oxide filled, thermally conductive elastomer-based, one component adhesive for high performance bonding and sealing. This thermally conductive adhesive bonds well in both shear and peel to similar and dissimilar surfaces including metals, woods, most plastics,... [See More]
- Type: Thermally Conductive
- Composition: Unfilled; Filled
- Chemical System: Elastomeric
- Cure / Technology: Thermoset; Single Component
from Wacker Chemical Corp.
SEMICOSIL ® 979 EC is a RTV-1 amine cure silicone rubber that cures on contact with moisture in the air. Special features. Low volume resistivity. Thixotropic paste. Solvated. Excellent adhesion to many substrates. Application. SEMICOSIL ® 979 EC is an electrically conductive adhesive for... [See More]
- Type: Electrically Conductive
- Cure / Technology: Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
- Chemical System: Silicone; Elastomeric
- Form / Shape: Grease, Paste
from Epoxies Etc...
20-2366 FR is a new thermally conductive polyurethane potting compound. This flexible system is designed for low stress on sensitive components during and after cure. 20-2366 FR polyurethane resin system is formulated for applications requiring low exotherm, low shrinkage, and excellent electrical... [See More]
- Type: Thermally Conductive
- Composition: Unfilled
- Chemical System: Polyurethane; Elastomeric
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from ThreeBond International, Inc.
Electrically Conductive Resins. These Electrically conductive resin can connect multiple electrical contacts simultaneously and make it possible to create an electrical connection in materials that cannot be soldered. They are electro-conductive resins made up of synthetic resin and a conductive... [See More]
- Type: Electrically Conductive
- Composition: Filled
- Chemical System: Elastomeric
- Form / Shape: Liquid
from Techsil Limited
Momentive CRTV5120 is a high performance, semi-conductive silicone adhesive. This one-part RTV offers fast cure and a resistivity of 200 - 800 ohm-cm. CRTV5120 offers a primer less adhesion to many metals, plastics and glass. This product is ideal for gaskets & seals for electronics that need... [See More]
- Type: Electrically Conductive
- Chemical System: Silicone; Elastomeric
from Wacker Chemical Corp.
WACKER ’s silicone adhesives and sealants are based on many years of experience, innovative research and comprehensive technological expertise. In a wide variety of industries, especially in lighting technology, flowable or non-sag silicone products offer decisive advantages in performance and... [See More]
- Type: Thermally Conductive
- Industry: Electronics
- Chemical System: Silicone; Elastomeric
from Epoxies Etc...
50-2366 FR is a new thermally conductive polyurethane potting compound. This flexible system is designed for low stress on sensitive components during and after cure. 50-2366 FR polyurethane resin system is formulated for applications requiring low exotherm, low shrinkage, and excellent electrical... [See More]
- Type: Thermally Conductive
- Composition: Filled
- Chemical System: Polyurethane; Elastomeric
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Techsil Limited
Momentive CRTV5120 is a high performance, semi-conductive silicone adhesive. This one-part RTV offers fast cure and a resistivity of 200 - 800 ohm-cm. CRTV5120 offers a primerless adhesion to many metals, plastics and glass. This product is ideal for gaskets & seals for electronics that need EMI... [See More]
- Type: Electrically Conductive
- Industry: Electronics
- Chemical System: Silicone; Elastomeric
from Techsil Limited
TSE3281-G is a thermally conductive silicone adhesive from Momentive Performance Materials. This one component material is non-corrosive and has excellent adhesion properties to a wide variety of substrates. Potential applications for TSE3281-G include sealing and bonding for thermally conductive... [See More]
- Type: Thermally Conductive
- Industry: Electronics
- Chemical System: Silicone; Elastomeric
from Techsil Limited
Momentive SnapSIL TN3005 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured. Ideal for use as an insulating adhesive seal and fixing for electrical and electronic parts. Can also be... [See More]
- Type: Thermally Conductive
- Industry: Electronics
- Chemical System: Silicone; Elastomeric