Acrylic / Polyacrylate Conductive Compounds

5 Results
Henkel Loctite 3873 Thermally Conductive Acrylic Adhesive 25 mL Syringe -- 29822 [234476 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite 3873 Thermally Conductive Acrylic Adhesive is a one component, high strength, adhesive that is used for bonding heat generating devices. It offers high viscosity, high modulus, and is self-shimming. It is typically used with Activator 7387 ™ to increase cure speed and strength. [See More]

  • Chemical System: Acrylic
  • Cure / Technology: Single Component
  • Type: Thermally Conductive
  • Thermal Conductivity: 1.25
Thermal Pads -- 1777717 [CPUPAD40.64X40.64 from Bergquist Company (The)]
from RS Components, Ltd.

CPU Pad 40.64x40.64x0.127mm 0.9K/mW 6kV [See More]

  • Chemical System: Acrylic; Acrylic
  • Type: Thermally Conductive
Highly Thermal Conductive and Non-Flammable Non-Silicone Gel Sheet -- SARCON ® NR-c
from Fujipoly® America Corp.

SARCON ® NR-c is a highly conformable, thermally conductive, non-flammable acrylate resin (non-silicone) sheet with thermally conductive fillers. Available in sheets and die-cut forms for formal interface uses wherever gap filler pads are traditionally used. No silicone extractions. Lower... [See More]

  • Chemical System: Acrylic
  • Form / Shape: Gap Filler, Foam in Place Gasket; Gel
  • Type: Thermally Conductive
  • Gap Fill: 0.0197
Dissipator® Adhesive -- Grade 745
from Hi-Tech Seals, Inc.

HERNON ® offers a complete line of structural acrylic adhesives. These systems are two-part, no mix, and reactive adhesives. Each acrylic adhesive has two components: the adhesive base or resin, and the Activator. Structural acrylic adhesives are termed “reactive ” cure systems. The... [See More]

  • Chemical System: Acrylic
  • Cure / Technology: Two Component  ; Reactive or Moisture Cured
  • Type: Thermally Conductive
  • Form / Shape: Grease, Paste
3300 Series Electro-Conductive Resins -- TB3350C
from ThreeBond International, Inc.

Electrically Conductive Resins. These Electrically conductive resin can connect multiple electrical contacts simultaneously and make it possible to create an electrical connection in materials that cannot be soldered. They are electro-conductive resins made up of synthetic resin and a conductive... [See More]

  • Chemical System: Acrylic
  • Composition: Filled
  • Type: Electrically Conductive
  • Industry: Automotive; Electronics