None / Non-adhesive Cable and Electrical Tapes
from Deviser, Inc.
UL Listed, General Purpose Vinyl Electrical Tape is used as economic grade all purpose electrical insulating material. The high elongation allows it to be pulled down right around irregular surfaces. Vinyl Electrical Tape is resistant to acids, alkalis, chemicals, oils, moisture and corrosion. [See More]
- Type: Non-Adhesive
- Thickness: 0.0070
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Peel: 1.19
from AVS Industries
AVS Slit Tapes combines the non-raveling properties of a woven tape for installation in various specialized product applications. AVS Slit Tapes are intended for temperature applications between ambient and 1800 °F (982 °C) for silica and between [See More]
- Type: Cable; Non-Adhesive
- Width: 1.5
- Backing Material: Aluminum Foil on Fiberglass; Cloth / Fabric; Metal Foil
- Thickness: 0.0350
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products Stretch & Seal. Stretch & Seal Self-Fusing Silicone Tape. Self-fusing Silicone Tape. Meets or exceeds the requirements of MIL I-46852C Type I & II. Applications. Sealing pipes, electrical wires, and hoses; Covering sharp edges; protecting against rust and corrosion. [See More]
- Type: Electrical; Adhesive; Non-Adhesive; Single
- Adhesive: Silicone
- Backing Material: Silicone; Plastic / Polymer
- Thickness: 0.0200
from Deviser, Inc.
UL & CSA Listed, Flame Retardant, Cold and Weather Resistant Vinyl Electrical Tape is designed for low temperature application where extra protection against weather variance is essential. This product is ideal for insulation and protection for cables, wires, splicing, and terminating works. [See More]
- Type: Non-Adhesive
- Thickness: 0.0075
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Peel: 1.44
from AVS Industries
AVSil Silica Woven Tapes have selvaged edges to prevent raveling. WT36CH and WT65CH woven tapes have a coating that improves low temperature handling and decomposes at an elevated temperature above 500 °F (260 °C). AVSil Silica Woven Tapes are int [See More]
- Type: Cable; Non-Adhesive
- Width: 0.5000 to 0.6250
- Backing Material: Silica Woven; Cloth / Fabric
- Thickness: 0.0150
from Deviser, Inc.
Deviser Inc #2300 UL listed Heavy Duty Flame Retardant Vinyl Electrical Tape is designed for splicing, protecting, insulating and gasketing applications. Especially used where high dielectric is required. This heavy duty vinyl tape has excellent conformability, stretch, recovery and high dielectric... [See More]
- Type: Electronics, Printed Circuit Boards or Semiconductors; Non-Adhesive
- Thickness: 0.0100
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Peel: 1.5
from Deviser, Inc.
UL Listed, Flame Retardant and Weather Resistant Vinyl Electrical Tape is designed for a multiplicity of applications where insulation and conformity are important considerations. This product has excellent performance in electrical wire harness wrapping. Resistant to acids, alkalis, chemicals,... [See More]
- Type: Electrical; Non-Adhesive
- Thickness: 0.0070
- Backing Material: Polyvinyl Chloride; Plastic / Polymer
- Peel: 1.31