Acrylic / Acrylate Cable and Electrical Tapes
from Shenzhen You-San Technology Co., Ltd.
Aluminum foil tape is based on high-performance aluminum foil, coated with acrylic pressure-sensitive adhesive, and combined with an easy-release liner. According to the different conductivity of the glue, it can be divided into single conductive aluminum foil tape and double conductive aluminum... [See More]
- Backing Material: Acrylic / Acrylate; Metal Foil; Plastic / Polymer
- Adhesive: Acrylic; Pressure Sensitive
- Type: Electrical; Adhesive
- Thickness: 0.0020
from Shenzhen You-San Technology Co., Ltd.
Copper foil tape is a single-conductive copper foil tape coated with acrylic adhesive, based on high-performance copper foil. According to the different conductive properties of the glue, it can be divided into single-conductive copper foil single-sided adhesive, double-conductive copper foil... [See More]
- Backing Material: Acrylic / Acrylate; Metal Foil; Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical; Adhesive
- Thickness: 0.0012
from Shenzhen You-San Technology Co., Ltd.
Nano carbon copper foil tape is a functional thermal tape with high-performance heat-conducting copper foil as backing, compounded with nano-carbon on the surface, and then coated with acrylic adhesive. It has the characteristics of high thermal conductivity, electrical conductivity, shielding,... [See More]
- Backing Material: Acrylic / Acrylate; Metal Foil; Plastic / Polymer
- Adhesive: Acrylic
- Type: Electrical; Adhesive
- Thickness: 0.0012
from Shenzhen You-San Technology Co., Ltd.
wire harness tape based on velvet cloth (PET) and coated with high-performance acrylic pressure-sensitive adhesive. Wire harness tape is a type of adhesive tape used to bundle and protect wires in a harness. it can prevent abrasion, and secure the wires together within the harness, helping to keep... [See More]
- Backing Material: Acrylic / Acrylate; Cloth / Fabric; Polyester; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Type: Electrical; Adhesive; Single
- Thickness: 0.0110