Thermally Insulating / Insulative Cable and Electrical Tapes

35 Results
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type
from Fujipoly® America Corp.

By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]

  • Features: Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
  • Backing Material: Rubber; Silicone
  • Type: Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
  • Adhesive: Fusible
Tape -- "19-1039-33""X60YD-ND" ["1039-3 3""X60YD" from 3M]
from DigiKey

"TAPE FILAMENT WHITE 3""X60YDS" [See More]

  • Features: Thermally Insulating
  • Backing Material: Filament; Polyester; Plastic / Polymer
  • Type: Electrical
  • Adhesive: Acrylic
Tape -- "19-10461""X60YD-ND" ["1046 1""X60YD" from 3M]
from DigiKey

"TAPE FILAMENT WHITE 1""X60YDS" [See More]

  • Features: Thermally Insulating
  • Backing Material: Filament; Polyester; Plastic / Polymer
  • Type: Electrical
  • Adhesive: Rubber
Tape -- "19-1076.5""X45YD-ND" ["1076 .5""X45YD" from 3M]
from DigiKey

"TAPE FILAMENT 1/2""X45YDS" [See More]

  • Features: Thermally Insulating
  • Backing Material: Filament; Paper
  • Type: Electrical
  • Adhesive: Acrylic
Tape -- "19-1157RLOG24""X72YD-ND" ["1157R LOG 24""X72YD" from 3M]
from DigiKey

"TAPE ELECTRICAL WHITE 24""X72YDS" [See More]

  • Features: Thermally Insulating
  • Adhesive: Acrylic
  • Type: Electrical
  • Color: White
Tape -- "19-12051""X144YD-ND" ["1205 1""X144YD" from 3M]
from DigiKey

"TAPE ELECTRICAL AMBER 1""X144YDS" [See More]

  • Features: Thermally Insulating
  • Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Type: Electrical
  • Adhesive: Acrylic
Tape -- "19-120512.5""X36YD-ND" ["1205 12.5""X36YD" from 3M]
from DigiKey

"TAPE ELECTRICAL AMB 12.50""X36YD" [See More]

  • Features: Thermally Insulating
  • Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Type: Electrical
  • Adhesive: Acrylic
Tape -- "19-120525""X36YDPLS-ND" ["1205 25""X36YD PLS" from 3M]
from DigiKey

"TAPE ELECTRICAL AMBER 25""X36YDS" [See More]

  • Features: Thermally Insulating
  • Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Type: Electrical
  • Adhesive: Acrylic
Tape -- "19-12055/8""X36YD-ND" ["1205 5/8""X36YD" from 3M]
from DigiKey

"TAPE ELECTRICAL AMBER 5/8""X36YDS" [See More]

  • Features: Thermally Insulating
  • Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Type: Electrical
  • Adhesive: Acrylic
Tape -- "19-121/2""X60YD-ND" ["12 1/2""X60YD" from 3M]
from DigiKey

"TAPE ELECTRICAL TAN 1/2""X60YDS" [See More]

  • Features: Thermally Insulating
  • Backing Material: Paper
  • Type: Electrical
  • Adhesive: Rubber
Tape -- "19-12183/4""X36YD-ND" ["1218 3/4""X36YD" from 3M]
from DigiKey

"TAPE ELECTRICAL AMBER 3/4""X36YDS" [See More]

  • Features: Thermally Insulating
  • Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Type: Electrical
  • Adhesive: Acrylic
Tape -- "19-1318-1Y24""X72YD-ND" ["1318-1 Y 24""X72YD" from 3M]
from DigiKey

"TAPE ELECTRICAL YELLOW 24""X72YDS" [See More]

  • Features: Thermally Insulating
  • Backing Material: Polyester; Plastic / Polymer
  • Type: Electrical
  • Adhesive: Acrylic
Tape -- "19-1318-2Y1""X72YD-ND" ["1318-2Y 1""X72YD" from 3M]
from DigiKey

"TAPE ELECTRICAL YELLOW 1""X72YDS" [See More]

  • Features: Thermally Insulating
  • Backing Material: Polyester; Plastic / Polymer
  • Type: Electrical
  • Adhesive: Acrylic
Tape -- "19-1350F-11""X72YD-ND" ["1350F-1 1""X72YD" from 3M]
from DigiKey

"TAPE ELECTRICAL BLACK 1""X72YDS" [See More]

  • Features: Thermally Insulating
  • Backing Material: Polyester; Plastic / Polymer
  • Type: Electrical
  • Adhesive: Acrylic
Tape -- "19-1350F-1B2""X72PLS-ND" ["1350F-1B 2""X72 PLS" from 3M]
from DigiKey

"TAPE ELECTRICAL BLACK 2""X72YDS" [See More]

  • Features: Thermally Insulating
  • Backing Material: Polyester; Plastic / Polymer
  • Type: Electrical
  • Adhesive: Acrylic
Tape -- "19-1350F-2Y24""X72YD-ND" ["1350F-2 Y 24""X72YD" from 3M]
from DigiKey

"TAPE ELECTRICAL YELLOW 24""X72YDS" [See More]

  • Features: Thermally Insulating
  • Backing Material: Polyester; Plastic / Polymer
  • Type: Electrical
  • Adhesive: Acrylic
Tape -- "19-1350F1W24""X72YD-ND" ["1350F1 W 24""X72YD" from 3M]
from DigiKey

"TAPE ELECTRICAL WHITE 24""X72YDS" [See More]

  • Features: Thermally Insulating
  • Backing Material: Polyester; Plastic / Polymer
  • Type: Electrical
  • Adhesive: Acrylic
Tape -- "19-161/2""X60YD-ND" ["16 1/2""X60YD" from 3M]
from DigiKey

"TAPE ELECTRICAL OFFWHT 1/2""X60YD" [See More]

  • Features: Thermally Insulating
  • Backing Material: Paper
  • Type: Electrical
  • Adhesive: Rubber
Tape -- "19-33+SUPER(3/4""X66')-ND" ["33+ SUPER (3/4""X66')" from 3M]
from DigiKey

"Electrical Tape Rubber Adhesive Black 0.75"" (19.05mm) 3/4"" X 76' (23.2m) 25.3 yds" [See More]

  • Features: Thermally Insulating
  • Backing Material: Polyvinyl Chloride; Plastic / Polymer
  • Type: Electrical
  • Adhesive: Rubber
Tape -- "57-YELLOW-1/4""X72YD-ND" ["57-YELLOW-1/4""X72YD" from 3M]
from DigiKey

"Electrical Tape Rubber Adhesive Yellow 0.25"" (6.35mm) 1/4"" X 216' (66.0m) 72 yds" [See More]

  • Features: Thermally Insulating
  • Backing Material: Polyester; Plastic / Polymer
  • Type: Electrical
  • Adhesive: Rubber
Tape -- "66R-BLACK-1""X36YD-ND" ["66R-BLACK-1""X36YD" from 3M]
from DigiKey

"Electrical Tape Pressure Sensitive Adhesive (PSA) Adhesive Black 1.00"" (25.40mm) X 108' (32.9m) 36 yds" [See More]

  • Features: Thermally Insulating
  • Backing Material: Polyvinyl Chloride; Plastic / Polymer
  • Type: Electrical
  • Adhesive: Pressure Sensitive
Tape -- "89-WHITE-1""X60YD-ND" ["89-WHITE-1""X60YD" from 3M]
from DigiKey

"Electrical Tape Rubber Adhesive White 1.00"" (25.40mm) X 180' (55.0m) 60 yds" [See More]

  • Features: Thermally Insulating
  • Backing Material: Cloth / Fabric
  • Type: Electrical
  • Adhesive: Rubber
Tape -- 03429NA-ND [03429NA from 3M]
from DigiKey

Tape Adhesive X [See More]

  • Features: Thermally Insulating
  • Backing Material: Polyvinyl Chloride; Plastic / Polymer
  • Type: Electrical
  • Adhesive: Rubber
Tape -- 10455NA-ND [10455NA from 3M]
from DigiKey

Tape Adhesive X [See More]

  • Features: Thermally Insulating
  • Backing Material: Polyvinyl Chloride; Plastic / Polymer
  • Type: Electrical
  • Color: Black
Tape -- 1067-56-0.75-72-ND [56-0.75-72 from 3M]
from DigiKey

"Masking Tape Rubber Adhesive Yellow 0.75"" (19.05mm) 3/4"" X 216' (66.0m) 72 yds" [See More]

  • Features: Thermally Insulating
  • Backing Material: Polyester; Plastic / Polymer
  • Type: Electrical
  • Adhesive: Rubber
Tape -- 1067-69-0.5-36-ND [69-0.5-36 from 3M]
from DigiKey

"Electrical Tape Pressure Sensitive Adhesive (PSA) Adhesive White 0.50"" (12.70mm) 1/2"" X 108' (32.9m) 36 yds" [See More]

  • Features: Thermally Insulating
  • Backing Material: Cloth / Fabric
  • Type: Electrical
  • Adhesive: Pressure Sensitive
Polyimide Film -- TK-1/1.5-S
from ICO RALLY

Produced using a high-temperature polyimide film. Suitable for various high temperature applications and commonly used in printed circuit board applications. Aside from its high-temperature characteristics, it also exhibits high mechanical and thermal stability, as well as resistance to radiation... [See More]

  • Features: Thermally Insulating; Radiation Resistance
  • Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
  • Adhesive: Silicone
Nashua Stretch & Seal Self Fusing Silicone Tape -- Stretch & Seal
from Berry Plastics Corporation - Engineered Materials Division

Nashua Tapes Products Stretch & Seal. Stretch & Seal Self-Fusing Silicone Tape. Self-fusing Silicone Tape. Meets or exceeds the requirements of MIL I-46852C Type I & II. Applications. Sealing pipes, electrical wires, and hoses; Covering sharp edges; protecting against rust and corrosion. [See More]

  • Features: Thermally Insulating
  • Backing Material: Silicone; Plastic / Polymer
  • Type: Electrical; Adhesive; Non-Adhesive; Single
  • Adhesive: Silicone
AVS Adhesive-backed Fiberglass Slit Tape -- ST-ALUMF2025AB-2
from AVS Industries

AVS Adhesive-backed Tape combines the non-raveling properties of a woven tape with an adhesive system to facilitate installation for various product applications. The adhesive system will start to decompose at a temperature above 500 °F (260 °C). [See More]

  • Features: Thermally Insulating; Isolated Welding Protection
  • Backing Material: Aluminum Foil on Fiberglass; Cloth / Fabric; Metal Foil
  • Type: Cable; Adhesive; Single
  • Adhesive: Pressure Sensitive
Polyimide Tape -- DW303-5
from DeWAL

This tape consisting of a 5 mil Polyimide Film and silicone adhesive is designed for high temperature masking applications, including the protection of printed circuit board gold finger contacts during wave soldering. This product can also be used in electrical insulation applications meeting class... [See More]

  • Features: Dielectric / Insulating; Thermally Insulating
  • Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Type: Cable; Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single
  • Adhesive: Silicone
SP590 – Polysil Polyimide Silicone Adhesive Tape -- SP590
from Adhesive Applications

PolySil ™ SP590 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100 °F to 500 °F (-73 °C to 260 °C) with short term, intermittent service to 600 °F (315 °C). Provides clean removal in high-temperature... [See More]

  • Features: Abrasion / Scratch Resistant; Dielectric / Insulating; Removable / Reusable; Thermally Insulating
  • Backing Material: Polyimide (e.g., Kapton®)
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive
  • Adhesive: Silicone
Busbar Free Film Adhesive -- BusBond T1649
from Sheldahl Flexible Technologies - a Flex company

Flame Retardant Modified Acrylic Unsupported Bonding Adhesive. Description. T1649 Bus Bond ® free film adhesive uses our proprietary flame retardant, RoHS compliant, high temperature, modified acrylic adhesive on a carrier with a release liner, creating an isolated adhesive suitable for use as... [See More]

  • Features: Abrasion / Scratch Resistant; Dielectric / Insulating; Thermally Insulating; UV or Weather Resistant; Flame Retardant
  • Backing Material: Free Film Adhesive
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive
  • Adhesive: Acrylic; Flame Retardant Modified Acrylic Unsupported Bonding Adhesive
Silicone Foam Tape -- P57100
from Shenzhen You-San Technology Co., Ltd.

Silicone foam is a new type of high resilience, low density organic silicone material. It has excellent elasticity and small stress relaxation characteristics, which can reduce the maintenance cost caused by gasket failure due to large compression deformation and softening, anti-ultraviolet,... [See More]

  • Features: Dielectric / Insulating; Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Insulating
  • Backing Material: Silicone; Foam; Plastic / Polymer
  • Type: Electrical; Adhesive
  • Thickness: 0.0394
Teflon Film -- TT1-2/1.5-S
from ICO RALLY

TT1 tape is produced using a skived Teflon film. Applications include packaging equipment, heat sealing applications, graphics arts, electrical insulation, and multi-purpose industrial uses. TT2 tape is a stretchier version, with higher tensile strength. Characteristics include excellent resistance... [See More]

  • Features: Abrasion / Scratch Resistant; Dielectric / Insulating; Thermally Insulating; Chemical Resistance
  • Backing Material: Teflon; Fluoropolymer (Teflon); Plastic / Polymer
  • Type: Electronics, Printed Circuit Boards or Semiconductors; Adhesive; Single; Heat Sealing Applications, Graphics Arts
  • Adhesive: Silicone
AVSil Silica Woven Tape -- WT19-1 1/2
from AVS Industries

AVSil Silica Woven Tapes have selvaged edges to prevent raveling. WT36CH and WT65CH woven tapes have a coating that improves low temperature handling and decomposes at an elevated temperature above 500 °F (260 °C). AVSil Silica Woven Tapes are int [See More]

  • Features: Thermally Insulating; Thermal Protection
  • Backing Material: Silica Woven; Cloth / Fabric
  • Type: Cable; Non-Adhesive
  • Width: 0.5000 to 0.6250